- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Number of Terminals | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Tolerance | Capacitance Value | ECCN (US) | ESR (Ohm) | Factory Pack QuantityFactory Pack Quantity | HTS | Ihs Manufacturer | Lead Diameter (mm) | Lead Diameter (nom) | Lead Length (mm) | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Rad Hardened | Risk Rank | RoHS | Rohs Code | Seated Plane Height | Seated Plane Height (mm) | Suppression Class | Temp Coeff (Dielectric) | Temperature Coefficient (ppm/°C) | Terminal Pitch (mm) | Tolerance (+ or -) | Unit Weight | Voltage Rated | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Wire Form | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Construction | Reach Compliance Code | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Dielectric | Failure Rate | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Ripple Current | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | ESR | RMS Current (Irms) | Rated (AC) Voltage (URac) | Size(mm) | Product | Features | Product Category | Product Length | Product Width | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 11 |
| - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | - | 2 | 2.327 | WIMA | 1.5 nF | - | 0.0015 uF | - | 0.0015uF | EAR99 | - | 1600 | - | WIMA GMBH & CO KG | 0.8 | - | 6 | - | WIMA | FKP1T011504D00MSSD | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | 85 °C | -55 °C | , 7128 | RECTANGULAR PACKAGE | Radial | - | Active | 7(Max) | - | - | - | - | 2.27 | Details | Yes | - | 14(Max) | - | - | - | 15 | - | 0.070548 oz | - | - | - | - | 1.6 kVDC | - | Straight | - | Bulk | - | FKP 1 | - | 20% | e3 | Yes | Active | - | - | - | EAR99 | - | Pulse | Tin (Sn) | - | - | - | - | RATED AC VOLTAGE (V): 650 | 8532.25.00.70 | 1500 pF | Capacitors | - | BULK | 15 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PP | - | 15 mm | 1600 V | 0.8 mm | 7128 | 1600VDC|650VAC | - | Straight | 20% | 20% | Film Capacitors | - | - | 650 V | 18 X 7 X 14 | AC and Pulse Film Capacitors | - | Film Capacitors | - | - | 18(Max) | - | 14 mm | - | 18 mm | 7 mm | - | 14(Max) | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | - | 2 | - | - | - | - | - | - | 0.022uF | EAR99 | - | - | - | WIMA GMBH & CO KG | 0.6 | - | 6 | - | Wima | MKX21W22203F00MSSD | MKP-X2 | - | 105 | - | - | -55 | Through Hole | - | - | 105 °C | -55 °C | , 5120 | RECTANGULAR PACKAGE | Radial | - | Obsolete | 5(Max) | - | - | - | - | 5.8 | Compliant | Yes | - | 11(Max) | X2 | - | - | 10 | - | - | - | - | - | - | - | - | Straight | - | Bulk | - | MKP-X2 | - | 20% | e3 | Yes | Obsolete | - | - | - | EAR99 | - | RFI Suppression | Tin (Sn) | 105 °C | -55 °C | - | - | RATED AC VOLTAGE (V): 275 | 8532.25.00.70 | 22 nF | - | - | BULK | 10 mm | 5 mm | Plastic Rectangular Can | unknown | Radial | - | - | 10 mm | FILM CAPACITOR | PP | - | - | 560 V | 600 µm | 5120 | 275VAC | - | - | 20% | 20% | - | - | - | 275 V | 13 X 5 X 11 | - | - | - | - | - | 13(Max) | - | 11 mm | - | 13 mm | 5 mm | - | 11(Max) | - | - | RoHS Compliant | - | - | ||
![]() 02015J0R9PBSTR AVX Corporation | 19 |
| - | 14 Weeks | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | ONE SURFACE | - | - | SILICON DIOXIDE AND OXYNITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2015 | Accu-P® | 0.024Lx0.013W 0.60mmx0.33mm | ±0.02pF | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 8532.25.00.45 | 0.9pF | - | 50V | TR | - | - | - | - | - | 0603 | 0201 | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | - | - | 0.011 0.28mm | 0.6mm | 0.325mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 4ASNBW4300A3MJ KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3uF | EAR99 | 0.003 | - | 8532.25.00.30 | - | 1.2 | - | 6 | - | - | - | - | - | 85 | - | - | -40 | Through Hole | - | - | - | - | - | - | - | - | - | 30 | - | - | - | - | - | - | - | - | 45 | - | - | - | 52.5 | - | - | - | - | - | - | - | - | Straight | - | Bulk | - | - | - | 5% | - | - | Active | - | - | - | - | - | Power Electronic | - | - | - | - | - | - | - | - | - | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PP | - | - | - | - | - | 1000VDC|600VAC | - | - | - | - | - | - | - | - | 57.5 X 30 X 45 | - | - | - | - | - | 57.5 | - | - | - | - | - | - | 45 | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | 38 |
| - | - | - | - | Through Hole | Radial | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polyester, Polyethylene Terephthalate (PET) | - | 2 | 0.505 | WIMA | 1 nF | - | 0.001 uF | - | 0.001uF | EAR99 | - | 5000 | - | WIMA GMBH & CO KG | 0.5 | - | 6 | - | WIMA | FKS3D011002B00JSSD | - | + 100 C | 100 | WIMA | - 55 C | -55 | Through Hole | - | - | 85 °C | -55 °C | , 3912 | RECTANGULAR PACKAGE | Radial | - | Active | 3(Max) | - | Active | - | - | 5.72 | Details | Yes | - | 8.5(Max) | - | - | - | 7.5 | - | 0.035274 oz | - | - | - | 63V | 100 VDC | - | Straight | -55°C ~ 105°C | Bulk | - | FKS 3 | 0.394 L x 0.118 W (10.00mm x 3.00mm) | 5% | e3 | Yes | Active | - | - | PC Pins | EAR99 | - | Pulse | Tin (Sn) | 100 °C | -55 °C | - | High Pulse, DV/DT | RATED AC VOLTAGE (V): 63 | 8532.25.00.70 | 1000 pF | Capacitors | - | BULK | 7.5 mm | 3 mm | Plastic Rectangular Can | compliant | Radial | - | - | 7.5 mm | FILM CAPACITOR | PET | - | 7.5 mm | 100 V | 0.5 mm | 3912 | 100VDC|63VAC | - | Straight | 5% | 5% | Film Capacitors | - | - | 63 V | 10 X 3 X 8.5 | AC and Pulse Film Capacitors | - | Film Capacitors | - | - | 10(Max) | - | 8.5 mm | 0.335 (8.50mm) | 10 mm | 3 mm | - | 8.5(Max) | - | - | RoHS Compliant | Lead Free | - | ||
![]() MMK5273K50J01L4BULK KEMET Corporation | In Stock | - | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | - | 2 | 0.2 | KEMET | 27 nF | 27000 pF | - | - | 0.027uF | EAR99 | - | 2000 | - | KEMET ELECTRONICS CORP | 0.5 | - | - | - | KEMET | MMK5273K50J01L4BULK | MMK | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | 85 °C | -55 °C | , 2810 | RECTANGULAR PACKAGE | Radial | F601JF273K050C | Not Recommended | 2.5(Max) | - | - | - | - | 8.4 | Details | Yes | - | 6.5(Max) | - | - | 400±200 | 5 | - | 0.034463 oz | - | - | - | - | 50 VDC | - | Straight | - | Bulk | - | MMK | - | 10% | e3 | Yes | Unconfirmed | - | - | - | EAR99 | - | Metallized Polyester Film Capacitors | Matte Tin (Sn) | - | - | - | - | RATED AC VOLTAGE (V): 30 | 8532.25.00.70 | 0.027 uF | Capacitors | - | BULK | 5 mm | - | - | compliant | Radial | - | - | - | FILM CAPACITOR | PET | - | 5 mm | 50 V | 0.5 mm | 2810 | 50VDC|30VAC | - | - | 10% | 10% | Film Capacitors | - | - | 30 V | 7.2 X 2.5 X 6.5 | General Film Capacitors | - | Film Capacitors | - | - | 7.2(Max) | - | 6.5 mm | - | 7.2 mm | 2.5 mm | - | 6.5(Max) | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.0033uF | EAR99 | - | - | - | - | 0.6 | - | 6 | - | - | - | - | - | 105 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | - | 4(Max) | - | - | - | - | - | - | - | - | 9(Max) | X2 | - | - | 7.5 | - | - | - | - | - | - | - | - | Straight | - | Bulk | - | - | - | 20% | - | - | Obsolete | - | - | - | - | - | RFI Suppression | - | - | - | - | - | - | - | - | - | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PP | - | - | - | - | - | 275VAC | - | - | - | - | - | - | - | - | 10 X 4 X 9 | - | - | - | - | - | 10(Max) | - | - | - | - | - | - | 9(Max) | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | 24 |
| - | - | - | - | - | Not Required | - | - | - | 2 Pin | - | - | - | 18.124 | WIMA | 220 nF | 220000 pF | - | - | 0.22uF | EAR99 | - | 324 | - | - | 0.8 | 0.8(mm) | 6 | 27.5(mm) | WIMA | - | - | + 100 C | 110 | - | - 55 C | -55 | Through Hole | Through Hole | -55C to 110C | - | - | - | - | - | - | - | 15(Max) | Not Required(mm) | - | - | No | - | Details | - | 26(mm) | 26(Max) | - | PP | - | 27.5 | 20% | 0.634931 oz | - | - | - | - | 1.6 kVDC | - | Straight | - | Bulk | - | MKP 10 | - | 20% | - | - | Active | - | - | - | - | - | Pulse | - | - | - | - | - | - | - | 220000PF(pF) | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PP | Not Required | 27.5 mm | - | 0.8 mm | - | 1600VDC|650VAC | - | Straight | - | - | Film Capacitors | - | - | - | 31.5 X 15 X 26 | AC and Pulse Film Capacitors | - | Film Capacitors | - | - | 31.5(Max) | - | 26 mm | - | 31.5 mm | 15 mm | - | 26(Max) | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | 26 |
| - | - | - | - | - | - | - | - | - | 2 Pin | - | - | - | 0.508 | WIMA | 1000 nF | - | - | - | 1uF | EAR99 | - | 1400 | - | - | 0.5 | - | - | - | WIMA | - | - | + 125 C | 125 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | MKS2-1/63/10T16.5 | - | 5(Max) | - | - | AEC-Q200 | - | - | Details | - | - | 10(Max) | - | - | - | 5 | - | 0.035274 oz | - | - | - | - | 63 VDC | - | Straight | - | Tape and Reel | - | MKS 2 | - | 10% | - | - | Active | - | - | - | - | - | Automotive Metallized Film Capacitors | - | - | - | - | - | - | - | 1 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PET | - | 5 mm | - | 0.5 mm | - | 40VAC|63VDC | - | Straight | - | - | Film Capacitors | - | - | - | 7.2 X 5 X 10 | General Film Capacitors | - | Film Capacitors | - | - | 7.2(Max) | - | 10 mm | - | 7.2 mm | 5 mm | - | 10(Max) | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | 143 | - | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | - | 2 | 4.194 | WIMA | 1000 nF | - | - | ± 10% | 1uF | EAR99 | - | 760 | - | WIMA GMBH & CO KG | 0.8 | - | 6 | - | WIMA | MKP4F041005D00KSSD | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | 85 °C | -55 °C | RADIAL LEADED, ROHS COMPLIANT | RECTANGULAR PACKAGE | Radial | MKP4-1/250/10P22 | Active | 7(Max) | - | - | AEC-Q200 | - | 1.66 | Details | Yes | - | 16.5(Max) | - | - | - | 22.5 | - | 0.141096 oz | - | - | - | - | 250 VDC | - | Straight | - | Bulk | - | MKP 4 | - | 10% | e3 | Yes | Active | - | - | - | EAR99 | - | Metallized Polypropylene Capacitors | Tin (Sn) | - | - | - | - | RATED AC VOLTAGE (V): 160 | 8532.25.00.70 | 1µF | Capacitors | - | BULK | 22.5 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PP | - | 22.5mm | 250 V | 0.8 mm | - | 160VAC|250VDC | - | Straight | 10% | 10% | Film Capacitors | - | - | 160 V | 26.5 X 7 X 16.5 | General Film Capacitors | - | Film Capacitors | 26.5mm | 7mm | 26.5(Max) | - | 16.5 mm | - | 26.5 mm | 7 mm | 16.5mm | 16.5(Max) | - | - | RoHS Compliant | - | - | ||
![]() PME271Y422MR035 KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.7 | - | - | - | - | - | 0.0022uF | EAR99 | - | - | - | - | 0.6 | - | 50.8 | - | - | - | - | - | 100 | - | - | -40 | Through Hole | - | - | - | - | - | - | - | - | - | 3.9(Max) | - | - | - | - | - | Compliant | - | - | - | - | - | - | 10.2 | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | 20% | - | - | Active | - | - | - | - | - | EMI Suppression | - | 100 °C | -40 °C | - | - | - | - | 2.2 nF | - | - | - | - | 3.9 mm | - | - | Radial | - | - | 10.2 mm | - | Paper | - | - | - | 600 µm | - | 1000VDC|250VAC | - | - | - | - | - | - | - | - | 13.5 X 3.9 X 7.5 | - | - | - | - | - | 13.5(Max) | - | - | - | 13.5 mm | - | - | 7.5(Max) | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | 2 Pin | - | - | - | 0.758 | WIMA | 22 nF | 22000 pF | - | - | 0.022uF | EAR99 | - | 900 | - | - | 0.6 | - | - | - | WIMA | - | - | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | MKP10.022/400/10P10T | - | 4(Max) | - | - | - | - | - | Details | - | - | 9(Max) | - | - | - | 10 | - | 0.035274 oz | - | - | - | - | 400 VDC | - | Straight | - | Tape and Reel | - | MKP 10 | - | 10% | - | - | Active | - | - | - | - | - | Pulse | - | - | - | - | - | - | - | 0.022 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PP | - | 10 mm | - | 0.6 mm | - | 250VAC|400VDC | - | Straight | - | - | Film Capacitors | - | - | - | 13 X 4 X 9 | AC and Pulse Film Capacitors | - | Film Capacitors | - | - | 13(Max) | - | 9 mm | - | 13 mm | 4 mm | - | 9(Max) | - | - | RoHS Compliant | - | - | ||
![]() PHE450MA5120JR05 KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.6 | KEMET | 12 nF | 12000 pF | - | - | 0.012uF | EAR99 | - | 1000 | - | - | 0.6 | - | 5 | - | KEMET | - | - | + 105 C | 105 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | F450AG123J630C | - | 4 | - | - | - | - | - | Compliant | - | - | 9 | - | - | - | 10 | - | - | - | 400 V | 630 V | - | 630 VDC | 630 V | Straight | - | Bulk | - | PHE450 | - | 5% | - | - | Active | - | - | Radial | - | - | Pulse | - | 105 °C | -55 °C | - | - | - | - | 12 nF | Capacitors | - | - | - | 4 mm | Plastic Rectangular Can | - | Radial | - | - | 10 mm | - | PP | - | 10 mm | - | 600 µm | - | 630VDC|300VAC | - | - | - | - | Film Capacitors | - | - | - | 13 X 4 X 9 | AC and Pulse Film Capacitors | - | Film Capacitors | - | - | 13 | - | 4 mm | - | 9 mm | 13 mm | - | 9 | - | - | RoHS Compliant | - | - | ||
![]() PHE850EA4470MA03R11J KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 0.0047uF | EAR99 | - | - | - | - | 0.6 | - | 11 | - | - | - | - | - | 110 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | - | 5(Max) | - | - | - | - | - | Compliant | - | - | 11(Max) | Y2 | - | - | 10 | - | - | - | - | - | - | - | - | Straight | - | Bulk | - | - | - | 20% | - | - | - | - | - | - | - | - | EMI Suppression | - | 110 °C | -55 °C | - | - | - | - | 4.7 nF | - | - | - | - | 5 mm | - | - | Radial | - | - | 10 mm | - | PP | - | - | - | 600 µm | - | 1250VDC|300VAC | - | - | - | - | - | - | - | - | 13 X 5 X 11 | - | - | - | - | - | 13(Max) | - | - | - | 13 mm | - | - | 11(Max) | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | 14 |
| - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | - | 2 | 2.748 | WIMA | 6.8 nF | - | 0.0068 uF | - | 0.0068uF | EAR99 | - | 1000 | - | WIMA GMBH & CO KG | 0.8 | - | 6 | - | WIMA | MKP1U016805B00KSSD | - | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | - | 85 °C | -55 °C | , | RECTANGULAR PACKAGE | Radial | - | Active | 6(Max) | - | - | - | - | 5.55 | Compliant | Yes | - | 15(Max) | - | - | - | 22.5 | - | 0.105822 oz | - | - | - | - | 2 kVDC | - | Straight | - | Bulk | - | MKP 10 | - | 10% | e3 | Yes | Active | - | - | - | EAR99 | - | Pulse | Tin (Sn) | 100 °C | -55 °C | - | - | AC RATED VOLTAGE(V):700 | 8532.25.00.70 | 6.8 nF | Capacitors | - | BULK | 22.5 mm | 6 mm | Plastic Rectangular Can | compliant | Radial | - | - | 22.5 mm | FILM CAPACITOR | PP | - | 22.5 mm | 2000 V | 800 µm | - | 2000VDC|700VAC | - | Straight | 10% | 10% | Film Capacitors | - | - | 700 V | 26.5 X 6 X 15 | AC and Pulse Film Capacitors | - | Film Capacitors | - | - | 26.5(Max) | - | 15 mm | - | 26.5 mm | 6 mm | - | 15(Max) | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | PAPER | - | 2 | 24.372 | - | - | - | - | - | 1uF | EAR99 | - | - | - | WIMA GMBH & CO KG | 0.8 | - | 6 | - | Wima | MPX21W4100FM00MSSD | - | - | 110 | - | - | -40 | Through Hole | - | - | 110 °C | -40 °C | , | RECTANGULAR PACKAGE | Radial | - | Obsolete | 20(Max) | - | - | - | - | 8.6 | - | Yes | - | - | X2 | - | - | 27.5 | - | - | - | - | - | - | - | - | Straight | - | Bulk | - | - | - | 20% | e3 | Yes | Obsolete | - | - | - | EAR99 | - | RFI Suppression | Tin (Sn) | - | - | - | - | - | 8532.25.00.10 | 1 µF | - | - | BULK | 27.5 mm | - | - | compliant | Radial | - | - | - | PAPER CAPACITOR | Paper | - | - | 630 V | - | - | 275VAC | - | - | 20% | 20% | - | - | - | 275 V | 33 X 20 X 32 | - | - | - | - | - | 33(Max) | - | 32 mm | - | 33 mm | 20 mm | - | 32(Max) | - | - | RoHS Compliant | - | - | ||
![]() FAV36R0184K AVX | In Stock | - | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | - | 2 | - | - | - | - | - | - | 0.18uF | EAR99 | - | - | - | AVX CORP | 1.2 | - | 4.5 | - | AVX Corporation | FAV36R0184K-- | - | - | 85 | - | - | -40 | Through Hole | - | - | 85 °C | -40 °C | , | RECTANGULAR PACKAGE | - | - | Active | 36(Max) | - | - | - | - | 5.72 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | Bulk | - | - | - | 10% | - | Yes | Active | - | - | - | EAR99 | - | Power Film | - | - | - | - | - | STANDARD: IEC 61071-1; IEC 61071-2 | 8532.25.00.70 | 0.18 µF | - | - | - | - | - | - | compliant | Radial | - | - | - | FILM CAPACITOR | PP | - | - | 1500 V | - | - | 1500VDC|600VAC | - | - | 10% | 10% | - | - | - | 600 V | 40 X 36 X 40 | - | - | - | - | - | 40(Max) | - | - | - | - | - | - | 40(Max) | - | - | RoHS Compliant | - | - | ||
![]() 04023J1R7ABSTR AVX Corporation | 11 |
| - | 14 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | 2 | - | 652.039032μg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±0.05pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 0 ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thin Film | - | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | - | 1.7pF | - | 25V | TR, 7/13 INCH | - | 550μm | - | - | - | 1005 | 0402 | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | - | 400μm | 0.020 0.50mm | 1mm | 0.55mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 06035J4R7ABSTR AVX Corporation | 28 |
| - | 16 Weeks | Tin | Surface Mount | - | - | - | ONE SURFACE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | - | - | - | - | Tape & Reel (TR) | 2008 | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | 125°C | -55°C | Thin Film | - | - | 8532.25.00.45 | 4.7pF | - | 50V | TR | - | 810μm | - | - | - | 1608 | 0603 | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | 1.0638% | - | - | - | - | - | - | - | - | - | - | - | - | - | 630μm | - | 1.6mm | 810μm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 02015J0R6PBSTR AVX Corporation | 11 |
| - | 18 Weeks | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | ONE SURFACE | - | - | SILICON DIOXIDE AND OXYNITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2015 | Accu-P® | 0.024Lx0.013W 0.60mmx0.33mm | ±0.02pF | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 8532.25.00.45 | 0.6pF | - | 50V | TR | - | - | - | - | - | 0603 | 0201 | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | - | - | 0.011 0.28mm | 0.6mm | 0.325mm | - | - | - | - | ROHS3 Compliant | - | - |