- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | Dielectric | Rated (DC) Voltage (URdc) | Positive Tolerance | Negative Tolerance | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 04023JR15QBSTR AVX Corporation | In Stock | - | - | 14 Weeks | - | - | 0402 | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | 125°C | -55°C | - | - | 150FF | 25V | - | - | - | - | - | - | - | - | - | - | 400μm | - | 1mm | 500μm | - | ROHS3 Compliant | - | ||
![]() 12105J0R1ABTTR AVX Corporation | 28 |
| - | 14 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | - | - | 50V | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.119Lx0.098W 3.02mmx2.50mm | ±0.05pF | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Tin/Silver (Sn96Ag4) - with Nickel (Ni) barrier | - | - | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 0.1pF | - | TR, 7/13 INCH | 2.5mm | 3225 | 1210 | FILM CAPACITOR | C0G | 50V | - | - | RF, High Q, Low Loss | 930μm | 0.044 1.13mm | 3.02mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() 06035J2R2QBTTR AVX Corporation | 11 |
| - | 14 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | ONE SURFACE | - | SILICON DIOXIDE AND OXYNITRIDE | 2.012816mg | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.03pF | e0 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | - | 8532.25.00.45 | 2.2pF | 50V | TR | 810μm | 1608 | 0603 | FILM CAPACITOR | - | - | - | - | RF, High Q, Low Loss | 630μm | 0.029 0.73mm | 1.6mm | 0.81mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 06035J1R0QBSTR AVX Corporation | 28 |
| - | 14 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.03pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | - | - | CAPACITANCE TOLERANCE IS 0.03 PICO FARAD | 8532.25.00.45 | 1pF | 50V | TR, 7/13 INCH | 810μm | - | - | FILM CAPACITOR | C0G | - | - | - | RF, High Q, Low Loss | 630μm | 0.029 0.73mm | 1.6mm | 0.81mm | No | ROHS3 Compliant | Lead Free | ||
![]() 06035J2R8QBTTR AVX Corporation | 11 |
| - | 14 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | ONE SURFACE | - | SILICON DIOXIDE AND OXYNITRIDE | 2.012816mg | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.03pF | e0 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | - | 8532.25.00.45 | 2.8pF | 50V | TR | 810μm | 1608 | 0603 | FILM CAPACITOR | - | - | - | - | RF, High Q, Low Loss | 630μm | 0.029 0.73mm | 1.6mm | 0.81mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 08055K470GBTTR AVX Corporation | 28 |
| - | 16 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.079Lx0.050W 2.00mmx1.27mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | - | - | - | - | 47pF | 50V | - | 1.27mm | 2012 | 0805 | - | C0H | - | - | - | RF, High Q, Low Loss | 930μm | 0.044 1.13mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() 06035J1R5QBSTR AVX Corporation | 20 |
| - | 14 Weeks | - | - | 0603 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | -/+30ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | CAPACITANCE TOLERANCE IS 0.03 PICO FARAD | 8532.25.00.45 | 1.5pF | - | TR, 7/13 INCH | 810μm | - | - | FILM CAPACITOR | C0G | 50V | 2% | 2% | - | 0.63mm | - | 1.6mm | 0.81mm | - | ROHS3 Compliant | - | ||
![]() 08055J160GBTTR AVX Corporation | In Stock | - | - | 14 Weeks | Surface Mount | - | 0805 | - | WRAPAROUND | - | - | - | - | - | Tape & Reel (TR) | 2015 | - | - | 2% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.25.00.45 | 16pF | 50V | TR, 7/13 INCH | 1.27mm | - | - | FILM CAPACITOR | C0G | - | - | - | - | 930μm | - | 2mm | 1.2mm | No | ROHS3 Compliant | - | ||
![]() 08051J0R4BBTTR AVX Corporation | 28 |
| - | 14 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.079Lx0.050W 2.00mmx1.27mm | ±0.1pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 0.4pF | 100V | TR, 7/13 INCH | 1.27mm | 2012 | 0805 | FILM CAPACITOR | C0G | - | - | - | RF, High Q, Low Loss | 914.4μm | 0.044 1.13mm | 2.01mm | - | No | ROHS3 Compliant | Contains Lead | ||
![]() 06035J2R6QBTTR AVX Corporation | 28 |
| - | 14 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | ONE SURFACE | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.03pF | e0 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | - | 8532.25.00.45 | 2.6pF | 50V | TR | 810μm | 1608 | 0603 | FILM CAPACITOR | C0G | - | - | - | RF, High Q, Low Loss | 635μm | 0.029 0.73mm | 1.6mm | 0.81mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 08055J4R7BBTTR AVX Corporation | 28 |
| - | 14 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | 5.499807mg | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.079Lx0.050W 2.00mmx1.27mm | ±0.1pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 4.7pF | 50V | TR, 7/13 INCH | 1.27mm | 2012 | 0805 | FILM CAPACITOR | C0G | - | - | - | RF, High Q, Low Loss | 930μm | 0.044 1.13mm | 2.01mm | - | No | ROHS3 Compliant | Contains Lead | ||
![]() 08051J2R4BBTTR AVX Corporation | 28 |
| - | 14 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.079Lx0.050W 2.00mmx1.27mm | ±0.1pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 2.4pF | 100V | TR, 7/13 INCH | 1.27mm | 2012 | 0805 | FILM CAPACITOR | C0G | - | - | - | RF, High Q, Low Loss | 914.4μm | 0.044 1.13mm | 2.01mm | - | No | ROHS3 Compliant | Contains Lead | ||
![]() 08055J2R1BBTTR AVX Corporation | 28 |
| - | 14 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.079Lx0.050W 2.00mmx1.27mm | ±0.1pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 2.1pF | 50V | TR, 7/13 INCH | 1.27mm | 2012 | 0805 | FILM CAPACITOR | C0G | - | - | - | RF, High Q, Low Loss | 914.4μm | 0.044 1.13mm | 2.01mm | - | No | ROHS3 Compliant | Contains Lead | ||
![]() 08055J5R1BBTTR AVX Corporation | 28 |
| - | 14 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | SILICON DIOXIDE AND NITRIDE | - | 50V | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.079Lx0.050W 2.00mmx1.27mm | ±0.1pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 5.1pF | - | TR, 7/13 INCH | 1.27mm | 2012 | 0805 | FILM CAPACITOR | - | 50V | - | - | RF, High Q, Low Loss | 930μm | 0.044 1.13mm | 2.01mm | - | No | ROHS3 Compliant | Contains Lead | ||
![]() 08055J2R5BBTTR AVX Corporation | 28 |
| - | 14 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | 50V | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.079Lx0.050W 2.00mmx1.27mm | ±0.1pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 2.5pF | - | TR, 7/13 INCH | 1.27mm | - | - | FILM CAPACITOR | C0G | 50V | - | - | RF, High Q, Low Loss | 930μm | 0.044 1.13mm | 2.01mm | - | No | ROHS3 Compliant | Contains Lead | ||
![]() 08055J300FBTTR AVX Corporation | 28 |
| - | 14 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.079Lx0.050W 2.00mmx1.27mm | ±1% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | - | - | - | - | 30pF | 50V | - | 1.27mm | - | - | - | C0G | - | - | - | RF, High Q, Low Loss | 930μm | 0.044 1.13mm | - | - | No | ROHS3 Compliant | Contains Lead | ||
![]() 08055J270FBTTR AVX Corporation | 11 |
| - | 14 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.079Lx0.050W 2.00mmx1.27mm | ±1% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | - | - | - | - | 27pF | 50V | - | 1.27mm | - | - | - | C0G | - | - | - | RF, High Q, Low Loss | 930μm | 0.044 1.13mm | - | - | No | ROHS3 Compliant | Contains Lead | ||
![]() 0603YJ1R0PBTTR AVX Corporation | 28 |
| - | 14 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | - | 2.012816mg | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.02pF | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | - | - | - | - | 1pF | 16V | - | 810μm | 1608 | 0603 | - | C0G | - | - | - | RF, High Q, Low Loss | 630μm | 0.029 0.73mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 06033K1R2PBSTR AVX Corporation | 20 |
| - | 14 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | ONE SURFACE | - | SILICON DIOXIDE AND OXYNITRIDE | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.02pF | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.25.00.80 | 1.2pF | 3V | TR | 810μm | - | - | FILM CAPACITOR | - | 25V | - | - | RF, High Q, Low Loss | 630μm | 0.029 0.73mm | 1.6mm | 0.81mm | No | ROHS3 Compliant | Lead Free | ||
![]() 08051J0R7ABTTR AVX Corporation | 28 |
| - | 14 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | 5.499807mg | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.079Lx0.050W 2.00mmx1.27mm | ±0.05pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 0.7pF | 100V | TR, 7/13 INCH | 1.27mm | 2012 | 0805 | FILM CAPACITOR | C0G | - | - | - | RF, High Q, Low Loss | 930μm | 0.044 1.13mm | 2.01mm | - | No | ROHS3 Compliant | Contains Lead |