- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | Dielectric | Rated (DC) Voltage (URdc) | Positive Tolerance | Negative Tolerance | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 06035JR35PBTTR AVX Corporation | 11 |
| - | 16 Weeks | Surface Mount | - | 0603 | - | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 125°C | -55°C | - | - | 350FF | - | - | 810μm | - | - | - | C0G | - | - | - | - | 630μm | - | 1.6mm | - | No | Non-RoHS Compliant | - | ||
![]() 08051J1R0ABTTR AVX Corporation | 28 |
| - | 16 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | 100V | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.079Lx0.050W 2.00mmx1.27mm | ±0.05pF | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | -/+30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 1pF | - | TR, 7/13 INCH | 1.27mm | - | - | FILM CAPACITOR | C0G | 100V | - | - | RF, High Q, Low Loss | 930μm | 0.044 1.13mm | 2.01mm | - | No | ROHS3 Compliant | Contains Lead | ||
![]() 08051J0R1ABTTR AVX Corporation | 20 |
| - | 14 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | 100V | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.079Lx0.050W 2.00mmx1.27mm | ±0.05pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 0 ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 0.1pF | - | TR, 7/13 INCH | 1.27mm | 2012 | 0805 | FILM CAPACITOR | C0G | 100V | - | - | RF, High Q, Low Loss | 930μm | 0.044 1.13mm | 2.01mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() 08055J2R0ABTTR AVX Corporation | 28 |
| - | 14 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | SILICON DIOXIDE AND NITRIDE | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.079Lx0.050W 2.00mmx1.27mm | ±0.05pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 2pF | 50V | TR, 7/13 INCH | - | 2012 | 0805 | FILM CAPACITOR | - | - | - | - | RF, High Q, Low Loss | 930μm | 0.044 1.13mm | 2.01mm | 1.27mm | - | ROHS3 Compliant | Contains Lead | ||
![]() 06035J1R5PBTTR AVX Corporation | 28 |
| - | 14 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | ONE SURFACE | - | - | 2.012816mg | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.02pF | e0 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | - | 8532.25.00.45 | 1.5pF | 50V | TR | 810μm | 1608 | 0603 | FILM CAPACITOR | C0G | - | - | - | RF, High Q, Low Loss | 630μm | 0.029 0.73mm | 1.6mm | 0.81mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 08051J2R0ABTTR AVX Corporation | 20 |
| - | 14 Weeks | Surface Mount | - | - | - | WRAPAROUND | - | - | 5.499807mg | - | - | Tape & Reel (TR) | 2015 | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 2pF | 100V | TR, 7/13 INCH | 1.27mm | 2012 | 0805 | FILM CAPACITOR | C0G | - | 2.5% | 2.5% | - | 930μm | - | 2.01mm | 1.2mm | No | ROHS3 Compliant | - | ||
![]() 12101K330JBTTR AVX Corporation | 28 |
| - | 14 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | - | - | 100V | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.119Lx0.098W 3.02mmx2.50mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+60ppm/Cel ppm/°C | Tin/Silver (Sn96Ag4) - with Nickel (Ni) barrier | - | - | - | 8532.25.00.45 | 33pF | - | TR, 7/13 INCH | 2.5mm | 3225 | 1210 | FILM CAPACITOR | C0H | 100V | - | - | RF, High Q, Low Loss | 930μm | 0.044 1.13mm | 3.02mm | - | No | ROHS3 Compliant | Contains Lead | ||
![]() 12101J1R0CBTTR AVX Corporation | 20 |
| - | 14 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | - | - | 100V | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.119Lx0.098W 3.02mmx2.50mm | ±0.25pF | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Tin/Silver (Sn96Ag4) - with Nickel (Ni) barrier | - | - | CAPACITANCE TOLERANCE IS 0.25 PICO FARAD | 8532.25.00.45 | 1pF | - | TR, 7/13 INCH | 2.5mm | 3225 | 1210 | FILM CAPACITOR | C0G | 100V | - | - | RF, High Q, Low Loss | 930μm | 0.044 1.13mm | 3.02mm | - | No | ROHS3 Compliant | Contains Lead | ||
![]() 08051J2R2QBTTR AVX Corporation | 28 |
| - | 14 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | ONE SURFACE | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.079Lx0.050W 2.00mmx1.27mm | ±0.03pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.25.00.45 | 2.2pF | 100V | TR | 1.27mm | 2012 | 0805 | FILM CAPACITOR | C0G | - | - | - | RF, High Q, Low Loss | 914.4μm | 0.044 1.13mm | 2.01mm | - | No | ROHS3 Compliant | Contains Lead | ||
![]() 12101J1R3CBTTR AVX Corporation | 28 |
| - | 14 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.119Lx0.098W 3.02mmx2.50mm | ±0.25pF | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Tin/Silver (Sn96Ag4) - with Nickel (Ni) barrier | - | - | CAPACITANCE TOLERANCE IS 0.25 PICO FARAD | 8532.25.00.45 | 1.3pF | 100V | TR, 7/13 INCH | 2.5mm | 3225 | 1210 | FILM CAPACITOR | C0G | - | - | - | RF, High Q, Low Loss | 914.4μm | 0.044 1.13mm | 3.02mm | - | No | ROHS3 Compliant | Contains Lead | ||
![]() 12101K100GBTTR AVX Corporation | 28 |
| - | 14 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.119Lx0.098W 3.02mmx2.50mm | ±2% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+60ppm/Cel ppm/°C | Tin/Silver (Sn96Ag4) - with Nickel (Ni) barrier | - | - | - | 8532.25.00.45 | 10pF | 100V | TR, 7/13 INCH | 2.5mm | 3225 | 1210 | FILM CAPACITOR | C0H | - | - | - | RF, High Q, Low Loss | 914.4μm | 0.044 1.13mm | 3.02mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() 12101K7R5CBTTR AVX Corporation | 28 |
| - | 14 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.119Lx0.098W 3.02mmx2.50mm | ±0.25pF | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+60ppm/Cel ppm/°C | Tin/Silver (Sn96Ag4) - with Nickel (Ni) barrier | - | - | CAPACITANCE TOLERANCE IS 0.25 PICO FARAD | 8532.25.00.45 | 7.5pF | 100V | TR, 7/13 INCH | 2.5mm | 3225 | 1210 | FILM CAPACITOR | C0H | - | - | - | RF, High Q, Low Loss | 930μm | 0.044 1.13mm | 3.02mm | - | No | ROHS3 Compliant | Contains Lead | ||
![]() 12101K6R8CBTTR AVX Corporation | 11 |
| - | 14 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.119Lx0.098W 3.02mmx2.50mm | ±0.25pF | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+60ppm/Cel ppm/°C | Tin/Silver (Sn96Ag4) - with Nickel (Ni) barrier | - | - | CAPACITANCE TOLERANCE IS 0.25 PICO FARAD | 8532.25.00.45 | 6.8pF | 100V | TR, 7/13 INCH | 2.5mm | 3125 | 1210 | FILM CAPACITOR | C0H | - | - | - | RF, High Q, Low Loss | 930μm | 0.044 1.13mm | 3.02mm | - | No | ROHS3 Compliant | Contains Lead | ||
![]() 12101K3R3BBTTR AVX Corporation | 11 |
| - | 14 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | SILICON DIOXIDE AND NITRIDE | - | 100V | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.119Lx0.098W 3.02mmx2.50mm | ±0.1pF | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+60ppm/Cel ppm/°C | Tin/Silver (Sn96Ag4) - with Nickel (Ni) barrier | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 3.3pF | - | TR, 7/13 INCH | - | 3225 | 1210 | FILM CAPACITOR | - | 100V | - | - | RF, High Q, Low Loss | 930μm | 0.044 1.13mm | 3.02mm | 2.5mm | - | ROHS3 Compliant | Contains Lead | ||
![]() 12105J0R2ABTTR AVX Corporation | 28 |
| - | 14 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | SILICON DIOXIDE AND NITRIDE | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.119Lx0.098W 3.02mmx2.50mm | ±0.05pF | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Tin/Silver (Sn96Ag4) - with Nickel (Ni) barrier | - | - | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 0.2pF | 50V | TR, 7/13 INCH | 2.5mm | 3225 | 1210 | FILM CAPACITOR | - | - | - | - | RF, High Q, Low Loss | 914.4μm | 0.044 1.13mm | 3.02mm | - | No | ROHS3 Compliant | Contains Lead | ||
![]() 12101K1R0BBTTR AVX Corporation | 28 |
| - | 14 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | SILICON DIOXIDE AND NITRIDE | - | 100V | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.119Lx0.098W 3.02mmx2.50mm | ±0.1pF | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+60ppm/Cel ppm/°C | Tin/Silver (Sn96Ag4) - with Nickel (Ni) barrier | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 1pF | - | TR, 7/13 INCH | - | 3225 | 1210 | FILM CAPACITOR | - | 100V | - | - | RF, High Q, Low Loss | 930μm | 0.044 1.13mm | 3.02mm | 2.5mm | - | ROHS3 Compliant | Contains Lead | ||
![]() 08051J1R0QBTTR AVX Corporation | 28 |
| - | 14 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.079Lx0.050W 2.00mmx1.27mm | ±0.03pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | CAPACITANCE TOLERANCE IS 0.03 PICO FARAD | 8532.25.00.45 | 1pF | 100V | TR, 7/13 INCH | 1.27mm | 2012 | 0805 | FILM CAPACITOR | C0G | - | - | - | RF, High Q, Low Loss | 914.4μm | 0.044 1.13mm | 2.01mm | - | No | ROHS3 Compliant | Contains Lead | ||
![]() 04023J6R5BBWTR AVX Corporation | 28 |
| - | 14 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | - | 652.039032μg | - | -55°C~125°C | Tape & Reel (TR) | 2009 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±0.1pF | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | - | - | - | - | 6.5pF | 25V | - | 550μm | 1005 | 0402 | - | - | - | - | - | RF, High Q, Low Loss | 400μm | 0.020 0.50mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 02013J2R4ABSTR AVX Corporation | 20 |
| - | 14 Weeks | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 170.097139μg | - | - | Tape & Reel (TR) | - | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 2.4pF | 25V | TR, 7/13 INCH | 325μm | 0603 | 0201 | FILM CAPACITOR | C0G | - | 2.0833% | 2.0833% | - | 230μm | - | 600μm | 300μm | No | ROHS3 Compliant | - | ||
![]() 0402YJ0R5BBWTR AVX Corporation | 28 |
| - | 14 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | SILICON DIOXIDE AND NITRIDE | 652.039032μg | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±0.1pF | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Tin/Lead (Sn90Pb10) | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 0.5pF | 16V | TR, 7/13 INCH | 550μm | 1005 | 0402 | FILM CAPACITOR | - | - | - | - | RF, High Q, Low Loss | 400μm | 0.020 0.50mm | 1mm | 0.55mm | No | Non-RoHS Compliant | Contains Lead |