- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Weight | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | Dielectric | Rated (DC) Voltage (URdc) | Positive Tolerance | Negative Tolerance | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 06031J0R2BBTTR AVX Corporation | 28 |
| - | 14 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | 2.012816mg | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.1pF | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 0.2pF | 100V | TR, 7/13 INCH | 810μm | - | 1608 | 0603 | FILM CAPACITOR | C0G | - | - | - | RF, High Q, Low Loss | 630μm | 0.029 0.73mm | 1.6mm | 0.81mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 06033J2R7BBTTR AVX Corporation | 28 |
| - | 14 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | 2.012816mg | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.1pF | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 2.7pF | 25V | TR, 7/13 INCH | 810μm | - | 1608 | 0603 | FILM CAPACITOR | C0G | - | - | - | RF, High Q, Low Loss | 630μm | 0.029 0.73mm | 1.6mm | 0.81mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 06033J2R4BBTTR AVX Corporation | 28 |
| - | 14 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | 2.012816mg | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.1pF | e0 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 2.4pF | 25V | TR, 7/13 INCH | 810μm | - | 1608 | 0603 | FILM CAPACITOR | C0G | - | - | - | RF, High Q, Low Loss | 630μm | 0.029 0.73mm | 1.6mm | 0.81mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 06033J160GBTTR AVX Corporation | 28 |
| - | 14 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | 2.012816mg | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.063Lx0.032W 1.60mmx0.81mm | ±2% | e0 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | - | 8532.25.00.45 | 16pF | 25V | TR, 7/13 INCH | 810μm | - | 1608 | 0603 | FILM CAPACITOR | C0G | - | - | - | RF, High Q, Low Loss | 630μm | 0.029 0.73mm | 1.6mm | 0.81mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 06031J0R5BBTTR AVX Corporation | 28 |
| - | 14 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.1pF | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 0.5pF | 100V | TR, 7/13 INCH | 810μm | - | 1608 | 0603 | FILM CAPACITOR | C0G | - | - | - | RF, High Q, Low Loss | 635μm | 0.029 0.73mm | 1.6mm | 0.81mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 06035J4R3BBSTR AVX Corporation | 28 |
| - | 14 Weeks | Surface Mount | - | - | - | WRAPAROUND | - | - | - | - | - | 50V | - | Tape & Reel (TR) | 2008 | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 0 ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 4.3pF | 50V | TR, 7/13 INCH | 810μm | - | 1608 | 0603 | FILM CAPACITOR | C0G | - | 2.3256% | - | - | 635μm | - | 1.6002mm | 812.8μm | No | ROHS3 Compliant | - | ||
![]() 08055K120JBTTR AVX Corporation | 28 |
| - | 14 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | SILICON DIOXIDE AND NITRIDE | - | - | - | 50V | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.079Lx0.050W 2.00mmx1.27mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+60ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.25.00.45 | 12pF | - | TR, 7/13 INCH | - | - | 2012 | 0805 | FILM CAPACITOR | - | 50V | - | - | RF, High Q, Low Loss | 930μm | 0.044 1.13mm | 2.01mm | 1.27mm | - | ROHS3 Compliant | Contains Lead | ||
![]() 0402YJ0R3PBWTR AVX Corporation | 28 |
| - | 14 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | ONE SURFACE | - | SILICON DIOXIDE AND OXYNITRIDE | 652.039032μg | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±0.02pF | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn90Pb10) - with Nickel (Ni) barrier | - | - | - | 8532.25.00.45 | 0.3pF | 16V | TR | 550μm | - | 1005 | 0402 | FILM CAPACITOR | - | - | - | - | RF, High Q, Low Loss | 400μm | 0.020 0.50mm | 1mm | 0.55mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 0402ZK120FBSTR AVX Corporation | 28 |
| - | 14 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | ONE SURFACE | - | SILICON DIOXIDE AND OXYNITRIDE | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.25.00.80 | 12pF | 10V | TR | 550μm | - | - | - | FILM CAPACITOR | - | - | - | - | RF, High Q, Low Loss | 400μm | 0.020 0.50mm | 1mm | 0.55mm | No | ROHS3 Compliant | Lead Free | ||
![]() 0402ZK170FBWTR AVX Corporation | 11 |
| - | 14 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | ONE SURFACE | - | - | 652.039032μg | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn90Pb10) - with Nickel (Ni) barrier | - | - | - | 8532.25.00.45 | 17pF | 10V | TR | 550μm | - | 1005 | 0402 | FILM CAPACITOR | C0H | - | - | - | RF, High Q, Low Loss | 400μm | 0.020 0.50mm | 1mm | 0.55mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 0402ZJ3R1ABWTR AVX Corporation | 28 |
| - | 14 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | ONE SURFACE | - | - | 652.039032μg | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±0.05pF | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn90Pb10) - with Nickel (Ni) barrier | - | - | - | 8532.25.00.45 | 3.1pF | 10V | TR | 550μm | - | 1005 | 0402 | FILM CAPACITOR | C0G | - | - | - | RF, High Q, Low Loss | 400μm | 0.020 0.50mm | 1mm | 0.55mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 0402ZJ100GBSTR AVX Corporation | 28 |
| - | 14 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.25.00.45 | 10pF | 10V | TR, 7/13 INCH | 550μm | - | 1005 | 0402 | FILM CAPACITOR | C0G | - | - | - | RF, High Q, Low Loss | 400μm | 0.020 0.50mm | 1mm | 0.55mm | No | ROHS3 Compliant | Lead Free | ||
![]() 04023K170FBWTR AVX Corporation | 28 |
| - | 14 Weeks | - | - | 0402 | YES | ONE SURFACE | SURFACE MOUNT | SILICON DIOXIDE AND OXYNITRIDE | - | 125°C | -55°C | - | - | Tape & Reel (TR) | - | - | - | - | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin/Lead (Sn90Pb10) - with Nickel (Ni) barrier | - | - | - | 8532.25.00.45 | 17pF | 25V | TR | - | not_compliant | - | - | FILM CAPACITOR | - | - | 1% | 1% | - | 0.4mm | - | 1mm | 0.55mm | - | Non-RoHS Compliant | - | ||
![]() 04025J4R0ABWTR AVX Corporation | 19 |
| - | 14 Weeks | - | - | 0402 | YES | ONE SURFACE | SURFACE MOUNT | SILICON DIOXIDE AND OXYNITRIDE | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn90Pb10) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.25.00.45 | 4pF | 50V | TR | - | not_compliant | - | - | FILM CAPACITOR | - | - | 1.25% | 1.25% | - | 400μm | - | 1mm | 500μm | - | Non-RoHS Compliant | - | ||
![]() 04025J1R9PBWTR AVX Corporation | 20 |
| - | 14 Weeks | - | - | - | YES | ONE SURFACE | SURFACE MOUNT | SILICON DIOXIDE AND OXYNITRIDE | 652.039032μg | - | - | - | - | Tape & Reel (TR) | - | - | - | - | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn90Pb10) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.25.00.45 | 1.9pF | 50V | TR | - | not_compliant | 1005 | 0402 | FILM CAPACITOR | - | - | 1.0526% | 1.0526% | - | 400μm | - | 1mm | 500μm | - | Non-RoHS Compliant | - | ||
![]() 06033J3R0CBTTR AVX Corporation | 28 |
| - | 14 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | 2.012816mg | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.25pF | e0 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | CAPACITANCE TOLERANCE IS 0.25 PICO FARAD | 8532.25.00.45 | 3pF | 25V | TR, 7/13 INCH | 810μm | - | 1608 | 0603 | FILM CAPACITOR | C0G | - | - | - | RF, High Q, Low Loss | 630μm | 0.029 0.73mm | 1.6mm | 0.81mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 06035J1R0CBTTR AVX Corporation | 9000 |
| - | 14 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | 2.012816mg | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.25pF | e0 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | CAPACITANCE TOLERANCE IS 0.25 PICO FARAD | 8532.25.00.45 | 1pF | 50V | TR, 7/13 INCH | 810μm | - | 1608 | 0603 | FILM CAPACITOR | C0G | - | - | - | RF, High Q, Low Loss | 630μm | 0.029 0.73mm | 1.6mm | 0.81mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 06035J1R1CBTTR AVX Corporation | 20 |
| - | 14 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | 2.012816mg | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.25pF | e0 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | CAPACITANCE TOLERANCE IS 0.25 PICO FARAD | 8532.25.00.45 | 1.1pF | 50V | TR, 7/13 INCH | 810μm | - | 1608 | 0603 | FILM CAPACITOR | C0G | - | - | - | RF, High Q, Low Loss | 630μm | 0.029 0.73mm | 1.6mm | 0.81mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 06033J3R3CBTTR AVX Corporation | 28 |
| - | 14 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | 2.012816mg | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.25pF | e0 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | CAPACITANCE TOLERANCE IS 0.25 PICO FARAD | 8532.25.00.45 | 3.3pF | 25V | TR, 7/13 INCH | 810μm | - | 1608 | 0603 | FILM CAPACITOR | C0G | - | - | - | RF, High Q, Low Loss | 630μm | 0.029 0.73mm | 1.6mm | 0.81mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 06035J2R0CBTTR AVX Corporation | 28 |
| - | 14 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.25pF | e0 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | CAPACITANCE TOLERANCE IS 0.25 PICO FARAD | 8532.25.00.45 | 2pF | 50V | TR, 7/13 INCH | 810μm | - | 1608 | 0603 | FILM CAPACITOR | C0G | - | - | - | RF, High Q, Low Loss | 635μm | 0.029 0.73mm | 1.6mm | 0.81mm | No | Non-RoHS Compliant | Contains Lead |