- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Value | Depth Tolerance (mm) | ECCN (US) | ESR (Ohm) | Factory Pack QuantityFactory Pack Quantity | Height Tolerance (mm) | HTS | Ihs Manufacturer | Lead Diameter (mm) | Lead Length (mm) | Length Tolerance (mm) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Pitch Spacing | Product Depth (mm) | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Seated Plane Height (mm) | Suppression Class | Temperature Coefficient (ppm/°C) | Terminal Pitch (mm) | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Terminal Pitch | Construction | Reach Compliance Code | Reference Standard | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Dielectric | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Lead Style | Positive Tolerance | Negative Tolerance | Lead/Base Style | Product Type | Rated (AC) Voltage (URac) | Size(mm) | Product | Features | Product Category | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height (mm) | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PHE850EA4470MA03R035B KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 0.0047uF | - | EAR99 | - | - | - | - | - | 0.6 | 3.5 | - | - | - | - | 110 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | - | 5(Max) | - | - | - | - | - | 11(Max) | Y2 | - | 10 | - | - | - | Straight | - | Bulk | - | - | - | 20% | - | - | - | - | - | - | - | - | EMI Suppression | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | PP | - | - | - | - | 1250VDC|300VAC | - | - | - | - | - | - | 13 X 5 X 11 | - | - | - | 13(Max) | - | - | - | - | 11(Max) | RoHS Compliant | - | ||
![]() R76QI2150SE40J KEMET Corporation | 41 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.015uF | - | EAR99 | 0.042 | - | - | - | - | 0.8 | 4 | - | - | - | - | 110 | KEMET | - | -55 | Through Hole | - | - | Bulk | - | - | - | - | - | - | 5 | Active | - | - | - | - | 11 | - | -200±100 | 15 | - | 1 kV | - | Straight | - | - | - | * | - | 5% | - | - | Active | - | - | - | - | - | Pulse | - | - | - | - | - | 15 nF | - | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | - | - | PP | - | - | - | - | 1000VDC|600VAC | - | - | - | - | - | - | 18 X 5 X 11 | - | - | - | 18 | - | - | - | - | 11 | RoHS Compliant | - | ||
![]() F462DY564K1K0L KEMET Corporation | 41 |
| - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | - | KEMET | 560 nF | 560000 pF | - | 0.56uF | - | EAR99 | - | 120 | - | - | KEMET ELECTRONICS CORP | 0.8 | 18.5 | - | KEMET | F462DY564K1K0L | + 105 C | 105 | KEMET | - 55 C | -55 | Through Hole | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | - | 15.5(Max) | Active | - | 5.46 | Details | Yes | 24.5(Max) | - | -200(-100/+50) | 22.5 | - | - | 1 kVDC | Straight | - | Tape and Reel | - | * | - | 10% | - | Yes | Active | - | - | - | EAR99 | - | Pulse and DC Transient Suppression | - | - | - | RATED AC VOLTAGE (V): 300 | - | 0.56 uF | Capacitors | - | TR | 22.5 mm | Plastic Rectangular Can | compliant | - | Radial | - | - | - | FILM CAPACITOR | PP | 22.5 mm | 1000 V | 0.8 mm | - | 1000VDC|300VAC | - | 10% | 10% | - | Film Capacitors | 300 V | 26 X 15.5 X 24.5 | AC and Pulse Film Capacitors | - | Film Capacitors | 26(Max) | 24.5 mm | - | 26 mm | 24.5 mm | 24.5(Max) | RoHS Compliant | - | ||
![]() F611AG473K400C KEMET Corporation | In Stock | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | - | KEMET | 47 nF | 47000 pF | - | 0.047uF | - | EAR99 | - | 2000 | - | - | KEMET ELECTRONICS CORP | 0.6 | 4 | - | KEMET | F611AG473K400C | + 105 C | 105 | KEMET | - 55 C | -55 | Through Hole | 105 °C | -55 °C | Bulk | , 5116 | RECTANGULAR PACKAGE | Radial | - | Active | - | 4(Max) | Active | - | 5.53 | Details | Yes | 9(Max) | - | 400±200 | 10 | - | - | 400 VDC | Straight | - | Bulk | - | * | - | 10% | e3 | Yes | Active | - | - | - | EAR99 | 400ppm/Cel ppm/°C | Interference Suppression | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 200 | - | 0.047 uF | Capacitors | - | BULK | 10 mm | Wound | compliant | - | Radial | - | - | - | FILM CAPACITOR | PET | 10 mm | 400 V | 0.6 mm | 5116 | 200VAC|400VDC | Straight | 10% | 10% | - | Film Capacitors | 200 V | 13 X 4 X 9 | General Film Capacitors | - | Film Capacitors | 13(Max) | 9 mm | - | 13 mm | 9 mm | 9(Max) | RoHS Compliant | - | ||
![]() R747F1120AA00J KEMET Corporation | 32 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.0012uF | +0.2|-0.5 | EAR99 | 0.531 | - | -0.5|+0.1 | - | - | 0.6 | 4 | +0.2|-0.5 | - | - | - | 105 | KEMET | - | -55 | Through Hole | - | - | Bulk | - | - | - | - | - | - | 4 | Active | - | - | - | - | 9 | - | - | 10 | - | - | - | Straight | - | Bulk | - | * | - | 5% | - | - | Active | - | - | - | - | - | Pulse | - | - | - | - | - | - | - | - | - | - | Wound | - | - | Radial | - | - | - | - | PP | - | - | - | - | 2000VDC|700VAC | - | - | - | - | - | - | 13 X 4 X 9 | - | - | - | 13 | - | - | - | - | 9 | RoHS Compliant | - | ||
![]() RSBMC1330DQ00K KEMET Corporation | 32 |
| - | - | - | - | - | - | - | - | - | - | - | - | KEMET | 3.3 nF | - | 0.0033 uF | 0.0033uF | - | EAR99 | - | 3500 | - | - | - | 0.5 | 18.5 | - | KEMET | - | + 125 C | 125 | KEMET | - 55 C | -55 | Through Hole | - | - | Tape & Box (TB) | - | - | - | SBMC1330DQ00K | - | - | 2.5 | Active | AEC-Q200 | - | Details | - | 6.5 | - | - | 5 | - | - | 400 VDC | Straight | - | Ammo | - | * | - | 10% | - | - | Active | - | - | - | - | - | Pulse | - | - | - | - | - | 3300 pF | Capacitors | - | - | - | Stacked | - | - | Radial | - | - | - | - | PET | 5 mm | - | 0.5 mm | - | 200VAC|400VDC | - | - | - | - | Film Capacitors | - | 7.2 X 2.5 X 6.5 | General Film Capacitors | - | Film Capacitors | 7.2 | 6.5 mm | - | 7.2 mm | 2.5 mm | 6.5 | RoHS Compliant | - | ||
![]() F461AK333J630C KEMET Corporation | 17 |
| - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | - | KEMET | 33 nF | 33000 pF | - | 0.033uF | - | EAR99 | - | 1300 | - | 8532.25.00.10 | KEMET ELECTRONICS CORP | 0.6 | 4 | - | KEMET | F461AK333J630C | + 105 C | 105 | KEMET | - 55 C | -55 | Through Hole | 105 °C | -55 °C | Bulk | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | - | 5(Max) | Active | - | 5.45 | Details | Yes | 11(Max) | - | -200(-100/+50) | 10 | - | - | 630 VDC | Straight | - | Bulk | - | * | - | 5% | - | Yes | Active | - | - | - | EAR99 | - | Pulse and DC Transient Suppression | - | - | - | RATED AC VOLTAGE (V): 250 | - | 0.033 uF | Capacitors | - | BULK | 10 mm | Plastic Rectangular Can | compliant | - | Radial | - | - | - | FILM CAPACITOR | PP | 10 mm | 630 V | 0.6 mm | 5120 | 250VAC|630VDC | Straight | 5% | 5% | - | Film Capacitors | 250 V | 13 X 5 X 11 | AC and Pulse Film Capacitors | - | Film Capacitors | 13(Max) | 11 mm | - | 13 mm | 5 mm | 11(Max) | RoHS Compliant | - | ||
![]() F881BP473M300R KEMET Corporation | In Stock | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | - | KEMET | 47 nF | 47000 pF | - | 0.047uF | - | EAR99 | - | 440 | - | - | KEMET ELECTRONICS CORP | 0.8 | - | - | KEMET | F881BP473M300R | + 110 C | 110 | KEMET | - 40 C | -40 | Through Hole | 110 °C | -40 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | - | 8.5 | Active | - | 5.4 | Details | Yes | 14.5 | Y2 | - | 15 | - | - | 1 kVDC | Straight | - | Ammo | - | * | - | 20% | - | - | - | - | - | - | EAR99 | - | EMI Suppression | - | - | - | RATED AC VOLTAGE (V): 300; SAFETY CLASS: Y2 | - | 0.047 uF | Capacitors | - | AMMO PACK | 15 mm | Plastic Rectangular Can | compliant | - | Radial | - | - | - | FILM CAPACITOR | PP | 15 mm | 1000 V | - | 7133 | 1000VDC|300VAC | - | 20% | 20% | - | Safety Capacitors | 300 V | 18 X 8.5 X 14.5 | Safety Film Capacitors | - | Safety Capacitors | 18 | 14.5 mm | - | 18 mm | 8.5 mm | 14.5 | RoHS Compliant | - | ||
![]() F461FR106F160Z KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10uF | - | EAR99 | - | - | - | - | - | 0.8 | 4 | - | - | - | - | 105 | KEMET | - | -55 | Through Hole | - | - | Bulk | - | - | - | - | - | - | 17.5(Max) | Obsolete | - | - | - | - | 28(Max) | - | -200(-100/+50) | 27.5 | - | - | - | Straight | - | Pizza | - | - | - | 1% | - | - | Obsolete | - | - | - | - | - | Pulse and DC Transient Suppression | - | - | - | - | - | - | - | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | - | - | PP | - | - | - | - | 90VAC|160VDC | - | - | - | - | - | - | 31.5 X 17.5 X 28 | - | - | - | 31.5(Max) | - | - | - | - | 28(Max) | RoHS Compliant | - | ||
![]() F462AG472J1K0C KEMET Corporation | 40 |
| - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | - | KEMET | 4.7 nF | - | 0.0047 uF | 0.0047uF | - | EAR99 | - | 2000 | - | - | KEMET ELECTRONICS CORP | 0.6 | 4 | - | KEMET | F462AG472J1K0C | + 105 C | 105 | KEMET | - 55 C | -55 | Through Hole | 105 °C | -55 °C | Bulk | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | - | 4(Max) | Active | - | 5.32 | Details | Yes | 9(Max) | - | -200(-100/+50) | 10 | - | - | 1 kVDC | Straight | - | Bulk | - | * | - | 5% | - | Yes | Active | - | - | - | EAR99 | - | Pulse and DC Transient Suppression | - | - | - | RATED AC VOLTAGE (V): 300 | - | 4700 pF | Capacitors | - | BULK | 10 mm | Plastic Rectangular Can | compliant | - | Radial | - | - | - | FILM CAPACITOR | PP | 10 mm | 1000 V | 0.6 mm | 5116 | 1000VDC|300VAC | - | 5% | 5% | - | Film Capacitors | 300 V | 13 X 4 X 9 | AC and Pulse Film Capacitors | - | Film Capacitors | 13(Max) | 9 mm | - | 13 mm | 9 mm | 9(Max) | RoHS Compliant | - | ||
![]() R82DC3220AA60M KEMET Corporation | 40 |
| - | - | - | - | - | - | - | - | 2 | - | - | - | KEMET | 220 nF | 220000 pF | - | 0.22uF | - | EAR99 | - | 3000 | - | 8532.25.00.80 | - | 0.5 | 4 | - | KEMET | - | + 105 C | 105 | KEMET | - 55 C | -55 | Through Hole | - | - | Bulk | - | - | - | 82DC3220AA60M | - | - | 2.5 | Active | AEC-Q200 | - | Compliant | - | 6.5 | - | - | 5 | 40 V | 63 V | 63 VDC | Straight | - | Bulk | - | * | - | 20% | - | - | Active | - | - | Radial | - | - | Automotive Grade | - | 105 °C | -55 °C | - | - | 220 nF | Capacitors | - | - | - | Stacked | - | - | Radial | - | - | 5 mm | - | PET | 5 mm | - | 0.5 mm | - | 40VAC|63VDC | Straight | - | - | Straight | Film Capacitors | - | 7.2 X 2.5 X 6.5 | General Film Capacitors | - | Film Capacitors | 7.2 | 2.5 mm | - | 6.5 mm | 7.2 mm | 6.5 | RoHS Compliant | - | ||
![]() R777I1270DQ00J KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.0027uF | - | EAR99 | - | - | - | 8532.25.00.80 | - | 0.8 | - | - | - | - | - | 105 | KEMET | - | -55 | Through Hole | - | - | Tape & Box (TB) | - | - | - | - | - | - | 6 | Active | - | - | - | - | 12 | - | - | 15 | - | - | - | Straight | - | Ammo | - | * | - | 5% | - | - | Active | - | - | - | - | - | Pulse | - | - | - | - | - | - | - | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | - | - | PP | - | - | - | - | 700VAC|1600VDC | - | - | - | - | - | - | 18 X 6 X 12 | - | - | - | 18 | - | - | - | - | 12 | RoHS Compliant | - | ||
![]() SMR5223K63J01L4BULK KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | 2 Pin | - | - | 0.2 | KEMET | 22 nF | 22000 pF | - | 0.022uF | - | EAR99 | - | 2000 | - | - | - | 0.5 | 4 | - | KEMET | - | - | 150 | - | - | -55 | Through Hole | - | - | - | - | - | - | F211JF223K063C | - | - | 2.5 | - | - | - | Details | - | 6.5 | - | - | 5 | - | - | 63 VDC | Straight | - | Bulk | - | SMR | - | 10% | - | - | Active | - | - | - | - | - | Audio Capacitor | - | - | - | - | - | 0.022 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | - | - | PPS | 5 mm | - | - | - | 40VAC|63VDC | - | - | - | - | Film Capacitors | - | 7.2 X 2.5 X 6.5 | General Film Capacitors | - | Film Capacitors | 7.2 | 2.5 mm | - | 7.2 mm | 6.5 mm | 6.5 | RoHS Compliant | - | ||
![]() F463DB153K1K6Z KEMET Corporation | In Stock | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | - | - | - | - | - | 0.015uF | - | EAR99 | - | - | - | 8532.25.00.30 | KEMET ELECTRONICS CORP | 0.8 | 4 | - | KEMET Corporation | F463DB153K1K6Z | - | 105 | KEMET | - | -55 | Through Hole | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | - | 6(Max) | Active | - | 5.34 | - | Yes | 14.5(Max) | - | -200(-100/+50) | 22.5 | - | - | - | Straight | - | Pizza | - | * | - | 10% | - | Yes | Active | - | - | - | EAR99 | - | Pulse and DC Transient Suppression | - | - | - | RATED AC VOLTAGE (V): 650 | - | 0.015 µF | - | - | PIZZA PACK | 22.5 mm | Plastic Rectangular Can | compliant | - | Radial | - | - | - | FILM CAPACITOR | PP | - | 1600 V | - | - | 1600VDC|650VAC | - | 10% | 10% | - | - | 650 V | 26 X 6 X 14.5 | - | - | - | 26(Max) | 14.5 mm | - | 26 mm | 6 mm | 14.5(Max) | RoHS Compliant | - | ||
![]() R76QR3470SE30J KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | 2 Pin | - | - | - | KEMET | 470 nF | 470000 pF | - | 0.47uF | - | EAR99 | 0.014 | 256 | - | 8532.25.00.30 | - | 0.8 | 4 | - | KEMET | - | + 110 C | 110 | KEMET | - 55 C | -55 | Through Hole | - | - | Tray | - | - | - | - | - | - | 18 | Active | - | - | Details | - | 33 | - | -200±100 | 27.5 | - | - | 1 kVDC | Straight | - | Bulk | - | * | - | 5% | - | - | Active | - | - | - | - | - | Pulse | - | - | - | - | - | 0.47 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | - | - | PP | 27.5 mm | - | 0.8 mm | - | 1000VDC|600VAC | Straight | - | - | - | Film Capacitors | - | 32 X 18 X 33 | General Film Capacitors | - | Film Capacitors | 32 | 33 mm | - | 32 mm | 33 mm | 33 | RoHS Compliant | - | ||
![]() R46KN3560DQP0M KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.56uF | - | EAR99 | - | - | - | - | - | 0.8 | 18.5 | - | - | - | - | 110 | KEMET | - | -40 | Through Hole | - | - | Tape & Box (TB) | - | - | - | - | - | - | 7 | Active | - | - | - | - | 16 | X2 | - | 22.5 | - | - | - | Straight | - | - | - | * | - | 20% | - | - | Unconfirmed | - | - | - | - | - | EMI Suppression | - | - | - | - | - | - | - | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | - | - | PP | - | - | - | - | 560VDC|275VAC | - | - | - | - | - | - | 26.5 X 7 X 16 | - | - | - | 26.5 | - | - | - | - | 16 | RoHS Compliant | - | ||
![]() F622JQ104K250R KEMET Corporation | In Stock | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | - | KEMET | 100 nF | 100000 pF | - | 0.1uF | ±0.5 | EAR99 | - | 1700 | ±0.5 | - | KEMET ELECTRONICS CORP | 0.6 | - | ±0.5 | KEMET | F622JQ104K250R | + 125 C | 125 | KEMET | - 55 C | -55 | Through Hole | 125 °C | -55 °C | Tape & Box (TB) | , 2820 | RECTANGULAR PACKAGE | Radial | - | Active | - | 5 | Active | - | 2.01 | Details | Yes | 10 | - | 400±200 | 5 | - | - | 250 VDC | Straight | - | Ammo | - | * | - | 10% | - | - | Active | - | - | - | EAR99 | 400ppm/Cel ppm/°C | Pulse | - | - | - | RATED AC VOLTAGE (V): 160 | - | 0.1 uF | Capacitors | - | AMMO PACK | 5 mm | Stacked | compliant | - | Radial | - | - | - | FILM CAPACITOR | PET | 5 mm | 250 V | 0.6 mm | 2820 | 250VDC|160VAC | Straight | 10% | 10% | - | Film Capacitors | 160 V | 7.2 X 5 X 10 | General Film Capacitors | - | Film Capacitors | 7.2 | 10 mm | - | 7.2 mm | 10 mm | 10 | RoHS Compliant | - | ||
![]() F461BG334J250Z KEMET Corporation | 17 |
| - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | - | KEMET | 330 nF | 330000 pF | - | 0.33uF | - | EAR99 | - | 935 | - | - | KEMET ELECTRONICS CORP | 0.8 | 4 | - | KEMET | F461BG334J250Z | + 105 C | 105 | KEMET | - 55 C | -55 | Through Hole | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | - | 6(Max) | Active | - | 5.44 | Details | Yes | 12(Max) | - | -200(-100/+50) | 15 | - | - | 250 VDC | Straight | - | Pizza | - | * | - | 5% | - | Yes | Active | - | - | - | EAR99 | - | Pulse and DC Transient Suppression | - | - | - | RATED AC VOLTAGE (V): 160 | - | 0.33 uF | Capacitors | - | PIZZA PACK | 15 mm | Plastic Rectangular Can | compliant | - | Radial | - | - | - | FILM CAPACITOR | PP | 15 mm | 250 V | 0.8 mm | 7124 | 160VAC|250VDC | - | 5% | 5% | - | Film Capacitors | 160 V | 18 X 6 X 12 | AC and Pulse Film Capacitors | - | Film Capacitors | 18(Max) | 12 mm | - | 18 mm | 6 mm | 12(Max) | RoHS Compliant | - | ||
![]() 02013J1R5ABWTR AVX Corporation | 28 |
| - | 18 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | SILICON DIOXIDE AND NITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | Accu-P® | 0.024Lx0.013W 0.60mmx0.33mm | ±0.05pF | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 30 ppm/°C | - | Tin/Lead (Sn90Pb10) - with Nickel (Ni) barrier | - | - | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 1.5pF | - | 25V | TR, 7/13 INCH | - | - | not_compliant | MIL-STD-202F | - | 0603 | 0201 | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | 275μm | 0.011 0.28mm | 0.6mm | 0.325mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 02013J1R7ABSTR AVX Corporation | 28 |
| - | 14 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | 2 | SILICON DIOXIDE AND NITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | Accu-P® | 0.024Lx0.013W 0.60mmx0.33mm | ±0.05pF | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | - | 1.7pF | - | 25V | TR, 7/13 INCH | - | - | - | - | - | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | 225μm | 0.011 0.28mm | 0.6mm | - | - | ROHS3 Compliant | Lead Free |