- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | Dielectric | ESR (Equivalent Series Resistance) | Positive Tolerance | Negative Tolerance | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0402YJ3R6BBWTR AVX Corporation | 28 |
| - | 14 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±0.1pF | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Tin/Lead (Sn90Pb10) | - | - | Thin Film | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 3.6pF | 16V | TR, 7/13 INCH | 550μm | - | 1005 | 0402 | FILM CAPACITOR | C0G | - | - | - | RF, High Q, Low Loss | 400μm | 0.020 0.50mm | 1mm | 0.55mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 0402ZJ2R4BBWTR AVX Corporation | 28 |
| - | 14 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | 652.039032μg | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±0.1pF | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Tin/Lead (Sn90Pb10) | - | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 2.4pF | 10V | TR, 7/13 INCH | 550μm | - | 1005 | 0402 | FILM CAPACITOR | C0G | - | - | - | RF, High Q, Low Loss | 400μm | 0.020 0.50mm | 1mm | 0.55mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 0402ZJ3R3BBWTR AVX Corporation | 28 |
| - | 14 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±0.1pF | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Tin/Lead (Sn90Pb10) | - | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 3.3pF | 10V | TR, 7/13 INCH | 550μm | - | 1005 | 0402 | FILM CAPACITOR | C0G | - | - | - | RF, High Q, Low Loss | 406.4μm | 0.020 0.50mm | 1mm | 0.55mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 0402ZJ6R8BBWTR AVX Corporation | 28 |
| - | 14 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | ONE SURFACE | - | - | - | 652.039032μg | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±0.1pF | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn90Pb10) - with Nickel (Ni) barrier | - | - | - | - | 8532.25.00.45 | 6.8pF | 10V | TR | 550μm | - | 1005 | 0402 | FILM CAPACITOR | C0G | - | - | - | RF, High Q, Low Loss | 400μm | 0.020 0.50mm | 1mm | 0.55mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 0402ZJ1R4BBWTR AVX Corporation | 28 |
| - | 14 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | 652.039032μg | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±0.1pF | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Tin/Lead (Sn90Pb10) | - | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 1.4pF | 10V | TR, 7/13 INCH | 550μm | - | 1005 | 0402 | FILM CAPACITOR | C0G | - | - | - | RF, High Q, Low Loss | 400μm | 0.020 0.50mm | 1mm | 0.55mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 0402ZJ2R8BBSTR AVX Corporation | 28 |
| - | 14 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±0.1pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 2.8pF | 10V | TR, 7/13 INCH | 550μm | - | - | - | FILM CAPACITOR | C0G | - | - | - | RF, High Q, Low Loss | 400μm | 0.020 0.50mm | 1mm | 0.55mm | No | ROHS3 Compliant | Lead Free | ||
![]() 0402YJ2R0BBSTR AVX Corporation | 5000 |
| - | 14 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±0.1pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 2pF | 16V | TR, 7/13 INCH | 550μm | - | 1005 | 0402 | FILM CAPACITOR | C0G | - | - | - | RF, High Q, Low Loss | 406.4μm | 0.020 0.50mm | 1mm | 0.55mm | No | ROHS3 Compliant | Lead Free | ||
![]() 0402YJ2R4BBSTR AVX Corporation | 28 |
| - | 14 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±0.1pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 2.4pF | 16V | TR, 7/13 INCH | 550μm | - | 1005 | 0402 | FILM CAPACITOR | C0G | - | - | - | RF, High Q, Low Loss | 400μm | 0.020 0.50mm | 1mm | 0.55mm | No | ROHS3 Compliant | Lead Free | ||
![]() 0402ZJ2R7BBWTR AVX Corporation | 28 |
| - | 14 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | 652.039032μg | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±0.1pF | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Tin/Lead (Sn90Pb10) | - | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 2.7pF | 10V | TR, 7/13 INCH | 550μm | - | 1005 | 0402 | FILM CAPACITOR | C0G | - | - | - | RF, High Q, Low Loss | 400μm | 0.020 0.50mm | 1mm | 0.55mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 0402ZK220JBSTR AVX Corporation | In Stock | - | - | 14 Weeks | - | Surface Mount | - | 0402 | - | WRAPAROUND | - | 2 | - | - | - | - | - | Tape & Reel (TR) | 2012 | - | - | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+60ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | - | 22pF | 10V | TR, 7/13 INCH | 550μm | - | - | - | FILM CAPACITOR | C0H | 540mOhm | - | - | - | 400μm | - | 1mm | 0.55mm | No | ROHS3 Compliant | - | ||
![]() 02013J0R4ABSTR AVX Corporation | 48 |
| - | 14 Weeks | Tin | Surface Mount | - | 0201 | - | WRAPAROUND | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | 125°C | -55°C | - | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 400FF | 25V | TR, 7/13 INCH | - | - | - | - | FILM CAPACITOR | C0G | - | 12.5% | 12.5% | - | 0.225mm | - | 600μm | 0.325mm | - | ROHS3 Compliant | - | ||
![]() 04025J0R3BBWTR AVX Corporation | 20 |
| - | 14 Weeks | - | - | - | 0402 | YES | WRAPAROUND | SURFACE MOUNT | - | SILICON DIOXIDE AND NITRIDE | - | 125°C | -55°C | - | Tape & Reel (TR) | - | - | - | - | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | -/+30ppm/Cel ppm/°C | Tin/Lead (Sn90Pb10) | - | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 300FF | 50V | TR, 7/13 INCH | - | not_compliant | - | - | FILM CAPACITOR | - | - | 33.3333% | 33.3333% | - | 0.4mm | - | 1mm | 0.55mm | - | Non-RoHS Compliant | - | ||
![]() 04025J3R0BBSTR AVX Corporation | 20 |
| - | 16 Weeks | - | - | - | 0402 | YES | WRAPAROUND | SURFACE MOUNT | - | SILICON DIOXIDE AND NITRIDE | - | 125°C | -55°C | - | Tape & Reel (TR) | - | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | -/+30ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 3pF | 50V | TR, 7/13 INCH | - | - | - | - | FILM CAPACITOR | - | - | 3.3333% | 3.3333% | - | 0.4mm | - | 1mm | 0.55mm | - | ROHS3 Compliant | - | ||
![]() 0402ZJ0R5BBSTR AVX Corporation | 28 |
| - | 14 Weeks | - | Surface Mount | - | 0402 | - | WRAPAROUND | - | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 500FF | 10V | TR, 7/13 INCH | 550μm | - | - | - | FILM CAPACITOR | C0G | - | 20% | 20% | - | 400μm | - | 1mm | 0.55mm | No | ROHS3 Compliant | - | ||
![]() 04021J1R0BBSTR AVX Corporation | 28 |
| - | 14 Weeks | - | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | - | SILICON DIOXIDE AND NITRIDE | 652.039032μg | - | - | - | Tape & Reel (TR) | 2009 | - | 0.039Lx0.022W 1.00mmx0.55mm | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 0 ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 1pF | 100V | TR, 7/13 INCH | - | - | 1005 | 0402 | FILM CAPACITOR | - | - | 10% | 10% | - | 400μm | 0.020 0.50mm | 1mm | 0.55mm | - | ROHS3 Compliant | - | ||
![]() 04025J3R9BBSTR AVX Corporation | 11 |
| - | 14 Weeks | - | - | - | 0402 | YES | WRAPAROUND | SURFACE MOUNT | - | SILICON DIOXIDE AND NITRIDE | - | 125°C | -55°C | - | Tape & Reel (TR) | 2009 | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0 ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 3.9pF | 50V | TR, 7/13 INCH | - | - | - | - | FILM CAPACITOR | - | - | 2.5641% | 2.5641% | - | 0.4mm | - | 1mm | 0.55mm | - | ROHS3 Compliant | - | ||
![]() 0402ZJ2R2ABWTR AVX Corporation | 48 |
| - | 14 Weeks | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 652.039032μg | - | - | - | Tape & Reel (TR) | - | - | - | - | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Tin/Lead (Sn90Pb10) | 125°C | -55°C | - | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 2.2pF | 10V | TR, 7/13 INCH | 550μm | not_compliant | 1005 | 0402 | FILM CAPACITOR | C0G | - | 2.2727% | 2.2727% | - | 400μm | - | 1mm | 500μm | - | Non-RoHS Compliant | - | ||
![]() 06031J0R5ABTTR AVX Corporation | 11 |
| - | 14 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | SILICON DIOXIDE AND NITRIDE | 2.012816mg | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.05pF | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 0.5pF | 100V | TR, 7/13 INCH | 810μm | - | 1608 | 0603 | FILM CAPACITOR | - | - | - | - | RF, High Q, Low Loss | 630μm | 0.029 0.73mm | 1.6mm | 0.81mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 06033J0R2ABTTR AVX Corporation | 28 |
| - | 14 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | 2.012816mg | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.05pF | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 0.2pF | 25V | TR, 7/13 INCH | 810μm | - | 1608 | 0603 | FILM CAPACITOR | C0G | - | - | - | RF, High Q, Low Loss | 630μm | 0.029 0.73mm | 1.6mm | 0.81mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 06033J3R9ABTTR AVX Corporation | 28 |
| - | 14 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | ONE SURFACE | - | - | - | 2.012816mg | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.05pF | e0 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | - | - | 8532.25.00.45 | 3.9pF | 25V | TR | 810μm | - | 1608 | 0603 | FILM CAPACITOR | C0G | - | - | - | RF, High Q, Low Loss | 630μm | 0.029 0.73mm | 1.6mm | 0.81mm | No | Non-RoHS Compliant | Contains Lead |