- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Number of Terminals | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Value | ECCN (US) | ESR (Ohm) | Factory Pack QuantityFactory Pack Quantity | HTS | Ihs Manufacturer | Lead Diameter (mm) | Lead Length (mm) | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Pitch Spacing | Product Depth (mm) | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Safety Rating | Seated Plane Height (mm) | Suppression Class | Temperature Coefficient (ppm/°C) | Terminal Pitch (mm) | Unit Weight | Voltage Rating AC | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Construction | Reach Compliance Code | Termination Style | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | Dielectric | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | ESR | Rated (AC) Voltage (URac) | Size(mm) | Product | Features | Product Category | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 06033J4R7CBSTR AVX Corporation | 28 |
| - | 16 Weeks | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | SILICON DIOXIDE AND NITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | - | CAPACITANCE TOLERANCE IS 0.25 PICO FARAD | 8532.25.00.45 | 0.0000047μF | - | - | TR, 7/13 INCH | - | - | - | - | - | - | - | FILM CAPACITOR | - | - | 25V | - | 0603 | - | - | 5.3191% | 5.3191% | - | - | - | - | - | - | - | - | - | 0.63mm | - | 1.6mm | 0.81mm | - | - | ROHS3 Compliant | - | - | ||
![]() 06033J9R1CBTTR AVX Corporation | 28 |
| - | 14 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | SILICON DIOXIDE AND NITRIDE | 2.012816mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.25pF | e0 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | CAPACITANCE TOLERANCE IS 0.25 PICO FARAD | 8532.25.00.45 | 9.1pF | - | 25V | TR, 7/13 INCH | - | 810μm | - | - | - | 1608 | 0603 | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 630μm | 0.029 0.73mm | 1.6mm | 0.81mm | - | No | Non-RoHS Compliant | Contains Lead | - | ||
![]() R76QN3100JB30J KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | 2 Pin | - | - | - | - | KEMET | 100 nF | 100000 pF | - | 0.1uF | EAR99 | 0.013 | 396 | - | - | 0.8 | 3.5 | KEMET | - | - | + 110 C | 110 | KEMET | - 55 C | -55 | Through Hole | - | - | - | - | Box | - | - | - | - | - | - | 10 | Active | AEC-Q200 | - | Details | - | - | 18.5 | - | -200±100 | 22.5 | - | - | 1 kVDC | Straight | - | Bulk | - | * | - | 5% | - | - | Active | - | - | - | - | - | Pulse | - | - | - | - | 0.1 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | PP | 22.5 mm | - | 0.8 mm | - | 1000VDC|600VAC | Straight | - | - | Film Capacitors | - | - | 26.5 X 10 X 18.5 | General Film Capacitors | - | Film Capacitors | 26.5 | - | 18.5 mm | - | 26.5 mm | 10 mm | 18.5 | - | RoHS Compliant | - | - | ||
![]() R82DC3100AA50M KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | 2 Pin | - | - | - | - | KEMET | 100 nF | 100000 pF | - | 0.1uF | EAR99 | - | 3000 | 8532.25.00.80 | - | 0.5 | 4 | KEMET | - | - | + 105 C | 105 | KEMET | - 55 C | -55 | Through Hole | - | - | - | - | Bulk | - | - | - | 82DC3100AA50M | - | - | 2.5 | Active | AEC-Q200 | - | Details | - | - | 6.5 | - | - | 5 | - | - | 63 VDC | Straight | - | Bulk | - | * | - | 20% | - | - | Active | - | - | - | - | - | Automotive Grade | - | - | - | - | 0.1 uF | Capacitors | - | - | - | - | Stacked | - | Radial | - | - | - | PET | 5 mm | - | 0.5 mm | - | 63VDC|40VAC | Straight | - | - | Film Capacitors | - | - | 7.2 X 2.5 X 6.5 | General Film Capacitors | - | Film Capacitors | 7.2 | - | 6.5 mm | - | 7.2 mm | 2.5 mm | 6.5 | - | RoHS Compliant | - | - | ||
![]() PHE450RR7100JR08R06L2 KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 34.4 | - | - | - | - | 1uF | EAR99 | - | - | - | - | 1 | 30 | - | - | - | - | 105 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 21 | - | - | - | - | - | - | 43 | - | - | 37.5 | - | - | - | Straight | - | Tray | - | - | - | 5% | - | - | Active | - | - | - | - | - | Pulse | - | - | - | - | - | - | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | PP | - | - | - | - | 1600VDC|650VAC | - | - | - | - | - | - | 41 X 28 X 43 | - | - | - | 41 | - | - | - | - | - | 43 | - | RoHS Compliant | - | - | ||
![]() F461BK104J630A KEMET Corporation | 48 |
| - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | - | 2 | - | KEMET | 100 nF | 100000 pF | - | 0.1uF | EAR99 | - | 800 | - | KEMET ELECTRONICS CORP | 0.8 | 17 | KEMET | F461BK104J630A | - | + 105 C | 105 | KEMET | - 55 C | -55 | Through Hole | - | - | 105 °C | -55 °C | Bulk | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | - | 7.5(Max) | Active | - | 5.4 | Details | Yes | - | 13.5(Max) | - | -200(-100/+50) | 15 | - | - | 630 VDC | Straight | - | Bulk | - | * | - | 5% | - | Yes | Active | - | - | - | EAR99 | - | Pulse and DC Transient Suppression | - | - | RATED AC VOLTAGE (V): 250 | - | 0.1 uF | Capacitors | - | BULK | 15 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | FILM CAPACITOR | PP | 15 mm | 630 V | 0.8 mm | 7130 | 250VAC|630VDC | - | 5% | 5% | Film Capacitors | - | 250 V | 18 X 7.5 X 13.5 | AC and Pulse Film Capacitors | - | Film Capacitors | 18(Max) | - | 13.5 mm | - | 18 mm | 7.5 mm | 13.5(Max) | - | RoHS Compliant | - | - | ||
![]() F464BE472K2K5C KEMET Corporation | In Stock | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | - | 2 | - | KEMET | 4.7 nF | - | 0.0047 uF | 0.0047uF | EAR99 | - | 800 | 8532.25.00.30 | KEMET ELECTRONICS CORP | 0.8 | 4 | KEMET | F464BE472K2K5C | - | + 105 C | 105 | KEMET | - 55 C | -55 | Through Hole | - | - | 105 °C | -55 °C | Bulk | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | - | 5.5(Max) | Active | - | 5.48 | Details | Yes | - | 12.5(Max) | - | -200(-100/+50) | 15 | - | - | 2.5 kVDC | Straight | - | Bulk | - | * | - | 10% | - | Yes | Active | - | - | - | EAR99 | - | Pulse and DC Transient Suppression | - | - | RATED AC VOLTAGE (V): 900 | - | 4700 pF | Capacitors | - | BULK | 15 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | FILM CAPACITOR | PP | 15 mm | 2500 V | 0.8 mm | 7122 | 2500VDC|900VAC | - | 10% | 10% | Film Capacitors | - | 900 V | 18 X 5.5 X 12.5 | AC and Pulse Film Capacitors | - | Film Capacitors | 18(Max) | - | 12.5 mm | - | 18 mm | 5.5 mm | 12.5(Max) | - | RoHS Compliant | - | - | ||
![]() PHE850ER7100MR03R30L2 KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 28.5 | - | - | - | - | 1uF | EAR99 | - | - | - | - | 1 | 3 | - | - | - | - | 110 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 19(Max) | - | - | - | - | - | - | 36(Max) | Y2 | - | 37.5 | - | - | - | Straight | - | Bulk | - | - | - | 20% | - | - | Active | - | - | - | - | - | EMI Suppression | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | PP | - | - | - | - | 1250VDC|300VAC | - | - | - | - | - | - | 41 X 19 X 36 | - | - | - | 41(Max) | - | - | - | - | - | 36(Max) | - | RoHS Compliant | - | - | ||
![]() PFR5681J100J11L4BULK KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.3 | KEMET | 0.68 nF | - | - | 680pF | EAR99 | - | 1000 | - | - | 0.5 | 4 | KEMET | - | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | F411JH681J100C | - | - | 4.5(Max) | - | - | - | Details | - | - | 6(Max) | - | - | 5 | - | - | 100 VDC | Straight | - | Bulk | - | PFR | - | 5% | - | - | Active | - | - | - | - | - | Pulse | - | - | - | - | 680 pF | Capacitors | - | - | - | - | - | - | Radial | - | - | - | PP | 5 mm | - | 0.5 mm | - | 100VDC|63VAC | - | - | - | Film Capacitors | - | - | 7.2 X 4.5 X 6 | AC and Pulse Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 4.5 mm | - | 7.2 mm | 6 mm | 6(Max) | - | RoHS Compliant | - | - | ||
![]() F611JF474J050C KEMET Corporation | In Stock | - | - | - | - | - | 7.2 mm x 2.5 mm x 6.5 mm | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | - | 2 | - | KEMET | 470 nF | 470000 pF | - | 0.47uF | EAR99 | - | 3000 | - | KEMET ELECTRONICS CORP | 0.5 | 4 | KEMET | F611JF474J050C | - | + 105 C | 105 | KEMET | - 55 C | -55 | Through Hole | - | - | 105 °C | -55 °C | Bulk | , 2810 | RECTANGULAR PACKAGE | Radial | - | Active | - | 2.5(Max) | Active | - | 5.56 | Details | Yes | - | 6.5(Max) | - | 400±200 | 5 | - | - | 50 VDC | Straight | - | Bulk | - | * | - | 5% | e3 | Yes | Active | - | - | - | EAR99 | 400ppm/Cel ppm/°C | Interference Suppression | Tin (Sn) | - | RATED AC VOLTAGE (V): 30 | - | 0.47 uF | Capacitors | - | BULK | 5 mm | - | Wound | compliant | Radial | - | - | FILM CAPACITOR | PET | 5 mm | 50 V | 0.6 mm | 2810 | 50VDC|30VAC | Straight | 5% | 5% | Film Capacitors | - | 30 V | 7.2 X 2.5 X 6.5 | AC and Pulse Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 6.5 mm | - | 7.2 mm | 2.5 mm | 6.5(Max) | - | RoHS Compliant | - | - | ||
![]() PHE426PD5470JR06L2 KEMET Corporation | In Stock | - | - | - | - | - | 26 mm x 6.5 mm | - | - | - | 2 Pin | - | - | - | 2.7 | KEMET | 47 nF | 47000 pF | - | 0.047uF | EAR99 | - | 234 | - | - | 0.8 | 6 | KEMET | - | - | + 105 C | 105 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | F426DD473J1K0C | - | - | 6.5(Max) | - | - | - | Details | - | - | 14.5(Max) | - | - | 22.5 | 0.108682 oz | - | 1 kVDC | Straight | - | Bulk | - | PHE426 | - | 5% | - | - | Active | - | - | - | - | - | Pulse | - | - | - | - | 0.047 uF | Capacitors | - | - | - | - | - | - | Radial | - | - | - | PP | 22.5 mm | - | 0.8 mm | - | 1000VDC|250VAC | Straight | - | - | Film Capacitors | - | - | 26 X 6.5 X 14.5 | AC and Pulse Film Capacitors | - | Film Capacitors | 26(Max) | - | 14.5 mm | - | 26 mm | 6.5 mm | 14.5(Max) | - | RoHS Compliant | - | - | ||
![]() PHE426RB5470JR06 KEMET Corporation | In Stock | - | - | - | - | - | 18 mm x 11 mm | - | - | - | 2 Pin | - | - | - | 4.4 | KEMET | 47 nF | 47000 pF | - | 0.047uF | EAR99 | - | 350 | - | - | 0.8 | 6 | KEMET | - | - | + 105 C | 105 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | F426BY473J1K6C | - | - | 11(Max) | - | - | - | Details | - | - | 19(Max) | - | - | 15 | - | - | 1.6 kVDC | Straight | - | Bulk | - | PHE426 | - | 5% | - | - | Active | - | - | - | - | - | Pulse | - | - | - | - | 0.047 uF | Capacitors | - | - | - | - | - | - | Radial | - | - | - | PP | 15 mm | - | 0.8 mm | - | 1600VDC|650VAC | Straight | - | - | Film Capacitors | - | - | 18 X 11 X 19 | AC and Pulse Film Capacitors | - | Film Capacitors | 18(Max) | - | 19 mm | - | 18 mm | 11 mm | 19(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | 2042 |
| - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | - | 2 | 1.596 | WIMA | 100 nF | 100000 pF | - | 0.1uF | EAR99 | - | 2000 | - | WIMA GMBH & CO KG | 0.6 | 6 | WIMA | MKX2AW31003I00KSSD | - | + 105 C | 105 | - | - 55 C | -55 | Through Hole | - | - | 105 °C | -55 °C | - | , 5132 | RECTANGULAR PACKAGE | Radial | - | Active | - | 8(Max) | - | - | 1.67 | Details | Yes | X1 | 12(Max) | X2 | - | 10 | 0.070548 oz | - | - | Straight | - | Bulk | - | MKP-X2 | - | 10% | e3 | Yes | Active | - | - | - | EAR99 | - | RFI Suppression | Tin (Sn) | - | RATED AC VOLTAGE: 305V | 8532.25.00.70 | 0.1 uF | Capacitors | - | BULK | 10 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | FILM CAPACITOR | PP | 10 mm | 560 V | - | 5132 | 305VAC | Straight | 10% | 10% | Safety Capacitors | - | 305 V | 13 X 8 X 12 | Safety Film Capacitors | - | Safety Capacitors | 13(Max) | - | 12 mm | - | 13 mm | 8 mm | 12(Max) | - | RoHS Compliant | - | - | ||
![]() C4ASYBU2220A3AJ KEMET Corporation | 17 |
| - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | - | - | 2 | - | KEMET | - | - | - | 0.022uF | EAR99 | 0.0473 | 288 | - | KEMET ELECTRONICS CORP | 1.2 | 6 | KEMET | C4ASYBU2220A3AJ | - | + 85 C | 85 | KEMET | - 40 C | -40 | Through Hole | - | - | 85 °C | -40 °C | Box | , | RECTANGULAR PACKAGE | - | - | Active | - | 10 | Active | - | 5.75 | Details | Yes | - | 20 | - | - | 27.5 | - | - | 3 kVDC | Straight | - | Bulk | - | * | - | 5% | - | - | Active | - | - | - | EAR99 | - | Power Electronic | - | - | - | - | 22 pF | Capacitors | - | - | - | - | Plastic Rectangular Can | compliant | Radial | - | - | FILM CAPACITOR | PP | 27.5 mm | 3000 V | 1.2 mm | - | 750VAC|3000VDC | Straight | 5% | 5% | Film Capacitors | - | - | 32 X 10 X 20 | General Film Capacitors | - | Film Capacitors | 32 | - | 20 mm | - | 32 mm | 10 mm | 20 | - | RoHS Compliant | - | - | ||
![]() 4ASYBW3150A3GJ KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.15uF | EAR99 | 0.0072 | - | 8532.24.00.20 | - | 1.2 | 6 | - | - | - | - | 85 | - | - | -40 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 22 | - | - | - | - | - | - | 37 | - | - | 27.5 | - | - | - | Straight | - | Bulk | - | - | - | 5% | - | - | Active | - | - | - | - | - | Power Electronic | - | - | - | - | - | - | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | PP | - | - | - | - | 3000VDC|750VAC | - | - | - | - | - | - | 32 X 22 X 37 | - | - | - | 32 | - | - | - | - | - | 37 | - | RoHS Compliant | - | - | ||
![]() F612JG474K063C KEMET Corporation | In Stock | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | - | 2 | - | KEMET | 470 nF | 470000 pF | - | 0.47uF | EAR99 | - | 2000 | - | KEMET ELECTRONICS CORP | 0.5 | 4 | KEMET | F612JG474K063C | - | + 105 C | 105 | KEMET | - 55 C | -55 | Through Hole | - | - | 105 °C | -55 °C | Bulk | , 2814 | RECTANGULAR PACKAGE | Radial | - | Active | - | 3.5(Max) | Active | - | 5.18 | Details | Yes | - | 7.5(Max) | - | 400±200 | 5 | - | - | 63 VDC | Straight | - | Bulk | - | * | - | 10% | e3 | Yes | Active | - | - | - | EAR99 | 400ppm/Cel ppm/°C | Stacked Metallized Polyester Capacitors | Tin (Sn) | - | RATED AC VOLTAGE (V): 40 | - | 0.47 uF | Capacitors | - | BULK | 5 mm | - | Stacked | compliant | Radial | - | - | FILM CAPACITOR | PET | 5 mm | 63 V | 0.6 mm | 2814 | 40VAC|63VDC | Straight | 10% | 10% | Film Capacitors | - | 40 V | 7.2 X 3.5 X 7.5 | Stacked Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 7.5 mm | - | 7.2 mm | 7.5 mm | 7.5(Max) | - | RoHS Compliant | - | - | ||
![]() F871BG683M330C KEMET Corporation | 34 |
| - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | - | 2 | - | KEMET | 68 nF | 68000 pF | - | 0.068uF | EAR99 | - | 1750 | - | KEMET ELECTRONICS CORP | 0.8 | - | KEMET | F871BG683M330C | - | + 110 C | 110 | KEMET | - 40 C | -40 | Through Hole | - | - | 110 °C | -40 °C | Bulk | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | - | 6 | Active | - | 5.29 | Details | Yes | - | 12 | X1 | - | 15 | - | - | 800 VDC | Straight | - | Bulk | - | * | - | 20% | - | - | Active | - | - | - | EAR99 | - | EMI Suppression | - | - | RATED AC VOLTAGE (V): 330; SAFETY CLASS: X1 | 8532.25.00.80 | 0.068 uF | Capacitors | - | BULK | 15 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | FILM CAPACITOR | PP | 15 mm | 800 V | 0.8 mm | 7124 | 800VDC|330VAC | Straight | 20% | 20% | Safety Capacitors | - | 330 V | 18 X 6 X 12 | Safety Film Capacitors | - | Safety Capacitors | 18 | - | 12 mm | - | 18 mm | 6 mm | 12 | - | RoHS Compliant | - | - | ||
![]() F462AK103F1K0A KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | POLYPROPYLENE | - | 2 | - | - | - | - | - | 0.01uF | EAR99 | - | - | 8532.25.00.80 | KEMET ELECTRONICS CORP | 0.6 | 17 | KEMET Corporation | F462AK103F1K0A | F462 | - | 105 | KEMET | - | -55 | Through Hole | - | - | 105 °C | -55 °C | Bulk | , 5120 | - | Radial | - | Active | - | 5(Max) | Obsolete | - | 5.47 | - | Yes | - | 11(Max) | - | -200(-100/+50) | 10 | - | - | - | Straight | - | Bulk | - | - | - | 1% | - | Yes | Obsolete | - | - | - | EAR99 | - | Pulse and DC Transient Suppression | - | - | - | - | 0.01 µF | - | - | Bulk | 10 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | FILM CAPACITOR | PP | - | 1000 V | - | 5120 | 1000VDC|300VAC | - | 1% | 1% | - | - | 300 V | 13 X 5 X 11 | - | - | - | 13(Max) | - | 11 mm | - | 13 mm | 5 mm | 11(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | 6465 |
| - | - | - | Through Hole | Radial | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polypropylene (PP), Metallized | - | 2 | 0.784 | WIMA | 1 nF | - | 0.001 uF | 0.001uF | EAR99 | - | 3000 | - | WIMA GMBH & CO KG | 0.6 | 6 | WIMA | MKY22W11003D00KSSD | - | + 105 C | 105 | WIMA | - 55 C | -55 | Through Hole | - | - | 105 °C | -55 °C | Bulk | , 5116 | RECTANGULAR PACKAGE | Radial | MKPY2-1000/300/10P10 | Active | - | 4(Max) | Active | - | 1.65 | Details | Yes | Y2 | 9.5(Max) | Y2 | - | 10 | 0.035274 oz | 300V | 300 VDC | Straight | -55°C ~ 105°C | Bulk | - | MKP-Y2 | 0.512 L x 0.157 W (13.00mm x 4.00mm) | 10% | e3 | Yes | Active | - | - | PC Pins | EAR99 | - | RFI Suppression | Tin (Sn) | EMI, RFI Suppression | RATED AC VOLTAGE: 330V | 8532.25.00.70 | 1000 pF | Capacitors | - | BULK | 10 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | FILM CAPACITOR | PP | 10 mm | 1000 V | - | 5116 | 300VAC | Straight | 10% | 10% | Safety Capacitors | - | 300 V | 13 X 4 X 9.5 | Safety Film Capacitors | - | Safety Capacitors | 13(Max) | - | 9.5 mm | 0.374 (9.50mm) | 13 mm | 4 mm | 9.5(Max) | - | RoHS Compliant | - | Y2 | ||
![]() PHE426HJ6100JR17T0 KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.6 | - | - | - | - | 0.1uF | EAR99 | - | - | - | - | 0.5 | 17 | - | - | - | - | 105 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 6(Max) | - | - | - | - | - | - | 11(Max) | - | - | 5 | - | - | - | Straight | - | Tape and Reel | - | - | - | 5% | - | - | Active | - | - | - | - | - | Pulse | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | PP | - | - | - | - | 250VDC|160VAC | - | - | - | - | - | - | 7.2 X 6 X 11 | - | - | - | 7.2(Max) | - | - | - | - | - | 11(Max) | - | RoHS Compliant | - | - |