- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Value | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Diameter (mm) | Lead Diameter (nom) | Lead Length (mm) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Seated Plane Height | Seated Plane Height (mm) | Temp Coeff (Dielectric) | Temperature Coefficient (ppm/°C) | Terminal Pitch (mm) | Tolerance (+ or -) | Unit Weight | Voltage Rated | Voltage Rating AC | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Construction | Reach Compliance Code | Reference Standard | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Dielectric | Failure Rate | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | Rated (AC) Voltage (URac) | Size(mm) | Product | Features | Product Category | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 4236 |
| - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYETHYLENE TEREPHTHALATE | 2 | 3.571 | WIMA | 470 nF | 470000 pF | - | 0.47uF | EAR99 | 1200 | WIMA GMBH & CO KG | 0.8 | - | 6 | WIMA | MKS4G034704F00JSSD | + 125 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | 125 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | - | Active | 8(Max) | - | - | - | 5.42 | Details | Yes | - | 15(Max) | - | - | 15 | - | 0.141096 oz | - | - | 400 VDC | Straight | - | Bulk | - | MKS 4 | - | 5% | e3 | Yes | Active | - | - | - | EAR99 | - | Pulse | Tin (Sn) | - | - | - | - | - | 8532.25.00.70 | 0.47 uF | Capacitors | - | Bulk | 15 mm | - | Plastic Rectangular Can | compliant | - | Radial | - | - | - | FILM CAPACITOR | PET | - | 15 mm | No | 400 V | 0.8 mm | - | 200VAC|400VDC | Straight | 5% | 5% | Film Capacitors | 200 V | 18 X 8 X 15 | General Film Capacitors | - | Film Capacitors | 18(Max) | - | 15 mm | - | 18 mm | 8 mm | 15(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | 6710 |
| - | - | - | Through Hole | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polypropylene (PP), Metallized | 2 | 0.733 | WIMA | 1 nF | - | 0.001 uF | 0.001uF | EAR99 | 3000 | WIMA GMBH & CO KG | 0.6 | 0.6(mm) | 6 | WIMA | MKP1O111003C00JSSD | + 100 C | 110 | WIMA | - 55 C | -55 | Through Hole | Through Hole | -55C to 110C | - | - | 85 °C | -55 °C | Bulk | , 5116 | RECTANGULAR PACKAGE | Radial | - | Active | 4(Max) | Not Required(mm) | Active | - | 1.48 | Compliant | Yes | 9(mm) | 9(Max) | PP | - | 10 | 5% | 0.035274 oz | - | 600V | 1 kVDC | Straight | -55°C ~ 105°C | Bulk | - | MKP 10 | 0.512 L x 0.157 W (13.00mm x 4.00mm) | 5% | e3 | Yes | Active | - | - | PC Pins | EAR99 | - | Pulse | Tin (Sn) | 100 °C | -55 °C | - | General Purpose | RATED AC VOLTAGE(V) : 600 | 8532.25.00.70 | 1000PF(pF) | Capacitors | - | BULK | 10 mm | 4 mm | Plastic Rectangular Can | compliant | - | Radial | - | - | 10 mm | FILM CAPACITOR | PP | Not Required | 10 mm | - | 1000 V | 600 µm | 5116 | 1000VDC|600VAC | Straight | 5% | 5% | Film Capacitors | 600 V | 13 X 4 X 9 | AC and Pulse Film Capacitors | - | Film Capacitors | 13(Max) | - | 9 mm | 0.354 (9.00mm) | 13 mm | 4 mm | 9(Max) | - | RoHS Compliant | Lead Free | - | ||
Tiny WHSL | 34 |
| - | - | - | Through Hole | Radial | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polyester, Polyethylene Terephthalate (PET), Metallized | 2 | 0.63 | WIMA | 3300 nF | - | - | 3.3uF | EAR99 | 2500 | WIMA GMBH & CO KG | 0.5 | - | 6 | WIMA | MKS2B043301H00JSSD | + 100 C | 100 | WIMA | - 55 C | -55 | Through Hole | - | - | - | - | 85 °C | -55 °C | Bulk | RADIAL LEADED, ROHS COMPLIANT | RECTANGULAR PACKAGE | Radial | - | Active | 5.5(Max) | - | Active | AEC-Q200 | 1.66 | Details | Yes | - | 11.5(Max) | - | - | 5 | - | 0.035274 oz | - | 30V | 50 VDC | Straight | -55°C ~ 105°C | Bulk | - | MKS 2 | 0.283 L x 0.217 W (7.20mm x 5.50mm) | 5% | e3 | Yes | Active | - | - | PC Pins | EAR99 | - | Automotive Metallized Film Capacitors | Tin (Sn) | - | - | - | Automotive | RATED AC VOLTAGE (V): 30 | 8532.25.00.70 | 3.3 uF | Capacitors | - | BULK | 5 mm | - | Plastic Rectangular Can | compliant | - | Radial | - | - | - | FILM CAPACITOR | PET | - | 5 mm | - | 50 V | 0.5 mm | 2822 | 50VDC|30VAC | Straight | 5% | 5% | Film Capacitors | 30 V | 7.2 X 5.5 X 11.5 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 11.5 mm | 0.453 (11.50mm) | 7.2 mm | 5.5 mm | 11.5(Max) | - | RoHS Compliant | - | AEC-Q200 | ||
Tiny WHSL | 1256 |
| - | - | - | - | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYETHYLENE TEREPHTHALATE | 2 | 4.724 | WIMA | 3300 nF | - | - | 3.3uF | EAR99 | 760 | WIMA GMBH & CO KG | 0.8 | 0.8(mm) | 6 | WIMA | MKS4D043305D00JSSD | + 125 C | 100 | - | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | - | - | 125 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | - | Active | 7(Max) | Not Required(mm) | - | - | 1.7 | Details | Yes | 16.5(mm) | 16.5(Max) | PET | - | 22.5 | 5% | 0.176370 oz | - | - | 100 VDC | Straight | - | Bulk | - | MKS 4 | - | 5% | e3 | Yes | Active | - | - | - | EAR99 | - | Pulse | Tin (Sn) | - | - | - | - | - | 8532.25.00.70 | 3300000PF(pF) | Capacitors | - | Bulk | 22.5 mm | - | Plastic Rectangular Can | compliant | - | Radial | - | - | - | FILM CAPACITOR | PET | Not Required | 22.5 mm | No | 100 V | 0.8 mm | - | 100VDC|63VAC | Straight | 5% | 5% | Film Capacitors | 63 V | 26.5 X 7 X 16.5 | General Film Capacitors | - | Film Capacitors | 26.5(Max) | - | 16.5 mm | - | 26.5 mm | 7 mm | 16.5(Max) | - | RoHS Compliant | - | - | ||
![]() 04025J0R3PBSTR AVX Corporation | 28 |
| - | 14 Weeks | Surface Mount | - | - | - | ONE SURFACE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | - | Tape & Reel (TR) | 2009 | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | Thin Film | - | - | 8532.25.00.45 | 300FF | - | 50V | TR | - | 550μm | - | - | - | - | 1005 | 0402 | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | 6.6667% | - | - | - | - | - | - | - | - | - | 400μm | - | 1mm | 500μm | - | No | ROHS3 Compliant | Lead Free | - | ||
![]() 08055J330JBTTR AVX Corporation | 28 |
| - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.079Lx0.050W 2.00mmx1.27mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 33pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 930μm | 0.044 1.13mm | - | - | - | - | ROHS3 Compliant | Contains Lead | - | ||
![]() 08055J470FBTTR AVX Corporation | 28 |
| - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.079Lx0.050W 2.00mmx1.27mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 47pF | - | - | - | - | 1.27mm | - | - | - | - | - | - | - | - | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 930μm | 0.044 1.13mm | - | - | - | - | ROHS3 Compliant | Contains Lead | - | ||
![]() 02015J1R3PBSTR AVX Corporation | 11 |
| - | 14 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | ONE SURFACE | - | - | SILICON DIOXIDE AND OXYNITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2015 | Accu-P® | 0.024Lx0.013W 0.60mmx0.33mm | ±0.02pF | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 8532.25.00.45 | 1.3pF | - | 50V | TR | - | - | - | - | - | - | 0603 | 0201 | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | 0.011 0.28mm | 0.6mm | 0.325mm | - | - | ROHS3 Compliant | - | - | ||
![]() 02013J0R5PBWTR AVX Corporation | 28 |
| - | 13 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.024Lx0.013W 0.60mmx0.33mm | ±0.02pF | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 30 ppm/°C | - | Tin/Lead (Sn90Pb10) - with Nickel (Ni) barrier | - | - | - | - | CAPACITANCE TOLERANCE IS 0.02 PICO FARAD | 8532.25.00.45 | 0.5pF | - | 25V | TR, 7/13 INCH | - | 325μm | - | - | MIL-STD-202F | - | 0603 | 0201 | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 225μm | 0.011 0.28mm | 0.6mm | 0.325mm | - | No | Non-RoHS Compliant | Contains Lead | - | ||
![]() 0201YJ3R1BBSTR AVX Corporation | 28 |
| - | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | 2 | SILICON DIOXIDE AND NITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | Accu-P® | 0.024Lx0.013W 0.60mmx0.33mm | ±0.1pF | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | - | 3.1pF | - | 16V | TR, 7/13 INCH | - | - | - | - | - | - | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 225μm | 0.011 0.28mm | 0.6mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 06031K100GBTTR AVX Corporation | 28 |
| - | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.063Lx0.032W 1.60mmx0.81mm | ±2% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 10pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 630μm | 0.029 0.73mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 06031K2R7ABTTR AVX Corporation | 28 |
| - | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.05pF | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 2.7pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 630μm | 0.029 0.73mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 06031K160GBTTR AVX Corporation | 28 |
| - | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.063Lx0.032W 1.60mmx0.81mm | ±2% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 16pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 630μm | 0.029 0.73mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 06031K120GBTTR AVX Corporation | 28 |
| - | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.063Lx0.032W 1.60mmx0.81mm | ±2% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 12pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 630μm | 0.029 0.73mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 0402YK240FBSTR AVX Corporation | 28 |
| - | 14 Weeks | - | - | 0402 | YES | ONE SURFACE | SURFACE MOUNT | - | SILICON DIOXIDE AND OXYNITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | - | - | 1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 8532.25.00.45 | 24pF | - | 16V | TR | - | - | - | - | - | - | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.4mm | - | 1mm | 0.55mm | - | - | ROHS3 Compliant | - | - | ||
![]() F612JM334K100R KEMET Corporation | In Stock | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | - | KEMET | 330 nF | 330000 pF | - | 0.33uF | EAR99 | 1900 | KEMET ELECTRONICS CORP | 0.5 | - | - | KEMET | F612JM334K100R | + 105 C | 105 | - | - 55 C | -55 | Through Hole | - | - | - | - | 105 °C | -55 °C | - | , 2818 | RECTANGULAR PACKAGE | Radial | - | Active | 4.5(Max) | - | - | - | 5.56 | Details | Yes | - | 9.5(Max) | - | 400±200 | 5 | - | - | - | - | 100 VDC | Straight | - | Ammo | - | F612 | - | 10% | e3 | Yes | Active | - | - | - | EAR99 | 400ppm/Cel ppm/°C | Stacked Metallized Polyester Capacitors | Tin (Sn) | - | - | - | - | RATED AC VOLTAGE (V): 63 | - | 0.33 uF | Capacitors | - | AMMO PACK | 5 mm | - | Stacked | compliant | - | Radial | - | - | - | FILM CAPACITOR | PET | - | 5 mm | - | 100 V | 0.6 mm | 2818 | 100VDC|63VAC | - | 10% | 10% | Film Capacitors | 63 V | 7.2 X 4.5 X 9.5 | Stacked Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 9.5 mm | - | 7.2 mm | 9.5 mm | 9.5(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 3.801 | WIMA | 68 nF | 68000 pF | - | 0.068uF | EAR99 | 1600 | WIMA GMBH & CO KG | 0.8 | - | 6 | WIMA | MKP1J026804D00MSSD | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | - | - | - | 85 °C | -55 °C | - | , 7128 | RECTANGULAR PACKAGE | Radial | MKP10-.068/630/20P15 | Active | 7(Max) | - | - | - | 5.72 | Details | Yes | - | 14(Max) | - | - | 15 | - | 0.141096 oz | - | - | 630 VDC | Straight | - | Bulk | - | MKP 10 | - | 20% | e3 | Yes | Active | - | - | - | EAR99 | - | Pulse | Tin (Sn) | - | - | - | - | AC RATED VOLTAGE(V):400 | 8532.25.00.70 | 0.068 uF | Capacitors | - | BULK | 15 mm | - | Plastic Rectangular Can | compliant | - | Radial | - | - | - | FILM CAPACITOR | PP | - | 15 mm | - | 630 V | 0.8 mm | 7128 | 630VDC|400VAC | Straight | 20% | 20% | Film Capacitors | 400 V | 18 X 7 X 14 | AC and Pulse Film Capacitors | - | Film Capacitors | 18(Max) | - | 14 mm | - | 18 mm | 7 mm | 14(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 2 Pin | - | - | 0.31 | WIMA | 470 nF | 470000 pF | - | 0.47uF | EAR99 | 1500 | - | 0.4 | - | - | WIMA | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | MKS02-.47/63/10A | - | 4.6(Max) | - | - | - | - | Details | - | - | 9(Max) | - | - | 2.5 | - | - | - | - | 63 VDC | Straight | - | Ammo | - | MKS | - | 10% | - | - | - | - | - | - | - | - | Metallized High Volume Film Capacitors | - | - | - | - | - | - | - | 0.47 uF | Capacitors | - | - | - | - | - | - | - | Radial | - | - | - | - | PET | - | 2.5 mm | - | - | 0.4 mm | - | 40VAC|63VDC | Straight | - | - | Film Capacitors | - | 4.6 X 4.6 X 9 | General Film Capacitors | - | Film Capacitors | 4.6(Max) | - | 9 mm | - | 4.6 mm | 4.6 mm | 9(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 2 Pin | - | - | - | WIMA | - | - | - | 15uF | EAR99 | 112 | - | 1 | - | 6 | WIMA | - | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | 24(Max) | - | - | - | - | Details | - | - | 45.5(Max) | - | - | 37.5 | - | 2.151712 oz | - | - | 100 VDC | Straight | - | Bulk | - | MKP 10 | - | 10 % | - | - | - | - | - | - | - | - | Pulse | - | - | - | - | - | - | - | 15 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | - | - | PP | - | 37.5 mm | - | - | 1 mm | - | 100VDC|63VAC | Straight | - | - | Film Capacitors | - | 41.5 X 24 X 45.5 | AC and Pulse Film Capacitors | - | Film Capacitors | 41.5(Max) | - | 45.5 mm | - | 41.5 mm | 24 mm | 45.5(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | 49 |
| - | - | - | - | 13 mm x 4 mm x 9 mm | - | - | - | 2 Pin | - | - | 0.815 | WIMA | 100 nF | 100000 pF | - | 0.1uF | EAR99 | 3000 | - | 0.6 | - | 6 | WIMA | - | + 125 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | 4(Max) | - | - | - | - | Details | - | - | 9(Max) | - | - | 10 | - | 0.035274 oz | - | - | 63 VDC | Straight | - | Bulk | - | MKS 4 | - | 10% | - | - | Active | - | - | - | - | - | Pulse | - | - | - | - | - | - | - | 0.1 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | - | - | PET | - | 10 mm | - | - | 0.6 mm | - | 40VAC|63VDC | Straight | - | - | Film Capacitors | - | 13 X 4 X 9 | General Film Capacitors | - | Film Capacitors | 13(Max) | - | 9 mm | - | 13 mm | 4 mm | 9(Max) | - | RoHS Compliant | - | - |