- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Weight | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance Value | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | HTS | Lead Diameter (mm) | Lead Length (mm) | Manufacturer | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Product Depth (mm) | Qualification | RoHS | Seated Plane Height (mm) | Suppression Class | Terminal Pitch (mm) | Unit Weight | Voltage Rated | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Depth | Construction | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Dielectric | Lead Spacing | Lead Diameter | Voltage | Lead Style | Product Type | Size(mm) | Product | Features | Product Category | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MKT182251040516 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1uF | EAR99 | - | - | 0.8 | - | - | - | 100 | - | -55 | Through Hole | 11.5(Max) | - | Compliant | 20.5(Max) | - | 27.5 | - | - | - | Straight | - | - | - | - | - | 5% | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plastic Rectangular Can | Radial | - | - | - | - | PET | - | - | 400VDC|200VAC | - | - | 31.5 X 11.5 X 20.5 | - | - | - | 31.5(Max) | - | - | - | - | 20.5(Max) | - | RoHS Compliant | - | ||
![]() 413I21500000M KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.015uF | EAR99 | - | 8532.25.00.20 | 0.6 | 4 | - | - | 110 | - | -40 | Through Hole | 6 | - | - | 12 | X1/Y2 | 15 | - | - | - | Straight | - | Loose | - | - | - | 20% | - | - | Active | - | - | - | - | - | Interference Suppression | - | - | - | - | - | - | - | - | - | - | Plastic Rectangular Can | Radial | - | - | - | - | PP | - | - | 1000VDC|300VAC | - | - | 18 X 6 X 12 | - | - | - | 18 | - | - | - | - | 12 | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | 14.65 | - | - | - | 0.01uF | EAR99 | - | - | 0.8 | 6 | - | + 100 C | 100 | - 55 C | -55 | Through Hole | 15(Max) | - | - | 26(Max) | - | 27.5 | - | - | 6 kVDC | Straight | - | Tape and Reel | - | - | - | 5% | - | - | Unconfirmed | - | - | - | - | - | Pulse | - | - | - | - | - | 0.01 uF | Capacitors | - | - | - | Plastic Rectangular Can | Radial | - | - | - | - | PP | 27.5 mm | 0.8 mm | 6000VDC|700VAC | Straight | Film Capacitors | 31.5 X 15 X 26 | AC and Pulse Film Capacitors | - | - | 31.5(Max) | 26 mm | - | 31.5 mm | 15 mm | 26(Max) | - | RoHS Compliant | - | ||
![]() 222238360222 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | 1.1 | - | - | - | 0.0022uF | EAR99 | - | - | 0.8 | 3.5 | - | - | 105 | - | -55 | Through Hole | 5(Max) | - | Compliant | 11(Max) | - | 15 | - | - | - | Straight | - | Loose | - | - | - | 5% | - | - | NRND | - | - | - | - | - | Pulse | - | 105 °C | -55 °C | - | - | 2.2 nF | - | - | - | 5 mm | Plastic Rectangular Can | Radial | - | - | 15 mm | - | PP | - | 800 µm | 2000VDC|700VAC | - | - | 17.5 X 5 X 11 | - | - | - | 17.5(Max) | - | - | 17.5 mm | - | 11(Max) | - | RoHS Compliant | - | ||
![]() PHE426HJ6220JR17T0 KEMET Corporation | 18 |
| - | - | - | - | - | - | - | - | - | 0.9 | - | - | - | 0.22uF | EAR99 | - | 8532.25.00.10 | 0.5 | 17 | - | - | 105 | - | -55 | Through Hole | 7.2(Max) | - | - | 13(Max) | - | 5 | - | - | - | Straight | - | Tape and Reel | - | - | - | 5% | - | - | NRND | - | - | - | - | - | Pulse | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | PP | - | - | 160VAC|250VDC | - | - | 7.2 X 7.2 X 13 | - | - | - | 7.2(Max) | - | - | - | - | 13(Max) | - | RoHS Compliant | - | ||
![]() 79MC2270AA40J KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.027uF | EAR99 | - | - | 0.5 | 4 | - | - | 105 | - | -55 | Through Hole | 6 | - | - | 11 | - | 5 | - | - | - | Straight | - | - | - | - | - | 5% | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plastic Rectangular Can | Radial | - | - | - | - | PP | - | - | 400VDC|200VAC | - | - | 7.2 X 6 X 11 | - | - | - | 7.2 | - | - | - | - | 11 | - | RoHS Compliant | - | ||
Tiny WHSL | 35 |
| - | - | - | - | - | - | 2 Pin | - | - | 0.255 | WIMA | 470 nF | 470000 pF | 0.47uF | EAR99 | 2000 | - | 0.5 | - | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | 3(Max) | - | Details | 7.5(Max) | - | 5 | 0.114446 oz | - | 50 VDC | Straight | - | Tape and Roll | - | MKS 2 | - | 5% | - | - | Active | - | - | - | - | - | Automotive Metallized Film Capacitors | - | - | - | - | - | 0.47 uF | Capacitors | - | - | - | Plastic Rectangular Can | Radial | - | - | - | - | PET | 5 mm | 0.5 mm | 50VDC|30VAC | Straight | Film Capacitors | 7.2 X 3 X 7.5 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | 7.5 mm | - | 7.2 mm | 3 mm | 7.5(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | 9.294 | WIMA | 330 nF | 330000 pF | 0.33uF | EAR99 | 561 | - | 0.8 | 3.5 | WIMA | + 100 C | 110 | - 55 C | -55 | Through Hole | 11(Max) | - | Details | 21(Max) | - | 22.5 | 0.317466 oz | - | 630 VDC | Straight | - | Bulk | - | MKP 10 | - | 5% | - | - | Active | - | - | - | - | - | Pulse | - | - | - | - | - | 0.33 uF | Capacitors | - | - | - | Plastic Rectangular Can | Radial | - | - | - | - | PP | 22.5 mm | 0.8 mm | 630VDC|400VAC | Straight | Film Capacitors | 26.5 X 11 X 21 | AC and Pulse Film Capacitors | - | Film Capacitors | 26.5(Max) | 21 mm | - | 26.5 mm | 11 mm | 21(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | 39 |
| - | - | - | - | - | - | 2 Pin | - | - | 0.419 | WIMA | 680 nF | 680000 pF | 0.68uF | EAR99 | 1500 | - | 0.5 | - | WIMA | + 125 C | 125 | - 55 C | -55 | Through Hole | 4.5(Max) | - | Details | 9.5(Max) | - | 5 | 0.114446 oz | - | 63 VDC | Straight | - | Tape and Reel | - | MKS 2 | - | 5% | - | - | Active | - | - | - | - | - | Automotive Metallized Film Capacitors | - | - | - | - | - | 0.68 uF | Capacitors | - | - | - | Plastic Rectangular Can | Radial | - | - | - | - | PET | 5 mm | 0.5 mm | 63VDC|40VAC | Straight | Film Capacitors | 7.2 X 4.5 X 9.5 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | 9.5 mm | - | 7.2 mm | 4.5 mm | 9.5(Max) | - | RoHS Compliant | - | ||
![]() F17724104204 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | 4.6 | - | - | - | 0.1uF | EAR99 | - | - | 0.8 | 4 | - | - | 100 | - | -40 | Through Hole | 8.3 | - | - | 16.3 | X2 | 22.5 | - | - | - | - | - | Bulk | - | - | - | 20% | - | - | Active | - | - | - | - | - | Suppression | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | PET | - | - | 440VAC | - | - | 26.3 X 8.3 X 16.3 | - | - | - | 26.3 | - | - | - | - | 16.3 | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | 0.213 | WIMA | 10 nF | 10000 pF | 0.01uF | EAR99 | 2200 | - | 0.5 | - | WIMA | + 125 C | 125 | - 55 C | -55 | Through Hole | 2.5(Max) | AEC-Q200 | Details | 6.5(Max) | - | 5 | 0.114446 oz | - | 400 VDC | Straight | - | Tape and Roll | - | MKS 2 | - | 10% | - | - | Active | - | - | - | - | - | Automotive Metallized Film Capacitors | - | - | - | - | - | 0.01 uF | Capacitors | - | - | - | Plastic Rectangular Can | Radial | - | - | - | - | PET | 5 mm | 0.5 mm | 400VDC|200VAC | Straight | Film Capacitors | 7.2 X 2.5 X 6.5 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | 6.5 mm | - | 7.2 mm | 2.5 mm | 6.5(Max) | - | RoHS Compliant | - | ||
![]() MKT181751006434G Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1uF | EAR99 | - | - | 0.5 | 6 | - | - | 100 | - | -55 | Through Hole | 5.5(Max) | - | - | 12.1(Max) | - | 5 | - | - | - | Straight | - | Ammo | - | - | - | 5% | - | - | NRND | - | - | - | - | - | Potted | - | - | - | - | - | - | - | - | - | - | Plastic Rectangular Can | Radial | - | - | - | - | PET | - | - | 40VAC|63VDC | - | - | 7.5 X 5.5 X 11.5 | - | - | - | 7.5(Max) | - | - | - | - | 11.5(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | 0.946 | WIMA | 330 nF | 330000 pF | 0.33uF | EAR99 | 700 | - | 0.5 | - | WIMA | + 125 C | 125 | - 55 C | -55 | Through Hole | 7.2(Max) | - | Details | 13(Max) | - | 5 | 0.035274 oz | - | 250 VDC | Straight | - | Tape and Roll | - | MKS 2 | - | 10% | - | - | Active | - | - | - | - | - | Automotive Metallized Film Capacitors | - | - | - | - | - | 0.33 uF | Capacitors | - | - | - | Plastic Rectangular Can | Radial | - | - | - | - | PET | 5 mm | 0.5 mm | 160VAC|250VDC | Straight | Film Capacitors | 7.2 X 7.2 X 13 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | 13 mm | - | 7.2 mm | 7.2 mm | 13(Max) | - | RoHS Compliant | - | ||
![]() 463F3100DQM1M KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1uF | EAR99 | - | - | 0.6 | - | - | - | 110 | - | -40 | Through Hole | 6 | - | - | 12 | X2 | 10 | - | - | - | Straight | - | - | - | - | - | 20% | - | - | Active | - | - | - | - | - | EMI Suppression | - | - | - | - | - | - | - | - | - | - | Plastic Rectangular Can | Radial | - | - | - | - | PP | - | - | 630VDC|310VAC | - | - | 13 X 6 X 12 | - | - | - | 13 | - | - | - | - | 12 | - | RoHS Compliant | - | ||
![]() 08055J470GBTTR AVX Corporation | 10 |
| - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | 5.499807mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.079Lx0.050W 2.00mmx1.27mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | - | - | - | - | - | 47pF | - | 50V | - | 1.27mm | - | - | 2012 | 0805 | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | 930μm | 0.044 1.13mm | - | - | - | No | ROHS3 Compliant | Contains Lead | ||
![]() 08055K470FBTTR AVX Corporation | 10 |
| - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.079Lx0.050W 2.00mmx1.27mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 47pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | 930μm | 0.044 1.13mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() 08051J120FBTTR AVX Corporation | 10 |
| - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.079Lx0.050W 2.00mmx1.27mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 12pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | 930μm | 0.044 1.13mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() 04021J1R6PBSTR AVX Corporation | 1483 |
| - | 14 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | ONE SURFACE | - | SILICON DIOXIDE AND OXYNITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2015 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±0.02pF | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.25.00.45 | 1.6pF | - | 100V | TR | - | - | - | 1005 | 0402 | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 0.020 0.50mm | 1mm | 0.55mm | - | - | ROHS3 Compliant | - | ||
![]() 0201YJ2R9BBSTR AVX Corporation | 10 |
| - | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | 2 | SILICON DIOXIDE AND NITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.024Lx0.013W 0.60mmx0.33mm | ±0.1pF | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | - | 2.9pF | - | 16V | TR, 7/13 INCH | - | - | - | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | 225μm | 0.011 0.28mm | 0.6mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 06031K0R3QBTTR AVX Corporation | 19 |
| - | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.03pF | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 0.3pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | 630μm | 0.029 0.73mm | - | - | - | - | Non-RoHS Compliant | Contains Lead |