- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Material | Dielectric Material | Weight | Number of Terminals | Product Weight (g) | Base Product Number | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Tolerance | Capacitance Value | ECCN (US) | ESR (Ohm) | Factory Pack QuantityFactory Pack Quantity | HTS | Ihs Manufacturer | Lead Diameter (mm) | Lead Diameter (nom) | Lead Length (mm) | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Rad Hardened | Risk Rank | RoHS | Rohs Code | Samacsys Description | Seated Plane Height | Seated Plane Height (mm) | Special Features | Suppression Class | Temp Coeff (Dielectric) | Temperature Coefficient (ppm/°C) | Terminal Pitch (mm) | Tolerance (+ or -) | Unit Weight | Voltage Rated | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Wire Form | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Construction | Reach Compliance Code | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Dielectric | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Ripple Current | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | ESR | RMS Current (Irms) | Rated (AC) Voltage (URac) | Size(mm) | Product | Features | Product Category | Product Length | Product Width | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Product Height (mm) | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | - | POLYPROPYLENE | - | 2 | 2.132 | - | WIMA | 150 nF | 150000 pF | - | - | 0.15uF | EAR99 | - | 2000 | - | WIMA GMBH & CO KG | 0.8 | - | 6 | - | WIMA | MKX2AW31504C00KSSD | + 105 C | 105 | - | - 55 C | -55 | Through Hole | - | - | - | - | 105 °C | -55 °C | - | , 7124 | RECTANGULAR PACKAGE | Radial | - | Active | 6(Max) | - | - | - | - | 4.83 | Compliant | Yes | - | - | 12.5(Max) | - | X2 | - | - | 15 | - | 0.070548 oz | - | - | - | - | - | - | Straight | - | Bulk | - | MKP-X2 | - | 10% | e3 | Yes | Active | - | - | - | EAR99 | - | RFI Suppression | Tin (Sn) | 105 °C | -55 °C | - | - | RATED AC VOLTAGE: 305V | 8532.25.00.70 | 150 nF | Capacitors | - | BULK | 15 mm | 6 mm | Plastic Rectangular Can | compliant | Radial | - | - | 15 mm | FILM CAPACITOR | PP | - | - | 15 mm | 560 V | 800 µm | 7124 | 305VAC | - | Straight | 10% | 10% | Safety Capacitors | - | - | 305 V | 18 X 6 X 12.5 | Safety Film Capacitors | - | Safety Capacitors | - | - | 18(Max) | - | 12.5 mm | - | 18 mm | 6 mm | - | 12.5(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | 3018 |
| - | - | - | Through Hole | Not Required | - | - | - | 2 Pin | - | Polypropylene (PP) | - | - | 0.648 | - | WIMA | 3.3 nF | - | 0.0033 uF | - | 0.0033uF | EAR99 | - | 2500 | - | - | 0.5 | 0.5(mm) | 6 | - | WIMA | - | + 100 C | 100 | WIMA | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | - | - | - | - | Bulk | - | - | - | - | - | 6.5(Max) | Not Required(mm) | Active | - | - | - | Compliant | - | - | 8(mm) | 8(Max) | - | - | PP | - | 5 | 5% | 0.035274 oz | - | - | - | 250V | 630 VDC | - | Straight | -55°C ~ 100°C | Bulk | - | FKP 2 | 0.283 L x 0.256 W (7.20mm x 6.50mm) | 5% | - | - | Active | - | - | PC Pins | - | - | Pulse | - | 100 °C | -55 °C | - | High Frequency, Switching; High Pulse, DV/DT | - | - | 3300PF(pF) | Capacitors | - | - | - | 6.5 mm | Plastic Rectangular Can | - | Radial | - | - | 5 mm | - | PP | - | Not Required | 5 mm | - | 500 µm | - | 250VAC|630VDC | - | Straight | - | - | Film Capacitors | - | - | - | 7.2 X 6.5 X 8 | AC and Pulse Film Capacitors | - | Film Capacitors | - | - | 7.2(Max) | - | 8 mm | 0.315 (8.00mm) | 7.2 mm | 6.5 mm | - | 8(Max) | - | RoHS Compliant | - | - | ||
![]() 04023J2R3BBSTR\500 AVX Corporation | 39 |
| - | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Through Hole | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | - | Polyester, Polyethylene Terephthalate (PET) | - | 2 | 0.213 | - | WIMA | 3.3 nF | - | 0.0033 uF | - | 0.0033uF | EAR99 | - | 5000 | - | WIMA GMBH & CO KG | 0.5 | 0.5(mm) | 6 | 5(mm) | WIMA | FKS2D013301A00JSSD | + 100 C | 100 | WIMA | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | - | - | 85 °C | -55 °C | Bulk | , 2810 | RECTANGULAR PACKAGE | Radial | FKS2-3300/100/5 | Active | 2.5(Max) | Not Required(mm) | Active | - | No | 1.14 | Details | Yes | Film Capacitors 3300pF 100V 5% PCM5 | 6.5(mm) | 6.5(Max) | - | - | PET | - | 5 | 5% | 0.007055 oz | - | 63 V | 100 V | 63V | 100 VDC | 100 V | Straight | -55°C ~ 105°C | Bulk | - | FKS 2 | 0.283 L x 0.098 W (7.20mm x 2.50mm) | 5% | e3 | Yes | Active | - | - | Radial | EAR99 | - | Pulse | Tin (Sn) | 100 °C | -55 °C | - | High Pulse, DV/DT | RATED AC VOLTAGE (V): 63 | 8532.25.00.70 | 3300PF(pF) | Capacitors | - | BULK | 5 mm | 2.5 mm | Plastic Rectangular Can | compliant | Radial | - | - | 5 mm | FILM CAPACITOR | PET | - | Not Required | 5 mm | 100 V | 0.5 mm | 2810 | 100VDC|63VAC | - | Straight | 5% | 5% | Film Capacitors | - | - | 63 V | 7.2 X 2.5 X 6.5 | AC and Pulse Film Capacitors | - | Film Capacitors | - | - | 7.2(Max) | - | 6.5 mm | 0.256 (6.50mm) | 7.2 mm | 2.5 mm | - | 6.5(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | 30 |
| - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | - | POLYPROPYLENE | - | 2 | 3.036 | - | WIMA | 3.3 nF | - | 0.0033 uF | - | 0.0033uF | EAR99 | - | 1000 | - | WIMA GMBH & CO KG | 0.8 | - | 6 | - | WIMA | FKP1T013305B00JSSD | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | 85 °C | -55 °C | - | RADIAL LEADED, ROHS COMPLIANT | RECTANGULAR PACKAGE | Radial | FKP1-3300/1600/5P22 | Active | 6(Max) | - | - | - | - | 2.23 | Compliant | Yes | - | - | 15(Max) | - | - | - | - | 22.5 | - | 0.105822 oz | - | 650 V | 1.6 kV | - | 1.6 kVDC | - | Straight | - | Bulk | - | FKP 1 | - | 5% | e3 | Yes | Active | - | - | Radial | EAR99 | - | Pulse | Tin (Sn) | 100 °C | -55 °C | - | - | RATED AC VOLTAGE (V): 650 | 8532.25.00.70 | 3.3 nF | Capacitors | - | BULK | 22.5 mm | 6 mm | Plastic Rectangular Can | compliant | Radial | - | - | 22.5 mm | FILM CAPACITOR | PP | - | - | 22.5 mm | 1600 V | 800 µm | - | 1600VDC|650VAC | - | Straight | 5% | 5% | Film Capacitors | - | - | 650 V | 26.5 X 6 X 15 | AC and Pulse Film Capacitors | - | Film Capacitors | - | - | 26.5(Max) | - | 15 mm | - | 26.5 mm | 6 mm | - | 15(Max) | - | RoHS Compliant | - | - | ||
![]() F461DJ334J630L KEMET Corporation | 35 |
| - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | - | POLYPROPYLENE | - | 2 | - | - | KEMET | 330 nF | 330000 pF | - | - | 0.33uF | EAR99 | - | 250 | - | KEMET ELECTRONICS CORP | 0.8 | - | 18.5 | - | KEMET | F461DJ334J630L | + 105 C | 105 | KEMET | - 55 C | -55 | Through Hole | - | - | - | - | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | 8.5(Max) | - | Active | - | - | 5.07 | Details | Yes | - | - | 17(Max) | - | - | - | -200(-100/+50) | 22.5 | - | - | - | - | - | - | 630 VDC | - | Straight | - | Tape and Reel | - | * | - | 5% | - | Yes | Active | - | - | - | EAR99 | - | Pulse and DC Transient Suppression | - | - | - | - | - | RATED AC VOLTAGE (V): 250 | - | 0.33 uF | Capacitors | - | TR | 22.5 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PP | - | - | 22.5 mm | 630 V | 0.8 mm | - | 250VAC|630VDC | - | Straight | 5% | 5% | Film Capacitors | - | - | 250 V | 26 X 8.5 X 17 | AC and Pulse Film Capacitors | - | Film Capacitors | - | - | 26(Max) | - | 17 mm | - | 26 mm | 8.5 mm | - | 17(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | 6000 | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | - | PAPER | - | 2 | 0.632 | - | WIMA | 1.5 nF | - | 0.0015 uF | - | 0.0015uF | EAR99 | - | 3000 | - | WIMA GMBH & CO KG | 0.6 | - | 6 | - | WIMA | MPY20W1150FA00MSSD | + 110 C | 110 | - | - 40 C | -40 | Through Hole | - | - | - | - | 110 °C | -40 °C | - | RADIAL LEADED, ROHS COMPLIANT | RECTANGULAR PACKAGE | Radial | MP3Y2-1500/250/20P10 | Active | 4(Max) | - | - | - | - | 2.3 | Details | Yes | - | - | - | - | Y2 | - | - | 10 | - | 0.035274 oz | - | - | - | - | - | - | Straight | - | Bulk | - | MP 3-Y2 | - | 20% | e3 | Yes | Active | - | - | - | EAR99 | - | RFI Suppression | Tin (Sn) | - | - | - | - | - | 8532.25.00.10 | 1500 pF | Capacitors | - | BULK | 10 mm | - | - | compliant | Radial | - | - | - | PAPER CAPACITOR | Paper | - | - | 10 mm | - | 0.8 mm | 5316 | 250VAC | - | Straight | 20% | 20% | Safety Capacitors | - | - | 250 V | 13.5 X 4 X 8.5 | Safety Film Capacitors | - | Safety Capacitors | - | - | 13.5(Max) | - | 13 mm | - | 19 mm | 5 mm | - | 8.5(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | 156 | - | - | - | - | Through Hole | Radial | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polypropylene | Polypropylene (PP), Metallized | - | 2 | 9.294 | - | - | - | - | - | ± 10% | 0.33uF | EAR99 | - | - | - | WIMA GMBH & CO KG | 0.8 | - | 6 | - | Wima | MKP1J033305I00KSSD | + 100 C | 110 | WIMA | - 55 C | -55 | Through Hole | - | - | - | - | 85 °C | -55 °C | Bulk | , | RECTANGULAR PACKAGE | - | - | Active | 11(Max) | - | Active | AEC-Q200 | - | 1.68 | Compliant | Yes | - | - | 21(Max) | - | - | - | - | 22.5 | - | - | - | - | - | 400V | 630V | - | Straight | -55°C ~ 105°C | Bulk | - | MKP 10 | 1.043 L x 0.433 W (26.50mm x 11.00mm) | 10% | e3 | Yes | Active | - | - | PC Pins | EAR99 | - | Pulse | Tin (Sn) | 100 °C | -55 °C | - | General Purpose | AC RATED VOLTAGE(V):400 | 8532.25.00.70 | 330 nF | Capacitors | - | BULK | - | 11 mm | Plastic Rectangular Can | compliant | Radial | - | - | 22.5 mm | FILM CAPACITOR | PP | - | - | 22.5mm | 630 V | 800 µm | - | 630VDC|400VAC | - | Straight | 10% | 10% | Film Capacitors | - | - | - | 26.5 X 11 X 21 | AC and Pulse Film Capacitors | - | - | 26.5mm | 11mm | 26.5(Max) | - | 21 mm | 0.827 (21.00mm) | 26.5 mm | 11 mm | 21mm | 21(Max) | - | RoHS Compliant | - | - | ||
![]() 04023J0R8PBWTR AVX Corporation | 10 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | ONE SURFACE | - | - | - | - | 652.039032μg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±0.02pF | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 30 ppm/°C | - | Tin/Lead (Sn90Pb10) - with Nickel (Ni) barrier | - | - | Thin Film | - | - | 8532.25.00.45 | 0.8pF | - | 25V | TR | - | 550μm | - | - | - | 1005 | 0402 | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | - | 400μm | 0.020 0.50mm | 1mm | 0.55mm | - | - | No | Non-RoHS Compliant | Contains Lead | - | ||
Tiny WHSL | 42 |
| - | - | - | - | - | - | - | - | 2 Pin | - | - | - | - | 0.313 | - | - | - | - | - | - | 0.0022uF | EAR99 | - | - | - | - | 0.5 | - | - | - | - | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | 4.5(Max) | - | - | - | - | - | - | - | - | - | 6(Max) | - | - | - | - | 5 | - | - | - | - | - | - | 100 VDC | - | Straight | - | Tape and Reel | - | FKP 2 | - | 5% | - | - | - | - | - | - | - | - | Pulse | - | - | - | - | - | - | - | 2200 pF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PP | - | - | 5 mm | - | 0.5 mm | - | 100VDC|63VAC | - | Straight | - | - | Film Capacitors | - | - | - | 7.2 X 4.5 X 6 | AC and Pulse Film Capacitors | - | - | - | - | 7.2(Max) | - | 6 mm | - | 7.2 mm | 4.5 mm | - | 6(Max) | - | RoHS Compliant | - | - | ||
![]() 0201ZK5R6ABSTR AVX Corporation | 2035 |
| - | 14 Weeks | Surface Mount | - | - | - | ONE SURFACE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10V | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | Thin Film | - | - | 8532.25.00.45 | 5.6pF | - | 10V | TR | - | 325μm | - | - | - | 0603 | 0201 | - | FILM CAPACITOR | C0H | - | - | - | - | - | - | - | - | - | 0.8929% | - | - | - | - | - | - | - | - | - | - | - | - | - | 225μm | - | 600μm | 325μm | - | - | No | ROHS3 Compliant | Lead Free | - | ||
![]() R75PI3330AA30J KEMET Corporation | 183 |
| - | - | - | Through Hole | Radial | - | - | - | 2 Pin | - | Polypropylene (PP), Metallized | - | - | - | R75PI | KEMET | 330 nF | 330000 pF | - | - | 0.33uF | EAR99 | 0.0145 | 450 | - | - | 0.8 | - | 4 | - | KEMET | - | + 105 C | 105 | KEMET | - 55 C | -55 | Through Hole | - | - | - | - | - | - | Bulk | - | - | - | - | - | 11 | - | Active | AEC-Q200 | - | - | Details | - | - | - | 19 | - | - | - | -200±100 | 15 | - | - | - | - | - | 250V | 630 VDC | - | Straight | -55°C ~ 105°C | Bulk | - | R75 | 0.709 L x 0.433 W (18.00mm x 11.00mm) | 5% | - | - | Active | - | - | PC Pins | - | - | Pulse | - | - | - | - | Automotive; High Frequency, Switching; High Pulse, DV/DT | - | - | 0.33 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PP | 14 mOhms | - | 15 mm | - | 0.8 mm | - | 630VDC|250VAC | - | Straight | - | - | Film Capacitors | 14.5 mOhms | - | - | 18 X 11 X 19 | General Film Capacitors | - | Film Capacitors | - | - | 18 | - | 19 mm | 0.752 (19.10mm) | 18 mm | 19 mm | - | 19 | - | RoHS Compliant | - | AEC-Q200 | ||
![]() 0402ZJ0R9CBSTR AVX Corporation | In Stock | - | Datasheet | 14 Weeks | - | - | 0402 | YES | WRAPAROUND | SURFACE MOUNT | - | - | SILICON DIOXIDE AND NITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | CAPACITANCE TOLERANCE IS 0.25 PICO FARAD | 8532.25.00.45 | 900FF | - | 10V | TR, 7/13 INCH | - | - | - | - | - | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | 27.7778% | 27.7778% | - | - | - | - | - | - | - | - | - | - | - | - | 0.4mm | - | 1mm | 0.55mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() MKT1817433065-61 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.33uF | EAR99 | - | - | 8532250080 | - | 0.5 | - | 6 | - | - | - | - | 100 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | 4.5(Max) | - | - | - | - | - | - | - | - | - | 10.1(Max) | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | 10% | - | - | NRND | - | - | - | - | - | Potted | - | - | - | - | - | - | - | - | - | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PET | - | - | - | - | - | - | 40VAC|63VDC | - | - | - | - | - | - | - | - | 7.5 X 4.5 X 9.5 | - | - | - | - | - | 7.5(Max) | - | - | - | - | - | - | 9.5(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | 493 |
| - | - | - | Through Hole | Radial | - | - | - | 2 Pin | - | Polypropylene (PP) | - | - | 0.313 | - | WIMA | 1 nF | - | 0.001 uF | - | 0.001uF | EAR99 | - | 6000 | - | - | 0.5 | - | 6 | - | WIMA | - | + 100 C | 100 | WIMA | - 55 C | -55 | Through Hole | - | - | - | - | - | - | Bulk | - | - | - | - | - | 4.5(Max) | - | Active | - | - | - | Non-Compliant | - | - | - | 6(Max) | - | - | - | - | 5 | - | - | - | - | - | 40V | 63 VDC | - | Straight | -55°C ~ 100°C | Bulk | - | FKP 2 | 0.283 L x 0.177 W (7.20mm x 4.50mm) | 2.5% | - | - | Active | - | - | PC Pins | - | - | Pulse | - | - | - | - | High Frequency, Switching; High Pulse, DV/DT | - | - | 1000 pF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PP | - | - | 5 mm | - | 0.5 mm | - | 40VAC|63VDC | - | Straight | - | - | Film Capacitors | - | - | - | 7.2 X 4.5 X 6 | AC and Pulse Film Capacitors | - | Film Capacitors | - | - | 7.2(Max) | - | 6 mm | 0.236 (6.00mm) | 7.2 mm | 4.5 mm | - | 6(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | - | POLYPROPYLENE | - | 2 | - | - | WIMA | 3.3 nF | - | 0.0033 uF | - | 0.0033uF | EAR99 | - | 594 | - | WIMA GMBH & CO KG | - | - | 6 | - | WIMA | FKP1X013305H00JSSD | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | 85 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | - | Active | 10.5(Max) | - | - | - | - | 5.42 | Details | Yes | Film Capacitors 3300pF 4 kVDC 5% | - | 20.5(Max) | - | - | - | - | - | - | 0.246918 oz | - | - | - | - | 4 kVDC | - | Straight | - | Bulk | - | FKP 1 | - | 5% | e3 | Yes | Active | - | - | - | EAR99 | - | Pulse | Tin (Sn) | - | - | - | - | RATED AC VOLTAGE (V): 700 | 8532.25.00.70 | 3300 pF | Capacitors | - | BULK | 22.5 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PP | - | - | 22.5 mm | 4000 V | 0.8 mm | - | 700VAC|4000VDC | - | Straight | 5% | 5% | Film Capacitors | - | - | 700 V | 26.5 X 10.5 X 20.5 | AC and Pulse Film Capacitors | - | Film Capacitors | - | - | 26.5(Max) | - | 20.5 mm | - | 26.5 mm | 10.5 mm | - | 20.5(Max) | - | RoHS Compliant | - | - | ||
![]() PHE850ER6470MR05R06L2 KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | 2 Pin | - | - | - | - | - | - | KEMET | 470 nF | 470000 pF | - | - | 0.47uF | EAR99 | - | 140 | 8532.25.00.20 | - | 1 | - | 6 | - | KEMET | - | + 110 C | 110 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | F850RF474M300C | - | 13(Max) | - | - | - | - | - | Details | - | - | - | 24(Max) | - | Y2 | - | - | 37.5 | - | 0.558537 oz | - | - | - | - | 1.25 kVDC | - | Straight | - | Tray | - | PHE850 | - | 20% | - | - | Active | - | - | - | - | - | EMI Suppression | - | - | - | - | - | - | - | 0.47 uF | Capacitors | - | - | - | - | - | - | Radial | - | - | - | - | PP | - | - | 37.5 mm | - | 1 mm | - | 1250VDC|300VAC | - | Straight | - | - | Safety Capacitors | - | - | - | 41 X 13 X 24 | Safety Film Capacitors | - | Safety Capacitors | - | - | 41(Max) | - | 24 mm | - | 41 mm | 13 mm | - | 24(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | 173 | - | - | - | - | Through Hole | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | - | Polypropylene (PP), Metallized | - | 2 | 25.006 | - | WIMA | 2200 nF | - | - | ± 10% | 2.2uF | EAR99 | - | 154 | - | WIMA GMBH & CO KG | 1 | 1(mm) | 6 | 37.5(mm) | WIMA | MKP4J042207E00KSSD | + 100 C | 100 | WIMA | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | - | - | 85 °C | -55 °C | Bulk | , | RECTANGULAR PACKAGE | - | - | Active | 17(Max) | Not Required(mm) | Active | AEC-Q200 | No | 1.67 | Compliant | Yes | - | 29(mm) | 29(Max) | - | - | PP | - | 37.5 | 10% | 0.881849 oz | - | - | - | 280V | 630 VDC | - | Straight | -55°C ~ 105°C | Bulk | - | MKP 4 | 1.634 L x 0.669 W (41.50mm x 17.00mm) | 10% | e3 | Yes | Active | - | - | PC Pins | EAR99 | - | Metallized Polypropylene Capacitors | Tin (Sn) | 100 °C | -55 °C | - | High Frequency, Switching | - | 8532.25.00.70 | 2200000PF(pF) | Capacitors | - | BULK | - | 17 mm | Plastic Rectangular Can | compliant | Radial | - | - | 37.5 mm | FILM CAPACITOR | PP | - | Not Required | 37.5mm | 630 V | 1 mm | - | 630VDC|280VAC | - | Straight | 10% | 10% | Film Capacitors | - | - | 280 V | 41.5 X 17 X 29 | General Film Capacitors | - | Film Capacitors | 41.5mm | 17mm | 41.5(Max) | - | 29 mm | 1.142 (29.00mm) | 41.5 mm | 17 mm | 29mm | 29(Max) | - | RoHS Compliant | - | - | ||
![]() 76QW4100SE30J KEMET Corporation | In Stock | - | - | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1uF | EAR99 | 0.0072 | - | - | - | 1 | 1(mm) | 4 | - | - | - | - | 110 | KEMET | - | -55 | Through Hole | Through Hole | -55C to 110C | - | - | - | - | Tray | - | - | - | - | - | 20 | Not Required(mm) | Active | - | - | - | Compliant | - | - | 40(mm) | 40 | - | - | PP | -200±100 | 37.5 | 5% | - | - | - | - | - | - | - | Straight | - | Bulk | - | * | - | 5% | - | - | Active | - | - | - | - | - | Pulse | - | 105 °C | -55 °C | - | - | - | - | 1000000PF(pF) | - | - | - | - | 20 mm | Plastic Rectangular Can | - | Radial | - | - | 37.5 mm | - | PP | - | Not Required | - | - | 1 mm | - | 1000VDC|600VAC | - | - | - | - | - | - | - | - | 41.5 X 20 X 40 | - | - | - | - | - | 41.5 | - | - | - | 41.5 mm | - | - | 40 | - | RoHS Compliant | - | - | ||
Tiny WHSL | 9 |
| - | - | - | - | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | - | POLYPROPYLENE | - | 2 | - | - | WIMA | 100 nF | 100000 pF | - | - | 0.1uF | EAR99 | - | 459 | - | WIMA GMBH & CO KG | 0.8 | 0.8(mm) | 6 | 27.5(mm) | WIMA | MKP1O131006B00KSSD | + 100 C | 110 | - | - 55 C | -55 | Through Hole | Through Hole | -55C to 110C | - | - | 85 °C | -55 °C | - | , | RECTANGULAR PACKAGE | - | - | Active | 11(Max) | Not Required(mm) | - | - | No | 1.46 | Details | Yes | - | 21(mm) | 21(Max) | Very Low Dissipation Factor|Self Healing | - | PP | - | 27.5 | 10% | 0.317466 oz | - | - | - | - | 1 kVDC | - | Straight | - | Bulk | - | MKP 10 | - | 10% | e3 | Yes | Active | - | - | - | EAR99 | - | Pulse | Tin (Sn) | - | - | - | - | - | 8532.25.00.70 | 100000PF(pF) | Capacitors | - | BULK | - | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PP | - | Not Required | 27.5 mm | 1000 V | 0.8 mm | - | 1000VDC|600VAC | - | Straight | 10% | 10% | Film Capacitors | - | - | 600 V | 31.5 X 11 X 21 | AC and Pulse Film Capacitors | - | Film Capacitors | - | - | 31.5(Max) | - | 21 mm | - | 31.5 mm | 11 mm | - | 21(Max) | - | RoHS Compliant | - | - |