- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Number of Terminals | Product Weight (g) | Base Product Number | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Tolerance | Capacitance Value | Dimensions | ECCN (US) | ESR (Ohm) | Factory Pack QuantityFactory Pack Quantity | HTS | Ihs Manufacturer | Lead Diameter (mm) | Lead Diameter (nom) | Lead Length (mm) | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Rad Hardened | Risk Rank | RoHS | Rohs Code | Safety Rating | Samacsys Description | Schedule B | Seated Plane Height | Seated Plane Height (mm) | Special Features | Suppression Class | Temp Coeff (Dielectric) | Temperature Coefficient (ppm/°C) | Terminal Pitch (mm) | Tolerance (+ or -) | Unit Weight | Voltage Rating AC | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Construction | Reach Compliance Code | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Lead Length | Dielectric | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Lead Style | Dissipation Factor | Positive Tolerance | Negative Tolerance | Product Type | ESR | Rated (AC) Voltage (URac) | Size(mm) | Product | Features | Product Category | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 2 Pin | - | - | - | 17.547 | - | WIMA | 2200 nF | - | - | - | 2.2uF | - | EAR99 | - | 324 | - | - | 0.8 | - | 6 | - | WIMA | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 15(Max) | - | - | - | - | - | Details | - | - | - | - | - | 26(Max) | - | - | - | - | 27.5 | - | 0.634931 oz | - | 400 VDC | Straight | - | Bulk | - | MKP 4 | - | 5% | - | - | Active | - | - | - | - | - | Metallized Polypropylene Capacitors | - | 100 °C | -55 °C | - | - | - | 2.2 uF | Capacitors | - | - | - | 15 mm | Plastic Rectangular Can | - | Radial | - | - | 27.5 mm | - | - | PP | - | - | 27.5 mm | - | 0.8 mm | - | 400VDC|220VAC | Straight | - | - | - | Film Capacitors | - | - | 31.5 X 15 X 26 | General Film Capacitors | - | Film Capacitors | 31.5(Max) | - | 26 mm | - | 31.5 mm | 15 mm | 26(Max) | - | RoHS Compliant | - | - | ||
![]() NPYT102K300VY2N2F NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.001uF | - | EAR99 | - | - | - | - | 0.6 | - | 15 | - | - | - | - | 110 | - | - | -40 | Through Hole | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | 13 | - | Y2 | - | - | 10 | - | - | - | - | Straight | - | Bulk | - | - | - | 10% | - | - | Active | - | - | - | - | - | Interference Suppression | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | PP | - | - | - | - | - | - | 300VAC | - | - | - | - | - | - | - | 13 X 5 X 11 | - | - | - | 13 | - | - | - | - | - | 11 | - | RoHS Compliant | - | - | ||
![]() 04021J1R0PBSTR AVX Corporation | 26 |
| - | 18 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | ONE SURFACE | - | - | SILICON DIOXIDE AND OXYNITRIDE | 652.039032μg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2015 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±0.02pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8532.25.00.45 | 1pF | - | 100V | TR | - | - | - | - | - | 1005 | 0402 | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 400μm | 0.020 0.50mm | 1mm | 0.55mm | - | - | ROHS3 Compliant | - | - | ||
![]() 04025J0R6PBSTR AVX Corporation | 10 |
| Datasheet | 16 Weeks | Surface Mount | - | 0402 | - | ONE SURFACE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | 8532.25.00.45 | 600FF | - | 50V | TR | - | 550μm | - | - | - | - | - | - | FILM CAPACITOR | - | C0G | - | - | - | - | - | - | - | - | - | 3.3333% | 3.3333% | - | - | - | - | - | - | - | - | - | 400μm | - | 1mm | 0.55mm | - | No | ROHS3 Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 2 Pin | - | - | - | 7.205 | - | WIMA | 470 nF | 470000 pF | - | - | 0.47uF | - | EAR99 | - | 567 | - | - | 0.8 | - | 6 | - | WIMA | - | + 125 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 9(Max) | - | - | - | - | - | Details | - | - | - | - | - | 19(Max) | - | - | - | - | 27.5 | - | 0.246918 oz | - | 630 VDC | Straight | - | Bulk | - | MKS 4 | - | 5% | - | - | Active | - | - | - | - | - | Pulse | - | - | - | - | - | - | 0.47 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | - | PET | - | - | 27.5 mm | - | 0.8 mm | - | 630VDC|400VAC | Straight | - | - | - | Film Capacitors | - | - | 31.5 X 9 X 19 | General Film Capacitors | - | Film Capacitors | 31.5(Max) | - | 19 mm | - | 31.5 mm | 9 mm | 19(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Through Hole | Radial | NO | WIRE | THROUGH HOLE MOUNT | - | Polypropylene (PP) | - | 2 | - | - | WIMA | 0.1 nF | - | - | - | 100pF | - | EAR99 | - | 5000 | - | WIMA GMBH & CO KG | 0.4 | - | 6 | - | WIMA | FKP0D001000B00KSSD | + 100 C | 100 | WIMA | - 55 C | -55 | Through Hole | - | - | 85 °C | -55 °C | Bulk | , 1810 | RECTANGULAR PACKAGE | Radial | - | Active | 2.5(Max) | - | Active | - | - | 1.71 | Details | Yes | - | Film Capacitors 100pF 100 Volts 10% | - | - | 7(Max) | - | - | - | - | 2.5 | - | - | 63V | 100 VDC | Straight | -55°C ~ 100°C | Bulk | - | FKP 02 | 0.181 L x 0.098 W (4.60mm x 2.50mm) | 10% | e3 | Yes | Active | - | - | PC Pins | EAR99 | -200ppm/Cel ppm/°C | Pulse | Tin (Sn) | - | - | High Frequency, Switching; High Pulse, DV/DT | AC RATED VOLTAGE(V):63 | 8532.25.00.70 | 100 pF | Capacitors | - | BULK | 2.5 mm | - | - | compliant | Radial | - | - | - | FILM CAPACITOR | - | PP | - | - | 2.5 mm | 100 V | - | 1810 | 63VAC|100VDC | - | - | 10% | 10% | Film Capacitors | - | 63 V | 4.6 X 2.5 X 7 | AC and Pulse Film Capacitors | - | Film Capacitors | 4.6(Max) | - | 7 mm | 0.276 (7.00mm) | 4.6 mm | 2.5 mm | 7(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | 36 |
| - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | - | 2 | 9.384 | - | WIMA | 1000 nF | - | - | - | 1uF | - | EAR99 | - | 459 | - | WIMA GMBH & CO KG | 0.8 | - | 6 | - | WIMA | MKP1F041006B00JSSD | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | - | 85 °C | -55 °C | - | , | RECTANGULAR PACKAGE | - | - | Active | 11(Max) | - | - | - | - | 5.47 | Non-Compliant | Yes | - | - | - | - | 21(Max) | - | - | - | - | 27.5 | - | 0.317466 oz | - | 250 VDC | Straight | - | Bulk | - | MKP 10 | - | 5% | e3 | Yes | Active | - | - | - | EAR99 | - | Pulse | Tin (Sn) | - | - | - | AC RATED VOLTAGE(V):480 | 8532.25.00.70 | 1 uF | Capacitors | - | BULK | - | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | - | PP | - | - | 27.5 mm | 250 V | 0.8 mm | - | 180VAC|250VDC | Straight | - | 5% | 5% | Film Capacitors | - | - | 31.5 X 11 X 21 | AC and Pulse Film Capacitors | - | Film Capacitors | 31.5(Max) | - | 21 mm | - | 31.5 mm | 11 mm | 21(Max) | - | RoHS Compliant | - | - | ||
![]() 463W468000M2K KEMET Corporation | In Stock | - | - | - | - | - | Not Required | - | - | - | - | POLYPROPYLENE | - | 2 | - | - | - | - | - | - | - | 6.8uF | - | EAR99 | - | - | 8532.25.00.20 | KEMET ELECTRONICS CORP | 1 | 1(mm) | 4 | 37.5(mm) | KEMET Corporation | 463W468000M2K | - | 110 | KEMET | - | -40 | Through Hole | Through Hole | -40C to 110C | 110 °C | -40 °C | Tray | - | - | Radial | - | Active | 20 | Not Required(mm) | Active | - | No | 5.14 | Non-Compliant | Yes | - | - | 8532250020, 8532250020/8532250020, 8532250020/8532250020/8532250020, 8532250020/8532250020/8532250020/8532250020 | 40(mm) | 40 | - | X2 | PP | - | 37.5 | 10% | - | - | - | Straight | - | Bulk | - | * | - | 10% | e3 | - | Active | - | - | - | EAR99 | - | EMI Suppression | Tin (Sn) | - | - | - | - | - | 6800000(pF) | - | - | Bulk | 37.5 mm | - | Wound | compliant | Radial | - | - | - | FILM CAPACITOR | - | PP | - | Not Required | - | 630 V | - | - | 630VDC|310VAC | - | - | 10% | 10% | - | - | 310 V | 41.5 X 20 X 40 | - | - | - | 41.5 | - | 40 mm | - | 41.5 mm | 20 mm | 40 | - | RoHS Compliant | - | - | ||
Tiny WHSL | 1585 |
| - | - | - | Through Hole | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polypropylene (PP), Metallized | - | 2 | 1.848 | - | WIMA | 1 nF | - | 0.001 uF | - | 0.001uF | - | EAR99 | - | 2000 | 8532.25.00.30 | WIMA GMBH & CO KG | 0.8 | 0.8(mm) | 6 | 15(mm) | WIMA | FKP1T011004C00JSSD | + 100 C | 100 | WIMA | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | 85 °C | -55 °C | Bulk | RADIAL LEADED, ROHS COMPLIANT | RECTANGULAR PACKAGE | Radial | FKP1-1000/1600/5P15 | Active | 6(Max) | Not Required(mm) | Active | - | No | 1.65 | Compliant | Yes | - | - | - | 12.5(mm) | 12.5(Max) | - | - | PP | - | 15 | 5% | 0.070548 oz | 650V | 1.6 kVDC | Straight | -55°C ~ 105°C | Bulk | - | FKP 1 | 0.709 L x 0.236 W (18.00mm x 6.00mm) | 5% | e3 | Yes | Active | - | - | PC Pins | EAR99 | - | Pulse | Tin (Sn) | 100 °C | -55 °C | Automotive; High Frequency, Switching; High Pulse, DV/DT | RATED AC VOLTAGE (V): 650 | 8532.25.00.70 | 1000PF(pF) | Capacitors | - | BULK | 15 mm | 6 mm | Plastic Rectangular Can | compliant | Radial | - | - | 15 mm | FILM CAPACITOR | - | PP | - | Not Required | 15 mm | 1600 V | 800 µm | 7124 | 650VAC|1600VDC | Straight | - | 5% | 5% | Film Capacitors | - | 650 V | 18 X 6 X 12.5 | AC and Pulse Film Capacitors | - | Film Capacitors | 18(Max) | - | 12.5 mm | 0.492 (12.50mm) | 18 mm | 6 mm | 12.5(Max) | - | RoHS Compliant | - | AEC-Q200 | ||
Tiny WHSL | 9 |
| - | - | - | - | - | - | - | - | 2 Pin | - | - | - | 19.751 | - | WIMA | 2200 nF | - | - | - | 2.2uF | - | EAR99 | - | 198 | - | - | 0.8 | - | 6 | - | WIMA | - | + 105 C | 105 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 17(Max) | - | - | - | - | - | Details | - | X1 | - | - | - | 29(Max) | - | X2 | - | - | 27.5 | - | 0.705479 oz | - | - | Straight | - | Bulk | - | MKP-X2 | - | 20% | - | - | - | - | - | - | - | - | RFI Suppression | - | - | - | - | - | - | 2.2 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | - | PP | - | - | 27.5 mm | - | 0.8 mm | - | 305VAC | Straight | - | - | - | Safety Capacitors | - | - | 31.5 X 17 X 29 | Safety Film Capacitors | - | Safety Capacitors | 31.5(Max) | - | 29 mm | - | 31.5 mm | 17 mm | 29(Max) | - | RoHS Compliant | - | - | ||
![]() R75MD2470Z3B0J KEMET Corporation | 1139 |
| - | - | - | Through Hole | Not Required | - | - | - | 2 Pin | Polypropylene (PP), Metallized | - | - | - | R75MD | KEMET | 47 nF | 47000 pF | - | - | 0.047uF | - | EAR99 | 0.0237 | 1000 | - | - | 0.5 | 0.5(mm) | 17 | - | KEMET | - | + 105 C | 105 | KEMET | - 55 C | -55 | Through Hole | Through Hole | -55C to 105C | - | - | Box | - | - | - | - | - | 5 | Not Required(mm) | Active | AEC-Q200 | - | - | Details | - | - | - | - | 10.5(mm) | 10.5 | - | - | PP | -200±100 | 7.5 | 5% | 0.168198 oz | 200V | 400 VDC | Straight | -55°C ~ 105°C | Bulk | - | R75 | 0.394 L x 0.197 W (10.00mm x 5.00mm) | 5% | - | - | Unconfirmed | - | - | PC Pins | - | - | Pulse | - | - | - | Automotive; High Frequency, Switching; High Pulse, DV/DT | - | - | 47000(pF) | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | - | PP | 23.7 mOhms | Not Required | 7.5 mm | - | 0.5 mm | - | 400VDC|200VAC | Straight | - | - | - | Film Capacitors | 23.7 mOhms | - | 10 X 5 X 10.5 | General Film Capacitors | - | Film Capacitors | 10 | - | 10.5 mm | 0.417 (10.60mm) | 10 mm | 10 mm | 10.5 | - | RoHS Compliant | - | AEC-Q200 | ||
![]() 04021JR75PBSTR AVX Corporation | 7 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2015 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±0.02pF | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 0.75pF | - | 100V | - | - | - | - | - | - | 1005 | 0402 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | 0.020 0.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 08051K6R2CBTTR AVX Corporation | 26 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.079Lx0.050W 2.00mmx1.27mm | ±0.25pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+60ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.25 PICO FARAD | 8532.25.00.45 | 6.2pF | - | 100V | TR, 7/13 INCH | - | 1.27mm | - | - | - | 2012 | 0805 | - | FILM CAPACITOR | - | C0H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 930μm | 0.044 1.13mm | 2.01mm | - | - | No | ROHS3 Compliant | Contains Lead | - | ||
![]() 04023J1R4ABSTR\500 AVX Corporation | 19 |
| - | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 04021J0R2PBSTR\500 AVX Corporation | 10 |
| - | 14 Weeks | - | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | 0.039Lx0.022W 1.00mmx0.55mm | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.020 0.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 04021J1R4PBWTR\500 AVX Corporation | 10 |
| - | 14 Weeks | - | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | 0.039Lx0.022W 1.00mmx0.55mm | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.020 0.50mm | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 04023J2R1ABWTR\500 AVX Corporation | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 04023J3R0ABSTR\500 AVX Corporation | 26 |
| - | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 26 |
| - | - | - | - | - | - | - | - | 2 Pin | - | - | - | 0.511 | - | WIMA | 2200 nF | - | - | - | 2.2uF | - | EAR99 | - | 1400 | - | - | 0.5 | - | - | - | WIMA | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 5(Max) | - | - | AEC-Q200 | - | - | Details | - | - | - | - | - | 10(Max) | High Volume|High Capacitance Ratio | - | - | - | 5 | - | 0.035274 oz | - | 50 VDC | Straight | - | Tape and Reel | - | MKS 2 | - | 10% | - | - | Active | - | - | - | - | - | Automotive Metallized Film Capacitors | - | - | - | - | - | - | 2.2 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | - | PET | - | - | 5 mm | - | 0.5 mm | - | 50VDC|30VAC | Straight | - | - | - | Film Capacitors | - | - | 7.2 X 5 X 10 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 10 mm | - | 7.2 mm | 5 mm | 10(Max) | - | RoHS Compliant | - | - | ||
![]() F862FY475K310ZLH0J KEMET Corporation | 136 |
| - | - | - | Through Hole | ZLHOJ | - | - | - | 2 Pin | - | - | - | - | - | KEMET | 4700 nF | - | - | ± 10% | 4.7uF | 31.5 x 22 x 37mm | EAR99 | - | 150 | - | - | 0.8 | - | 17 | - | KEMET | - | +110°C | 110 | KEMET | -40°C | -40 | Through Hole | - | - | - | - | Tape & Box (TB) | - | - | - | - | - | 22(Max) | - | Active | AEC-Q200 | - | - | Details | - | - | - | - | - | 37(Max) | - | X2 | - | - | 27.5 | - | 1.145465 oz | - | 630 VDC | Straight | - | Pizza | - | * | - | 10% | - | - | - | - | - | - | - | - | EMI Suppression | - | - | - | - | - | - | 4.7µF | Capacitors | - | - | - | 22mm | Wound | - | Radial | - | - | 27.5mm | - | 17mm | PP | - | - | 27.5mm | - | 0.8mm | - | 630VDC|310VAC | Straight | 0.2% | - | - | Film Capacitors | - | - | 31.5 X 22 X 37 | Safety Film Capacitors | - | Film Capacitors | 31.5(Max) | - | 37mm | - | 31.5mm | 22 mm | 37(Max) | - | RoHS Compliant | - | - |