- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Material | Dielectric Material | Number of Terminals | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Value | Capacity (elec.) | Connections | Content | CS | Dim | ECCN (US) | ESR (Ohm) | Factory Pack QuantityFactory Pack Quantity | HTS | Ihs Manufacturer | Lead Diameter (mm) | Lead Diameter (nom) | Lead Length (mm) | Manufacturer | Manufacturer Part Number | Max. temperature | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Min. temperature | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Nominal voltage | Operating Temp Range | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Pitch Spacing | Product Depth (mm) | Product Diameter (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Safety Rating | Seated Plane Height | Seated Plane Height (mm) | Suppression Class | Temp Coeff (Dielectric) | Temperature Coefficient (ppm/°C) | Terminal Pitch (mm) | Tolerance (+ or -) | Tolerance ± | Unit Weight | Voltage Rating AC | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Construction | Reach Compliance Code | Reference Standard | Termination Style | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | Dielectric | Failure Rate | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Voltage | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | Rated (AC) Voltage (URac) | Size(mm) | Product | Features | Product Category | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 08051J2R7ABTTR AVX Corporation | 19 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | SILICON DIOXIDE AND NITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.079Lx0.050W 2.00mmx1.27mm | ±0.05pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 2.7pF | - | 100V | TR, 7/13 INCH | - | 1.27mm | - | - | - | - | 2012 | 0805 | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 914.4μm | 0.044 1.13mm | 2.01mm | - | - | No | ROHS3 Compliant | Contains Lead | - | ||
![]() 06035K100JBTTR AVX Corporation | 19 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.063Lx0.032W 1.60mmx0.81mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | - | - | - | Thin Film | - | - | - | 10pF | - | 50V | - | - | 810μm | - | - | - | - | 1608 | 0603 | - | C0H | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 630μm | 0.029 0.73mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 04023K140FBSTR AVX Corporation | 19 |
| Datasheet | 16 Weeks | Surface Mount | - | 0402 | - | ONE SURFACE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | - | - | 1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | - | 8532.25.00.45 | 14pF | - | 25V | TR | - | 550μm | - | - | - | - | - | - | FILM CAPACITOR | C0H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400μm | - | 1mm | 0.55mm | - | No | ROHS3 Compliant | - | - | ||
![]() 04021JR35ZBSTR\500 AVX Corporation | 10 |
| - | 14 Weeks | - | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | 0.039Lx0.022W 1.00mmx0.55mm | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.020 0.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0402YJ0R5BBSTR AVX Corporation | 35 |
| Datasheet | 14 Weeks | - | - | 0402 | YES | WRAPAROUND | SURFACE MOUNT | - | - | SILICON DIOXIDE AND NITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 500FF | - | 16V | TR, 7/13 INCH | - | - | - | - | - | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | 0.4mm | - | 1mm | 0.55mm | - | - | ROHS3 Compliant | - | - | ||
![]() 04021JR08PBSTR AVX Corporation | 35 |
| Datasheet | 14 Weeks | - | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | 0.039Lx0.022W 1.00mmx0.55mm | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 80FF | - | 100V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.020 0.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() R76QI2390SE40J KEMET Corporation | 1442 |
| - | - | - | - | - | - | - | - | 2 Pin | - | - | - | - | KEMET | 39 nF | 39000 pF | - | 0.039uF | - | - | - | - | - | EAR99 | 0.016 | 1000 | 8532.25.00.30 | - | 0.8 | - | 4 | KEMET | - | - | + 110 C | 110 | KEMET | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | 8.5 | - | Active | - | Details | - | - | - | 14.5 | - | - | -200±100 | 15 | - | - | - | - | 1 kVDC | Straight | - | Bulk | - | * | - | 5% | - | - | Active | - | - | - | - | - | Pulse | - | - | - | - | - | - | - | 0.039 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | - | PP | - | 15 mm | - | - | 0.8 mm | 1000VDC|600VAC | Straight | - | - | Film Capacitors | - | 18 X 8.5 X 14.5 | General Film Capacitors | - | Film Capacitors | 18 | - | 14.5 mm | - | 18 mm | 14.5 mm | 14.5 | - | RoHS Compliant | - | - | ||
Tiny WHSL | 676 |
| - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | - | POLYETHYLENE TEREPHTHALATE | 2 | - | - | - | - | - | 6.8uF | - | - | - | - | - | EAR99 | - | - | - | WIMA GMBH & CO KG | - | - | 6 | Wima | MKS4D046805G00JSSD | - | + 125 C | 100 | - | - | - 55 C | -55 | Through Hole | - | - | - | - | - | 125 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | - | Active | - | 10.5(Max) | - | - | 5.39 | - | Yes | - | - | 19(Max) | - | - | - | - | - | - | - | - | 100 VDC | Straight | - | Bulk | - | MKS 4 | - | 5% | e3 | Yes | Active | - | - | - | EAR99 | - | Pulse | Tin (Sn) | - | - | - | - | - | 8532.25.00.70 | 6.8 µF | Capacitors | - | Tray | 22.5 mm | - | Plastic Rectangular Can | compliant | - | Radial | - | - | FILM CAPACITOR | PP | - | 22.5 mm | No | 100 V | 0.8 mm | 100VDC|63VAC | Straight | 5% | 5% | Film Capacitors | 63 V | 26.5 X 10.5 X 19 | General Film Capacitors | - | - | 26.5(Max) | - | 19 mm | - | 26.5 mm | 10.5 mm | 19(Max) | - | RoHS Compliant | - | - | ||
![]() 0402YJ4R7ABSTR AVX Corporation | In Stock | - | Datasheet | 14 Weeks | - | - | 0402 | YES | ONE SURFACE | SURFACE MOUNT | - | - | SILICON DIOXIDE AND OXYNITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 8532.25.00.45 | 4.7pF | - | 16V | TR | - | - | - | - | - | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | 1.0638% | 1.0638% | - | - | - | - | - | - | - | - | 0.4mm | - | 1mm | 0.55mm | - | - | ROHS3 Compliant | - | - | ||
![]() 04023J3R5ABWTR AVX Corporation | 39 |
| Datasheet | 14 Weeks | - | - | 0402 | YES | ONE SURFACE | SURFACE MOUNT | - | - | SILICON DIOXIDE AND OXYNITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Lead (Sn90Pb10) - with Nickel (Ni) barrier | - | - | - | - | - | 8532.25.00.45 | 3.5pF | - | 25V | TR | - | - | - | not_compliant | - | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | 1.4286% | 1.4286% | - | - | - | - | - | - | - | - | 0.4mm | - | 1mm | 0.55mm | - | - | Non-RoHS Compliant | - | - | ||
![]() 06035J4R7ABTTR AVX Corporation | 19 |
| - | 16 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | ONE SURFACE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.05pF | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | Thin Film | - | - | 8532.25.00.45 | 4.7pF | - | 50V | TR | - | 810μm | - | - | - | - | 1608 | 0603 | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 630μm | 0.029 0.73mm | 1.6mm | 0.81mm | - | No | Non-RoHS Compliant | Contains Lead | - | ||
![]() 0402YJ2R6ABSTR AVX Corporation | 39 |
| Datasheet | 14 Weeks | - | - | 0402 | YES | WRAPAROUND | SURFACE MOUNT | - | - | SILICON DIOXIDE AND NITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 2.6pF | - | 16V | TR, 7/13 INCH | - | - | - | - | - | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | 1.9231% | 1.9231% | - | - | - | - | - | - | - | - | 0.4mm | - | 1mm | 0.55mm | - | - | ROHS3 Compliant | - | - | ||
![]() 04023J3R5BBSTR AVX Corporation | 35 |
| Datasheet | 14 Weeks | - | - | 0402 | YES | WRAPAROUND | SURFACE MOUNT | - | - | SILICON DIOXIDE AND NITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 3.5pF | - | 25V | TR, 7/13 INCH | - | - | - | - | - | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | 2.8571% | 2.8571% | - | - | - | - | - | - | - | - | 400μm | - | 1mm | 500μm | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Through Hole | 10 mm x 4 mm x 9 mm | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | - | Polyester, Polyethylene Terephthalate (PET), Metallized | 2 | 0.603 | WIMA | 100 nF | 100000 pF | - | 0.1uF | - | - | - | - | - | EAR99 | - | 4000 | - | WIMA GMBH & CO KG | 0.6 | - | 6 | WIMA | MKS4F031002C00KSSD | - | + 125 C | 100 | WIMA | - | - 55 C | -55 | Through Hole | - | - | - | - | - | 125 °C | -55 °C | Bulk | , | RECTANGULAR PACKAGE | Radial | MKS4-.1/250/10P7 | Active | - | 4(Max) | - | Active | 1.62 | Details | Yes | - | - | 9(Max) | - | - | - | 7.5 | - | - | 0.035274 oz | 160V | 250 VDC | Straight | -55°C ~ 125°C | Bulk | - | MKS 4 | 0.394 L x 0.157 W (10.00mm x 4.00mm) | 10% | e3 | Yes | Active | - | - | PC Pins | EAR99 | - | Pulse | Tin (Sn) | - | - | - | General Purpose | - | 8532.25.00.70 | 0.1 uF | Capacitors | - | BULK | 7.5 mm | - | Plastic Rectangular Can | compliant | - | Radial | - | - | FILM CAPACITOR | PET | - | 7.5 mm | No | 250 V | 0.6 mm | 250VDC|160VAC | Straight | 10% | 10% | Film Capacitors | 160 V | 10 X 4 X 9 | General Film Capacitors | - | Film Capacitors | 10(Max) | - | 9 mm | 0.354 (9.00mm) | 10 mm | 4 mm | 9(Max) | - | RoHS Compliant | - | - | ||
![]() SMR5332K400J01L4BULK KEMET Corporation | 43700 | - | - | - | - | - | Not Required | - | - | - | 2 Pin | - | - | - | 0.2 | KEMET | 3.3 nF | - | 0.0033 uF | 0.0033uF | - | - | - | - | - | EAR99 | - | 2000 | - | - | 0.5 | 0.5(mm) | 4 | KEMET | - | - | - | 150 | - | - | - | -55 | Through Hole | Through Hole | - | -55C to 150C | - | - | - | - | - | - | - | - | F211JF332K400C | - | - | 2.5 | Not Required(mm) | - | - | Details | - | - | 6.5(mm) | 6.5 | - | PPS | - | 5 | 10% | - | - | - | 400 VDC | Straight | - | Bulk | - | SMR | - | 10% | - | - | Active | - | - | - | - | - | Audio Capacitor | - | - | - | - | - | - | - | 3300(pF) | Capacitors | - | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | - | PPS | Not Required | 5 mm | - | - | - | 200VAC|400VDC | - | - | - | Film Capacitors | - | 7.2 X 2.5 X 6.5 | General Film Capacitors | - | Film Capacitors | 7.2 | - | 2.5 mm | - | 7.2 mm | 6.5 mm | 6.5 | - | RoHS Compliant | - | - | ||
Tiny WHSL | 44 |
| - | - | - | - | - | - | - | - | 2 Pin | Polyester | - | - | 28.6 | WIMA | 4700 nF | - | - | 4.7uF | 4.7µF | Solder pins | 1pc(s) | 27.5mm | (L x W x H) 31.5 x 20 x 39.5 mm | EAR99 | - | 162 | - | - | 0.8 | - | 6 | WIMA | - | +105°C | + 105 C | 105 | - | -55°C | - 55 C | -55 | Through Hole | - | 305V DC | - | - | - | - | - | - | - | - | - | - | - | - | 20(Max) | - | - | - | Details | - | X1 | - | 39.5(Max) | X2 | - | - | 27.5 | - | 10% | 1.022945 oz | - | - | Straight | - | Bulk | - | MKP-X2 | - | 10% | - | - | - | - | - | - | - | - | RFI Suppression | - | - | - | - | - | - | - | 4.7 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | - | PP | - | 27.5 mm | - | - | 0.8 mm | 305VAC | Straight | - | - | Safety Capacitors | - | 31.5 X 20 X 39.5 | Safety Film Capacitors | - | Safety Capacitors | 31.5(Max) | - | 39.5mm | - | 31.5mm | 20mm | 39.5(Max) | - | RoHS Compliant | - | - | ||
![]() 0201ZJ0R9BBWTR AVX Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | - | SILICON DIOXIDE AND NITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.024Lx0.013W 0.60mmx0.33mm | ±0.1pF | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin/Lead (Sn90Pb10) - with Nickel (Ni) barrier | - | - | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 0.9pF | - | 10V | TR, 7/13 INCH | - | - | - | not_compliant | MIL-STD-202F | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 225μm | 0.011 0.28mm | 0.6mm | 0.325mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 0201ZJ110FBWTR AVX Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.024Lx0.013W 0.60mmx0.33mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 11pF | - | 10V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 225μm | 0.011 0.28mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 0201ZJ3R0BBWTR AVX Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | - | SILICON DIOXIDE AND NITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.024Lx0.013W 0.60mmx0.33mm | ±0.1pF | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin/Lead (Sn90Pb10) - with Nickel (Ni) barrier | - | - | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 3pF | - | 10V | TR, 7/13 INCH | - | - | - | not_compliant | MIL-STD-202F | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 225μm | 0.011 0.28mm | 0.6mm | 0.325mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 0201ZJ0R3PBWTR AVX Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | - | SILICON DIOXIDE AND NITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.024Lx0.013W 0.60mmx0.33mm | ±0.02pF | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin/Lead (Sn90Pb10) - with Nickel (Ni) barrier | - | - | - | - | CAPACITANCE TOLERANCE IS 0.02 PICO FARAD | 8532.25.00.45 | 0.3pF | - | 10V | TR, 7/13 INCH | - | - | - | not_compliant | MIL-STD-202F | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 225μm | 0.011 0.28mm | 0.6mm | 0.325mm | - | - | Non-RoHS Compliant | Contains Lead | - |