- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Value | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | HTS | Ihs Manufacturer | Lead Diameter (mm) | Lead Diameter (nom) | Lead Length (mm) | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Rad Hardened | Risk Rank | RoHS | Rohs Code | Seated Plane Height | Seated Plane Height (mm) | Suppression Class | Temp Coeff (Dielectric) | Temperature Coefficient (ppm/°C) | Terminal Pitch (mm) | Tolerance (+ or -) | Unit Weight | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Construction | Reach Compliance Code | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Dielectric | Failure Rate | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | Rated (AC) Voltage (URac) | Size(mm) | Product | Features | Product Category | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 02015JR85PBSTR AVX Corporation | 19 |
| - | 14 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2015 | Accu-P® | 0.024Lx0.013W 0.60mmx0.33mm | ±0.02pF | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 0.85pF | - | 50V | - | - | - | - | - | - | 0603 | 0201 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 0.011 0.28mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 02013J1R1ABSTR AVX Corporation | 1365 |
| - | 14 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | 2 | SILICON DIOXIDE AND NITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | Accu-P® | 0.024Lx0.013W 0.60mmx0.33mm | ±0.05pF | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | - | 1.1pF | - | 25V | TR, 7/13 INCH | - | - | - | - | - | 0603 | 0201 | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 0.011 0.28mm | 0.6mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() F462DU334K1K0L KEMET Corporation | 45 |
| - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | - | KEMET | 330 nF | 330000 pF | - | 0.33uF | EAR99 | 150 | - | KEMET ELECTRONICS CORP | 0.8 | - | 18.5 | - | KEMET | F462DU334K1K0L | + 105 C | 105 | KEMET | - 55 C | -55 | Through Hole | - | - | - | - | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | 13(Max) | - | Active | - | - | 5.44 | Details | Yes | - | 22(Max) | - | - | -200(-100/+50) | 22.5 | - | - | 1 kVDC | Straight | - | Tape and Reel | - | * | - | 10% | - | Yes | Active | - | - | - | EAR99 | - | Pulse and DC Transient Suppression | - | - | - | RATED AC VOLTAGE (V): 300 | - | 0.33 uF | Capacitors | - | TR | 22.5 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PP | - | 22.5 mm | 1000 V | 0.8 mm | - | 1000VDC|300VAC | - | 10% | 10% | Film Capacitors | 300 V | 26 X 13 X 22 | AC and Pulse Film Capacitors | - | Film Capacitors | 26(Max) | 22 mm | - | 26 mm | 22 mm | 22(Max) | - | - | RoHS Compliant | - | ||
![]() 06035J0R7PBSTR AVX Corporation | 10 |
| - | 14 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | ONE SURFACE | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | Accu-P® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.02pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 0.7pF | - | 50V | TR | - | 810μm | - | - | - | 1608 | 0603 | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | 630μm | 0.029 0.73mm | 1.6mm | 0.81mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 04025J2R7QBSTR AVX Corporation | 26 |
| - | 16 Weeks | - | - | 0402 | YES | ONE SURFACE | SURFACE MOUNT | - | SILICON DIOXIDE AND OXYNITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.25.00.45 | 2.7pF | - | 50V | TR | - | - | - | - | - | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | 1.1111% | 1.1111% | - | - | - | - | - | - | - | 0.4mm | - | 1mm | 0.55mm | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | 25 |
| - | - | - | - | Not Required | - | - | - | 2 Pin | - | - | 0.313 | WIMA | 3.3 nF | - | 0.0033 uF | 0.0033uF | EAR99 | 1500 | 8532.25.00.10 | - | 0.5 | 0.5(mm) | - | 5(mm) | WIMA | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | - | - | - | - | - | - | - | - | - | - | 4.5(Max) | Not Required(mm) | - | - | No | - | Details | - | 6(mm) | 6(Max) | - | PP | - | 5 | 2.5% | - | 63 VDC | Straight | - | Tape and Reel | - | FKP 2 | - | 2.5% | - | - | Active | - | - | - | - | - | Pulse | - | 100 °C | -55 °C | - | - | 3300PF(pF) | Capacitors | - | - | - | 4.5 mm | Plastic Rectangular Can | - | Radial | - | - | 5 mm | - | PP | Not Required | 5 mm | - | 0.5 mm | - | 40VAC|63VDC | Straight | - | - | Film Capacitors | - | 7.2 X 4.5 X 6 | AC and Pulse Film Capacitors | - | Film Capacitors | 7.2(Max) | 6 mm | - | 7.2 mm | 4.5 mm | 6(Max) | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 2 Pin | - | - | 0.505 | WIMA | 6.8 nF | - | 0.0068 uF | 0.0068uF | EAR99 | 5000 | - | - | 0.5 | - | 6 | - | WIMA | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | 3(Max) | - | - | - | - | - | Details | - | - | 8.5(Max) | - | - | - | 7.5 | - | 0.035274 oz | 100 VDC | Straight | - | Bulk | - | FKS 3 | - | 20% | - | - | Active | - | - | - | - | - | Pulse | - | - | - | - | - | 6800 pF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PET | - | 7.5 mm | - | 0.5 mm | - | 100VDC|63VAC | Straight | - | - | Film Capacitors | - | 10 X 3 X 8.5 | AC and Pulse Film Capacitors | - | Film Capacitors | 10(Max) | 8.5 mm | - | 10 mm | 3 mm | 8.5(Max) | - | - | RoHS Compliant | - | ||
Tiny WHSL | 45 |
| - | - | - | - | - | - | - | - | 2 Pin | - | - | 1.311 | WIMA | 0.68 nF | - | - | 680pF | EAR99 | 1150 | - | - | 0.8 | - | - | - | WIMA | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | 5(Max) | - | - | - | - | - | Details | - | - | 11(Max) | - | - | - | 15 | - | 0.035274 oz | 1.6 kVDC | Straight | - | Ammo | - | FKP 1 | - | 5% | - | - | - | - | - | - | - | - | Pulse | - | - | - | - | - | 680 pF | Capacitors | - | - | - | - | - | - | Radial | - | - | - | - | PP | - | 15 mm | - | 0.8 mm | - | 1600VDC|650VAC | Straight | - | - | Film Capacitors | - | 18 X 5 X 11 | AC and Pulse Film Capacitors | - | Film Capacitors | 18(Max) | 11 mm | - | 18 mm | 5 mm | 11(Max) | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | 0.538 | WIMA | 150 nF | 150000 pF | - | 0.15uF | EAR99 | 3500 | - | WIMA GMBH & CO KG | 0.5 | - | 6 | - | WIMA | MKS2F031501F00MSSD | + 125 C | 125 | - | - 55 C | -55 | Through Hole | - | - | - | - | 85 °C | -55 °C | - | , 2820 | RECTANGULAR PACKAGE | Radial | - | Active | 5(Max) | - | - | - | - | 5.66 | Compliant | Yes | - | 10(Max) | - | - | - | 5 | - | 0.035274 oz | 250 VDC | Straight | - | Bulk | - | MKS 2 | - | 20% | e3 | Yes | Active | - | - | - | EAR99 | - | Automotive Metallized Film Capacitors | Tin (Sn) | 100 °C | -55 °C | RATED AC VOLTAGE (V): 160 | 8532.25.00.70 | 150 nF | Capacitors | - | BULK | 5 mm | 5 mm | Plastic Rectangular Can | compliant | Radial | - | - | 5 mm | FILM CAPACITOR | PET | - | 5 mm | 250 V | 500 µm | 2820 | 250VDC|160VAC | Straight | 20% | 20% | Film Capacitors | 160 V | 7.2 X 5 X 10 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | 10 mm | - | 7.2 mm | 5 mm | 10(Max) | No | - | RoHS Compliant | - | ||
Tiny WHSL | 36 |
| - | - | - | - | Not Required | - | - | - | 2 Pin | - | - | 3.661 | WIMA | 100 nF | 100000 pF | - | 0.1uF | EAR99 | 450 | - | - | 0.8 | 0.8(mm) | 6 | 15(mm) | WIMA | - | + 100 C | 110 | - | - 55 C | -55 | Through Hole | Through Hole | -55C to 110C | - | - | - | - | - | - | - | - | - | - | 7(Max) | Not Required(mm) | - | - | No | - | Details | - | 14(mm) | 14(Max) | - | PP | - | 15 | 20% | 0.141096 oz | 400 VDC | Straight | - | Tape and Reel | - | MKP 10 | - | 20% | - | - | Active | - | - | - | - | - | Pulse | - | - | - | - | - | 100000PF(pF) | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PP | Not Required | 15 mm | - | 0.8 mm | - | 250VAC|400VDC | Straight | - | - | Film Capacitors | - | 18 X 7 X 14 | AC and Pulse Film Capacitors | - | Film Capacitors | 18(Max) | 14 mm | - | 18 mm | 7 mm | 14(Max) | - | - | RoHS Compliant | - | ||
Tiny WHSL | 41 |
| - | - | - | - | Not Required | - | - | - | 2 Pin | - | - | 2.813 | WIMA | 4.7 nF | - | 0.0047 uF | 0.0047uF | EAR99 | 1200 | - | - | 0.8 | 0.8(mm) | 6 | - | WIMA | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | - | - | - | - | - | - | - | - | - | - | 8(Max) | Not Required(mm) | - | - | - | - | Details | - | 15(mm) | 15(Max) | - | PP | - | 15 | 20% | 0.105822 oz | 1.6 kVDC | Straight | - | Bulk | - | FKP 4 | - | 20% | - | - | Active | - | - | - | - | - | Pulse | - | - | - | - | - | 4700PF(pF) | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PP | Not Required | 15 mm | - | 0.8 mm | - | 500VAC|1600VDC | Straight | - | - | Film Capacitors | - | 18 X 8 X 15 | AC and Pulse Film Capacitors | - | Film Capacitors | 18(Max) | 14 mm | - | 18 mm | 9 mm | 15(Max) | - | - | RoHS Compliant | - | ||
Tiny WHSL | 41 |
| - | - | - | - | - | - | - | - | 2 Pin | - | - | 25.838 | WIMA | 2200 nF | - | - | 2.2uF | EAR99 | 162 | - | - | 0.8 | - | 6 | - | WIMA | - | + 105 C | 105 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | 20(Max) | - | - | - | - | - | Details | - | - | 39.5(Max) | X2 | - | - | 27.5 | - | 1 oz | - | Straight | - | Bulk | - | MKP-X2 R | - | 20% | - | - | Unconfirmed | - | - | - | - | - | RFI Suppression | - | - | - | - | - | 2.2 uF | Capacitors | - | - | - | - | - | - | Radial | - | - | - | - | PP | - | 27.5 mm | - | 0.8 mm | - | 400VAC | Straight | - | - | Safety Capacitors | - | 31.5 X 20 X 39.5 | Safety Film Capacitors | - | Safety Capacitors | 31.5(Max) | 39.5 mm | - | 31.5 mm | 20 mm | 39.5(Max) | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Not Required | - | - | - | 2 Pin | - | - | 0.648 | WIMA | 3.3 nF | - | 0.0033 uF | 0.0033uF | EAR99 | 2500 | - | - | 0.5 | 0.5(mm) | 3.5 | - | WIMA | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | - | - | - | - | - | - | - | - | - | - | 6.5(Max) | Not Required(mm) | - | - | - | - | Details | - | 8(mm) | 8(Max) | - | PP | - | 5 | 5% | 0.035274 oz | 630 VDC | Straight | - | Bulk | - | FKP 2 | - | 5% | - | - | Active | - | - | - | - | - | Pulse | - | - | - | - | - | 3300PF(pF) | Capacitors | - | - | - | - | - | - | Radial | - | - | - | - | PP | Not Required | 5 mm | - | 0.5 mm | - | 630VDC|250VAC | Straight | - | - | Film Capacitors | - | 7.2 X 6.5 X 8 | AC and Pulse Film Capacitors | - | Film Capacitors | 7.2(Max) | 8 mm | - | 7.2 mm | 6.5 mm | 8(Max) | - | - | RoHS Compliant | - | ||
Tiny WHSL | 13 |
| - | - | - | - | 13 mm x 5 mm x 11 mm | - | - | - | 2 Pin | - | - | 1.103 | WIMA | 100 nF | 100000 pF | - | 0.1uF | EAR99 | 3000 | - | - | 0.6 | - | 6 | - | WIMA | - | + 125 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | 5(Max) | - | - | - | - | - | Details | - | - | 11(Max) | - | - | - | 10 | - | 0.035274 oz | 400 VDC | Straight | - | Bulk | - | MKS 4 | - | 20% | - | - | Active | - | - | - | - | - | Pulse | - | - | - | - | - | 0.1 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PET | - | 10 mm | - | 0.6 mm | - | 200VAC|400VDC | Straight | - | - | Film Capacitors | - | 13 X 5 X 11 | General Film Capacitors | - | Film Capacitors | 13(Max) | 11 mm | - | 13 mm | 5 mm | 11(Max) | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1uF | EAR99 | - | - | - | 0.8 | - | 6 | - | - | - | - | 105 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | 11(Max) | - | - | - | - | - | - | - | - | 21(Max) | X2 | - | - | 22.5 | - | - | - | Straight | - | Bulk | - | - | - | 10% | - | - | Obsolete | - | - | - | - | - | RFI Suppression | - | - | - | - | - | - | - | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PP | - | - | - | - | - | 275VAC | - | - | - | - | - | 26.5 X 11 X 21 | - | - | - | 26.5(Max) | - | - | - | - | 21(Max) | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | PAPER | 2 | - | WIMA | 15 nF | 15000 pF | - | 0.015uF | EAR99 | 1000 | - | WIMA GMBH & CO KG | 0.8 | - | 6 | - | WIMA | MPX14W2150FD00MSSD | + 110 C | 110 | - | - 40 C | -40 | Through Hole | - | - | - | - | 110 °C | -40 °C | - | , 7524 | RECTANGULAR PACKAGE | Radial | MP3X1-.015/440/20P15 | Active | 6(Max) | - | - | - | - | 5.75 | Details | Yes | - | - | - | - | - | 15 | - | 0.070548 oz | 850 VDC | Straight | - | Bulk | - | MP 3-X1 | - | 20% | e3 | Yes | Active | - | - | - | EAR99 | - | RFI Suppression | Tin (Sn) | - | - | - | 8532.25.00.20 | 0.015 uF | Capacitors | - | BULK | 15 mm | - | - | compliant | Radial | - | - | - | PAPER CAPACITOR | Paper | - | 15 mm | - | 0.8 mm | 7524 | 440VAC | Straight | 20% | 20% | Safety Capacitors | 440 V | 19 X 6 X 14 | Safety Film Capacitors | - | Safety Capacitors | 19(Max) | 14 mm | - | 19 mm | 6 mm | 14(Max) | - | - | RoHS Compliant | - | ||
![]() 0402ZJ7R5BBSTR AVX Corporation | 35 |
| Datasheet | 14 Weeks | - | - | Ceramic | YES | ONE SURFACE | SURFACE MOUNT | - | SILICON DIOXIDE AND OXYNITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.25.00.45 | 7.5pF | - | 10V | TR | - | - | - | - | - | - | - | - | FILM CAPACITOR | - | - | - | - | - | 0402 | - | - | 1.3333% | 1.3333% | - | - | - | - | - | - | - | 0.4mm | - | 1mm | 0.55mm | - | - | - | ROHS3 Compliant | - | ||
![]() 222237341334 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 | - | - | - | - | 0.33uF | EAR99 | - | - | - | 0.6 | - | 5 | - | - | - | - | 105 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | 6(Max) | - | - | - | - | - | - | - | - | 12(Max) | - | - | - | 15 | - | - | - | Straight | - | Loose | - | - | - | 10% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PET | - | - | - | - | - | 250VDC|160VAC | - | - | - | - | - | 17.5 X 6 X 12 | - | - | - | 17.5(Max) | - | - | - | - | 12(Max) | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 2 Pin | - | - | 0.45 | WIMA | 47 nF | 47000 pF | - | 0.047uF | EAR99 | 1500 | - | - | 0.5 | - | - | - | WIMA | - | + 125 C | 125 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | 4.5(Max) | - | - | AEC-Q200 | - | - | Details | - | - | 9.5(Max) | - | - | - | 5 | - | 0.114446 oz | 400 VDC | Straight | - | Tape and Reel | - | MKS 2 | - | 5% | - | - | Active | - | - | - | - | - | Automotive Metallized Film Capacitors | - | - | - | - | - | 0.047 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PET | - | 5 mm | - | 0.5 mm | - | 200VAC|400VDC | Straight | - | - | Film Capacitors | - | 7.2 X 4.5 X 9.5 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | 9.5 mm | - | 7.2 mm | 4.5 mm | 9.5(Max) | - | - | RoHS Compliant | - | ||
Tiny WHSL | 50 |
| - | - | - | - | Not Required | - | - | - | 2 Pin | - | - | 0.313 | WIMA | 1.5 nF | - | 0.0015 uF | 0.0015uF | EAR99 | 1500 | - | - | 0.5 | 0.5(mm) | - | - | WIMA | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | - | - | - | - | - | - | - | - | - | - | 4.5(Max) | Not Required(mm) | - | - | - | - | Details | - | 6(mm) | 6(Max) | - | PP | - | 5 | 2.5% | - | 630 VDC | Straight | - | Tape and Reel | - | FKP 2 | - | 2.5% | - | - | Active | - | - | - | - | - | Pulse | - | - | - | - | - | 1500PF(pF) | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PP | Not Required | 5 mm | - | 0.5 mm | - | 630VDC|250VAC | Straight | - | - | Film Capacitors | - | 7.2 X 4.5 X 6 | AC and Pulse Film Capacitors | - | Film Capacitors | 7.2(Max) | 6 mm | - | 7.2 mm | 4.5 mm | 6(Max) | - | - | RoHS Compliant | - |