- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Product Weight (g) | Base Product Number | Brand | Capacitance - nF | Capacitance - pF | Capacitance Tolerance | Capacitance Value | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | HTS | Ihs Manufacturer | Lead Diameter (mm) | Lead Diameter (nom) | Lead Length (mm) | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Pitch Spacing | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Rad Hardened | Risk Rank | RoHS | Rohs Code | Safety Rating | Schedule B | Seated Plane Height | Seated Plane Height (mm) | Special Features | Suppression Class | Temp Coeff (Dielectric) | Terminal Pitch (mm) | Tolerance (+ or -) | Unit Weight | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Wire Form | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Construction | Reach Compliance Code | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Dielectric | Failure Rate | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | ESR | Rated (AC) Voltage (URac) | Size(mm) | Product | Features | Product Category | Product Length | Product Width | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Product Height (mm) | Radiation Hardening | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0201ZJ3R4BBSTR AVX Corporation | 26 |
| - | 14 Weeks | - | - | 0201 | YES | WRAPAROUND | SURFACE MOUNT | - | SILICON DIOXIDE AND NITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 3.4pF | - | 10V | TR, 7/13 INCH | - | - | - | - | - | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | 2.9412% | 2.9412% | - | - | - | - | - | - | - | - | - | - | - | 0.225mm | - | 0.6mm | 0.325mm | - | - | - | ROHS3 Compliant | - | ||
![]() 0201ZJ3R8BBSTR AVX Corporation | 39 |
| - | 14 Weeks | - | - | 0201 | YES | WRAPAROUND | SURFACE MOUNT | - | SILICON DIOXIDE AND NITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 3.8pF | - | 10V | TR, 7/13 INCH | - | - | - | - | - | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | 2.6316% | 2.6316% | - | - | - | - | - | - | - | - | - | - | - | 0.225mm | - | 0.6mm | 0.325mm | - | - | - | ROHS3 Compliant | - | ||
![]() 02013K6R2BBWTR AVX Corporation | 10 |
| - | 14 Weeks | - | - | 0201 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 6.2pF | - | 25V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 0201YJ1R0BBSTR AVX Corporation | 39 |
| - | 14 Weeks | - | - | 0201 | YES | WRAPAROUND | SURFACE MOUNT | - | SILICON DIOXIDE AND NITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 1pF | - | 16V | TR, 7/13 INCH | - | - | - | - | - | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | 10% | 10% | - | - | - | - | - | - | - | - | - | - | - | 0.225mm | - | 0.6mm | 0.325mm | - | - | - | ROHS3 Compliant | - | ||
![]() 0201ZK8R0BBSTR AVX Corporation | 39 |
| - | 14 Weeks | - | - | 0201 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | - | 125°C | -55°C | - | - | - | 8pF | - | 10V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 06033J180JBTTR AVX Corporation | In Stock | - | - | 14 Weeks | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | SILICON DIOXIDE AND NITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | - | - | 8532.25.00.45 | 0.000018μF | - | - | TR, 7/13 INCH | - | - | - | not_compliant | - | - | - | - | FILM CAPACITOR | - | - | - | 25V | - | 0603 | - | - | 5% | 5% | - | - | - | - | - | - | - | - | - | - | - | 0.63mm | - | 1.6mm | 0.81mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 06031JR45PBSTR AVX Corporation | 39 |
| - | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ECQ-E2105KFZ Panasonic | 25 | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | - | - | Panasonic | 1000 nF | - | - | 1uF | EAR99 | 1000 | 8532.25.00.70 | PANASONIC CORP | 0.8 | - | 20 | - | Panasonic | ECQE2105KFZ | + 105 C | 105 | - | - 40 C | -40 | Through Hole | - | - | - | - | 105 °C | -40 °C | - | RADIAL LEADED | - | Radial | - | Active | - | 7.4(Max) | - | - | - | - | 5.64 | Details | Yes | - | - | - | 16(Max) | Non Inductive Construction|Excellent Electrical Characteristics|Flame Retardant Epoxy Resin Coating|Self Healing Property | - | - | 15 | - | - | - | - | - | 250 VDC | - | Straight | - | Bag | - | ECQE(F) | - | 10% | e3 | - | Active | - | - | - | EAR99 | - | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | - | - | - | 1 uF | Capacitors | - | - | 15 mm | - | - | compliant | Radial | - | - | - | FILM CAPACITOR | PET | - | - | 250 V | 0.8 mm | - | 250VDC | Straight | 10% | 10% | Film Capacitors | - | - | 18.5 X 7.4 X 15 | General Film Capacitors | - | Film Capacitors | - | - | 18.5(Max) | - | 15 mm | - | 18.5 mm | 7.4 mm | - | 15(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | 43 |
| - | - | - | - | - | - | - | - | 2 Pin | - | - | 0.313 | - | WIMA | 0.33 nF | - | - | 330pF | EAR99 | 6000 | - | - | 0.5 | - | 6 | - | WIMA | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5(Max) | - | - | - | - | - | Non-Compliant | - | - | - | - | 6(Max) | - | - | - | 5 | - | - | - | - | - | 1 kVDC | - | Straight | - | Bulk | - | FKP 2 | - | 2.5% | - | - | Active | - | - | - | - | - | Pulse | - | - | - | - | - | - | 330 pF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PP | - | 5 mm | - | 0.5 mm | - | 250VAC|1000VDC | Straight | - | - | Film Capacitors | - | - | 7.2 X 4.5 X 6 | AC and Pulse Film Capacitors | - | Film Capacitors | - | - | 7.2(Max) | - | 6 mm | - | 7.2 mm | 4.5 mm | - | 6(Max) | - | RoHS Compliant | - | ||
![]() R79IC2150DQ45J KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | 2 Pin | - | - | - | - | KEMET | 15 nF | 15000 pF | - | 0.015uF | EAR99 | 2500 | 8532.25.00.80 | - | 0.5 | - | 18.5 | - | KEMET | - | + 105 C | 105 | KEMET | - 55 C | -55 | Through Hole | - | - | - | - | - | - | Tape & Box (TB) | - | - | - | - | - | - | 3.5 | - | Active | - | - | - | Details | - | - | - | - | 7.5 | - | - | - | 5 | - | - | 160 V | 250 V | - | 250 VDC | 250 V | Straight | - | Ammo Pack | - | * | - | 5% | - | - | Unconfirmed | - | - | Radial | - | - | Metallized Polypropylene Film Capacitors | - | 105 °C | -55 °C | - | - | - | 0.015 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PP | - | 5 mm | - | 0.5 mm | - | 250VDC|160VAC | Straight | - | - | Film Capacitors | - | - | 7.2 X 3.5 X 7.5 | General Film Capacitors | - | Film Capacitors | - | - | 7.2 | - | 7.5 mm | - | 7.2 mm | 7.2 mm | - | 7.5 | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 41.171 | - | WIMA | 1000 nF | - | - | 1uF | EAR99 | 126 | 8532.25.00.70 | WIMA GMBH & CO KG | 1 | - | 6 | - | WIMA | MKP1O141007G00JSSD | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | - | - | - | 85 °C | -55 °C | - | , | RECTANGULAR PACKAGE | - | MKP10-1/1KV/5P37 | Active | - | 20(Max) | - | - | - | - | 1.67 | Details | Yes | - | - | - | 39.5(Max) | - | - | - | 37.5 | - | 1.446232 oz | - | - | - | 1 kVDC | - | Straight | - | Bulk | - | MKP 10 | - | 5% | e3 | Yes | Active | - | - | - | EAR99 | - | Pulse | Tin (Sn) | - | - | - | - | 8532.25.00.70 | 1 uF | Capacitors | - | BULK | - | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PP | - | 37.5 mm | 1000 V | 1 mm | - | 1000VDC|600VAC | Straight | 5% | 5% | Film Capacitors | - | 600 V | 41.5 X 20 X 39.5 | AC and Pulse Film Capacitors | - | Film Capacitors | - | - | 41.5(Max) | - | 39.5 mm | - | 41.5 mm | 20 mm | - | 39.5(Max) | - | RoHS Compliant | - | ||
![]() 06035J2R2CBSTR AVX Corporation | 39 |
| - | 14 Weeks | Surface Mount | - | 0603 | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2013 | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | CAPACITANCE TOLERANCE IS 0.25 PICO FARAD | 8532.25.00.45 | 2.2pF | - | - | TR, 7/13 INCH | - | 810μm | - | - | - | - | - | - | FILM CAPACITOR | C0G | - | - | 50V | - | - | - | - | 11.3636% | 11.3636% | - | - | - | - | - | - | - | - | - | - | - | 630μm | - | 1.6mm | 0.81mm | - | - | No | ROHS3 Compliant | - | ||
![]() 02015JR95PBSTR AVX Corporation | 26 |
| - | 14 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2015 | Accu-P® | 0.024Lx0.013W 0.60mmx0.33mm | ±0.02pF | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 0.95pF | - | 50V | - | - | - | - | - | - | 0603 | 0201 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | - | - | 0.011 0.28mm | - | - | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | 49 |
| - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 12.494 | - | WIMA | 68 nF | 68000 pF | - | 0.068uF | EAR99 | 357 | - | WIMA GMBH & CO KG | 1 | - | 6 | - | WIMA | FKP1R026807B00JSSD | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | 85 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | - | Active | - | 11(Max) | - | - | - | - | 5.42 | Details | Yes | - | - | - | 22(Max) | - | - | - | 37.5 | - | 0.423288 oz | - | - | - | 1.25 kVDC | - | Straight | - | Bulk | - | FKP 1 | - | 5% | e3 | Yes | - | - | - | - | EAR99 | - | Pulse | Tin (Sn) | - | - | - | RATED AC VOLTAGE (V): 600 | 8532.25.00.70 | 0.068 uF | Capacitors | - | BULK | 37.5 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PP | - | 37.5 mm | 1250 V | 1 mm | - | 1250VDC|600VAC | Straight | 5% | 5% | Film Capacitors | - | 600 V | 41.5 X 11 X 22 | AC and Pulse Film Capacitors | - | Film Capacitors | - | - | 41.5(Max) | - | 22 mm | - | 41.5 mm | 11 mm | - | 22(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 42.504 | - | WIMA | 4700 nF | - | - | 4.7uF | EAR99 | 126 | - | WIMA GMBH & CO KG | 1 | - | 6 | - | WIMA | MKP1G044707G00MSSD | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | - | - | - | 85 °C | -55 °C | - | , | RECTANGULAR PACKAGE | - | - | Active | - | 20(Max) | - | - | - | - | 2.34 | Details | Yes | - | - | - | 39.5(Max) | - | - | - | 37.5 | - | 1.516780 oz | - | - | - | 400 VDC | - | Straight | - | Bulk | - | MKP 10 | - | 20% | e3 | Yes | Active | - | - | - | EAR99 | - | Pulse | Tin (Sn) | 100 °C | -55 °C | - | AC RATED VOLTAGE(V):250 | 8532.25.00.70 | 4.7 uF | Capacitors | - | BULK | - | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PP | - | 37.5 mm | 400 V | 1 mm | - | 250VAC|400VDC | Straight | 20% | 20% | Film Capacitors | - | - | 41.5 X 20 X 39.5 | AC and Pulse Film Capacitors | - | Film Capacitors | - | - | 41.5(Max) | - | 39.5 mm | - | 41.5 mm | 20 mm | - | 39.5(Max) | - | RoHS Compliant | - | ||
![]() PHE426DJ5470JR05 KEMET Corporation | 9962 |
| - | - | - | Through Hole | Not Required | - | - | - | 2 Pin | Polypropylene (PP), Metallized | - | 0.3 | PHE426 | KEMET | 47 nF | 47000 pF | ± 5% | 0.047uF | EAR99 | 2000 | 8532.25.00.10 | - | 0.5 | 0.5(mm) | 5 | - | KEMET | - | + 105 C | 105 | KEMET | - 55 C | -55 | Through Hole | Through Hole | -55C to 105C | - | - | - | - | Box | - | - | - | F426JJ473J100C | - | - | 3.5(Max) | Not Required(mm) | Active | - | - | - | Details | - | - | - | 8(mm) | 8(Max) | - | - | PP | 5 | 5% | 0.010514 oz | - | - | 63V | 100 VDC | - | Straight | -55°C ~ 105°C | Bulk | - | PHE426 | 0.283 L x 0.138 W (7.20mm x 3.50mm) | 5% | - | - | Active | - | - | PC Pins | - | - | Pulse | - | - | - | DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | - | - | 47000(pF) | Capacitors | - | - | - | - | - | - | Radial | - | - | - | - | PP | Not Required | 5mm | - | 0.5 mm | - | 100VDC|63VAC | Straight | - | - | Film Capacitors | - | - | 7.2 X 3.5 X 8 | AC and Pulse Film Capacitors | - | Film Capacitors | 7.2mm | 3.5mm | 7.2(Max) | - | 8 mm | 0.315 (8.00mm) | 7.2 mm | 3.5 mm | 8mm | 8(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 25.838 | - | - | - | - | - | 1uF | EAR99 | - | - | - | 0.8 | - | 6 | - | - | - | - | 105 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | 20(Max) | - | - | - | - | - | - | - | - | - | - | 39.5(Max) | - | Y2 | - | 27.5 | - | - | - | - | - | 300 VDC | - | Straight | - | Bulk | - | MKP-Y2 | - | 20% | - | - | - | - | - | - | - | - | RFI Suppression | - | - | - | - | - | - | 1 uF | Capacitors | - | - | - | - | - | - | Radial | - | - | - | - | PP | - | - | - | - | - | 300VAC | - | - | - | Safety Capacitors | - | - | 31.5 X 20 X 39.5 | Safety Film Capacitors | - | - | - | - | 31.5(Max) | - | 39.5 mm | - | 31.5 mm | 20 mm | - | 39.5(Max) | - | RoHS Compliant | - | ||
![]() 413F14705000M KEMET Corporation | In Stock | - | - | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | 0.0047uF | EAR99 | - | 8532.25.00.20 | - | 0.6 | 0.6(mm) | 25 | 10(mm) | - | - | - | 110 | - | - | -40 | Through Hole | Through Hole | -40C to 110C | - | - | - | - | - | - | - | - | - | - | - | 6 | Not Required(mm) | - | - | No | - | Compliant | - | - | 8532250020, 8532250020/8532250020/8532250020/8532250020/8532250020 | 12(mm) | 12 | - | Y2/X1 | PP | 10 | 20% | - | - | - | - | - | - | Straight | - | Loose | - | - | - | 20% | - | - | Unconfirmed | - | - | - | - | - | Interference Suppression | - | 110 °C | -40 °C | - | - | - | 4700(pF) | - | - | - | - | 6 mm | Plastic Rectangular Can | - | Radial | - | - | 10 mm | - | PP | Not Required | - | - | 600 µm | - | 1000VDC|300VAC | - | - | - | - | - | - | 13 X 6 X 12 | - | - | - | - | - | 13 | - | - | - | 13 mm | - | - | 12 | No | RoHS Compliant | - | ||
![]() F872BS104M480L KEMET Corporation | 2029 |
| - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | - | - | KEMET | 100 nF | 100000 pF | - | 0.1uF | EAR99 | 300 | 8532.25.00.20 | KEMET ELECTRONICS CORP | 0.8 | - | - | - | KEMET | F872BS104M480L | + 110 C | 110 | KEMET | - 40 C | -40 | Through Hole | - | - | - | - | 110 °C | -40 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | - | 10 | - | Active | - | - | 5.04 | Details | Yes | X1 | - | - | 16 | - | X1 | - | 15 | - | - | - | - | - | 1 kVDC | - | Straight | - | Tape and Reel | - | * | - | 20% | - | - | Active | - | - | - | EAR99 | - | EMI Suppression | - | - | - | - | RATED AC VOLTAGE (V): 480; SAFETY CLASS: X1 | - | 0.1 uF | Capacitors | - | TR | 15 mm | - | Wound | compliant | Radial | - | - | - | FILM CAPACITOR | PP | - | 15 mm | 1000 V | 0.8 mm | 7139 | 1000VDC|480VAC | Straight | 20% | 20% | Safety Capacitors | - | 480 V | 18 X 10 X 16 | Safety Film Capacitors | - | Safety Capacitors | - | - | 18 | - | 16 mm | - | 18 mm | 10 mm | - | 16 | - | RoHS Compliant | - | ||
![]() PHE426PA5150JR05 KEMET Corporation | In Stock | - | - | - | - | - | 13 mm x 6 mm | - | - | - | 2 Pin | - | - | 1.3 | - | KEMET | 15 nF | 15000 pF | - | 0.015uF | EAR99 | 600 | - | - | 0.6 | - | 5 | - | KEMET | - | + 105 C | 105 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | F426AP153J1K0C | - | - | 6(Max) | - | - | - | - | - | Details | - | - | - | - | 12(Max) | - | - | - | 10 | - | 0.052700 oz | - | - | - | 1 kVDC | - | Straight | - | Bulk | - | PHE426 | - | 5% | - | - | Active | - | - | - | - | - | Pulse | - | - | - | - | - | - | 0.015 uF | Capacitors | - | - | - | - | - | - | Radial | - | - | - | - | PP | - | 10 mm | - | 0.6 mm | - | 1000VDC|250VAC | Straight | - | - | Film Capacitors | - | - | 13 X 6 X 12 | AC and Pulse Film Capacitors | - | Film Capacitors | - | - | 13(Max) | - | 12 mm | - | 13 mm | 6 mm | - | 12(Max) | - | RoHS Compliant | - |