- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Weight | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | Dielectric | Rated (DC) Voltage (URdc) | Positive Tolerance | Negative Tolerance | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 04023J1R1QBSTR AVX Corporation | 19 |
| Datasheet | 14 Weeks | - | Surface Mount | - | 0402 | - | WRAPAROUND | - | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | CAPACITANCE TOLERANCE IS 0.03 PICO FARAD | 8532.25.00.45 | 1.1pF | 25V | TR, 7/13 INCH | 550μm | - | - | - | FILM CAPACITOR | C0G | - | 2.7273% | 2.7273% | - | 400μm | - | 1mm | 0.55mm | No | ROHS3 Compliant | - | ||
![]() 04023J0R8QBSTR AVX Corporation | In Stock | - | Datasheet | 14 Weeks | - | - | - | 0402 | YES | WRAPAROUND | SURFACE MOUNT | SILICON DIOXIDE AND NITRIDE | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | CAPACITANCE TOLERANCE IS 0.03 PICO FARAD | 8532.25.00.45 | 800FF | 25V | TR, 7/13 INCH | - | - | - | - | FILM CAPACITOR | - | - | 3.75% | 3.75% | - | 0.4mm | - | 1mm | 0.55mm | - | ROHS3 Compliant | - | ||
![]() 04023J0R1QBWTR AVX Corporation | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | SILICON DIOXIDE AND NITRIDE | 652.039032μg | - | - | - | - | Tape & Reel (TR) | - | - | - | - | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Tin/Lead (Sn90Pb10) | 125°C | -55°C | - | CAPACITANCE TOLERANCE IS 0.03 PICO FARAD | 8532.25.00.45 | 100FF | 25V | TR, 7/13 INCH | - | not_compliant | 1005 | 0402 | FILM CAPACITOR | - | - | 30% | 30% | - | 400μm | - | 1mm | 500μm | - | Non-RoHS Compliant | - | ||
![]() 04023J0R7QBSTR AVX Corporation | In Stock | - | Datasheet | 14 Weeks | - | - | - | 0402 | YES | WRAPAROUND | SURFACE MOUNT | SILICON DIOXIDE AND NITRIDE | - | 125°C | -55°C | - | - | Tape & Reel (TR) | - | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | -/+30ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.03 PICO FARAD | 8532.25.00.45 | 700FF | 25V | TR, 7/13 INCH | - | - | - | - | FILM CAPACITOR | - | - | 4.2857% | 4.2857% | - | 0.4mm | - | 1mm | 0.55mm | - | ROHS3 Compliant | - | ||
![]() 04025JR35QBSTR AVX Corporation | 10 |
| Datasheet | 14 Weeks | - | - | - | 0402 | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | 125°C | -55°C | Thin Film | - | - | 350FF | 50V | - | - | - | - | - | - | - | - | - | - | - | 400μm | - | 1mm | 500μm | - | ROHS3 Compliant | - | ||
![]() 04023J0R9QBWTR AVX Corporation | 35 |
| Datasheet | 14 Weeks | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | SILICON DIOXIDE AND NITRIDE | 652.039032μg | - | - | - | - | Tape & Reel (TR) | - | - | - | - | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Tin/Lead (Sn90Pb10) | 125°C | -55°C | - | CAPACITANCE TOLERANCE IS 0.03 PICO FARAD | 8532.25.00.45 | 900FF | 25V | TR, 7/13 INCH | - | not_compliant | 1005 | 0402 | FILM CAPACITOR | - | - | 3.3333% | 3.3333% | - | 400μm | - | 1mm | 500μm | - | Non-RoHS Compliant | - | ||
![]() 08051K150GBTTR AVX Corporation | 39 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | - | - | 100V | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.079Lx0.050W 2.00mmx1.27mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+60ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8532.25.00.45 | 15pF | - | TR, 7/13 INCH | 1.27mm | - | 2012 | 0805 | FILM CAPACITOR | C0H | 100V | - | - | RF, High Q, Low Loss | 930μm | 0.044 1.13mm | 2.01mm | - | No | ROHS3 Compliant | Contains Lead | ||
![]() 04023J1R3QBSTR AVX Corporation | 39 |
| Datasheet | 14 Weeks | - | - | - | 0402 | YES | WRAPAROUND | SURFACE MOUNT | SILICON DIOXIDE AND NITRIDE | - | 125°C | -55°C | - | - | Tape & Reel (TR) | - | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | -/+30ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.03 PICO FARAD | 8532.25.00.45 | 1.3pF | 25V | TR, 7/13 INCH | - | - | - | - | FILM CAPACITOR | - | - | 2.3077% | 2.3077% | - | 0.4mm | - | 1mm | 0.55mm | - | ROHS3 Compliant | - | ||
![]() 04025J5R1BBSTR AVX Corporation | 10 |
| Datasheet | 14 Weeks | - | Surface Mount | - | 0402 | - | WRAPAROUND | - | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | -/+30ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 5.1pF | 50V | TR, 7/13 INCH | 550μm | - | - | - | FILM CAPACITOR | C0G | - | 1.9608% | 1.9608% | - | 400μm | - | 1mm | 0.55mm | No | ROHS3 Compliant | - | ||
![]() 0402ZJ120JBSTR AVX Corporation | 35 |
| Datasheet | 14 Weeks | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | SILICON DIOXIDE AND NITRIDE | 652.039032μg | - | - | - | - | Tape & Reel (TR) | - | - | - | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | 8532.25.00.45 | 12pF | 10V | TR, 7/13 INCH | - | - | 1005 | 0402 | FILM CAPACITOR | - | - | - | - | - | 400μm | - | 1mm | 500μm | - | ROHS3 Compliant | - | ||
![]() 04023J6R5BBSTR AVX Corporation | 19 |
| Datasheet | 14 Weeks | - | - | - | 0402 | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 6.5pF | 25V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 0402YJ2R6ABWTR AVX Corporation | 19 |
| Datasheet | 14 Weeks | - | - | - | 0402 | YES | WRAPAROUND | SURFACE MOUNT | SILICON DIOXIDE AND NITRIDE | - | 125°C | -55°C | - | - | Tape & Reel (TR) | - | - | - | - | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | -/+30ppm/Cel ppm/°C | Tin/Lead (Sn90Pb10) | - | - | - | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 2.6pF | 16V | TR, 7/13 INCH | - | not_compliant | - | - | FILM CAPACITOR | - | - | 1.9231% | 1.9231% | - | 0.4mm | - | 1mm | 0.55mm | - | Non-RoHS Compliant | - | ||
![]() 04025JR38PBSTR AVX Corporation | 10 |
| Datasheet | 14 Weeks | - | - | - | 0402 | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 380FF | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 04025JR25PBSTR AVX Corporation | 35 |
| Datasheet | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | 50V | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | 125°C | -55°C | Thin Film | - | - | 250nF | 50V | - | - | - | 1005 | 0402 | - | - | - | - | - | - | 400μm | - | 1mm | 500μm | - | ROHS3 Compliant | - | ||
![]() 04025JR22PBSTR AVX Corporation | 35 |
| Datasheet | 14 Weeks | - | - | - | - | - | - | - | - | 652.039032μg | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | 125°C | -55°C | - | - | - | 220FF | 50V | - | - | - | 1005 | 0402 | - | - | - | - | - | - | 400μm | - | 1mm | 500μm | - | ROHS3 Compliant | - | ||
![]() 04025JR85PBSTR AVX Corporation | 26 |
| Datasheet | 14 Weeks | - | - | - | 0402 | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 850FF | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 04025JR75PBWTR AVX Corporation | 35 |
| Datasheet | 14 Weeks | - | - | - | - | - | - | - | - | 652.039032μg | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | 125°C | -55°C | - | - | - | 750FF | 50V | - | - | - | 1005 | 0402 | - | - | - | - | - | - | 400μm | - | 1mm | 500μm | - | Non-RoHS Compliant | - | ||
![]() 04023JR95PBSTR AVX Corporation | 55000 | - | Datasheet | 14 Weeks | Tin | Surface Mount | - | 0402 | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | - | - | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | 125°C | -55°C | - | - | - | 950FF | 25V | - | 550μm | - | - | - | - | C0G | - | - | - | - | 400μm | - | 1mm | 500μm | No | ROHS3 Compliant | - | ||
![]() 04025JR08PBSTR AVX Corporation | 39 |
| Datasheet | 14 Weeks | - | - | - | 0402 | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 80FF | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 04023JR58PBSTR AVX Corporation | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | - | - | - | - | - | - | 652.039032μg | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | 125°C | -55°C | - | - | - | 580FF | 25V | - | 550μm | - | 1005 | 0402 | - | C0G | - | - | - | - | 400μm | - | 1mm | 500μm | No | ROHS3 Compliant | - |