- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Number of Terminals | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance Value | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | HTS | Ihs Manufacturer | Lead Diameter (mm) | Lead Diameter (nom) | Lead Length (mm) | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Rad Hardened | Risk Rank | RoHS | Rohs Code | Seated Plane Height | Seated Plane Height (mm) | Suppression Class | Temp Coeff (Dielectric) | Temperature Coefficient (ppm/°C) | Terminal Pitch (mm) | Tolerance (+ or -) | Unit Weight | Voltage Rated | Voltage Rating DC | Wire Form | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Construction | Reach Compliance Code | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Dielectric | Failure Rate | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | Rated (AC) Voltage (URac) | Size(mm) | Product | Product Category | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 46KI3330DQM1M KEMET Corporation | In Stock | - | - | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | 0.33uF | EAR99 | - | 8532.25.00.10 | - | 0.8 | 0.8(mm) | - | - | - | - | - | - | 110 | - | - | -40 | Through Hole | Through Hole | -40C to 110C | - | - | - | - | - | - | - | - | - | 10 | Not Required(mm) | - | - | - | - | - | - | 16(mm) | 16 | X2 | PP | - | 15 | 20% | - | - | - | Straight | Ammo | - | - | - | 20% | - | - | Active | - | - | - | - | - | EMI Suppression | - | - | - | - | - | - | 330000(pF) | - | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PP | Not Required | - | - | - | - | 560VDC|275VAC | - | - | - | - | - | 18 X 10 X 16 | - | - | 18 | - | - | - | - | - | 16 | - | RoHS Compliant | ||
![]() F411JH151J400C KEMET Corporation | In Stock | - | - | - | - | - | Not Required | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | - | 2 | 0.3 | - | - | - | 150pF | EAR99 | - | - | KEMET ELECTRONICS CORP | 0.5 | 0.5(mm) | 4 | 5(mm) | KEMET Corporation | F411JH151J400C | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | - | - | 100 °C | -55 °C | - | , 2818 | RECTANGULAR PACKAGE | Radial | Active | 4.5(Max) | Not Required(mm) | - | - | No | 5.5 | - | Yes | 6(mm) | 6(Max) | - | PP | - | 5 | 5% | - | - | 400 VDC | Straight | Bulk | - | - | - | 5% | - | - | Active | - | - | - | EAR99 | -200ppm/Cel ppm/°C | Pulse and DC Transient Suppression | - | - | - | - | RATED AC VOLTAGE (V): 220 | - | 150(pF) | Capacitors | - | BULK | 5 mm | - | - | compliant | Radial | - | - | - | FILM CAPACITOR | PP | Not Required | 5 mm | 400 V | - | 2818 | 220VAC|400VDC | - | 5% | 5% | Film Capacitors | 220 V | 7.2 X 4.5 X 6 | AC and Pulse Film Capacitors | - | 7.2(Max) | - | 6 mm | - | 7.2 mm | 6 mm | 6(Max) | - | RoHS Compliant | ||
![]() R60QF1470AA01K KEMET Corporation | In Stock | - | - | - | - | - | Not Required | - | - | - | 2 Pin | - | - | - | - | - | - | - | 0.0047uF | EAR99 | - | - | - | 0.6 | 0.6(mm) | 4 | - | - | - | - | + 105 C | 105 | KEMET | - 55 C | -55 | Through Hole | Through Hole | -55C to 105C | - | - | - | - | Bulk | - | - | - | - | 5 | Not Required(mm) | Active | - | - | - | - | - | 11(mm) | 11 | - | PET | - | 10 | 10% | - | - | 1 kVDC | Straight | Bag | - | * | - | 10% | - | - | Active | - | - | - | - | - | Automotive Grade | - | - | - | - | - | - | 4700(pF) | Capacitors | - | - | - | - | Wound | - | Radial | - | - | - | - | PET | Not Required | 10 mm | - | 0.6 mm | - | 250VAC|1000VDC | Straight | - | - | Film Capacitors | - | 13 X 5 X 11 | General Film Capacitors | - | 13 | - | 11 mm | - | 13 mm | 5 mm | 11 | - | RoHS Compliant | ||
![]() 04023J0R8QBWTR AVX Corporation | In Stock | - | - | 14 Weeks | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | SILICON DIOXIDE AND NITRIDE | 652.039032μg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin/Lead (Sn90Pb10) | 125°C | -55°C | - | CAPACITANCE TOLERANCE IS 0.03 PICO FARAD | 8532.25.00.45 | 800FF | - | 25V | TR, 7/13 INCH | - | - | - | not_compliant | - | 1005 | 0402 | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | 3.75% | 3.75% | - | - | - | - | - | - | - | 400μm | - | 1mm | 500μm | - | - | Non-RoHS Compliant | ||
![]() 0201ZJ1R3PBSTR AVX Corporation | 26 |
| - | 14 Weeks | - | - | - | YES | ONE SURFACE | SURFACE MOUNT | - | SILICON DIOXIDE AND OXYNITRIDE | 170.097139μg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | 8532.25.00.45 | 1.3pF | - | 10V | TR | - | 325μm | - | - | - | 0603 | 0201 | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | 1.5385% | 1.5385% | - | - | - | - | - | - | - | 230μm | - | 600μm | 300μm | - | - | ROHS3 Compliant | ||
![]() 04023K190FBWTR AVX Corporation | 35 |
| - | 14 Weeks | - | - | - | YES | ONE SURFACE | SURFACE MOUNT | - | SILICON DIOXIDE AND OXYNITRIDE | 652.039032μg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | 1% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Lead (Sn90Pb10) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | 8532.25.00.45 | 19pF | - | 25V | TR | - | - | - | not_compliant | - | 1005 | 0402 | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400μm | - | 1mm | 500μm | - | - | Non-RoHS Compliant | ||
![]() 06035J1R6ABSTR AVX Corporation | 26 |
| - | 16 Weeks | Surface Mount | - | - | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | Tape & Reel (TR) | 2008 | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | Thin Film | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 1.6pF | - | 50V | TR, 7/13 INCH | - | 810μm | - | - | - | 1608 | 0603 | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | 3.125% | - | - | - | - | - | - | - | - | 630μm | - | 1.6mm | 810μm | - | No | ROHS3 Compliant | ||
![]() 12101J390FBTTR AVX Corporation | 39 |
| - | 14 Weeks | Surface Mount | - | 1210 | - | ONE SURFACE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | - | - | 1% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | Tin/Silver (Sn96Ag4) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | 8532.25.00.45 | 39pF | - | - | TR | - | 2.5mm | - | - | - | - | - | - | FILM CAPACITOR | C0G | - | - | 100V | - | - | - | - | - | - | - | - | - | - | - | - | - | 930μm | - | 3.02mm | - | - | No | ROHS3 Compliant | ||
![]() 0402YJ9R0BBSTR AVX Corporation | In Stock | - | - | 14 Weeks | Surface Mount | - | 0402 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | - | - | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | - | 125°C | -55°C | - | - | - | 9pF | - | 16V | - | - | 550μm | - | - | - | - | - | - | - | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400μm | - | 1mm | 500μm | - | No | ROHS3 Compliant | ||
![]() 02015J1R6ABSTR AVX Corporation | 26 |
| - | 14 Weeks | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | SILICON DIOXIDE AND NITRIDE | 170.097139μg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 1.6pF | - | 50V | TR, 7/13 INCH | - | - | - | - | - | 0603 | 0201 | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | 3.125% | 3.125% | - | - | - | - | - | - | - | 230μm | - | 600μm | 300μm | - | - | ROHS3 Compliant | ||
![]() 0402ZJ1R8BBSTR AVX Corporation | 39 |
| - | 14 Weeks | Surface Mount | - | - | - | WRAPAROUND | - | - | - | 652.039032μg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 1.8pF | - | 10V | TR, 7/13 INCH | - | 550μm | - | - | - | 1005 | 0402 | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | 5.5556% | 5.5556% | - | - | - | - | - | - | - | 400μm | - | 1mm | 500μm | - | No | ROHS3 Compliant | ||
![]() 04023J1R2QBSTR AVX Corporation | In Stock | - | Datasheet | 14 Weeks | Surface Mount | - | - | - | WRAPAROUND | - | - | - | 652.039032μg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | CAPACITANCE TOLERANCE IS 0.03 PICO FARAD | 8532.25.00.45 | 1.2pF | - | 25V | TR, 7/13 INCH | - | 550μm | - | - | - | 1005 | 0402 | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | 2.5% | 2.5% | - | - | - | - | - | - | - | 400μm | - | 1mm | 500μm | - | No | ROHS3 Compliant | ||
![]() 04023J1R6QBSTR AVX Corporation | 19 |
| Datasheet | 14 Weeks | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | SILICON DIOXIDE AND NITRIDE | 652.039032μg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | CAPACITANCE TOLERANCE IS 0.03 PICO FARAD | 8532.25.00.45 | 1.6pF | - | 25V | TR, 7/13 INCH | - | - | - | - | - | 1005 | 0402 | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | 1.875% | 1.875% | - | - | - | - | - | - | - | 400μm | - | 1mm | 500μm | - | - | ROHS3 Compliant | ||
![]() 0402ZJ4R7BBSTR AVX Corporation | 26 |
| Datasheet | 14 Weeks | - | - | 0402 | YES | WRAPAROUND | SURFACE MOUNT | - | SILICON DIOXIDE AND NITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 4.7pF | - | 10V | TR, 7/13 INCH | - | - | - | - | - | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | 2.1277% | 2.1277% | - | - | - | - | - | - | - | 0.4mm | - | 1mm | 0.55mm | - | - | ROHS3 Compliant | ||
![]() 04025J0R3ABSTR AVX Corporation | 10 |
| Datasheet | 14 Weeks | - | - | 0402 | YES | WRAPAROUND | SURFACE MOUNT | - | SILICON DIOXIDE AND NITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 300FF | - | 50V | TR, 7/13 INCH | - | - | - | - | - | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | 16.6667% | 16.6667% | - | - | - | - | - | - | - | 0.4mm | - | 1mm | 0.55mm | - | - | ROHS3 Compliant | ||
![]() 04021JR05PBSTR AVX Corporation | 10 |
| Datasheet | 14 Weeks | - | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | 0.039Lx0.022W 1.00mmx0.55mm | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 50FF | - | 100V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.020 0.50mm | - | - | - | - | ROHS3 Compliant | ||
![]() 0201YK120FBSTR AVX Corporation | 19 |
| Datasheet | 18 Weeks | - | - | 0201 | YES | ONE SURFACE | SURFACE MOUNT | - | SILICON DIOXIDE AND OXYNITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8532.25.00.45 | 12pF | - | 16V | TR | - | - | - | - | - | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | 1% | 1% | - | - | - | - | - | - | - | 0.225mm | - | 0.6mm | 0.325mm | - | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | Not Required | - | - | - | 2 Pin | - | - | - | 1.661 | WIMA | - | - | 10uF | EAR99 | 500 | 8532.25.00.10 | - | 0.5 | 0.5(mm) | - | 5(mm) | WIMA | - | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | Through Hole | -55C to 105C | - | - | - | - | - | - | - | - | - | 11(Max) | Not Required(mm) | - | AEC-Q200 | No | - | Details | - | 16(mm) | 16(Max) | - | PET | - | 5 | 10% | 0.070548 oz | - | 50 VDC | Straight | Tape and Roll | - | MKS 2 | - | 10% | - | - | Active | - | - | - | - | - | Automotive Metallized Film Capacitors | - | 100 °C | -55 °C | - | - | - | 10000000PF(pF) | Capacitors | - | - | - | 11 mm | Plastic Rectangular Can | - | Radial | - | - | 5 mm | - | PET | Not Required | 5 mm | - | 0.5 mm | - | 50VDC|30VAC | Straight | - | - | Film Capacitors | - | 7.2 X 11 X 16 | General Film Capacitors | Film Capacitors | 7.2(Max) | - | 16 mm | - | 7.2 mm | 11 mm | 16(Max) | No | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 2 Pin | - | - | - | - | WIMA | 220 nF | 220000 pF | 0.22uF | EAR99 | 140 | - | - | 1 | - | 16 | - | WIMA | - | - | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 19(Max) | - | - | - | - | - | Details | - | - | 32(Max) | - | - | - | 37.5 | - | 1.282209 oz | - | 3 kVDC | Straight | Bulk | - | MKP 10 | - | 5% | - | - | Active | - | - | - | - | - | Pulse | - | - | - | - | - | - | 0.22 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PP | - | - | - | - | - | 3000VDC|700VAC | Straight | - | - | Film Capacitors | - | 41.5 X 19 X 32 | AC and Pulse Film Capacitors | Film Capacitors | 41.5(Max) | - | 32 mm | - | 41.5 mm | 19 mm | 32(Max) | - | RoHS Compliant | ||
![]() F461BB473F400A KEMET Corporation | In Stock | - | - | - | - | - | Not Required | - | - | - | 2 Pin | POLYPROPYLENE | - | 2 | - | KEMET | 47 nF | 47000 pF | 0.047uF | EAR99 | 1500 | 8532.25.00.10 | KEMET ELECTRONICS CORP | 0.8 | 0.8(mm) | 17 | - | KEMET | F461BB473F400A | F461 | + 105 C | 105 | KEMET | - 55 C | -55 | Through Hole | Through Hole | -55C to 105C | - | - | 105 °C | -55 °C | Bulk | , 7116 | - | Radial | Active | 4(Max) | Not Required(mm) | Obsolete | - | - | 1.91 | Details | Yes | 10(mm) | 10(Max) | - | PP | -200(-100/+50) | 15 | 1% | 0.050459 oz | - | 400 VDC | Straight | Bulk | - | - | - | 1% | - | Yes | Obsolete | - | - | - | EAR99 | - | Pulse and DC Transient Suppression | - | - | - | - | - | - | 47000(pF) | Capacitors | - | Bulk | 15 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PP | Not Required | 15 mm | 400 V | 0.8 mm | 7116 | 400VDC|220VAC | Straight | 1% | 1% | Film Capacitors | 220 V | 18 X 4 X 10 | AC and Pulse Film Capacitors | Film Capacitors | 18(Max) | - | 10 mm | - | 18 mm | 4 mm | 10(Max) | - | RoHS Compliant |