- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Value | ECCN (US) | ESR (Ohm) | Factory Pack QuantityFactory Pack Quantity | HTS | Ihs Manufacturer | Lead Diameter (mm) | Lead Diameter (nom) | Lead Length (mm) | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Pitch Spacing | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Rad Hardened | Risk Rank | RoHS | Rohs Code | Seated Plane Height | Seated Plane Height (mm) | Suppression Class | Temp Coeff (Dielectric) | Temperature Coefficient (ppm/°C) | Terminal Pitch (mm) | Tolerance (+ or -) | Unit Weight | Voltage Rated | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating DC | Voltage, Rating | Wire Form | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Construction | Reach Compliance Code | Reference Standard | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Dielectric | Failure Rate | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Lead Style | Positive Tolerance | Negative Tolerance | Lead/Base Style | Product Type | Rated (AC) Voltage (URac) | Size(mm) | Product | Features | Product Category | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 06035J110FBSTR AVX Corporation | 35 |
| - | 14 Weeks | - | - | - | YES | ONE SURFACE | SURFACE MOUNT | - | SILICON DIOXIDE AND OXYNITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.25.00.45 | 11pF | - | - | TR | - | - | - | - | - | - | - | - | - | FILM CAPACITOR | - | - | - | 50V | - | 0603 | - | - | 1% | 1% | - | - | - | - | - | - | - | - | - | 0.63mm | - | 1.6mm | 0.81mm | - | - | ROHS3 Compliant | - | ||
![]() F461BS105J250R KEMET Corporation | 25 |
| - | - | - | - | Not Required | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | - | KEMET | 1000 nF | - | - | 1uF | EAR99 | - | 380 | 8532.25.00.10 | KEMET ELECTRONICS CORP | 0.8 | 0.8(mm) | 18.5 | - | KEMET | F461BS105J250R | - | + 105 C | 105 | KEMET | - 55 C | -55 | Through Hole | Through Hole | -55C to 105C | - | - | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | - | 10(Max) | Not Required(mm) | Active | - | - | 5.01 | Details | Yes | 16(mm) | 16(Max) | - | PP | -200(-100/+50) | 15 | 5% | - | - | 160 V | 250 V | 250 VDC | 250 V | Straight | - | Ammo | - | * | - | 5% | - | Yes | Active | - | - | Radial | EAR99 | - | Pulse and DC Transient Suppression | - | 105 °C | -55 °C | RATED AC VOLTAGE (V): 160 | - | 1000000(pF) | Capacitors | - | AMMO PACK | 15 mm | - | Plastic Rectangular Can | compliant | - | Radial | - | - | 15 mm | FILM CAPACITOR | PP | Not Required | 15 mm | 250 V | 0.8 mm | 7139 | 250VDC|160VAC | - | 5% | 5% | - | Film Capacitors | 160 V | 18 X 10 X 16 | AC and Pulse Film Capacitors | - | Film Capacitors | 18(Max) | - | 16 mm | - | 18 mm | 10 mm | 16(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | 691 |
| - | - | - | - | Not Required | - | - | - | 2 Pin | - | - | 0.925 | WIMA | 4700 nF | - | - | 4.7uF | EAR99 | - | 1000 | - | - | 0.5 | 0.5(mm) | - | - | WIMA | - | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | Through Hole | -55C to 105C | - | - | - | - | - | - | - | - | MKS2-4.7/50/10A | - | - | 7.2(Max) | Not Required(mm) | - | AEC-Q200 | - | - | Details | - | 13(mm) | 13(Max) | - | PET | - | 5 | 10% | 0.035274 oz | - | - | - | 50 VDC | - | Straight | - | Ammo | - | MKS 2 | - | 10% | - | - | Active | - | - | - | - | - | Automotive Metallized Film Capacitors | - | - | - | - | - | 4700000PF(pF) | Capacitors | - | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | - | - | PET | Not Required | 5 mm | - | 0.5 mm | - | 50VDC|30VAC | Straight | - | - | - | Film Capacitors | - | 7.2 X 7.2 X 13 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 13 mm | - | 7.2 mm | 7.2 mm | 13(Max) | - | RoHS Compliant | - | ||
![]() F462BY154K1K0L KEMET Corporation | 570 |
| - | - | - | - | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | - | KEMET | 150 nF | 150000 pF | - | 0.15uF | EAR99 | - | 250 | - | KEMET ELECTRONICS CORP | 0.8 | 0.8(mm) | 18.5 | - | KEMET | F462BY154K1K0L | - | + 105 C | 105 | KEMET | - 55 C | -55 | Through Hole | Through Hole | -55C to 105C | - | - | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | - | 11(Max) | Not Required(mm) | Active | - | - | 1.93 | Details | Yes | 19(mm) | 19(Max) | - | PP | -200(-100/+50) | 15 | 10% | - | - | - | - | 1 kVDC | - | Straight | - | Tape and Reel | - | * | - | 10% | - | Yes | Active | - | - | - | EAR99 | - | Pulse and DC Transient Suppression | - | - | - | RATED AC VOLTAGE (V): 300 | - | 150000PF(pF) | Capacitors | - | TR | 15 mm | - | Plastic Rectangular Can | compliant | - | Radial | - | - | - | FILM CAPACITOR | PP | Not Required | 15 mm | 1000 V | 0.8 mm | 7143 | 1000VDC|300VAC | Straight | 10% | 10% | - | Film Capacitors | 300 V | 18 X 11 X 19 | AC and Pulse Film Capacitors | - | Film Capacitors | 18(Max) | - | 19 mm | - | 18 mm | 19 mm | 19(Max) | - | RoHS Compliant | - | ||
![]() F462DO683M1K6Z KEMET Corporation | 9 |
| - | - | - | - | Not Required | - | - | - | 2 Pin | POLYPROPYLENE | 2 | - | - | - | - | - | 0.068uF | EAR99 | - | - | - | KEMET ELECTRONICS CORP | 0.8 | 0.8(mm) | 4 | - | KEMET Corporation | F462DO683M1K6Z | F462 | + 105 C | 105 | KEMET | - 55 C | -55 | Through Hole | Through Hole | -55C to 105C | - | - | 105 °C | -55 °C | Bulk | , | - | Radial | - | Active | - | 10(Max) | Not Required(mm) | Active | - | - | 1.75 | - | Yes | 18.5(mm) | 18.5(Max) | - | PP | -200(-100/+50) | 22.5 | 20% | - | - | - | - | 1.6 kVDC | - | Straight | - | Pizza | - | * | - | 20% | - | Yes | Active | - | - | - | EAR99 | - | Pulse and DC Transient Suppression | - | - | - | - | - | 68000PF(pF) | Capacitors | - | - | 22.5 mm | - | Plastic Rectangular Can | compliant | - | Radial | - | - | - | FILM CAPACITOR | PP | Not Required | 22.5 mm | 1600 V | 0.8 mm | - | 1600VDC|500VAC | Straight | 20% | 20% | - | Film Capacitors | 500 V | 26 X 10 X 18.5 | AC and Pulse Film Capacitors | - | - | 26(Max) | - | 10 mm | - | 26 mm | 18.5 mm | 18.5(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | 5322 |
| - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 1.523 | WIMA | 10 nF | 10000 pF | - | 0.01uF | EAR99 | - | 2400 | - | WIMA GMBH & CO KG | 0.8 | - | 6 | - | WIMA | MKP1T021004B00KSSD | - | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | - | - | - | 85 °C | -55 °C | - | , 7120 | RECTANGULAR PACKAGE | Radial | MKP10-.01/1600/10P15 | Active | - | 5(Max) | - | - | - | - | 1.64 | Details | Yes | - | 11(Max) | - | - | - | 15 | - | 0.070548 oz | - | - | - | 1.6 kVDC | - | Straight | - | Bulk | - | MKP 10 | - | 10% | e3 | Yes | Active | - | - | - | EAR99 | - | Pulse | Tin (Sn) | 100 °C | -55 °C | RATED AC VOLTAGE(V) : 650 | 8532.25.00.70 | 0.01 uF | Capacitors | - | BULK | 15 mm | 5 mm | Plastic Rectangular Can | compliant | - | Radial | - | - | 15 mm | FILM CAPACITOR | PP | - | 15 mm | 1600 V | 0.8 mm | 7120 | 1600VDC|650VAC | Straight | 10% | 10% | - | Film Capacitors | 650 V | 18 X 5 X 11 | AC and Pulse Film Capacitors | - | Film Capacitors | 18(Max) | - | 11 mm | - | 18 mm | 5 mm | 11(Max) | - | RoHS Compliant | - | ||
![]() F463BB332K1K6R KEMET Corporation | In Stock | - | - | - | - | - | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | - | KEMET | 3.3 nF | - | 0.0033 uF | 0.0033uF | EAR99 | - | 1000 | - | KEMET ELECTRONICS CORP | 0.8 | 0.8(mm) | 18.5 | - | KEMET | F463BB332K1K6R | - | + 105 C | 105 | KEMET | - 55 C | -55 | Through Hole | Through Hole | -55C to 105C | - | - | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | - | 4(Max) | Not Required(mm) | Active | - | - | 1.59 | Details | Yes | 10(mm) | 10(Max) | - | PP | -200(-100/+50) | 15 | 10% | - | - | - | - | 1.6 kVDC | - | Straight | - | Ammo | - | * | - | 10% | - | Yes | Active | - | - | - | EAR99 | - | Pulse and DC Transient Suppression | - | - | - | RATED AC VOLTAGE (V): 650 | - | 3300PF(pF) | Capacitors | - | AMMO PACK | 15 mm | - | Plastic Rectangular Can | compliant | - | Radial | - | - | - | FILM CAPACITOR | PP | Not Required | 15 mm | 1600 V | 0.8 mm | 7116 | 650VAC|1600VDC | Straight | 10% | 10% | - | Film Capacitors | 650 V | 18 X 4 X 10 | AC and Pulse Film Capacitors | - | Film Capacitors | 18(Max) | - | 10 mm | - | 18 mm | 10 mm | 10(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 2 Pin | - | - | 0.508 | WIMA | 1000 nF | - | - | 1uF | EAR99 | - | 1400 | - | - | 0.5 | - | - | - | WIMA | - | - | + 125 C | 125 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | MKS2-1/63/5A | - | - | 5(Max) | - | - | AEC-Q200 | - | - | Details | - | - | 10(Max) | - | - | - | 5 | - | 0.035274 oz | - | - | - | 63 VDC | - | Straight | - | Ammo | - | MKS 2 | - | 5% | - | - | Active | - | - | - | - | - | Automotive Metallized Film Capacitors | - | - | - | - | - | 1 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | - | - | PET | - | 5 mm | - | 0.5 mm | - | 63VDC|40VAC | Straight | - | - | - | Film Capacitors | - | 7.2 X 5 X 10 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 10 mm | - | 7.2 mm | 5 mm | 10(Max) | - | RoHS Compliant | - | ||
![]() R76TW3560SE30H KEMET Corporation | 14 |
| - | - | - | - | Not Required | - | - | - | 2 Pin | - | - | - | KEMET | 560 nF | 560000 pF | - | 0.56uF | EAR99 | 0.011 | 126 | - | - | 1 | 1(mm) | 4 | - | KEMET | - | - | + 110 C | 110 | KEMET | - 55 C | -55 | Through Hole | Through Hole | -55C to 110C | - | - | - | - | Tray | - | - | - | - | - | - | 20 | Not Required(mm) | Active | - | - | - | Details | - | 40(mm) | 40 | - | PP | -200±100 | 37.5 | 2.5% | - | - | 650 V | 1.6 kV | 1.6 kVDC | - | Straight | - | Bulk | - | * | - | 2.5% | - | - | Active | - | - | Radial | - | - | Pulse | - | 105 °C | -55 °C | - | - | 560000PF(pF) | Capacitors | - | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | 37.5 mm | - | PP | Not Required | 37.5 mm | - | 1 mm | - | 1600VDC|650VAC | Straight | - | - | Straight | Film Capacitors | - | 41.5 X 20 X 40 | General Film Capacitors | - | Film Capacitors | 41.5 | - | 40 mm | - | 41.5 mm | 40 mm | 40 | - | RoHS Compliant | - | ||
![]() F463BY273K2K0R KEMET Corporation | In Stock | - | - | - | - | - | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | - | KEMET | 27 nF | 27000 pF | - | 0.027uF | EAR99 | - | 340 | - | KEMET ELECTRONICS CORP | 0.8 | 0.8(mm) | 18.5 | - | KEMET | F463BY273K2K0R | - | + 105 C | 105 | KEMET | - 55 C | -55 | Through Hole | Through Hole | -55C to 105C | - | - | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | - | 11(Max) | Not Required(mm) | Active | - | - | 1.9 | Details | Yes | 19(mm) | 19(Max) | - | PP | -200(-100/+50) | 15 | 10% | - | - | - | - | 2 kVDC | - | Straight | - | Ammo | - | * | - | 10% | - | Yes | Active | - | - | - | EAR99 | - | Pulse and DC Transient Suppression | - | - | - | RATED AC VOLTAGE (V): 700 | - | 27000PF(pF) | Capacitors | - | AMMO PACK | 15 mm | - | Plastic Rectangular Can | compliant | - | Radial | - | - | - | FILM CAPACITOR | PP | Not Required | 15 mm | 2000 V | 0.8 mm | 7143 | 2000VDC|700VAC | Straight | 10% | 10% | - | Film Capacitors | 700 V | 18 X 11 X 19 | AC and Pulse Film Capacitors | - | Film Capacitors | 18(Max) | - | 19 mm | - | 18 mm | 19 mm | 19(Max) | - | RoHS Compliant | - | ||
![]() F450DD223J1K0ALW0LVPL1 KEMET Corporation | 9755 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.022uF | EAR99 | - | - | 8532.25.00.80 | - | 0.8 | - | 30 | - | - | - | - | - | 105 | KEMET | - | -55 | Through Hole | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | 6.5(Max) | - | Active | - | - | - | - | - | - | 14.5(Max) | - | - | - | 22.5 | - | - | - | - | - | - | - | Straight | - | Bulk | - | * | - | 5% | - | - | - | - | - | - | - | - | Pulse and DC Transient Suppression | - | - | - | - | - | - | - | - | - | - | - | Wound | - | - | Radial | - | - | - | - | PP | - | - | - | - | - | 1000VDC|600VAC | - | - | - | - | - | - | 26 X 6.5 X 14.5 | - | - | - | 26(Max) | - | - | - | - | - | 14.5(Max) | - | RoHS Compliant | - | ||
![]() 06031K1R5BAWTR AVX Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-F® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.1pF | e0 | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+60ppm/Cel ppm/°C | - | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 1.5pF | - | 100V | TR, 7/13 INCH | - | 810μm | - | - | - | - | 1608 | 0603 | - | FILM CAPACITOR | C0H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 635μm | 0.029 0.73mm | 1.6mm | 0.81mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 0201ZJ0R1PBSTR AVX Corporation | 26 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | ONE SURFACE | - | - | SILICON DIOXIDE AND OXYNITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.024Lx0.013W 0.60mmx0.33mm | ±0.02pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.25.00.45 | 0.1pF | - | 10V | TR | - | 325μm | - | - | - | - | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 225μm | 0.011 0.28mm | 0.6mm | 0.325mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 0201ZK9R1BBSTR AVX Corporation | 10 |
| - | 14 Weeks | - | - | 0201 | YES | ONE SURFACE | SURFACE MOUNT | - | SILICON DIOXIDE AND OXYNITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.25.00.45 | 9.1pF | - | 10V | TR | - | - | - | - | - | - | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | 1.0989% | 1.0989% | - | - | - | - | - | - | - | - | - | 0.225mm | - | 0.6mm | 0.325mm | - | - | ROHS3 Compliant | - | ||
![]() 04025J1R2PBSTR AVX Corporation | 26 |
| - | 16 Weeks | - | - | 0402 | YES | ONE SURFACE | SURFACE MOUNT | - | SILICON DIOXIDE AND OXYNITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.25.00.45 | 1.2pF | - | 50V | TR | - | - | - | - | - | - | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | 1.6667% | 1.6667% | - | - | - | - | - | - | - | - | - | 0.4mm | - | 1mm | 0.55mm | - | - | ROHS3 Compliant | - | ||
![]() 04025J0R2PBSTR AVX Corporation | 26 |
| - | 14 Weeks | - | - | - | YES | ONE SURFACE | SURFACE MOUNT | - | SILICON DIOXIDE AND OXYNITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.25.00.45 | 200FF | - | 50V | TR | - | - | - | - | - | - | 1005 | 0402 | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | 10% | - | - | - | - | - | - | - | - | - | - | 0.4mm | - | 1mm | 0.55mm | - | - | ROHS3 Compliant | - | ||
![]() 46KI24700001K KEMET Corporation | 2554 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.047uF | EAR99 | - | - | - | - | 0.6 | - | 4 | - | - | - | - | - | 125 | - | - | -40 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | 11 | X2 | - | - | 15 | - | - | - | - | - | - | - | Straight | - | Bag | - | R46 | - | 10% | - | - | Active | - | - | - | - | - | EMI Suppression | - | - | - | - | - | - | Capacitors | - | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | - | - | PP | - | - | - | - | - | 560VDC|275VAC | - | - | - | - | Safety Capacitors | - | 18 X 5 X 11 | Safety Film Capacitors | - | - | 18 | - | - | - | - | - | 11 | - | RoHS Compliant | - | ||
Tiny WHSL | 3552 |
| - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYETHYLENE TEREPHTHALATE | 2 | 0.211 | WIMA | 10 nF | 10000 pF | - | 0.01uF | EAR99 | - | 5000 | 8532.25.00.10 | WIMA GMBH & CO KG | 0.5 | - | 6 | - | WIMA | MKS2F021001A00KSSD | - | + 125 C | 125 | - | - 55 C | -55 | Through Hole | - | - | - | - | 125 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | MKS2-.01/250/10 | Active | - | 2.5(Max) | - | - | AEC-Q200 | - | 1.67 | Details | Yes | - | 6.5(Max) | - | - | - | 5 | - | 0.050459 oz | - | - | - | 250 VDC | - | Straight | - | Bulk | - | MKS 2 | - | 10% | e3 | Yes | Active | - | - | - | EAR99 | - | Automotive Metallized Film Capacitors | Tin (Sn) | - | - | - | 8532.25.00.70 | 0.01 uF | Capacitors | - | BULK | 5 mm | - | Plastic Rectangular Can | compliant | AEC-Q200 | Radial | - | - | - | FILM CAPACITOR | PET | - | 5 mm | 250 V | 0.5 mm | - | 250VDC|160VAC | Straight | 10% | 10% | - | Film Capacitors | 160 V | 7.2 X 2.5 X 6.5 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 6.5 mm | - | 7.2 mm | 2.5 mm | 6.5(Max) | - | RoHS Compliant | - | ||
![]() 82IC3220DQ60J KEMET Corporation | In Stock | - | - | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | 0.22uF | EAR99 | - | - | 8532.25.00.80 | - | 0.5 | 0.5(mm) | - | 5(mm) | - | - | - | - | 105 | - | - | -55 | Through Hole | Through Hole | -55C to 105C | - | - | - | - | - | - | - | - | - | - | - | 6 | Not Required(mm) | - | - | No | - | Compliant | - | 11(mm) | 11 | - | PET | - | 5 | 5% | - | - | - | - | - | - | Straight | - | Ammo | - | - | - | 5% | - | - | Active | - | - | - | - | - | - | - | 105 °C | -55 °C | - | - | 220000PF(pF) | Capacitors | - | - | - | 6 mm | Plastic Rectangular Can | - | - | Radial | - | - | 5 mm | - | PET | Not Required | - | - | 500 µm | - | 140VAC|250VDC | - | - | - | - | Film Capacitors | - | 7.2 X 6 X 11 | - | - | - | 7.2 | - | - | - | 7.2 mm | - | 11 | No | RoHS Compliant | - | ||
Tiny WHSL | 9 |
| - | - | - | - | - | - | - | - | 2 Pin | - | - | 0.213 | - | - | - | - | 0.001uF | EAR99 | - | - | 8532.25.00.10 | - | 0.5 | - | - | - | - | - | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5(Max) | - | - | - | - | - | - | - | - | 6.5(Max) | - | - | - | 5 | - | - | - | - | - | 100 VDC | - | Straight | - | Ammo | - | - | - | 10% | - | - | Active | - | - | - | - | - | Pulse | - | - | - | - | - | 1000 pF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | - | - | PET | - | 5 mm | - | 0.5 mm | - | 100VDC|63VAC | Straight | - | - | - | Film Capacitors | - | 7.2 X 2.5 X 6.5 | AC and Pulse Film Capacitors | - | - | 7.2(Max) | - | 6.5 mm | - | 7.2 mm | 2.5 mm | 6.5(Max) | - | RoHS Compliant | - |