- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Number of Terminals | Manufacturer Package Identifier | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Value | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Diameter (mm) | Lead Diameter (nom) | Lead Length (mm) | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Rad Hardened | Risk Rank | RoHS | Rohs Code | Seated Plane Height | Seated Plane Height (mm) | Temp Coeff (Dielectric) | Terminal Pitch (mm) | Tolerance (+ or -) | Unit Weight | Voltage Rated | Voltage Rating AC | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Construction | Reach Compliance Code | Reference Standard | Termination Style | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | Dielectric | Failure Rate | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | Rated (AC) Voltage (URac) | Size(mm) | Product | Features | Product Category | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 4900 |
| - | - | - | Through Hole | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polyester, Polyethylene Terephthalate (PET), Metallized | - | 2 | - | 0.538 | WIMA | 150 nF | 150000 pF | - | 0.15uF | EAR99 | 3500 | WIMA GMBH & CO KG | 0.5 | 0.5(mm) | 6 | - | WIMA | MKS2F031501F00JSSD | + 125 C | 125 | WIMA | - 55 C | -55 | Through Hole | Through Hole | -55C to 125C | - | - | 85 °C | -55 °C | Bulk | , 2820 | RECTANGULAR PACKAGE | Radial | - | Active | 5(Max) | Not Required(mm) | Active | - | - | 5.67 | Details | Yes | 10(mm) | 10(Max) | PET | 5 | 5% | 0.035274 oz | - | 160V | 250 VDC | Straight | -55°C ~ 125°C | Bulk | - | MKS 2 | 0.283 L x 0.197 W (7.20mm x 5.00mm) | 5% | e3 | Yes | Active | - | - | PC Pins | EAR99 | - | Automotive Metallized Film Capacitors | Tin (Sn) | - | - | Automotive | RATED AC VOLTAGE (V): 160 | 8532.25.00.70 | 150000PF(pF) | Capacitors | - | BULK | 5 mm | - | Plastic Rectangular Can | compliant | - | Radial | - | - | FILM CAPACITOR | PET | Not Required | 5 mm | 250 V | 0.5 mm | 2820 | 250VDC|160VAC | Straight | 5% | 5% | Film Capacitors | 160 V | 7.2 X 5 X 10 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 10 mm | 0.394 (10.00mm) | 7.2 mm | 5 mm | 10(Max) | - | RoHS Compliant | - | AEC-Q200 | ||
Tiny WHSL | 2570 |
| - | - | - | Through Hole | Not Required | - | - | - | 2 Pin | Polypropylene (PP), Metallized | - | - | - | 2.056 | WIMA | 68 nF | 68000 pF | - | 0.068uF | EAR99 | 2000 | - | 0.8 | 0.8(mm) | 6 | - | WIMA | - | + 100 C | 110 | WIMA | - 55 C | -55 | Through Hole | Through Hole | -55C to 110C | - | - | - | - | Bulk | - | - | - | - | - | 6(Max) | Not Required(mm) | Active | - | - | - | Details | - | 12.5(mm) | 12.5(Max) | PP | 15 | 5% | 0.070548 oz | - | 250V | 400 VDC | Straight | -55°C ~ 105°C | Bulk | - | MKP 10 | 0.709 L x 0.236 W (18.00mm x 6.00mm) | 5% | - | - | Active | - | - | PC Pins | - | - | Pulse | - | - | - | General Purpose | - | - | 68000PF(pF) | Capacitors | - | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | - | PP | Not Required | 15 mm | - | 0.8 mm | - | 250VAC|400VDC | Straight | - | - | Film Capacitors | - | 18 X 6 X 12.5 | AC and Pulse Film Capacitors | - | Film Capacitors | 18(Max) | - | 12.5 mm | 0.492 (12.50mm) | 18 mm | 6 mm | 12.5(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | 30 |
| - | - | - | Through Hole | Radial | - | - | - | 2 Pin | Polypropylene (PP) | - | - | - | 0.313 | WIMA | 0.1 nF | - | - | 100pF | EAR99 | 6000 | - | 0.5 | - | 6 | - | WIMA | - | + 100 C | 100 | WIMA | - 55 C | -55 | Through Hole | - | - | - | - | - | - | Bulk | - | - | - | - | - | 4.5(Max) | - | Active | - | - | - | Details | - | - | 6(Max) | - | 5 | - | - | - | 250V | 630 VDC | Straight | -55°C ~ 100°C | Bulk | - | FKP 2 | 0.283 L x 0.177 W (7.20mm x 4.50mm) | 2.5% | - | - | Active | - | - | PC Pins | - | - | Pulse | - | - | - | High Frequency, Switching; High Pulse, DV/DT | - | - | 100 pF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | - | PP | - | 5 mm | - | 0.5 mm | - | 250VAC|630VDC | Straight | - | - | Film Capacitors | - | 7.2 X 4.5 X 6 | AC and Pulse Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 6 mm | 0.236 (6.00mm) | 7.2 mm | 4.5 mm | 6(Max) | - | RoHS Compliant | - | - | ||
![]() 82EC1330AA50J KEMET Corporation | In Stock | - | - | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.0033uF | EAR99 | - | - | 0.5 | 0.5(mm) | 4 | 5(mm) | - | - | - | 105 | - | - | -55 | Through Hole | Through Hole | -55C to 105C | - | - | - | - | - | - | - | - | - | - | 2.5 | Not Required(mm) | - | - | No | - | - | - | 6.5(mm) | 6.5 | PET | 5 | 5% | - | - | - | - | Straight | - | Bulk | - | - | - | 5% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 3300PF(pF) | Capacitors | - | - | - | - | Stacked | - | - | Radial | - | - | - | PET | Not Required | - | - | - | - | 100VDC|63VAC | - | - | - | Film Capacitors | - | 7.2 X 2.5 X 6.5 | - | - | - | 7.2 | - | - | - | - | - | 6.5 | - | RoHS Compliant | - | - | ||
Tiny WHSL | 16 |
| - | - | - | - | - | - | - | - | 2 Pin | - | - | - | - | 0.211 | WIMA | 10 nF | 10000 pF | - | 0.01uF | EAR99 | 2200 | - | 0.5 | - | - | - | WIMA | - | + 125 C | 125 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | 2.5(Max) | - | - | AEC-Q200 | - | - | Details | - | - | 6.5(Max) | - | 5 | - | 0.015259 oz | - | - | 100 VDC | Straight | - | Tape and Roll | - | MKS 2 | - | 10% | - | - | Active | - | - | - | - | - | Automotive Metallized Film Capacitors | - | - | - | - | - | - | 0.01 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | - | PET | - | 5 mm | - | 0.5 mm | - | 100VDC|63VAC | Straight | - | - | Film Capacitors | - | 7.2 X 2.5 X 6.5 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 6.5 mm | - | 7.2 mm | 2.5 mm | 6.5(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | - | 2 | - | 0.688 | WIMA | 4.7 nF | - | 0.0047 uF | 0.0047uF | EAR99 | 3500 | WIMA GMBH & CO KG | 0.6 | - | 6 | - | WIMA | MKP1O114702D00KSSD | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | - | - | - | 85 °C | -55 °C | - | , 4118 | RECTANGULAR PACKAGE | Radial | - | Active | 4.5(Max) | - | - | - | - | 4.79 | Details | Yes | - | 9.5(Max) | - | 7.5 | - | 0.035274 oz | - | - | 1 kVDC | Straight | - | Bulk | - | MKP 10 | - | 10% | e3 | Yes | Active | - | - | - | EAR99 | - | Pulse | Tin (Sn) | - | - | - | RATED AC VOLTAGE(V) : 600 | 8532.25.00.70 | 4700 pF | Capacitors | - | BULK | 7.5 mm | - | Plastic Rectangular Can | compliant | - | Radial | - | - | FILM CAPACITOR | PP | - | 7.5 mm | 1000 V | 0.6 mm | 4118 | 1000VDC|600VAC | Straight | 10% | 10% | Film Capacitors | 600 V | 10.3 X 4.5 X 9.5 | AC and Pulse Film Capacitors | - | Film Capacitors | 10.3(Max) | - | 9.5 mm | - | 10.3 mm | 4.5 mm | 9.5(Max) | - | RoHS Compliant | - | - | ||
![]() R60EI3680JB30J KEMET Corporation | 25 |
| - | - | - | - | Not Required | - | - | - | 2 Pin | - | - | - | - | - | KEMET | 680 nF | 680000 pF | - | 0.68uF | EAR99 | 2000 | - | 0.8 | 0.8(mm) | 3.5 | - | KEMET | - | + 105 C | 105 | KEMET | - 55 C | -55 | Through Hole | Through Hole | -55C to 105C | - | - | - | - | Bulk | - | - | - | - | - | 5 | Not Required(mm) | Active | AEC-Q200 | - | - | Details | - | 11(mm) | 11 | PET | 15 | 5% | - | - | - | 100 VDC | Straight | - | Bag | - | * | - | 5% | - | - | Active | - | - | - | - | - | Automotive Grade | - | - | - | - | - | - | 680000(pF) | Capacitors | - | - | - | - | Wound | - | - | Radial | - | - | - | PET | Not Required | 15 mm | - | 0.8 mm | - | 100VDC|63VAC | Straight | - | - | Film Capacitors | - | 18 X 5 X 11 | General Film Capacitors | - | Film Capacitors | 18 | - | 11 mm | - | 18 mm | 5 mm | 11 | - | RoHS Compliant | - | - | ||
Tiny WHSL | 678 |
| - | - | - | Through Hole | Not Required | - | - | - | 2 Pin | Polyester, Polyethylene Terephthalate (PET), Metallized | - | - | - | 3.038 | WIMA | 4700 nF | - | - | 4.7uF | EAR99 | 1000 | - | 0.8 | 0.8(mm) | 6 | - | WIMA | - | + 125 C | 100 | WIMA | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | - | - | - | - | Bulk | - | - | - | MKS4-4.7/63/5P22 | - | 6(Max) | Not Required(mm) | Active | - | - | - | Details | - | 15(mm) | 15(Max) | PET | 22.5 | 5% | 0.105822 oz | - | 40V | 63 VDC | Straight | -55°C ~ 125°C | Bulk | - | MKS 4 | 1.043 L x 0.236 W (26.50mm x 6.00mm) | 5% | - | - | Active | - | - | PC Pins | - | - | Pulse | - | - | - | General Purpose | - | - | 4700000PF(pF) | Capacitors | - | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | - | PET | Not Required | 22.5 mm | - | 0.8 mm | - | 40VAC|63VDC | Straight | - | - | Film Capacitors | - | 26.5 X 6 X 15 | General Film Capacitors | - | Film Capacitors | 26.5(Max) | - | 15 mm | 0.591 (15.00mm) | 26.5 mm | 6 mm | 15(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | 1260 |
| - | - | - | Through Hole | Not Required | - | - | - | 2 Pin | Polypropylene (PP), Metallized | - | - | - | 2.938 | WIMA | 150 nF | 150000 pF | - | 0.15uF | EAR99 | 1000 | - | 0.8 | 0.8(mm) | 6 | 22.5 mm | WIMA | - | + 100 C | 110 | WIMA | - 55 C | -55 | Through Hole | Through Hole | -55C to 110C | - | - | - | - | - | - | - | - | - | - | 6(Max) | Not Required(mm) | Active | - | No | - | Details | - | 15(mm) | 15(Max) | PP | 22.5 | 5% | 0.105822 oz | - | 250V | 400 VDC | Straight | -55°C ~ 105°C | Bulk | - | MKP 10 | 1.043 L x 0.236 W (26.50mm x 6.00mm) | 5% | - | - | Active | - | - | PC Pins | - | - | Pulse | - | - | - | General Purpose | - | - | 150000PF(pF) | Capacitors | - | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | - | PP | Not Required | 22.5 mm | - | 0.8 mm | - | 400VDC|250VAC | Straight | - | - | Film Capacitors | - | 26.5 X 6 X 15 | AC and Pulse Film Capacitors | - | Film Capacitors | 26.5(Max) | - | 15 mm | 0.591 (15.00mm) | 26.5 mm | 6 mm | 15(Max) | - | RoHS Compliant | - | - | ||
![]() 06031J1R2BBSTR AVX Corporation | 26 |
| Datasheet | 16 Weeks | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | SILICON DIOXIDE AND NITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 1.2pF | - | - | TR, 7/13 INCH | - | - | - | - | - | - | - | - | FILM CAPACITOR | - | - | - | 100V | - | 0603 | - | - | 8.3333% | 8.3333% | - | - | - | - | - | - | - | - | 0.63mm | - | 1.6mm | 0.81mm | - | - | ROHS3 Compliant | - | - | ||
![]() 04023J3R4BBSTR AVX Corporation | 35 |
| Datasheet | 14 Weeks | Surface Mount | - | - | - | WRAPAROUND | - | - | - | 652.039032μg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 3.4pF | - | 25V | TR, 7/13 INCH | - | 550μm | - | - | - | - | 1005 | 0402 | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | 2.9412% | 2.9412% | - | - | - | - | - | - | - | - | 400μm | - | 1mm | 500μm | - | No | ROHS3 Compliant | - | - | ||
![]() 08051J7R5BBTTR AVX Corporation | 26 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | ONE SURFACE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.079Lx0.050W 2.00mmx1.27mm | ±0.1pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8532.25.00.45 | 7.5pF | - | 100V | TR | - | 1.27mm | - | - | - | - | 2012 | 0805 | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 930μm | 0.044 1.13mm | 2.01mm | - | - | No | ROHS3 Compliant | Contains Lead | - | ||
![]() F411JK103G063C KEMET Corporation | In Stock | - | - | - | - | - | Not Required | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | - | 2 | - | - | - | - | - | - | 0.01uF | EAR99 | - | KEMET ELECTRONICS CORP | 0.5 | 0.5(mm) | 5 | - | KEMET Corporation | F411JK103G063C | - | 100 | KEMET | - | -55 | Through Hole | Through Hole | -55C to 100C | - | - | 100 °C | -55 °C | Bulk | , 2822 | RECTANGULAR PACKAGE | Radial | - | Active | 5.5(Max) | Not Required(mm) | Active | - | - | 5.5 | - | Yes | 7(mm) | 7(Max) | PP | 5 | 2% | - | - | - | - | Straight | - | Bulk | - | * | - | 2% | - | - | Active | - | - | - | EAR99 | -200ppm/Cel ppm/°C | Pulse and DC Transient Suppression | - | - | - | - | RATED AC VOLTAGE (V): 40 | - | PF(pF) | - | - | BULK | 5 mm | - | - | compliant | - | Radial | - | - | FILM CAPACITOR | PP | Not Required | - | 63 V | - | 2822 | 40VAC|63VDC | - | 2% | 2% | - | 40 V | 7.2 X 5.5 X 7 | - | - | - | 7.2(Max) | - | 7 mm | - | 7.2 mm | 5.5 mm | 7(Max) | - | RoHS Compliant | - | - | ||
![]() 06035J1R2ABTTR\500 AVX Corporation | 26 |
| - | 16 Weeks | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2015 | Accu-P® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.05pF | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 1.2pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | 0.029 0.73mm | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 02013J0R2PBWTR AVX Corporation | 39 |
| - | 13 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | SILICON DIOXIDE AND NITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.024Lx0.013W 0.60mmx0.33mm | ±0.02pF | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 30 ppm/°C | - | Tin/Lead (Sn90Pb10) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.02 PICO FARAD | 8532.25.00.45 | 0.2pF | - | 25V | TR, 7/13 INCH | - | - | - | not_compliant | MIL-STD-202F | - | 0603 | 0201 | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 275μm | 0.011 0.28mm | 0.6mm | 0.325mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 0201ZK4R7BBWTR AVX Corporation | In Stock | - | - | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | SILICON DIOXIDE AND NITRIDE | - | - | Accu-P0201 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.024Lx0.013W 0.60mmx0.33mm | ±0.1pF | e0 | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | 60 ppm/°C | - | Tin/Lead (Sn90Pb10) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 4.7pF | - | 10V | TR, 7/13 INCH | - | - | - | not_compliant | MIL-STD-202F | - | 0603 | 0201 | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 275μm | 0.011 0.28mm | 0.6mm | 0.325mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 08055K0R3ABTTR AVX Corporation | 10 |
| - | 14 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | Accu-P® | 0.079Lx0.050W 2.00mmx1.27mm | ±0.05pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+60ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 0.3pF | - | - | TR, 7/13 INCH | - | 1.27mm | - | - | - | - | 2012 | 0805 | FILM CAPACITOR | C0H | - | - | 50V | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 930μm | 0.044 1.13mm | 2.01mm | - | - | No | ROHS3 Compliant | Lead Free | - | ||
![]() 0201YJ3R9BBWTR AVX Corporation | 26 |
| - | 13 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | SILICON DIOXIDE AND NITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.024Lx0.013W 0.60mmx0.33mm | ±0.1pF | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 30 ppm/°C | - | Tin/Lead (Sn90Pb10) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 3.9pF | - | 16V | TR, 7/13 INCH | - | - | - | not_compliant | MIL-STD-202F | - | 0603 | 0201 | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | 0.011 0.28mm | 0.6mm | 0.325mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 06031J0R7BBTTR AVX Corporation | 10 |
| - | 14 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | 2.012816mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.1pF | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 0.7pF | - | 100V | TR, 7/13 INCH | - | 810μm | - | - | - | - | 1608 | 0603 | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 630μm | 0.029 0.73mm | 1.6mm | 0.81mm | - | No | Non-RoHS Compliant | Contains Lead | - | ||
![]() 04023JR45PBSTR AVX Corporation | 19 |
| - | 14 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±0.02pF | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 0.45pF | - | 25V | - | - | 550μm | - | - | - | - | 1005 | 0402 | - | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 400μm | 0.020 0.50mm | - | - | - | No | ROHS3 Compliant | - | - |