- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Weight | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | Dielectric | Rated (DC) Voltage (URdc) | Size Code | Positive Tolerance | Negative Tolerance | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 08055J3R6BBTTR AVX Corporation | 10 |
| - | 14 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.079Lx0.050W 2.00mmx1.27mm | ±0.1pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 3.6pF | 50V | TR, 7/13 INCH | 1.27mm | - | 2012 | 0805 | FILM CAPACITOR | C0G | - | - | - | - | RF, High Q, Low Loss | 930μm | 0.044 1.13mm | 2.01mm | - | No | ROHS3 Compliant | Contains Lead | ||
![]() 08055K270GBTTR AVX Corporation | 35 |
| - | 14 Weeks | Surface Mount | - | 0805 | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | - | - | 2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | 125°C | -55°C | - | - | 27pF | 50V | - | 1.27mm | - | - | - | - | C0H | - | - | - | - | - | 930μm | - | 2.01mm | - | No | ROHS3 Compliant | - | ||
![]() 06033J0R7PBTTR AVX Corporation | 35 |
| - | 14 Weeks | Surface Mount | - | 0603 | - | ONE SURFACE | - | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | - | - | - | e0 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.25.00.45 | 700FF | - | TR | 810μm | - | - | - | FILM CAPACITOR | C0G | 25V | - | 2.8571% | 2.8571% | - | 630μm | - | 1.6mm | 0.81mm | No | Non-RoHS Compliant | - | ||
![]() 06035JR65PBSTR AVX Corporation | 35 |
| - | 16 Weeks | - | - | 0603 | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | 125°C | -55°C | - | - | 650FF | 50V | - | - | - | - | - | - | - | - | - | - | - | - | 630μm | - | 1.6mm | 800μm | - | ROHS3 Compliant | - | ||
![]() 06031JR55PBSTR AVX Corporation | 39 |
| - | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 550FF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 06035J1R8PBSTR AVX Corporation | 35 |
| - | 14 Weeks | Surface Mount | - | - | - | ONE SURFACE | - | SILICON DIOXIDE AND OXYNITRIDE | - | - | - | 50V | - | Tape & Reel (TR) | 2008 | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.25.00.45 | 1.8pF | 50V | TR | 810μm | - | 1608 | 0603 | FILM CAPACITOR | - | - | - | 1.1111% | - | - | 635μm | - | 1.6002mm | 812.8μm | No | ROHS3 Compliant | - | ||
![]() 06033J0R2PBSTR AVX Corporation | 39 |
| - | 14 Weeks | - | - | - | YES | ONE SURFACE | SURFACE MOUNT | SILICON DIOXIDE AND OXYNITRIDE | 2.012816mg | - | - | - | - | Tape & Reel (TR) | - | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.25.00.45 | 200FF | 25V | TR | - | - | 1608 | 0603 | FILM CAPACITOR | - | - | - | 10% | 10% | - | 630μm | - | 1.6mm | 800μm | - | ROHS3 Compliant | - | ||
![]() 12101K5R1CBTTR AVX Corporation | 10 |
| - | 14 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | - | - | - | - | 100V | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.119Lx0.098W 3.02mmx2.50mm | ±0.25pF | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+60ppm/Cel ppm/°C | Tin/Silver (Sn96Ag4) - with Nickel (Ni) barrier | - | - | CAPACITANCE TOLERANCE IS 0.25 PICO FARAD | 8532.25.00.45 | 5.1pF | - | TR, 7/13 INCH | 2.5mm | - | 3225 | 1210 | FILM CAPACITOR | C0H | 100V | - | - | - | RF, High Q, Low Loss | 930μm | 0.044 1.13mm | 3.02mm | - | No | ROHS3 Compliant | Contains Lead | ||
![]() 08055J0R2PBTTR AVX Corporation | 19 |
| - | 14 Weeks | Surface Mount | - | 0805 | - | ONE SURFACE | - | SILICON DIOXIDE AND OXYNITRIDE | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.25.00.45 | 200FF | 50V | TR | 1.27mm | - | - | - | FILM CAPACITOR | - | - | - | 10% | 10% | - | 930μm | - | 2.01mm | - | No | ROHS3 Compliant | - | ||
![]() 12101J8R4BBTTR AVX Corporation | 39 |
| - | 14 Weeks | - | - | 1210 | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | 125°C | -55°C | - | - | 8.4pF | 100V | - | - | - | - | - | - | - | - | - | - | - | - | 930μm | - | 3.1mm | 2.5mm | - | ROHS3 Compliant | - | ||
![]() 12101J180FBTTR AVX Corporation | In Stock | - | - | 14 Weeks | Surface Mount | - | 1210 | - | ONE SURFACE | - | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | - | - | 1% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver (Sn96Ag4) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.25.00.45 | 18pF | 100V | TR | 2.5mm | - | - | - | FILM CAPACITOR | C0G | - | - | - | - | - | 930μm | - | 3.02mm | - | No | ROHS3 Compliant | - | ||
![]() 12101K390FBTTR AVX Corporation | In Stock | - | - | 14 Weeks | Surface Mount | - | 1210 | - | ONE SURFACE | - | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | - | - | 1% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver (Sn96Ag4) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.25.00.45 | 39pF | 100V | TR | 2.5mm | - | - | - | FILM CAPACITOR | C0H | - | - | - | - | - | 930μm | - | 3.1mm | 2.5mm | No | ROHS3 Compliant | - | ||
![]() 12101J360JBTTR AVX Corporation | In Stock | - | - | 14 Weeks | Surface Mount | - | 1210 | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | - | - | 5% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 125°C | -55°C | - | - | 36pF | - | - | 2.5mm | - | - | - | - | C0G | - | - | - | - | - | 930μm | - | 3.02mm | - | No | ROHS3 Compliant | - | ||
![]() 12101K360JBTTR AVX Corporation | 39 |
| - | 14 Weeks | Surface Mount | - | 1210 | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | - | - | 5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | 125°C | -55°C | - | - | 36pF | 100V | - | 2.5mm | - | - | - | - | C0H | - | - | - | - | - | 930μm | - | 3.02mm | - | No | ROHS3 Compliant | - | ||
![]() 12101J2R2QBTTR AVX Corporation | In Stock | - | - | 14 Weeks | - | - | - | YES | ONE SURFACE | SURFACE MOUNT | SILICON DIOXIDE AND OXYNITRIDE | - | 125°C | -55°C | - | - | Tape & Reel (TR) | - | - | - | - | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin/Silver (Sn96Ag4) - with Nickel (Ni) barrier | - | - | - | 8532.25.00.45 | 0.0000022μF | - | TR | - | - | - | - | FILM CAPACITOR | - | 100V | 1210 | 1.3636% | 1.3636% | - | 0.93mm | - | 3.02mm | 2.5mm | - | ROHS3 Compliant | - | ||
![]() 12101J4R0ABTTR AVX Corporation | 35 |
| - | 14 Weeks | - | - | 1210 | YES | ONE SURFACE | SURFACE MOUNT | SILICON DIOXIDE AND OXYNITRIDE | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver (Sn96Ag4) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.25.00.45 | 4pF | 100V | TR | - | - | - | - | FILM CAPACITOR | - | - | - | 1.25% | 1.25% | - | 930μm | - | 3.1mm | 2.5mm | - | ROHS3 Compliant | - | ||
![]() 06035J0R3CBSTR AVX Corporation | In Stock | - | - | 14 Weeks | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | SILICON DIOXIDE AND NITRIDE | - | 125°C | -55°C | - | - | Tape & Reel (TR) | - | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | -/+30ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | - | - | CAPACITANCE TOLERANCE IS 0.25 PICO FARAD | 8532.25.00.45 | 3e-7μF | - | TR, 7/13 INCH | - | - | - | - | FILM CAPACITOR | - | 50V | 0603 | 83.3333% | 83.3333% | - | 0.63mm | - | 1.6mm | 0.81mm | - | ROHS3 Compliant | - | ||
![]() 06035J1R7BBTTR AVX Corporation | 10 |
| - | 14 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | SILICON DIOXIDE AND NITRIDE | 2.012816mg | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.1pF | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 1.7pF | 50V | TR, 7/13 INCH | 810μm | - | 1608 | 0603 | FILM CAPACITOR | - | - | - | - | - | RF, High Q, Low Loss | 630μm | 0.029 0.73mm | 1.6mm | 0.81mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 0402ZJ5R6ABWTR AVX Corporation | 35 |
| - | 14 Weeks | - | - | Ceramic | YES | ONE SURFACE | SURFACE MOUNT | SILICON DIOXIDE AND OXYNITRIDE | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn90Pb10) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.25.00.45 | 5.6pF | 10V | TR | - | not_compliant | - | - | FILM CAPACITOR | - | - | 0402 | 0.8929% | 0.8929% | - | 0.4mm | - | 1mm | 0.55mm | - | Non-RoHS Compliant | - | ||
![]() 06035K150GBTTR AVX Corporation | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | - | - | - | - | 50V | - | Tape & Reel (TR) | - | - | - | 2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | 125°C | -55°C | - | - | 15pF | 50V | - | - | - | 1608 | 0603 | - | - | - | - | - | - | - | 635μm | - | 1.6002mm | 812.8μm | - | Non-RoHS Compliant | - |