- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Weight | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | Dielectric | Size Code | Positive Tolerance | Negative Tolerance | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0402YJ3R0ABWTR AVX Corporation | 39 |
| - | 14 Weeks | - | - | 0402 | YES | WRAPAROUND | SURFACE MOUNT | SILICON DIOXIDE AND NITRIDE | - | - | - | Tape & Reel (TR) | - | - | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Tin/Lead (Sn90Pb10) | 125°C | -55°C | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 3pF | 16V | TR, 7/13 INCH | - | not_compliant | - | - | - | FILM CAPACITOR | - | - | 1.6667% | 1.6667% | 400μm | - | 1mm | 500μm | - | Non-RoHS Compliant | ||
![]() 0402YJ1R0ABSTR AVX Corporation | 39 |
| - | 14 Weeks | - | - | 0402 | YES | WRAPAROUND | SURFACE MOUNT | SILICON DIOXIDE AND NITRIDE | - | 125°C | -55°C | Tape & Reel (TR) | 2016 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | -/+30ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | - | - | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 1pF | 16V | TR, 7/13 INCH | - | - | - | - | - | FILM CAPACITOR | - | - | 5% | 5% | 0.4mm | - | 1mm | 0.55mm | - | ROHS3 Compliant | ||
![]() 04025J0R4ABSTR AVX Corporation | 10 |
| - | 14 Weeks | - | - | 0402 | YES | WRAPAROUND | SURFACE MOUNT | SILICON DIOXIDE AND NITRIDE | - | 125°C | -55°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | -/+30ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | - | - | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 400FF | 50V | TR, 7/13 INCH | - | - | - | - | - | FILM CAPACITOR | - | - | 12.5% | 12.5% | 0.4mm | - | 1mm | 0.55mm | - | ROHS3 Compliant | ||
![]() 04025J2R4ABSTR AVX Corporation | 10 |
| - | 14 Weeks | - | - | Ceramic | YES | WRAPAROUND | SURFACE MOUNT | SILICON DIOXIDE AND NITRIDE | - | - | - | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 2.4pF | 50V | TR, 7/13 INCH | - | - | - | - | - | FILM CAPACITOR | - | 0402 | 2.0833% | 2.0833% | 0.4mm | - | 1mm | 0.55mm | - | ROHS3 Compliant | ||
![]() 02011JR35PBSTR AVX Corporation | 39 |
| - | 14 Weeks | - | - | 0201 | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 350FF | 100V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 02013J1R0PBWTR AVX Corporation | 39 |
| - | 14 Weeks | - | - | 0201 | YES | WRAPAROUND | SURFACE MOUNT | SILICON DIOXIDE AND NITRIDE | - | 125°C | -55°C | Tape & Reel (TR) | - | - | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | -/+30ppm/Cel ppm/°C | Tin/Lead (Sn90Pb10) - with Nickel (Ni) barrier | - | - | CAPACITANCE TOLERANCE IS 0.02 PICO FARAD | 8532.25.00.45 | 1pF | 25V | TR, 7/13 INCH | - | not_compliant | MIL-STD-202F | - | - | FILM CAPACITOR | - | - | 2% | 2% | 0.225mm | - | 0.6mm | 0.325mm | - | Non-RoHS Compliant | ||
![]() 04023JR20ABSTR AVX Corporation | 39 |
| - | 14 Weeks | - | - | - | - | - | - | - | 652.039032μg | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | 125°C | -55°C | - | - | 200FF | 25V | - | - | - | - | 1005 | 0402 | - | - | - | - | - | 400μm | - | 1mm | 500μm | - | ROHS3 Compliant | ||
![]() 04021J1R5ABWTR AVX Corporation | 10 |
| - | 16 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | - | - | Tape & Reel (TR) | 2015 | 0.039Lx0.022W 1.00mmx0.55mm | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Tin/Lead (Sn90Pb10) | 125°C | -55°C | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 1.5pF | 100V | TR, 7/13 INCH | 550μm | - | - | - | - | FILM CAPACITOR | C0G | - | 3.3333% | 3.3333% | 400μm | 0.020 0.50mm | 1mm | 0.55mm | No | Non-RoHS Compliant | ||
![]() 0402YJ0R8ABSTR AVX Corporation | 35 |
| - | 14 Weeks | - | - | 0402 | YES | WRAPAROUND | SURFACE MOUNT | SILICON DIOXIDE AND NITRIDE | - | 125°C | -55°C | Tape & Reel (TR) | 2016 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | -/+30ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | - | - | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 800FF | 16V | TR, 7/13 INCH | - | - | - | - | - | FILM CAPACITOR | - | - | 6.25% | 6.25% | 0.4mm | - | 1mm | 0.55mm | - | ROHS3 Compliant | ||
![]() 0402YJ3R0ABSTR AVX Corporation | 39 |
| - | 14 Weeks | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | SILICON DIOXIDE AND NITRIDE | 652.039032μg | - | - | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 3pF | 16V | TR, 7/13 INCH | - | - | - | 1005 | 0402 | FILM CAPACITOR | - | - | 1.6667% | 1.6667% | 400μm | - | 1mm | 500μm | - | ROHS3 Compliant | ||
![]() 02011JR15PBSTR AVX Corporation | In Stock | - | - | 14 Weeks | - | - | 0201 | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 150FF | 100V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 04023JR63PBSTR AVX Corporation | 39 |
| - | 14 Weeks | Surface Mount | - | 0402 | - | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 125°C | -55°C | - | - | 630FF | 25V | - | 550μm | - | - | - | - | - | C0G | - | - | - | 400μm | - | 1mm | - | No | ROHS3 Compliant | ||
![]() 04023JR61PBSTR AVX Corporation | In Stock | - | - | 14 Weeks | Surface Mount | - | 0402 | - | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 125°C | -55°C | - | - | 610FF | 25V | - | 550μm | - | - | - | - | - | C0G | - | - | - | 400μm | - | 1mm | - | No | ROHS3 Compliant | ||
![]() 02013JR25PBSTR AVX Corporation | 39 |
| - | 14 Weeks | - | - | 0201 | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 250FF | 25V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 04021J0R8PBWTR AVX Corporation | 10 |
| - | 14 Weeks | - | Surface Mount | 0402 (1005 Metric) | YES | ONE SURFACE | - | SILICON DIOXIDE AND OXYNITRIDE | - | - | - | Tape & Reel (TR) | - | 0.039Lx0.022W 1.00mmx0.55mm | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn90Pb10) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.25.00.45 | 800FF | 100V | TR | - | not_compliant | - | - | - | FILM CAPACITOR | - | - | 2.5% | 2.5% | 400μm | 0.020 0.50mm | 1mm | 0.55mm | - | Non-RoHS Compliant | ||
![]() 04023JA05PBSTR AVX Corporation | 10 |
| - | 16 Weeks | - | - | Ceramic | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | 125°C | -55°C | - | - | - | 25V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 04023JR11PBSTR AVX Corporation | In Stock | - | - | 14 Weeks | - | - | 0402 | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 110FF | 25V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 04021JR95PBWTR AVX Corporation | 35 |
| - | 14 Weeks | - | Surface Mount | 0402 (1005 Metric) | - | - | - | - | 652.039032μg | - | - | Tape & Reel (TR) | - | 0.039Lx0.022W 1.00mmx0.55mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | 125°C | -55°C | - | - | 950FF | 100V | - | - | - | - | 1005 | 0402 | - | - | - | - | - | 400μm | 0.020 0.50mm | - | - | - | Non-RoHS Compliant | ||
![]() 0201YK100FBWTR AVX Corporation | 35 |
| - | 14 Weeks | - | - | 0201 | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 10pF | 16V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 04023JR62PBSTR AVX Corporation | 39 |
| - | 14 Weeks | Surface Mount | - | 0402 | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 125°C | -55°C | - | - | 620FF | 25V | - | 550μm | - | - | - | - | - | C0G | - | - | - | 400μm | - | 1mm | - | No | ROHS3 Compliant |