- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | Dielectric | ESR (Equivalent Series Resistance) | Positive Tolerance | Negative Tolerance | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 04021J1R5ABWTR AVX Corporation | 10 |
| - | 16 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | 0.039Lx0.022W 1.00mmx0.55mm | - | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Tin/Lead (Sn90Pb10) | 125°C | -55°C | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 1.5pF | 100V | TR, 7/13 INCH | 550μm | - | - | - | FILM CAPACITOR | C0G | - | 3.3333% | 3.3333% | 400μm | 0.020 0.50mm | 1mm | 0.55mm | No | Non-RoHS Compliant | ||
![]() 0402YJ0R8ABSTR AVX Corporation | 35 |
| - | 14 Weeks | - | - | 0402 | YES | WRAPAROUND | SURFACE MOUNT | - | SILICON DIOXIDE AND NITRIDE | - | 125°C | -55°C | - | Tape & Reel (TR) | 2016 | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | -/+30ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | - | - | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 800FF | 16V | TR, 7/13 INCH | - | - | - | - | FILM CAPACITOR | - | - | 6.25% | 6.25% | 0.4mm | - | 1mm | 0.55mm | - | ROHS3 Compliant | ||
![]() 0402YJ3R0ABSTR AVX Corporation | 39 |
| - | 14 Weeks | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | SILICON DIOXIDE AND NITRIDE | 652.039032μg | - | - | - | Tape & Reel (TR) | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 3pF | 16V | TR, 7/13 INCH | - | - | 1005 | 0402 | FILM CAPACITOR | - | - | 1.6667% | 1.6667% | 400μm | - | 1mm | 500μm | - | ROHS3 Compliant | ||
![]() 02011JR15PBSTR AVX Corporation | In Stock | - | - | 14 Weeks | - | - | 0201 | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 150FF | 100V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 04023JR63PBSTR AVX Corporation | 39 |
| - | 14 Weeks | Surface Mount | - | 0402 | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 125°C | -55°C | - | - | 630FF | 25V | - | 550μm | - | - | - | - | C0G | - | - | - | 400μm | - | 1mm | - | No | ROHS3 Compliant | ||
![]() 04023JR61PBSTR AVX Corporation | In Stock | - | - | 14 Weeks | Surface Mount | - | 0402 | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 125°C | -55°C | - | - | 610FF | 25V | - | 550μm | - | - | - | - | C0G | - | - | - | 400μm | - | 1mm | - | No | ROHS3 Compliant | ||
![]() 02013JR25PBSTR AVX Corporation | 39 |
| - | 14 Weeks | - | - | 0201 | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 250FF | 25V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 04021J0R8PBWTR AVX Corporation | 10 |
| - | 14 Weeks | - | Surface Mount | 0402 (1005 Metric) | YES | ONE SURFACE | - | - | SILICON DIOXIDE AND OXYNITRIDE | - | - | - | - | Tape & Reel (TR) | - | 0.039Lx0.022W 1.00mmx0.55mm | - | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn90Pb10) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.25.00.45 | 800FF | 100V | TR | - | not_compliant | - | - | FILM CAPACITOR | - | - | 2.5% | 2.5% | 400μm | 0.020 0.50mm | 1mm | 0.55mm | - | Non-RoHS Compliant | ||
![]() 04023JA05PBSTR AVX Corporation | 10 |
| - | 16 Weeks | - | - | Ceramic | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | 125°C | -55°C | - | - | - | 25V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 04023JR11PBSTR AVX Corporation | In Stock | - | - | 14 Weeks | - | - | 0402 | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 110FF | 25V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 04025J1R6BBSTR AVX Corporation | In Stock | - | - | 14 Weeks | Surface Mount | - | 0402 | - | WRAPAROUND | - | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 1.6pF | 50V | TR, 7/13 INCH | 550μm | - | - | - | FILM CAPACITOR | C0G | - | 6.25% | 6.25% | 400μm | - | 1mm | 0.55mm | No | ROHS3 Compliant | ||
![]() 0402ZJ6R2BBSTR AVX Corporation | 26 |
| - | 14 Weeks | - | - | 0402 | YES | ONE SURFACE | SURFACE MOUNT | - | SILICON DIOXIDE AND OXYNITRIDE | - | 125°C | -55°C | - | Tape & Reel (TR) | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.25.00.45 | 6.2pF | 10V | TR | - | - | - | - | FILM CAPACITOR | - | - | 1.6129% | 1.6129% | 0.4mm | - | 1mm | 0.55mm | - | ROHS3 Compliant | ||
![]() 04023J7R3BBSTR AVX Corporation | 35 |
| - | 14 Weeks | - | - | - | - | - | - | - | - | 652.039032μg | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | 125°C | -55°C | - | - | 7.3pF | 25V | - | - | - | 1005 | 0402 | - | - | - | - | - | 400μm | - | 1mm | 500μm | - | ROHS3 Compliant | ||
![]() 04025J1R5BBWTR AVX Corporation | 10 |
| - | 14 Weeks | - | - | 0402 | YES | WRAPAROUND | SURFACE MOUNT | - | SILICON DIOXIDE AND NITRIDE | - | 125°C | -55°C | - | Tape & Reel (TR) | - | - | - | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | -/+30ppm/Cel ppm/°C | Tin/Lead (Sn90Pb10) | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 1.5pF | 50V | TR, 7/13 INCH | - | not_compliant | - | - | FILM CAPACITOR | - | - | 6.6667% | 6.6667% | 0.4mm | - | 1mm | 0.55mm | - | Non-RoHS Compliant | ||
![]() 0402ZJ8R2BBSTR AVX Corporation | 10 |
| - | 14 Weeks | Surface Mount | - | - | - | ONE SURFACE | - | - | - | - | - | - | 10V | Tape & Reel (TR) | 2008 | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.25.00.45 | 8.2pF | 10V | TR | 550μm | - | 1005 | 0402 | FILM CAPACITOR | C0G | - | 1.2195% | - | 400μm | - | 1mm | 0.55mm | No | ROHS3 Compliant | ||
![]() 02013K4R3ABWTR AVX Corporation | In Stock | - | - | 14 Weeks | - | - | 0201 | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 4.3pF | 25V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 02015J0R5ABSTR AVX Corporation | In Stock | - | - | 14 Weeks | - | - | 0201 | YES | WRAPAROUND | SURFACE MOUNT | - | SILICON DIOXIDE AND NITRIDE | - | - | - | - | Tape & Reel (TR) | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 500FF | 50V | TR, 7/13 INCH | - | - | - | - | FILM CAPACITOR | - | - | 10% | 10% | 0.225mm | - | 0.6mm | 0.325mm | - | ROHS3 Compliant | ||
![]() 04023J6R6BBSTR AVX Corporation | 39 |
| - | 14 Weeks | - | - | - | - | - | - | - | - | 652.039032μg | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | 125°C | -55°C | - | - | 6.6pF | 25V | - | - | - | 1005 | 0402 | - | - | - | - | - | 400μm | - | 1mm | 500μm | - | ROHS3 Compliant | ||
![]() 0402YJ100JBSTR AVX Corporation | 35 |
| - | 14 Weeks | Surface Mount | - | - | - | WRAPAROUND | - | 2 | - | 652.039032μg | - | - | - | Tape & Reel (TR) | - | - | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | 10pF | 16V | TR, 7/13 INCH | 550μm | - | 1005 | 0402 | FILM CAPACITOR | C0G | 130mOhm | - | - | 400μm | - | 1mm | 500μm | - | ROHS3 Compliant | ||
![]() 02011J0R5ABSTR AVX Corporation | In Stock | - | - | 14 Weeks | - | - | 0201 | YES | WRAPAROUND | SURFACE MOUNT | - | SILICON DIOXIDE AND NITRIDE | - | - | - | - | Tape & Reel (TR) | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 500FF | 100V | TR, 7/13 INCH | - | - | - | - | FILM CAPACITOR | - | - | 10% | 10% | 230μm | - | 600μm | 300μm | - | ROHS3 Compliant |