- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Number of Terminals | Product Weight (g) | Base Product Number | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Value | ECCN (US) | ESR (Ohm) | Factory Pack QuantityFactory Pack Quantity | HTS | Ihs Manufacturer | Lead Diameter (mm) | Lead Diameter (nom) | Lead Length (mm) | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Pitch Spacing | Product Depth (mm) | Product Diameter (mm) | Product Status | Rad Hardened | Risk Rank | RoHS | Rohs Code | Safety Rating | Samacsys Description | Seated Plane Height | Seated Plane Height (mm) | Suppression Class | Temp Coeff (Dielectric) | Temperature Coefficient (ppm/°C) | Terminal Pitch (mm) | Tolerance (+ or -) | Unit Weight | Voltage Rated | Voltage Rating AC | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Construction | Reach Compliance Code | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Dielectric | Failure Rate | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | ESR | Rated (AC) Voltage (URac) | Size(mm) | Product | Features | Product Category | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MMK5102M1000J01L4BULK KEMET Corporation | In Stock | - | - | - | - | - | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | - | 2 | 0.2 | - | KEMET | 1 nF | - | 0.001 uF | 0.001uF | EAR99 | - | 2000 | - | KEMET ELECTRONICS CORP | 0.5 | 0.5(mm) | 4 | - | KEMET | MMK5102M1000J01L4BULK | MMK | + 100 C | 100 | - | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | - | - | 85 °C | -55 °C | - | , 2810 | RECTANGULAR PACKAGE | Radial | F601JF102M1K0C | Not Recommended | - | 2.5(Max) | Not Required(mm) | - | - | 8.4 | Details | Yes | - | - | 6.5(mm) | 6.5(Max) | - | PET | 400±200 | 5 | 20% | - | - | - | 1 kVDC | Straight | - | Bulk | - | MMK | - | 20% | e3 | Yes | Active | - | - | - | EAR99 | - | Metallized Polyester Film Capacitors | Matte Tin (Sn) | - | - | - | - | RATED AC VOLTAGE (V): 250 | 8532.25.00.70 | 1000(pF) | Capacitors | - | BULK | 5 mm | - | - | compliant | Radial | - | - | - | FILM CAPACITOR | PET | Not Required | 5 mm | - | - | 1000 V | 0.5 mm | 2810 | 1000VDC|250VAC | Straight | 20% | 20% | Film Capacitors | - | 250 V | 7.2 X 2.5 X 6.5 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 6.5 mm | - | 7.2 mm | 2.5 mm | 6.5(Max) | - | RoHS Compliant | - | - | ||
![]() 82EC1150AA50J KEMET Corporation | In Stock | - | - | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.0015uF | EAR99 | - | - | 8532.25.00.80 | - | 0.5 | 0.5(mm) | 4 | 5(mm) | - | - | - | - | 105 | - | - | -55 | Through Hole | Through Hole | -55C to 105C | - | - | - | - | - | - | - | - | - | - | - | 2.5 | Not Required(mm) | - | No | - | - | - | - | - | 6.5(mm) | 6.5 | - | PET | - | 5 | 5% | - | - | - | - | Straight | - | Bulk | - | 82 | - | 5% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 1500PF(pF) | Capacitors | - | - | - | - | Stacked | - | Radial | - | - | - | - | PET | Not Required | - | - | - | - | - | - | 100VDC|63VAC | - | - | - | Film Capacitors | - | - | 7.2 X 2.5 X 6.5 | - | - | - | 7.2 | - | - | - | - | - | 6.5 | - | RoHS Compliant | - | - | ||
![]() 46KI3470DQM1K KEMET Corporation | In Stock | - | - | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.47uF | EAR99 | - | - | - | - | 0.8 | 0.8(mm) | - | - | - | - | - | - | 110 | - | - | -40 | Through Hole | Through Hole | -40C to 110C | - | - | - | - | - | - | - | - | - | - | - | 11 | Not Required(mm) | - | - | - | - | - | - | - | 19(mm) | 19 | X2 | PP | - | 15 | 10% | - | - | - | - | Straight | - | Ammo | - | - | - | 10% | - | - | Active | - | - | - | - | - | EMI Suppression | - | - | - | - | - | - | - | 470000(pF) | - | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PP | Not Required | - | - | - | - | - | - | 275VAC|560VDC | - | - | - | - | - | - | 18 X 11 X 19 | - | - | - | 18 | - | - | - | - | - | 19 | - | RoHS Compliant | - | - | ||
![]() F411JH471J250C KEMET Corporation | In Stock | - | - | - | - | - | Not Required | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | - | 2 | 0.3 | - | - | - | - | - | 470pF | EAR99 | - | - | - | KEMET ELECTRONICS CORP | 0.5 | 0.5(mm) | 4 | - | KEMET Corporation | F411JH471J250C | - | + 100 C | 100 | KEMET | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | - | - | 100 °C | -55 °C | Bulk | , 2818 | RECTANGULAR PACKAGE | Radial | - | Active | - | 4.5(Max) | Not Required(mm) | Active | - | 5.5 | - | Yes | - | - | 6(mm) | 6(Max) | - | PP | - | 5 | 5% | - | - | - | 250 VDC | Straight | - | Bulk | - | * | - | 5% | - | - | Active | - | - | - | EAR99 | -200ppm/Cel ppm/°C | Pulse and DC Transient Suppression | - | - | - | - | - | RATED AC VOLTAGE (V): 160 | - | 470(pF) | Capacitors | - | BULK | 5 mm | - | - | compliant | Radial | - | - | - | FILM CAPACITOR | PP | Not Required | 5 mm | - | - | 250 V | - | 2818 | 250VDC|160VAC | - | 5% | 5% | Film Capacitors | - | 160 V | 7.2 X 4.5 X 6 | AC and Pulse Film Capacitors | - | - | 7.2(Max) | - | 6 mm | - | 7.2 mm | 6 mm | 6(Max) | - | RoHS Compliant | - | - | ||
![]() 76TR2470SE30J KEMET Corporation | In Stock | - | - | - | - | - | Not Required | - | - | - | - | POLYPROPYLENE | - | 2 | - | - | - | - | - | - | 0.047uF | EAR99 | 0.034 | - | 8532.25.00.30 | KEMET ELECTRONICS CORP | 0.8 | 0.8(mm) | 4 | - | KEMET Corporation | 76TR2470SE30J | - | - | 110 | KEMET | - | -55 | Through Hole | Through Hole | -55C to 110C | - | - | 105 °C | -55 °C | Tray | , | - | Radial | - | Active | - | 9 | Not Required(mm) | Active | - | 5.54 | - | Yes | - | - | 17(mm) | 17 | - | PP | -200±100 | 27.5 | 5% | - | - | - | - | Straight | - | Bulk | - | * | - | 5% | e3 | - | Active | - | - | - | EAR99 | -200ppm/Cel ppm/°C | Pulse | Tin (Sn) | - | - | - | - | - | - | 47000(pF) | - | - | Bulk | 27.5 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PP | Not Required | - | - | - | 1600 V | - | - | 1600VDC|650VAC | - | 5% | 5% | - | - | 650 V | 32 X 9 X 17 | - | - | - | 32 | - | 17 mm | - | 32 mm | 9 mm | 17 | - | RoHS Compliant | - | - | ||
![]() 75RI21004030J KEMET Corporation | 2430 |
| - | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.01uF | EAR99 | 0.0796 | - | - | - | 0.8 | 0.8(mm) | 30 | - | - | - | - | - | 105 | - | - | -55 | Through Hole | Through Hole | -55C to 105C | - | - | - | - | - | - | - | - | - | - | - | 5 | Not Required(mm) | - | - | - | - | - | - | - | 11(mm) | 11 | - | PP | -200±100 | 15 | 5% | - | - | - | - | Straight | - | Bulk | - | R75 | - | 5% | - | - | Active | - | - | - | - | - | Pulse | - | - | - | - | - | - | - | 10000PF(pF) | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PP | Not Required | - | - | - | - | - | - | 600VAC|1250VDC | - | - | - | Film Capacitors | - | - | 18 X 5 X 11 | - | - | - | 18 | - | - | - | - | - | 11 | - | RoHS Compliant | - | - | ||
![]() 06035JR75PBSTR AVX Corporation | 19 |
| - | 14 Weeks | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | 2.012816mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | Accu-P® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.02pF | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 0.75pF | - | 50V | - | - | - | - | - | - | 1608 | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 630μm | 0.029 0.73mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0402YJ1R5BBSTR AVX Corporation | 35 |
| - | 16 Weeks | - | - | 0402 | YES | WRAPAROUND | SURFACE MOUNT | - | SILICON DIOXIDE AND NITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 1.5pF | - | 16V | TR, 7/13 INCH | - | - | - | - | - | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | 6.6667% | 6.6667% | - | - | - | - | - | - | - | - | - | 0.4mm | - | 1mm | 0.55mm | - | - | ROHS3 Compliant | - | - | ||
![]() 04025J1R5ABSTR AVX Corporation | 19 |
| - | 14 Weeks | - | - | 0402 | YES | WRAPAROUND | SURFACE MOUNT | - | SILICON DIOXIDE AND NITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 1.5pF | - | 50V | TR, 7/13 INCH | - | 550μm | - | - | - | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | 3.3333% | 3.3333% | - | - | - | - | - | - | - | - | - | 0.4mm | - | 1mm | 0.55mm | - | - | ROHS3 Compliant | - | - | ||
![]() 04023J2R6BBSTR AVX Corporation | 10 |
| - | 14 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±0.1pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 0 ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | - | 2.6pF | - | 25V | TR, 7/13 INCH | - | 550μm | - | - | - | 1005 | 0402 | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 400μm | 0.020 0.50mm | 1mm | 0.55mm | - | No | ROHS3 Compliant | Lead Free | - | ||
Tiny WHSL | 2419 |
| - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | - | 2 | 2.96 | - | WIMA | 680 nF | 680000 pF | - | 0.68uF | EAR99 | - | 1200 | - | WIMA GMBH & CO KG | 0.8 | - | 6 | - | WIMA | MKP4F036804F00KSSD | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | 85 °C | -55 °C | - | RADIAL LEADED, ROHS COMPLIANT | RECTANGULAR PACKAGE | Radial | MKP4-.68/250/10P15 | Active | - | 8(Max) | - | - | - | 5.4 | Compliant | Yes | - | Film Capacitors .68uF 250 Volts 10% | - | 15(Max) | - | - | - | 15 | - | 0.105822 oz | - | - | 250 VDC | Straight | - | Bulk | - | MKP 4 | - | 10% | e3 | Yes | Active | - | - | - | EAR99 | - | Metallized Polypropylene Capacitors | Tin (Sn) | 100 °C | -55 °C | - | - | RATED AC VOLTAGE (V): 160 | 8532.25.00.70 | 680 nF | Capacitors | - | BULK | 15 mm | 8 mm | Plastic Rectangular Can | compliant | Radial | - | - | 15 mm | FILM CAPACITOR | PP | - | 15 mm | - | - | 250 V | 800 µm | 7132 | 250VDC|160VAC | Straight | 10% | 10% | Film Capacitors | - | 160 V | 18 X 8 X 15 | General Film Capacitors | - | Film Capacitors | 18(Max) | - | 15 mm | - | 18 mm | 8 mm | 15(Max) | - | RoHS Compliant | - | - | ||
![]() PHE426DJ6220JR17T0 KEMET Corporation | In Stock | - | - | - | - | - | 7.2 mm x 13 mm | - | - | - | 2 Pin | - | - | - | 0.9 | - | KEMET | 220 nF | 220000 pF | - | 0.22uF | EAR99 | - | 800 | - | - | 0.5 | - | 17 | - | KEMET | - | - | + 105 C | 105 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | F426JU224J100L | - | - | 7.2(Max) | - | - | - | - | Details | - | - | - | - | 13(Max) | - | - | - | 5 | - | - | - | - | 100 VDC | Straight | - | Tape and Reel | - | PHE426 | - | 5% | - | - | NRND | - | - | - | - | - | Pulse | - | - | - | - | - | - | - | 0.22 uF | Capacitors | - | - | - | - | - | - | Radial | - | - | - | - | PP | - | 5 mm | - | - | - | 0.5 mm | - | 100VDC|63VAC | Straight | - | - | Film Capacitors | - | - | 7.2 X 7.2 X 13 | AC and Pulse Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 13 mm | - | 7.2 mm | 7.2 mm | 13(Max) | - | RoHS Compliant | - | - | ||
![]() F871AG103M330L KEMET Corporation | 622 |
| - | - | - | Through Hole | Radial | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polypropylene (PP), Metallized | - | 2 | - | F871AG | KEMET | 10 nF | 10000 pF | - | 0.01uF | EAR99 | - | 750 | - | KEMET ELECTRONICS CORP | 0.6 | - | - | - | KEMET | F871AG103M330L | - | + 110 C | 110 | KEMET | - 40 C | -40 | Through Hole | - | - | - | - | 110 °C | -40 °C | Tape & Reel (TR);Cut Tape (CT); | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | - | 4 | - | Active | - | 1.41 | Details | Yes | X1 | - | - | 9 | X1 | - | - | 10 | - | 0.046935 oz | - | 330V | 800 VDC | Straight | -40°C ~ 110°C | Tape and Reel | - | F871 | 0.512 L x 0.157 W (13.00mm x 4.00mm) | 20% | - | - | Active | - | - | PC Pins | EAR99 | - | EMI Suppression | - | - | - | - | EMI, RFI Suppression | RATED AC VOLTAGE (V): 330; SAFETY CLASS: X1 | 8532.25.00.80 | 0.01 uF | Capacitors | - | TR | 10 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PP | - | 10 mm | - | - | 800 V | 0.6 mm | 5116 | 800VDC|330VAC | Straight | 20% | 20% | Safety Capacitors | - | 330 V | 13 X 4 X 9 | Safety Film Capacitors | - | Safety Capacitors | 13 | - | 9 mm | 0.354 (9.00mm) | 13 mm | 4 mm | 9 | - | RoHS Compliant | - | X1 | ||
![]() PFR5222J400J11L4BULK KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | 2 Pin | - | - | - | 0.3 | - | KEMET | 2.2 nF | - | 0.0022 uF | 0.0022uF | EAR99 | - | 1000 | - | - | 0.5 | - | 5 | - | KEMET | - | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | F411JH222J400C | - | - | 4.5(Max) | - | - | - | - | Details | - | - | - | - | 6(Max) | - | - | - | 5 | - | - | - | - | 400 VDC | Straight | - | Bulk | - | PFR | - | 5% | - | - | Active | - | - | - | - | - | Pulse and DC Transient Suppression | - | - | - | - | - | - | - | 2200 pF | Capacitors | - | - | - | - | - | - | Radial | - | - | - | - | PP | - | 5 mm | - | - | - | 0.5 mm | - | 400VDC|220VAC | Straight | - | - | Film Capacitors | - | - | 7.2 X 4.5 X 6 | AC and Pulse Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 4.5 mm | - | 7.2 mm | 6 mm | 6(Max) | - | RoHS Compliant | - | - | ||
![]() F463AG102J2K0R KEMET Corporation | In Stock | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | - | 2 | - | - | KEMET | 1 nF | - | 0.001 uF | 0.001uF | EAR99 | - | 1000 | - | KEMET ELECTRONICS CORP | 0.6 | - | 18.5 | - | KEMET | F463AG102J2K0R | - | + 105 C | 105 | KEMET | - 55 C | -55 | Through Hole | - | - | - | - | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | - | 4(Max) | - | Active | - | 5.45 | Details | Yes | - | - | - | 9(Max) | - | - | -200(-100/+50) | 10 | - | - | - | - | 2 kVDC | Straight | - | Ammo | - | * | - | 5% | - | Yes | Active | - | - | - | EAR99 | - | Pulse and DC Transient Suppression | - | - | - | - | - | RATED AC VOLTAGE (V): 700 | - | 1000 pF | Capacitors | - | AMMO PACK | 10 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PP | - | 10 mm | - | - | 2000 V | 0.6 mm | 5116 | 2000VDC|700VAC | Straight | 5% | 5% | Film Capacitors | - | 700 V | 13 X 4 X 9 | AC and Pulse Film Capacitors | - | Film Capacitors | 13(Max) | - | 9 mm | - | 13 mm | 9 mm | 9(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Through Hole | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Paper, Metallized | - | 2 | 3.245 | - | WIMA | 68 nF | 68000 pF | - | 0.068uF | EAR99 | - | 500 | - | WIMA GMBH & CO KG | 0.8 | 0.8(mm) | 6 | 15(mm) | WIMA | MPX21W2680FF00MSSD | - | + 110 C | 110 | WIMA | - 40 C | -40 | Through Hole | Through Hole | -40C to 110C | - | - | 110 °C | -40 °C | Bulk | , 7528 | RECTANGULAR PACKAGE | Radial | MP3X2-.068/275/20P15 | Active | - | 8(Max) | Not Required(mm) | Active | No | 2.32 | Compliant | Yes | X2 | - | - | - | X2 | PAPER | - | 15 | 20% | 0.105822 oz | - | 275V | - | Straight | -40°C ~ 110°C | Bulk | - | MP 3-X2 | 0.748 L x 0.315 W (19.00mm x 8.00mm) | 20% | e3 | Yes | Active | - | - | PC Pins | - | - | RFI Suppression | Tin (Sn) | 110 °C | -40 °C | - | EMI, RFI Suppression | - | 8532.25.00 | 68000PF(pF) | Capacitors | - | BULK | 15 mm | 8 mm | - | compliant | Radial | - | - | 15 mm | PAPER CAPACITOR | Paper | Not Required | 15 mm | - | - | 630 V | 800 µm | 7528 | 275VAC | Straight | 20% | 20% | Safety Capacitors | - | 275 V | 19 X 8 X 17 | Safety Film Capacitors | Low ESR | Safety Capacitors | 19(Max) | - | 17 mm | 0.669 (17.00mm) | 19 mm | 8 mm | 17(Max) | - | RoHS Compliant | - | X2 | ||
Tiny WHSL | In Stock | - | - | - | - | Through Hole | Radial | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polypropylene (PP), Metallized | - | 2 | 1.101 | - | WIMA | 4.7 nF | - | 0.0047 uF | 0.0047uF | EAR99 | - | 3000 | - | WIMA GMBH & CO KG | 0.6 | - | 6 | - | WIMA | MKP1T014703F00KSSD | - | + 100 C | 110 | WIMA | - 55 C | -55 | Through Hole | - | - | - | - | 85 °C | -55 °C | Bulk | , 5120 | RECTANGULAR PACKAGE | Radial | MKP10-4700/1600/10 | Active | - | 5(Max) | - | Active | - | 1.64 | Details | Yes | - | - | - | 11(Max) | - | - | - | 10 | - | 0.035274 oz | - | 650V | 1.6 kVDC | Straight | -55°C ~ 105°C | Bulk | - | MKP 10 | 0.512 L x 0.197 W (13.00mm x 5.00mm) | 10% | e3 | Yes | Active | - | - | PC Pins | EAR99 | - | Pulse | Tin (Sn) | - | - | - | General Purpose | RATED AC VOLTAGE(V) : 650 | 8532.25.00.70 | 4700 pF | Capacitors | - | BULK | 10 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PP | - | 10 mm | - | - | 1600 V | 0.6 mm | 5120 | 1600VDC|650VAC | Straight | 10% | 10% | Film Capacitors | - | 650 V | 13 X 5 X 11 | AC and Pulse Film Capacitors | - | Film Capacitors | 13(Max) | - | 11 mm | 0.433 (11.00mm) | 13 mm | 5 mm | 11(Max) | - | RoHS Compliant | - | - | ||
![]() 04025J2R4BBSTR AVX Corporation | 26 |
| - | 16 Weeks | Surface Mount | - | - | - | WRAPAROUND | - | - | - | 652.039032μg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2009 | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 0 ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | ESR IS MEASURED AT 2400MHZ | 8532.25.00.45 | 2.4pF | - | 50V | TR, 7/13 INCH | - | 550μm | - | - | - | 1005 | 0402 | - | CERAMIC CAPACITOR | C0G | - | - | C0G | Yes | - | - | - | - | - | 1.25% | 1.25% | - | 106 mΩ | - | - | - | - | - | - | - | 400μm | - | 1mm | 500μm | - | No | ROHS3 Compliant | - | - | ||
![]() 04025J1R0ABWTR AVX Corporation | 26 |
| - | 16 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | 652.039032μg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±0.05pF | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin/Lead (Sn90Pb10) | - | - | - | - | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 1pF | - | 50V | TR, 7/13 INCH | - | 550μm | - | - | - | 1005 | 0402 | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 400μm | 0.020 0.50mm | 1mm | 0.55mm | - | No | Non-RoHS Compliant | Contains Lead | - | ||
![]() 06033J100FBSTR AVX Corporation | In Stock | - | - | 14 Weeks | - | - | - | YES | ONE SURFACE | SURFACE MOUNT | - | SILICON DIOXIDE AND OXYNITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25V | - | - | - | - | Tape & Reel (TR) | 2008 | - | - | 1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | Thin Film | - | - | 8532.25.00.45 | 10pF | - | 25V | TR | - | - | - | - | - | 1608 | 0603 | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 630μm | - | 1.6mm | 810μm | - | - | ROHS3 Compliant | - | - |