- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Weight | Capacitance Value | ECCN (US) | HTS | Lead Diameter (mm) | Lead Diameter (nom) | Lead Length (mm) | Lead Spacing (nom) | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature (Max.) | Operating Temperature (Min.) | Package | Product Depth (mm) | Product Diameter (mm) | Product Status | Rad Hardened | Seated Plane Height | Seated Plane Height (mm) | Temp Coeff (Dielectric) | Terminal Pitch (mm) | Tolerance (+ or -) | Wire Form | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Construction | Reach Compliance Code | Termination Style | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | Dielectric | Failure Rate | Rated (DC) Voltage (URdc) | Size Code | Voltage | Positive Tolerance | Negative Tolerance | Size(mm) | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 02011JR25PBSTR AVX Corporation | 35 |
| - | 14 Weeks | - | - | 0201 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 250FF | 100V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 04021JR18PBSTR AVX Corporation | 10 |
| - | 14 Weeks | - | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | 0.039Lx0.022W 1.00mmx0.55mm | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 180FF | 100V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.020 0.50mm | - | - | - | - | ROHS3 Compliant | ||
![]() 02013JR35PBSTR AVX Corporation | 39 |
| - | 14 Weeks | - | - | - | - | - | - | - | 170.097139μg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | 125°C | -55°C | - | - | - | 350FF | 25V | - | - | - | - | - | 0603 | 0201 | - | - | - | - | - | - | - | - | - | - | 230μm | - | 600μm | 300μm | - | - | ROHS3 Compliant | ||
![]() 04021J0R7PBWTR AVX Corporation | 39 |
| - | 14 Weeks | - | Surface Mount | 0402 (1005 Metric) | YES | ONE SURFACE | - | SILICON DIOXIDE AND OXYNITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | 0.039Lx0.022W 1.00mmx0.55mm | - | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn90Pb10) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | 8532.25.00.45 | 700FF | 100V | TR | - | - | not_compliant | - | - | - | FILM CAPACITOR | - | - | - | - | - | 2.8571% | 2.8571% | - | - | - | 0.020 0.50mm | 1mm | 0.55mm | - | - | Non-RoHS Compliant | ||
![]() 06031J0R5BBSTR AVX Corporation | In Stock | - | - | 14 Weeks | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | SILICON DIOXIDE AND NITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | -/+30ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 500FF | - | TR, 7/13 INCH | - | - | - | - | - | - | FILM CAPACITOR | - | - | 100V | 0603 | - | 20% | 20% | - | - | 0.63mm | - | 1.6mm | 0.81mm | - | - | ROHS3 Compliant | ||
![]() 06033J8R2BBTTR AVX Corporation | In Stock | - | - | 14 Weeks | - | - | 0603 | YES | ONE SURFACE | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | - | - | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | 8532.25.00.45 | 8.2pF | - | TR | 810μm | - | not_compliant | - | - | - | FILM CAPACITOR | C0G | - | 25V | - | - | 1.2195% | 1.2195% | - | - | 0.63mm | - | 1.6mm | 0.81mm | - | - | Non-RoHS Compliant | ||
![]() 06035J3R6BBSTR AVX Corporation | 10 |
| - | 14 Weeks | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | SILICON DIOXIDE AND NITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | -/+30ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 0.0000036μF | - | TR, 7/13 INCH | - | - | - | - | - | - | FILM CAPACITOR | - | - | 50V | 0603 | - | 2.7778% | 2.7778% | - | - | 0.63mm | - | 1.6mm | 0.81mm | - | - | ROHS3 Compliant | ||
![]() 06035J0R3BBSTR AVX Corporation | In Stock | - | - | 14 Weeks | - | - | 0603 | YES | WRAPAROUND | SURFACE MOUNT | SILICON DIOXIDE AND NITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 0 ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | Thin Film | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 300FF | 50V | TR, 7/13 INCH | - | - | - | - | - | - | FILM CAPACITOR | - | - | - | - | - | 33.3333% | 33.3333% | - | - | 630μm | - | 1.6mm | 800μm | - | - | ROHS3 Compliant | ||
![]() 06031J2R0BBSTR AVX Corporation | 19 |
| - | 14 Weeks | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | SILICON DIOXIDE AND NITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | -/+30ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 2pF | - | TR, 7/13 INCH | - | - | - | - | - | - | FILM CAPACITOR | - | - | 100V | 0603 | - | 5% | 5% | - | - | 0.63mm | - | 1.6mm | 0.81mm | - | - | ROHS3 Compliant | ||
![]() 08055J4R7ABTTR AVX Corporation | 39 |
| - | 14 Weeks | - | - | - | YES | ONE SURFACE | SURFACE MOUNT | SILICON DIOXIDE AND OXYNITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8532.25.00.45 | 0.0000047μF | - | TR | - | - | - | - | - | - | FILM CAPACITOR | - | - | 50V | 0805 | - | 1.0638% | 1.0638% | - | - | 0.93mm | - | 2.01mm | 1.27mm | - | - | ROHS3 Compliant | ||
![]() 12101J120FBTTR AVX Corporation | In Stock | - | - | 14 Weeks | - | - | - | YES | ONE SURFACE | SURFACE MOUNT | SILICON DIOXIDE AND OXYNITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin/Silver (Sn96Ag4) - with Nickel (Ni) barrier | - | - | - | - | 8532.25.00.45 | 0.000012μF | - | TR | - | - | - | - | - | - | FILM CAPACITOR | - | - | 100V | 1210 | - | 1% | 1% | - | - | 0.93mm | - | 3.02mm | 2.5mm | - | - | ROHS3 Compliant | ||
![]() 12101J8R2CBTTR AVX Corporation | In Stock | - | - | 14 Weeks | Surface Mount | - | 1210 | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Tin/Silver (Sn96Ag4) - with Nickel (Ni) barrier | 125°C | -55°C | - | CAPACITANCE TOLERANCE IS 0.25 PICO FARAD | 8532.25.00.45 | 8.2pF | 100V | TR, 7/13 INCH | 2.5mm | - | - | - | - | - | FILM CAPACITOR | C0G | - | - | - | - | 3.0488% | 3.0488% | - | - | 930μm | - | 3.1mm | 2.5mm | - | No | ROHS3 Compliant | ||
![]() 12105J0R2BBTTR AVX Corporation | 39 |
| - | 14 Weeks | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | SILICON DIOXIDE AND NITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | -/+30ppm/Cel ppm/°C | Tin/Silver (Sn96Ag4) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 2e-7μF | - | TR, 7/13 INCH | - | - | - | - | - | - | FILM CAPACITOR | - | - | 50V | 1210 | - | 50% | 50% | - | - | 0.93mm | - | 3.02mm | 2.5mm | - | - | ROHS3 Compliant | ||
![]() 12101J1R0ABTTR AVX Corporation | In Stock | - | - | 14 Weeks | Surface Mount | - | 1210 | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | - | - | - | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Tin/Silver (Sn96Ag4) - with Nickel (Ni) barrier | 125°C | -55°C | - | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 1pF | 100V | TR, 7/13 INCH | 2.5mm | - | - | - | - | - | FILM CAPACITOR | C0G | - | - | - | - | 5% | 5% | - | - | 930μm | - | 3.1mm | 2.5mm | - | No | ROHS3 Compliant | ||
![]() 04023K150GBWTR AVX Corporation | 10 |
| - | 14 Weeks | - | - | 0402 | YES | WRAPAROUND | SURFACE MOUNT | SILICON DIOXIDE AND NITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | -/+60ppm/Cel ppm/°C | Tin/Lead (Sn90Pb10) | - | - | - | - | 8532.25.00.45 | 15pF | 25V | TR, 7/13 INCH | - | - | not_compliant | - | - | - | FILM CAPACITOR | - | - | - | - | - | 2% | 2% | - | - | 0.4mm | - | 1mm | 0.55mm | - | - | Non-RoHS Compliant | ||
![]() 0402YJ5R6ABSTR AVX Corporation | 35 |
| - | 14 Weeks | - | - | Ceramic | YES | ONE SURFACE | SURFACE MOUNT | SILICON DIOXIDE AND OXYNITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | 8532.25.00.45 | 5.6pF | 16V | TR | - | - | - | - | - | - | FILM CAPACITOR | - | - | - | 0402 | - | 0.8929% | 0.8929% | - | - | 0.4mm | - | 1mm | 0.55mm | - | - | ROHS3 Compliant | ||
![]() 0402YJ4R0ABWTR AVX Corporation | 39 |
| - | 14 Weeks | Surface Mount | - | 0402 | - | ONE SURFACE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | - | - | - | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin/Lead (Sn90Pb10) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | 8532.25.00.45 | 4pF | 16V | TR | 550μm | - | - | - | - | - | FILM CAPACITOR | C0G | - | - | - | - | 1.25% | 1.25% | - | - | 400μm | - | 1mm | 0.55mm | - | No | Non-RoHS Compliant | ||
![]() 0402ZJ1R8PBSTR AVX Corporation | 39 |
| - | 14 Weeks | - | - | 0402 | YES | ONE SURFACE | SURFACE MOUNT | SILICON DIOXIDE AND OXYNITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8532.25.00.45 | 1.8pF | 10V | TR | - | - | - | - | - | - | FILM CAPACITOR | - | - | - | - | - | 1.1111% | 1.1111% | - | - | 0.4mm | - | 1mm | 0.55mm | - | - | ROHS3 Compliant | ||
![]() 06035J6R9CBTTR AVX Corporation | 39 |
| - | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 82IC2100AA50J KEMET Corporation | 8308 |
| - | - | - | - | Not Required | - | - | - | - | - | 0.01uF | EAR99 | 8532.25.00.80 | 0.5 | 0.5(mm) | 4 | 5 mm | 105 | KEMET | -55 | Through Hole | Through Hole | -55C to 105C | - | - | Bulk | 2.5 | Not Required(mm) | Active | No | 6.5(mm) | 6.5 | PET | 5 | 5% | Straight | Bulk | - | * | - | 5% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 10000(pF) | - | - | - | Stacked | - | Radial | - | - | - | PET | Not Required | - | - | 250VDC|160VAC | - | - | 7.2 X 2.5 X 6.5 | 7.2 | - | - | - | - | 6.5 | - | RoHS Compliant |