- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Value | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | HTS | Ihs Manufacturer | Lead Diameter (mm) | Lead Diameter (nom) | Lead Length (mm) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Seated Plane Height | Seated Plane Height (mm) | Suppression Class | Temp Coeff (Dielectric) | Temperature Coefficient (ppm/°C) | Terminal Pitch (mm) | Tolerance (+ or -) | Unit Weight | Voltage Rating AC | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Construction | Reach Compliance Code | Reference Standard | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Dielectric | Failure Rate | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | Rated (AC) Voltage (URac) | Size(mm) | Product | Features | Product Category | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 02013J1R3ABWTR AVX Corporation | 10 |
| - | 13 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | SILICON DIOXIDE AND NITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.024Lx0.013W 0.60mmx0.33mm | ±0.05pF | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 30 ppm/°C | - | Tin/Lead (Sn90Pb10) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 1.3pF | - | 25V | TR, 7/13 INCH | - | - | - | not_compliant | MIL-STD-202F | - | 0603 | 0201 | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 0.011 0.28mm | 0.6mm | 0.325mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 02013J2R1BBWTR AVX Corporation | 10 |
| - | 13 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | SILICON DIOXIDE AND NITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.024Lx0.013W 0.60mmx0.33mm | ±0.1pF | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 30 ppm/°C | - | Tin/Lead (Sn90Pb10) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 2.1pF | - | 25V | TR, 7/13 INCH | - | - | - | not_compliant | MIL-STD-202F | - | 0603 | 0201 | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 0.011 0.28mm | 0.6mm | 0.325mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
Tiny WHSL | 16 |
| - | - | - | - | - | - | - | - | 2 Pin | - | - | 0.134 | WIMA | 22 nF | 22000 pF | - | 0.022uF | EAR99 | 5000 | - | - | 0.4 | - | 6 | WIMA | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | 2.5(Max) | - | - | - | - | Details | - | - | 7(Max) | - | - | - | 2.5 | - | - | - | 250 VDC | Straight | - | Bulk | - | MKS | - | 10% | - | - | Active | - | - | - | - | - | Metallized High Volume Film Capacitors | - | - | - | - | - | - | 0.022 uF | Capacitors | - | - | - | - | - | - | - | Radial | - | - | - | - | PET | - | 2.5 mm | - | 0.4 mm | - | 250VDC|160VAC | Straight | - | - | Film Capacitors | - | 4.6 X 2.5 X 7 | General Film Capacitors | - | Film Capacitors | 4.6(Max) | 7 mm | - | 4.6 mm | 2.5 mm | 7(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | 16 |
| - | - | - | - | - | - | - | - | 2 Pin | - | - | 0.776 | WIMA | 3.3 nF | - | 0.0033 uF | 0.0033uF | EAR99 | 900 | - | - | 0.6 | - | 6 | WIMA | - | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | 4(Max) | - | - | - | - | Details | - | - | 9(Max) | - | - | - | 10 | - | 0.035274 oz | - | 1 kVDC | Straight | - | Tape and Reel | - | MKP 10 | - | 20% | - | - | Active | - | - | - | - | - | Pulse | - | - | - | - | - | - | 3300 pF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | - | - | PP | - | 10 mm | - | 0.6 mm | - | 1000VDC|600VAC | Straight | - | - | Film Capacitors | - | 13 X 4 X 9 | AC and Pulse Film Capacitors | - | Film Capacitors | 13(Max) | 9 mm | - | 13 mm | 4 mm | 9(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 2 Pin | - | - | 8.546 | WIMA | 1000 nF | - | - | 1uF | EAR99 | 350 | - | - | 0.8 | - | - | WIMA | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | 11(Max) | - | - | - | - | Details | - | - | 21(Max) | - | - | - | 22.5 | - | 0.317466 oz | - | 400 VDC | Straight | - | Ammo | - | MKP 4 | - | 5% | - | - | Active | - | - | - | - | - | Metallized Polypropylene Capacitors | - | - | - | - | - | - | 1 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | - | - | PP | - | 22.5 mm | - | 0.8 mm | - | 400VDC|220VAC | Straight | - | - | Film Capacitors | - | 26.5 X 11 X 21 | General Film Capacitors | - | Film Capacitors | 26.5(Max) | 21 mm | - | 26.5 mm | 11 mm | 21(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 2 Pin | - | - | 0.637 | WIMA | 10 nF | 10000 pF | - | 0.01uF | EAR99 | 1200 | - | - | 0.5 | - | - | WIMA | - | + 125 C | 125 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | 5.5(Max) | - | - | - | - | Details | - | - | 11.5(Max) | - | - | - | 5 | - | 0.035274 oz | - | 630 VDC | Straight | - | Ammo | - | MKS 2 | - | 10% | - | - | Active | - | - | - | - | - | Automotive Metallized Film Capacitors | - | - | - | - | - | - | 0.01 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | - | - | PET | - | 5 mm | - | 0.5 mm | - | 630VDC|220VAC | Straight | - | - | Film Capacitors | - | 7.2 X 5.5 X 11.5 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | 11.5 mm | - | 7.2 mm | 5.5 mm | 11.5(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | 127 |
| - | - | - | Through Hole | Not Required | - | - | - | - | Polypropylene (PP) | - | - | - | - | - | - | 0.0022uF | EAR99 | - | - | - | 0.5 | 0.5(mm) | 6 | - | - | - | 100 | WIMA | - | -55 | Through Hole | Through Hole | -55C to 100C | - | - | Bulk | - | - | - | - | 4.5(Max) | Not Required(mm) | Active | - | - | - | - | 6(mm) | 6(Max) | - | PP | - | 5 | 1% | - | 63V | 100V | Straight | -55°C ~ 100°C | Bulk | - | FKP 2 | 0.283 L x 0.177 W (7.20mm x 4.50mm) | 1% | - | - | Active | - | - | PC Pins | - | - | Pulse | - | - | - | High Frequency, Switching; High Pulse, DV/DT | - | - | 2200PF(pF) | - | - | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | - | - | PP | Not Required | 0.197 (5.00mm) | - | - | - | 100VDC|63VAC | - | - | - | - | - | 7.2 X 4.5 X 6 | - | - | - | 7.2(Max) | - | 0.236 (6.00mm) | - | - | 6(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 2 Pin | - | - | 17.236 | WIMA | 6800 nF | - | - | 6.8uF | EAR99 | 300 | - | - | 0.8 | - | - | WIMA | - | + 125 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | 13(Max) | - | - | - | - | Details | - | - | 24(Max) | - | - | - | 27.5 | - | 0.599657 oz | - | 250 VDC | Straight | - | Tape and Reel | - | MKS 4 | - | 5% | - | - | Active | - | - | - | - | - | Pulse | - | - | - | - | - | - | 6.8 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | - | - | PET | - | 27.5 mm | - | 0.8 mm | - | 250VDC|160VAC | Straight | - | - | Film Capacitors | - | 31.5 X 13 X 24 | General Film Capacitors | - | Film Capacitors | 31.5(Max) | 24 mm | - | 31.5 mm | 13 mm | 24(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | 16 |
| - | - | - | - | - | - | - | - | 2 Pin | - | - | 1.311 | WIMA | 0.47 nF | - | - | 470pF | EAR99 | 1200 | - | - | 0.8 | - | - | WIMA | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | 5(Max) | - | - | - | - | Details | - | - | 11(Max) | - | - | - | 15 | - | 0.035274 oz | - | 1.6 kVDC | Straight | - | Reel | - | FKP 1 | - | 10% | - | - | Unconfirmed | - | - | - | - | - | Pulse | - | - | - | - | - | - | 470 pF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | - | - | PP | - | 15 mm | - | 0.8 mm | - | 1600VDC|650VAC | Straight | - | - | Film Capacitors | - | 18 X 5 X 11 | AC and Pulse Film Capacitors | - | Film Capacitors | 18(Max) | 11 mm | - | 18 mm | 5 mm | 11(Max) | - | RoHS Compliant | - | - | ||
![]() 222237225224 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 0.65 | - | - | - | - | 0.22uF | EAR99 | - | - | - | 0.6 | - | - | - | - | - | 105 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | - | 4(Max) | - | - | - | - | Compliant | - | - | 10(Max) | - | - | - | 10 | - | - | - | - | Straight | - | Tape and Reel | - | - | - | 10% | - | - | Active | - | - | - | - | - | - | - | 105 °C | -55 °C | - | - | - | 220 nF | - | - | - | - | 4 mm | Plastic Rectangular Can | - | - | Radial | - | - | 10 mm | - | PET | - | - | - | 600 µm | - | 100VDC|63VAC | - | - | - | - | - | 12.5 X 4 X 10 | - | - | - | 12.5(Max) | - | - | 12.5 mm | - | 10(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | 49 |
| - | - | - | - | 13 mm x 4 mm x 9 mm | - | - | - | 2 Pin | - | - | 0.798 | WIMA | 33 nF | 33000 pF | - | 0.033uF | EAR99 | 3000 | - | - | 0.6 | - | 6 | WIMA | - | + 125 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | 4(Max) | - | - | - | - | Details | - | - | 9(Max) | - | - | - | 10 | - | 0.035274 oz | - | 100 VDC | Straight | - | Bulk | - | MKS 4 | - | 5% | - | - | Active | - | - | - | - | - | Pulse | - | - | - | - | - | - | 0.033 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | - | - | PET | - | 10 mm | - | 0.6 mm | - | 100VDC|63VAC | Straight | - | - | Film Capacitors | - | 13 X 4 X 9 | General Film Capacitors | - | Film Capacitors | 13(Max) | 9 mm | - | 13 mm | 4 mm | 9(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | 12 |
| - | - | - | - | - | - | - | - | 2 Pin | - | - | 8.549 | WIMA | 150 nF | 150000 pF | - | 0.15uF | EAR99 | 561 | - | - | 0.8 | - | 6 | WIMA | - | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | 11(Max) | - | - | - | - | Details | - | - | 21(Max) | - | - | - | 22.5 | - | 0.317466 oz | - | 1 kVDC | Straight | - | Bulk | - | MKP 10 | - | 20% | - | - | - | - | - | - | - | - | Pulse | - | - | - | - | - | - | 0.15 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | - | - | PP | - | 22.5 mm | - | 0.8 mm | - | 1000VDC|600VAC | Straight | - | - | Film Capacitors | - | 26.5 X 11 X 21 | AC and Pulse Film Capacitors | - | Film Capacitors | 26.5(Max) | 21 mm | - | 26.5 mm | 11 mm | 21(Max) | - | RoHS Compliant | - | - | ||
![]() MMK5475K50J06TR18 KEMET Corporation | 819 |
| - | - | - | - | Not Required | - | - | - | - | - | - | 0.9 | - | - | - | - | 4.7uF | EAR99 | - | - | - | 0.5 | 0.5(mm) | - | - | - | - | 100 | KEMET | - | -55 | Through Hole | Through Hole | -55C to 100C | - | - | Bulk | - | - | - | - | 7.2(Max) | Not Required(mm) | Active | - | - | - | - | 13(mm) | 13(Max) | - | PET | 400±200 | 5 | 10% | - | - | - | Straight | - | Tape and Reel | - | * | - | 10% | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | 4700000(pF) | - | - | - | - | - | - | - | - | Radial | - | - | - | - | PET | Not Required | - | - | - | - | 50VDC|30VAC | - | - | - | - | - | 7.2 X 7.2 X 13 | - | - | - | 7.2(Max) | - | - | - | - | 13(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | - | - | - | - | - | 0.015uF | EAR99 | - | - | WIMA GMBH & CO KG | 0.8 | - | 6 | Wima | MKY22W21504C00MSSD | - | 105 | - | - | -55 | Through Hole | - | - | 105 °C | -55 °C | - | , 7124 | RECTANGULAR PACKAGE | Radial | Active | 6(Max) | - | - | - | 5.72 | Compliant | Yes | - | 12.5(Max) | Y2 | - | - | 15 | - | - | - | - | Straight | - | Bulk | - | - | - | 20% | e3 | Yes | Obsolete | - | - | - | EAR99 | - | RFI Suppression | Tin (Sn) | 105 °C | -55 °C | - | RATED AC VOLTAGE (V): 300 | 8532.25.00.70 | 15 nF | - | - | BULK | 15 mm | 6 mm | Plastic Rectangular Can | compliant | - | Radial | - | - | 15 mm | FILM CAPACITOR | PP | - | - | 1000 V | 800 µm | 7124 | 300VAC | - | 20% | 20% | - | 300 V | 18 X 6 X 12.5 | - | - | - | 18(Max) | 12.5 mm | - | 18 mm | 6 mm | 12.5(Max) | No | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 2 Pin | - | - | 0.436 | WIMA | 100 nF | 100000 pF | - | 0.1uF | EAR99 | 1500 | - | - | 0.5 | - | - | WIMA | - | + 125 C | 125 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | 4.5(Max) | - | - | AEC-Q200 | - | Details | - | - | 9.5(Max) | - | - | - | 5 | - | 0.114446 oz | - | 250 VDC | Straight | - | Ammo | - | MKS 2 | - | 10% | - | - | Active | - | - | - | - | - | Automotive Metallized Film Capacitors | - | - | - | - | - | - | 0.1 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | - | - | PET | - | 5 mm | - | 0.5 mm | - | 250VDC|160VAC | Straight | - | - | Film Capacitors | - | 7.2 X 4.5 X 9.5 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | 9.5 mm | - | 7.2 mm | 4.5 mm | 9.5(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | 49 |
| - | - | - | - | 13 mm x 5 mm x 11 mm | - | - | - | 2 Pin | - | - | 1.229 | WIMA | 220 nF | 220000 pF | - | 0.22uF | EAR99 | 3000 | - | - | 0.6 | - | 6 | WIMA | - | + 125 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | 5(Max) | - | - | - | - | Details | - | - | 11(Max) | - | - | - | 10 | - | 0.035274 oz | - | 250 VDC | Straight | - | Bulk | - | MKS 4 | - | 20% | - | - | Active | - | - | - | - | - | Pulse | - | - | - | - | - | - | 0.22 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | - | - | PET | - | 10 mm | - | 0.6 mm | - | 250VDC|160VAC | Straight | - | - | Film Capacitors | - | 13 X 5 X 11 | General Film Capacitors | - | Film Capacitors | 13(Max) | 11 mm | - | 13 mm | 5 mm | 11(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 0.282 | - | - | - | - | 0.01uF | EAR99 | - | - | - | 0.5 | - | 6 | - | - | - | 100 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | - | 2.5(Max) | - | - | - | - | - | - | - | 7(Max) | - | - | - | 7.5 | - | - | - | - | Straight | - | Bulk | - | - | - | 5% | - | - | Active | - | - | - | - | - | Pulse | - | - | - | - | - | - | - | - | - | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | - | - | PET | - | - | - | - | - | 40VAC|63VDC | - | - | - | - | - | 10 X 2.5 X 7 | - | - | - | 10(Max) | - | - | - | - | 7(Max) | - | RoHS Compliant | - | - | ||
![]() MKT1826-410-014-W Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1uF | EAR99 | - | 8532.25.00.10 | - | 0.5 | - | 6 | - | - | - | 125 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | - | 2.5(Max) | - | - | - | - | - | - | - | 6.5(Max) | - | - | - | 5 | - | - | - | - | - | - | Tape and Reel | - | - | - | 5% | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Stacked | - | - | Radial | - | - | - | - | PET | - | - | - | - | - | 100VDC|63VAC | - | - | - | - | - | 7.2 X 2.5 X 6.5 | - | - | - | 7.2(Max) | - | - | - | - | 6.5(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | 16 |
| - | - | - | - | 26.5 mm x 10.5 mm x 19 mm | - | - | - | 2 Pin | - | - | 7.727 | WIMA | 220 nF | 220000 pF | - | 0.22uF | EAR99 | 360 | - | - | 0.8 | - | - | WIMA | - | + 125 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | 10.5(Max) | - | - | - | - | Details | - | - | 19(Max) | - | - | - | 22.5 | - | 0.282192 oz | - | 1 kVDC | Straight | - | Ammo | - | MKS 4 | - | 20% | - | - | - | - | - | - | - | - | Pulse | - | - | - | - | - | - | 0.22 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | - | - | PET | - | 22.5 mm | - | 0.8 mm | - | 1000VDC|400VAC | Straight | - | - | Film Capacitors | - | 26.5 X 10.5 X 19 | General Film Capacitors | - | Film Capacitors | 26.5(Max) | 19 mm | - | 26.5 mm | 10.5 mm | 19(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | 0.505 | WIMA | 4.7 nF | - | 0.0047 uF | 0.0047uF | EAR99 | 5000 | - | WIMA GMBH & CO KG | 0.5 | - | 6 | WIMA | FKS3D014702B00MSSD | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | 85 °C | -55 °C | - | , 3912 | RECTANGULAR PACKAGE | Radial | Active | 3(Max) | - | - | - | 5.4 | Details | Yes | - | 8.5(Max) | - | - | - | 7.5 | - | 0.035274 oz | - | 100 VDC | Straight | - | Bulk | - | FKS 3 | - | 20% | e3 | Yes | Active | - | - | - | EAR99 | - | Pulse | Tin (Sn) | - | - | - | RATED AC VOLTAGE (V): 63 | 8532.25.00.70 | 4700 pF | Capacitors | - | BULK | 7.5 mm | - | Plastic Rectangular Can | compliant | - | Radial | - | - | - | FILM CAPACITOR | PET | - | 7.5 mm | 100 V | 0.5 mm | 3912 | 100VDC|63VAC | Straight | 20% | 20% | Film Capacitors | 63 V | 10 X 3 X 8.5 | AC and Pulse Film Capacitors | - | Film Capacitors | 10(Max) | 8.5 mm | - | 10 mm | 3 mm | 8.5(Max) | - | RoHS Compliant | - | - |