- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Material | Brand | Breakdown Voltage / V | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Maximum Operating Frequency | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Tradename | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Temperature Coefficient | Type | Capacitance | Subcategory | Termination Style | Product Type | Legend | Background Color | Product | Language | Features | Product Category | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 935152493547-T3N Murata Electronics | 33 |
| - | - | 0201 (0806 metric) | - | - | 11 V | 0201 | 0806 | 1000 | - | - | 67 GHz | + 150 C | - | - 55 C | - | - | Details | - | - | - | 3.8 V | - | Cut Tape | UBSC | - | 15 % | 70 PPM / K | Ultra-Broadband | 0.047 uF | - | SMD/SMT | - | - | - | RF Capacitors | - | - | - | 0.4 mm | - | 0.8 mm | 0.6 mm | ||
![]() 935246522447-T3T Murata Electronics | 33 |
| - | - | 0208 (0520 metric) | - | - | 150 V | 0208 | 0520 | 1000 | - | - | 26 GHz | + 150 C | - | - 55 C | - | - | Details | - | - | - | 150 V | - | Cut Tape | WLSC | - | 15 % | 70 PPM / C | Wire Bonding | 4700 pF | - | SMD/SMT | - | - | - | RF Capacitors | - | - | - | 0.1 mm | - | 0.5 mm | 2 mm | ||
![]() 935151724547-T3N Murata Electronics | 40 |
| - | - | - | - | - | 30 V | 0402 | 1207 | 1000 | - | - | 60 GHz | + 150 C | - | - 55 C | - | - | Details | - | - | - | 3.8 VDC | - | Cut Tape | UBSC | - | 15 % | 70 PPM / C | Broadband | 0.047 uF | - | SMD/SMT | - | - | - | RF Capacitors | - | - | - | 0.4 mm | - | 1.2 mm | 0.7 mm | ||
![]() 935154831510-T3T Murata Electronics | 1024 |
| - | - | 0202 (0505 metric) | - | - | 30 V | 0202 | 0505 | 1000 | - | - | 26 GHz | + 150 C | - | - 55 C | - | - | Details | - | - | - | 16 V | - | Cut Tape | UWSC | - | 15 % | 70 PPM / K | Broadband | 0.01 uF | - | SMD/SMT | - | - | - | RF Capacitors | - | - | - | 0.1 mm | - | 0.5 mm | 0.5 mm | ||
![]() 935146837522-T3T Murata Electronics | 40 |
| - | - | 0402 (1005 metric) | - | - | 30 V | 0402 | 1005 | 1000 | - | - | 26 GHz | + 150 C | - | - 55 C | - | - | Details | - | - | - | 33 VDC | - | Cut Tape | WLSC | - | 15 % | 70 PPM / C | Wire Bonding | 0.022 uF | - | SMD/SMT | - | - | - | RF Capacitors | - | - | - | 0.1 mm | - | 1 mm | 0.5 mm | ||
![]() 935154837522-T3T Murata Electronics | In Stock | - | - | - | 0402 (1005 metric) | - | - | 30 V | 0402 | 1005 | 1000 | - | - | 26 GHz | + 150 C | - | - 55 C | - | - | Details | - | - | - | - | - | - | UWSC | - | - | - | Broadband | 0.022 uF | - | SMD/SMT | - | - | - | RF Capacitors | - | - | - | - | - | 1 mm | 0.5 mm | ||
![]() 935146632347-W0T Murata Electronics | 33 |
| - | - | 0101 (2525 metric) | - | - | 50 V | 0101 | 2525 | 400 | - | - | 26 GHz | + 150 C | - | - 55 C | - | - | Details | - | - | - | 33 VDC | - | Waffle | WLSC | - | 15 % | 70 PPM / C | Wire Bonding | 470 pF | - | SMD/SMT | - | - | - | RF Capacitors | - | - | - | 0.1 mm | - | 0.25 mm | 0.25 mm | ||
![]() 939114493547-T3N Murata Electronics | In Stock | - | - | - | 0201 (0806 metric) | - | - | 11 V | 0201 | 0806 | 1000 | - | - | 40 GHz | + 150 C | - | - 55 C | - | - | Details | - | - | - | 11 V | - | - | BBSC | - | - | - | Broadband | 0.047 uF | - | SMD/SMT | - | - | - | RF Capacitors | - | - | - | - | - | 0.8 mm | 0.6 mm | ||
![]() 935153634522-T3T Murata Electronics | In Stock | - | - | - | 0504 (1210 metric) | - | - | 50 V | 0504 | 1210 | 1000 | - | - | 26 GHz | + 150 C | - | - 55 C | - | - | Details | - | - | - | - | - | Cut Tape | UWSC | - | - | 70 PPM / K | Broadband | 0.022 uF | - | SMD/SMT | - | - | - | RF Capacitors | - | - | - | - | - | 1.25 m | 1 mm | ||
![]() 935146632327-W0T Murata Electronics | 33 |
| - | - | 0101 (2525 metric) | - | - | 50 V | 0101 | 2525 | 400 | - | - | 26 GHz | + 150 C | - | - 55 C | - | - | Details | - | - | - | 21 V | - | Waffle | WLSC | - | 15 % | 70 PPM / K | Wire Bondable | 270 pF | - | SMD/SMT | - | - | - | RF Capacitors | - | - | - | 0.1 mm | - | 0.25 mm | 0.25 mm | ||
![]() 939301421510-T3S Murata Electronics | 40 |
| - | - | - | - | - | 11 V | - | - | 1000 | - | - | 60 GHz | + 150 C | - | - 55 C | - | - | Details | - | - | - | 3.8 VDC | - | MouseReel | UBDC | - | 15 % | 70 PPM / C | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 0.1 mm | - | 1 mm | 0.5 mm | ||
![]() 939113493547-T3N Murata Electronics | 40 |
| - | - | 0201 (0806 metric) | - | - | 11 V | 0201 | 0806 | 1000 | - | - | 40 GHz | + 150 C | - | - 55 C | - | - | Details | - | - | - | 11 V | - | Cut Tape | BBSC | - | 15 % | 70 PPM / C | Wire Bonding | 0.047 uF | - | SMD/SMT | - | - | - | RF Capacitors | - | - | - | 0.4 mm | - | 0.8 mm | 0.6 mm | ||
![]() 935142837522-T3T Murata Electronics | 40 |
| - | - | 0402 (1005 metric) | - | - | 30 V | 0402 | 1005 | 1000 | - | - | 26 GHz | + 150 C | - | - 55 C | - | - | Details | - | - | - | 16 V | - | Cut Tape | WBSC | - | 15 % | 70 PPM / K | Wire Bondable | 0.022 uF | - | SMD/SMT | - | - | - | RF Capacitors | - | - | - | 0.25 mm | - | 1 mm | 0.5 mm | ||
![]() 935155493547-T3N Murata Electronics | 33 |
| - | - | 0201 (0806 metric) | - | - | 11 V | 0201 | 0806 | 1000 | - | - | 20 GHz | + 150 C | - | - 55 C | - | - | Details | - | - | - | 3.8 VDC | - | Cut Tape | ULSC | - | 15 % | 70 PPM / C | Broadband | 0.047 uF | - | SMD/SMT | - | - | - | RF Capacitors | - | - | - | 0.4 mm | - | 0.8 mm | 0.6 mm | ||
![]() 935146632322-W0T Murata Electronics | 33 |
| - | - | 0101 (2525 metric) | - | - | 50 V | 0101 | 2525 | 400 | - | - | 26 GHz | + 150 C | - | - 55 C | - | - | Details | - | - | - | 21 V | - | Waffle | WLSC | - | 15 % | 70 PPM / K | Wire Bondable | 220 pF | - | SMD/SMT | - | - | - | RF Capacitors | - | - | - | 0.1 mm | - | 0.25 mm | 0.25 mm | ||
![]() 935246520427-T3T Murata Electronics | 33 |
| - | - | 0205 (0512 metric) | - | - | 150 V | 0205 | 0512 | 1000 | - | - | 26 GHz | + 150 C | - | - 55 C | - | - | Details | - | - | - | 150 V | - | Cut Tape | WLSC | - | 15 % | 70 PPM / C | Wire Bonding | 2700 pF | - | SMD/SMT | - | - | - | RF Capacitors | - | - | - | 0.1 mm | - | 0.5 mm | 1.25 mm | ||
![]() 935242521437-T3T Murata Electronics | 33 |
| - | - | - | - | - | 150 V | 02065 | - | 1000 | - | - | 20 GHz | + 150 C | - | - 55 C | - | - | Details | - | - | - | 150 V | - | Cut Tape | WBSC | - | 15 % | 70 PPM / C | Broadband | 3700 pF | - | SMD/SMT | - | - | - | RF Capacitors | - | - | - | 0.25 mm | - | 0.5 mm | 1.624 mm | ||
![]() 06033J3R3ABTTR KYOCERA | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | Polyester | KYOCERA AVX | - | - | - | 3000 | Brady | 128744 | - | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | N | Accu-P | 0.000071 oz | 25 V | 25 V | -55°C ~ 125°C | Reel | Accu-P® | 0.063 L x 0.032 W (1.60mm x 0.81mm) | ±0.05pF | - | Safety Signs | 3.3 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | Hard Hat Required Beyond This Point | White | Thin Film Capacitors | English | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | 0.63 mm | 0.029 (0.73mm) | 1.6 mm | 0.81 mm | ||
![]() 06033J150JBTTR KYOCERA | In Stock | - | - | Surface Mount | 0603 (1608 metric) | - | KYOCERA AVX | - | - | - | 3000 | KYOCERA AVX | - | - | + 125 C | PEI-Genesis | - 55 C | Bulk | Active | N | Accu-P | 0.000071 oz | 25 V | 25 V | -55°C ~ 125°C | MouseReel | * | 0.063 L x 0.032 W (1.60mm x 0.81mm) | 5 % | - | Low ESR Thin Film Chip Capacitor | 15 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | - | - | Thin Film Capacitors | - | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | 0.63 mm | 0.029 (0.73mm) | 1.6 mm | 0.81 mm | ||
![]() 06031K3R3BAWTR KYOCERA | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | - | Knowles Syfer | - | Tape & Reel (TR) | Active | - | - | - | 100 V | - | -55°C ~ 125°C | - | * | 0.063 L x 0.032 W (1.60mm x 0.81mm) | ±0.1pF | - | - | 3.3 pF | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | 0.029 (0.73mm) | - | - |