- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Value | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | HTS | Ihs Manufacturer | Lead Diameter (mm) | Lead Length (mm) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Depth (mm) | Qualification | Risk Rank | RoHS | Rohs Code | Seated Plane Height (mm) | Suppression Class | Temperature Coefficient (ppm/°C) | Terminal Pitch (mm) | Unit Weight | Voltage Rating DC | Wire Form | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Subcategory | Packing Method | Terminal Pitch | Depth | Construction | Reach Compliance Code | Termination Style | Lead Pitch | Capacitor Type | Dielectric | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | Rated (AC) Voltage (URac) | Size(mm) | Product | Product Category | Product Length (mm) | Height | Length | Width | Product Height (mm) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 1.311 | WIMA | 0.47 nF | - | - | 470pF | EAR99 | 1150 | - | - | 0.8 | - | WIMA | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | 5(Max) | - | - | Details | - | 11(Max) | - | - | 15 | 0.035274 oz | 1.6 kVDC | Straight | Ammo | FKP 1 | 10% | - | - | Active | - | Pulse | - | - | - | - | - | 470 pF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | 15 mm | - | - | 0.8 mm | - | 1600VDC|650VAC | Straight | - | - | Film Capacitors | - | 18 X 5 X 11 | AC and Pulse Film Capacitors | Film Capacitors | 18(Max) | 11 mm | 18 mm | 5 mm | 11(Max) | RoHS Compliant | ||
Tiny WHSL | 44 |
| - | 26.5 mm x 8.5 mm x 18.5 mm | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYETHYLENE TEREPHTHALATE | 2 | 6.346 | WIMA | - | - | - | 10uF | EAR99 | 500 | - | WIMA GMBH & CO KG | 0.8 | 6 | WIMA | MKS4C051005F00MSSD | + 125 C | 100 | - 55 C | -55 | Through Hole | 125 °C | -55 °C | , | RECTANGULAR PACKAGE | Radial | MKS4-10/63/20P22 | Active | 8.5(Max) | - | 5.72 | Details | Yes | 18.5(Max) | - | - | 22.5 | 0.211644 oz | 63 VDC | Straight | Bulk | MKS 4 | 20% | e3 | Yes | Active | EAR99 | Pulse | Tin (Sn) | - | - | - | 8532.25.00.70 | 10 uF | Capacitors | Bulk | 22.5 mm | - | Plastic Rectangular Can | compliant | Radial | - | FILM CAPACITOR | PET | 22.5 mm | No | 63 V | 0.8 mm | - | 40VAC|63VDC | Straight | 20% | 20% | Film Capacitors | 40 V | 26.5 X 8.5 X 18.5 | General Film Capacitors | Film Capacitors | 26.5(Max) | 18.5 mm | 26.5 mm | 8.5 mm | 18.5(Max) | RoHS Compliant | ||
Tiny WHSL | 44 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | 0.282 | WIMA | 220 nF | 220000 pF | - | 0.22uF | EAR99 | 5000 | - | WIMA GMBH & CO KG | 0.5 | 6 | WIMA | MKS2C032201B00MSSD | + 125 C | 125 | - 55 C | -55 | Through Hole | 85 °C | -55 °C | , 2812 | RECTANGULAR PACKAGE | Radial | - | Active | 3(Max) | AEC-Q200 | 5.7 | Details | Yes | 7.5(Max) | - | - | 5 | 0.114446 oz | 63 VDC | Straight | Bulk | MKS 2 | 20% | e3 | Yes | Active | EAR99 | Automotive Metallized Film Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 40 | 8532.25.00.70 | 0.22 uF | Capacitors | BULK | 5 mm | - | Plastic Rectangular Can | compliant | Radial | - | FILM CAPACITOR | PET | 5 mm | - | 63 V | 0.5 mm | 2812 | 40VAC|63VDC | Straight | 20% | 20% | Film Capacitors | 40 V | 7.2 X 3 X 7.5 | General Film Capacitors | Film Capacitors | 7.2(Max) | 7.5 mm | 7.2 mm | 3 mm | 7.5(Max) | RoHS Compliant | ||
Tiny WHSL | 23 |
| - | - | - | - | - | 2 Pin | - | - | 2.813 | WIMA | 10 nF | 10000 pF | - | 0.01uF | EAR99 | 640 | - | - | 0.8 | - | WIMA | - | + 100 C | 110 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | 6(Max) | - | - | Details | - | 15(Max) | - | - | 22.5 | 0.105822 oz | 2 kVDC | Straight | Ammo | MKP 10 | 5% | - | - | Active | - | Pulse | - | - | - | - | - | 0.01 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | 22.5 mm | - | - | 0.8 mm | - | 2000VDC|700VAC | Straight | - | - | Film Capacitors | - | 26.5 X 6 X 15 | AC and Pulse Film Capacitors | Film Capacitors | 26.5(Max) | 15 mm | 26.5 mm | 6 mm | 15(Max) | RoHS Compliant | ||
Tiny WHSL | 44 |
| - | - | - | - | - | 2 Pin | - | - | 0.575 | WIMA | 4.7 nF | - | 0.0047 uF | 0.0047uF | EAR99 | 4000 | - | - | 0.6 | 6 | WIMA | - | + 100 C | 110 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | 4(Max) | - | - | Details | - | 9(Max) | - | - | 7.5 | 0.035274 oz | 400 VDC | Straight | Bulk | MKP 10 | 20% | - | - | Active | - | Pulse | - | - | - | - | - | 4700 pF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | 7.5 mm | - | - | 0.6 mm | - | 250VAC|400VDC | Straight | - | - | Film Capacitors | - | 10 X 4 X 9 | AC and Pulse Film Capacitors | Film Capacitors | 10(Max) | 9 mm | 10 mm | 4 mm | 9(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 22.941 | WIMA | 470 nF | 470000 pF | - | 0.47uF | EAR99 | 198 | - | WIMA GMBH & CO KG | 0.8 | 6 | WIMA | FKP4G034706G00KSSD | + 100 C | 100 | - 55 C | -55 | Through Hole | 100 °C | -55 °C | , | RECTANGULAR PACKAGE | - | - | Active | 17(Max) | - | 5.75 | Details | Yes | 29(Max) | - | - | 27.5 | 0.811301 oz | 400 VDC | Straight | Bulk | FKP 4 | 10% | e3 | Yes | Unconfirmed | EAR99 | Pulse | Tin (Sn) | - | - | AC RATED VOLTAGE(V):250 | 8532.25.00.70 | 0.47 uF | Capacitors | BULK | - | - | Plastic Rectangular Can | compliant | Radial | - | FILM CAPACITOR | PP | 27.5 mm | - | 400 V | 0.8 mm | - | 250VAC|400VDC | Straight | 10% | 10% | Film Capacitors | - | 31.5 X 17 X 29 | AC and Pulse Film Capacitors | Film Capacitors | 31.5(Max) | 29 mm | 31.5 mm | 17 mm | 29(Max) | RoHS Compliant | ||
Tiny WHSL | 44 |
| - | - | - | - | - | 2 Pin | - | - | 0.467 | WIMA | 15 nF | 15000 pF | - | 0.015uF | EAR99 | 1400 | - | - | 0.5 | - | WIMA | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | 5(Max) | AEC-Q200 | - | Details | - | 10(Max) | - | - | 5 | - | 630 VDC | Straight | Tape and Reel | MKP 2 | 10% | - | - | Active | - | Metallized Polypropylene Capacitors | - | - | - | - | - | 0.015 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | 5 mm | - | - | 0.5 mm | - | 630VDC|250VAC | Straight | - | - | Film Capacitors | - | 7.2 X 5 X 10 | RF Microwave Film Capacitors | Film Capacitors | 7.2(Max) | 10 mm | 7.2 mm | 5 mm | 10(Max) | RoHS Compliant | ||
![]() R413N31000000M LEADFREE KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1uF | EAR99 | - | 8532.25.00.80 | - | 0.8 | 4 | - | - | - | 110 | - | -40 | Through Hole | - | - | - | - | - | - | - | 8.5 | - | - | Compliant | - | 17 | Y2/X1 | - | 22.5 | - | - | Straight | Loose | - | 20% | - | - | Active | - | Interference Suppression | - | - | - | - | - | 100 nF | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | - | - | - | - | - | 1000VDC|300VAC | - | - | - | - | - | 26.5 X 8.5 X 17 | - | - | 26.5 | - | - | - | 17 | RoHS Compliant | ||
Tiny WHSL | 44 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYETHYLENE TEREPHTHALATE | 2 | 2.278 | WIMA | 33 nF | 33000 pF | - | 0.033uF | EAR99 | 2000 | - | WIMA GMBH & CO KG | 0.8 | 6 | WIMA | MKS4O123304C00MSSD | + 100 C | 100 | - 55 C | -55 | Through Hole | 125 °C | -55 °C | , | RECTANGULAR PACKAGE | Radial | - | Active | 6(Max) | - | 5.7 | Details | Yes | 12.5(Max) | - | - | 15 | 0.070548 oz | 1 kVDC | Straight | Bulk | MKS 4 | 20% | e3 | Yes | Active | EAR99 | Pulse | Tin (Sn) | - | - | - | 8532.25.00.70 | 0.033 uF | Capacitors | Bulk | 15 mm | - | Plastic Rectangular Can | compliant | Radial | - | FILM CAPACITOR | PET | 15 mm | No | 1000 V | 0.8 mm | - | 1000VDC|400VAC | Straight | 20% | 20% | Film Capacitors | 400 V | 18 X 6 X 12.5 | General Film Capacitors | Film Capacitors | 18(Max) | 12.5 mm | 18 mm | 6 mm | 12.5(Max) | RoHS Compliant | ||
Tiny WHSL | 44 |
| - | - | - | - | - | 2 Pin | - | - | 0.388 | WIMA | 0.1 nF | - | - | 100pF | EAR99 | 5000 | - | - | 0.5 | 6 | WIMA | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | 3(Max) | - | - | Details | - | 8.5(Max) | - | -200 | 7.5 | - | 100 VDC | Straight | Bulk | FKP 3 | 10% | - | - | - | - | Pulse | - | - | - | - | - | 100 pF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | 7.5 mm | - | - | 0.5 mm | - | 100VDC|63VAC | Straight | - | - | Film Capacitors | - | 10 X 3 X 8.5 | AC and Pulse Film Capacitors | Film Capacitors | 10(Max) | 8.5 mm | 10 mm | 3 mm | 8.5(Max) | RoHS Compliant | ||
Tiny WHSL | 44 |
| - | - | - | - | - | 2 Pin | - | - | 0.521 | WIMA | 2.2 nF | - | 0.0022 uF | 0.0022uF | EAR99 | 1200 | - | - | 0.5 | - | WIMA | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | FKP2-2200/630/10A | - | 5.5(Max) | - | - | Details | - | 7(Max) | - | - | 5 | 0.035274 oz | 630 VDC | Straight | Ammo | FKP 2 | 10% | - | - | - | - | Pulse | - | - | - | - | - | 2200 pF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | 5 mm | - | - | 0.5 mm | - | 250VAC|630VDC | Straight | - | - | Film Capacitors | - | 7.2 X 5.5 X 7 | AC and Pulse Film Capacitors | Film Capacitors | 7.2(Max) | 7 mm | 7.2 mm | 5.5 mm | 7(Max) | RoHS Compliant | ||
![]() KP1830310062G Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.01uF | EAR99 | - | 8532.25.00.80 | - | 0.5 | 6 | - | - | - | 100 | - | -55 | Through Hole | - | - | - | - | - | - | - | 5.5(Max) | - | - | - | - | 7(Max) | - | - | 5 | - | - | Straight | Ammo | - | 2% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | - | - | - | - | - | 63VDC | - | - | - | - | - | 7.2 X 5.5 X 7 | - | - | 7.2(Max) | - | - | - | 7(Max) | RoHS Compliant | ||
Tiny WHSL | 44 |
| - | - | - | - | - | 2 Pin | - | - | 0.313 | WIMA | 0.33 nF | - | - | 330pF | EAR99 | 6000 | - | - | 0.5 | 6 | WIMA | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | 4.5(Max) | - | - | Details | - | 6(Max) | - | - | 5 | - | 63 VDC | Straight | Bulk | FKP 2 | 5% | - | - | Active | - | Pulse | - | - | - | - | - | 330 pF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | 5 mm | - | - | 0.5 mm | - | 40VAC|63VDC | Straight | - | - | Film Capacitors | - | 7.2 X 4.5 X 6 | AC and Pulse Film Capacitors | Film Capacitors | 7.2(Max) | 6 mm | 7.2 mm | 4.5 mm | 6(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 1.311 | WIMA | 2.2 nF | - | 0.0022 uF | 0.0022uF | EAR99 | 600 | - | - | 0.8 | 6 | WIMA | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | 5(Max) | - | - | Details | - | 11(Max) | - | - | 15 | 0.035274 oz | 1.25 kVDC | Straight | Tape and Reel | FKP 1 | 10% | - | - | Unconfirmed | - | Pulse | - | - | - | - | - | 2200 pF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | 15 mm | - | - | 0.8 mm | - | 1250VDC|600VAC | Straight | - | - | Film Capacitors | - | 18 X 5 X 11 | AC and Pulse Film Capacitors | Film Capacitors | 18(Max) | 11 mm | 18 mm | 5 mm | 11(Max) | RoHS Compliant | ||
Tiny WHSL | 44 |
| - | - | - | - | - | 2 Pin | - | - | 1.488 | - | - | - | - | 0.01uF | EAR99 | - | - | - | 0.8 | - | - | - | + 105 C | 105 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | 5(Max) | - | - | - | - | 11(Max) | Y2 | - | 15 | - | - | Straight | Tape and Reel | MKP-Y2 | 10% | - | - | Active | - | RFI Suppression | - | - | - | - | - | 0.01 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | 15 mm | - | - | 0.8 mm | - | 300VAC | Straight | - | - | Safety Capacitors | - | 18 X 5 X 11 | Safety Film Capacitors | - | 18(Max) | 11 mm | 18 mm | 5 mm | 11(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 13 mm x 4 mm x 9 mm | - | - | - | 2 Pin | - | - | 0.764 | WIMA | 4.7 nF | - | 0.0047 uF | 0.0047uF | EAR99 | 3000 | - | - | 0.6 | 6 | WIMA | - | + 125 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | 4(Max) | - | - | Details | - | 9(Max) | - | - | 10 | 0.035274 oz | 1.5 kVDC | Straight | Bulk | MKS 4 | 10% | - | - | Active | - | Pulse | - | - | - | - | - | 4700 pF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PET | 10 mm | - | - | 0.6 mm | - | 1500VDC|400VAC | Straight | - | - | Film Capacitors | - | 13 X 4 X 9 | General Film Capacitors | Film Capacitors | 13(Max) | 9 mm | 13 mm | 4 mm | 9(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 9.294 | WIMA | 330 nF | 330000 pF | - | 0.33uF | EAR99 | 561 | - | - | 0.8 | 3.5 | WIMA | - | + 100 C | 110 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | 11(Max) | - | - | Details | - | 21(Max) | - | - | 22.5 | 0.317466 oz | 630 VDC | Straight | Bulk | MKP 10 | 10% | - | - | - | - | Pulse | - | - | - | - | - | 0.33 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | 22.5 mm | - | - | 0.8 mm | - | 630VDC|400VAC | Straight | - | - | Film Capacitors | - | 26.5 X 11 X 21 | AC and Pulse Film Capacitors | Film Capacitors | 26.5(Max) | 21 mm | 26.5 mm | 11 mm | 21(Max) | RoHS Compliant | ||
Tiny WHSL | 44 |
| - | 13 mm x 4 mm x 9 mm | - | - | - | 2 Pin | - | - | 0.785 | WIMA | 680 nF | 680000 pF | - | 0.68uF | EAR99 | 3000 | - | - | 0.6 | 6 | WIMA | - | + 125 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | 4(Max) | - | - | Compliant | - | 9(Max) | - | - | 10 | 0.035274 oz | 63 VDC | Straight | Bulk | MKS 4 | 20% | - | - | Active | - | Pulse | - | 100 °C | -55 °C | - | - | 680 nF | Capacitors | - | - | 4 mm | Plastic Rectangular Can | - | Radial | 10 mm | - | PET | 10 mm | - | - | 600 µm | - | 40VAC|63VDC | Straight | - | - | Film Capacitors | - | 13 X 4 X 9 | General Film Capacitors | Film Capacitors | 13(Max) | 9 mm | 13 mm | 4 mm | 9(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 0.786 | WIMA | 3.3 nF | - | 0.0033 uF | 0.0033uF | EAR99 | 900 | - | - | 0.6 | - | WIMA | - | + 100 C | 110 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | 4(Max) | - | - | Details | - | 9(Max) | - | - | 10 | 0.035274 oz | 1.6 kVDC | Straight | Tape and Reel | MKP 10 | 5% | - | - | Active | - | Pulse | - | - | - | - | - | 3300 pF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | 10 mm | - | - | 0.6 mm | - | 1600VDC|650VAC | Straight | - | - | Film Capacitors | - | 13 X 4 X 9 | AC and Pulse Film Capacitors | Film Capacitors | 13(Max) | 9 mm | 13 mm | 4 mm | 9(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 1.277 | WIMA | 47 nF | 47000 pF | - | 0.047uF | EAR99 | 2400 | - | - | 0.6 | 6 | WIMA | - | + 105 C | 105 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | 6(Max) | - | - | Details | - | 12.5(Max) | X2 | - | 10 | 0.035274 oz | - | Straight | Bulk | MKP-X2 | 20% | - | - | Active | - | RFI Suppression | - | - | - | - | - | 0.047 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | 10 mm | - | - | - | - | 305VAC | Straight | - | - | Safety Capacitors | - | 13 X 6 X 12.5 | Safety Film Capacitors | Safety Capacitors | 13(Max) | 12.5 mm | 13 mm | 6 mm | 12.5(Max) | RoHS Compliant |