- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Dielectric Material | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Value | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | Lead Diameter (mm) | Lead Length (mm) | Manufacturer | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Package | Product Depth (mm) | Product Status | Qualification | RoHS | Seated Plane Height (mm) | Suppression Class | Terminal Pitch (mm) | Unit Weight | Voltage Rating AC | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Termination | Type | Max Operating Temperature | Min Operating Temperature | Applications | Capacitance | Subcategory | Depth | Construction | Termination Style | Lead Pitch | Dielectric | Lead Spacing | Lead Diameter | Voltage | Lead Style | Product Type | Size(mm) | Product | Features | Product Category | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height (mm) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 34 |
| - | - | - | 2 Pin | - | 0.805 | WIMA | 47 nF | 47000 pF | - | 0.047uF | EAR99 | 2000 | 0.5 | 6 | WIMA | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | 7.2(Max) | - | AEC-Q200 | Details | 13(Max) | - | 5 | 0.035274 oz | - | 400 VDC | Straight | - | Bulk | MKP 2 | - | 10% | Active | - | Metallized Polypropylene Capacitors | - | - | - | 0.047 uF | Capacitors | - | Plastic Rectangular Can | Radial | - | PP | 5 mm | 0.5 mm | 400VDC|200VAC | Straight | Film Capacitors | 7.2 X 7.2 X 13 | RF Microwave Film Capacitors | - | Film Capacitors | 7.2(Max) | 13 mm | - | 7.2 mm | 7.2 mm | 13(Max) | RoHS Compliant | - | ||
Tiny WHSL | 16 |
| - | - | - | 2 Pin | - | 1.56 | WIMA | 6.8 nF | - | 0.0068 uF | 0.0068uF | EAR99 | 600 | 0.8 | - | WIMA | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | 5(Max) | - | - | Details | 11(Max) | - | 15 | 0.070548 oz | - | 1.6 kVDC | Straight | - | Tape and Reel | MKP 10 | - | 5% | Active | - | Pulse | - | - | - | 6800 pF | Capacitors | - | Plastic Rectangular Can | Radial | - | PP | 15 mm | 0.8 mm | 1600VDC|650VAC | Straight | Film Capacitors | 18 X 5 X 11 | AC and Pulse Film Capacitors | - | Film Capacitors | 18(Max) | 11 mm | - | 18 mm | 5 mm | 11(Max) | RoHS Compliant | - | ||
![]() ECQB1H472JF4 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | 0.0047uF | EAR99 | - | 0.5 | - | - | - | 105 | - | - | -40 | Through Hole | - | 3(Max) | - | - | - | 7(Max) | - | 5 | - | - | - | Straight | - | Ammo | - | - | 5% | Obsolete | - | - | - | - | - | - | - | - | - | Radial | - | PET | - | - | 50VDC | - | - | 7 X 3 X 6 | - | - | - | 7(Max) | - | - | - | - | 6(Max) | RoHS Compliant | - | ||
Tiny WHSL | 49 |
| - | - | 10 mm x 3 mm x 8.5 mm | 2 Pin | - | 0.816 | WIMA | 15 nF | 15000 pF | - | 0.015uF | EAR99 | 5000 | 0.5 | 6 | WIMA | + 125 C | 100 | - | - 55 C | -55 | Through Hole | - | 3(Max) | - | - | Details | 8.5(Max) | - | 7.5 | 0.035274 oz | - | 400 VDC | Straight | - | Bulk | MKS 4 | - | 5% | Active | - | Pulse | - | - | - | 0.015 uF | Capacitors | - | Plastic Rectangular Can | Radial | - | PET | 7.5 mm | 0.5 mm | 400VDC|200VAC | Straight | Film Capacitors | 10 X 3 X 8.5 | General Film Capacitors | - | Film Capacitors | 10(Max) | 8.5 mm | - | 10 mm | 3 mm | 8.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | 2 Pin | - | 5.129 | - | - | - | - | 0.0022uF | EAR99 | - | 0.8 | 6 | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | 8.5(Max) | - | - | - | 18.5(Max) | - | 22.5 | - | - | 4 kVDC | Straight | - | Tape and Reel | - | - | 5% | Unconfirmed | - | Pulse | - | - | - | 2200 pF | Capacitors | - | Plastic Rectangular Can | Radial | - | PP | 22.5 mm | 0.8 mm | 4000VDC|700VAC | Straight | Film Capacitors | 26.5 X 8.5 X 18.5 | AC and Pulse Film Capacitors | - | - | 26.5(Max) | 18.5 mm | - | 26.5 mm | 8.5 mm | 18.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2.162 | - | - | - | - | 0.0047uF | EAR99 | - | 0.8 | - | - | - | 110 | - | - | -40 | Through Hole | - | 6(Max) | - | - | - | - | Y2 | 15 | - | - | - | Straight | - | Tape and Reel | - | - | 20% | Unconfirmed | - | RFI Suppression | - | - | - | - | - | - | - | Radial | - | Paper | - | - | 300VAC | - | - | 19 X 6 X 14 | - | - | - | 19(Max) | - | - | - | - | 14(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | 2 Pin | - | 0.268 | WIMA | 22 nF | 22000 pF | - | 0.022uF | EAR99 | 5000 | 0.5 | 6 | WIMA | + 125 C | 100 | - | - 55 C | -55 | Through Hole | - | 2.5(Max) | - | - | Details | 7(Max) | - | 7.5 | - | - | 100 VDC | Straight | - | Bulk | MKS 4 | - | 20% | Active | - | Pulse | - | - | - | 0.022 uF | Capacitors | - | Plastic Rectangular Can | Radial | - | PET | 7.5 mm | 0.5 mm | 100VDC|63VAC | Straight | Film Capacitors | 10 X 2.5 X 7 | General Film Capacitors | - | Film Capacitors | 10(Max) | 7 mm | - | 10 mm | 2.5 mm | 7(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | 2 Pin | - | 1.311 | - | - | - | - | 0.0022uF | EAR99 | - | 0.8 | 6 | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | 5(Max) | - | - | Non-Compliant | 11(Max) | - | 15 | - | - | 630 VDC | Straight | - | Bulk | FKP 1 | - | 5% | Active | - | Pulse | - | - | - | 2200 pF | Capacitors | - | Plastic Rectangular Can | Radial | - | PP | 15 mm | 0.8 mm | 630VDC|400VAC | Straight | Film Capacitors | 18 X 5 X 11 | AC and Pulse Film Capacitors | - | - | 18(Max) | 11 mm | - | 18 mm | 5 mm | 11(Max) | RoHS Compliant | - | ||
Tiny WHSL | 16 |
| - | - | 13 mm x 4 mm x 9 mm | 2 Pin | - | 0.809 | WIMA | 330 nF | 330000 pF | - | 0.33uF | EAR99 | 3000 | 0.6 | 6 | WIMA | + 125 C | 100 | - | - 55 C | -55 | Through Hole | - | 4(Max) | - | - | Details | 9(Max) | - | 10 | 0.035274 oz | - | 63 VDC | Straight | - | Bulk | MKS 4 | - | 20% | Active | - | Pulse | - | - | - | 0.33 uF | Capacitors | - | Plastic Rectangular Can | Radial | - | PET | 10 mm | 0.6 mm | 40VAC|63VDC | Straight | Film Capacitors | 13 X 4 X 9 | General Film Capacitors | - | Film Capacitors | 13(Max) | 9 mm | - | 13 mm | 4 mm | 9(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | 2 Pin | - | 9.294 | WIMA | 330 nF | 330000 pF | - | 0.33uF | EAR99 | 350 | 0.8 | - | WIMA | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | 11(Max) | - | - | Compliant | 21(Max) | - | 22.5 | 0.317466 oz | - | 630 VDC | Straight | - | Ammo | MKP 10 | - | 20% | Active | - | Pulse | 100 °C | -55 °C | - | 330 nF | Capacitors | 11 mm | Plastic Rectangular Can | Radial | 22.5 mm | PP | 22.5 mm | 800 µm | 630VDC|400VAC | Straight | Film Capacitors | 26.5 X 11 X 21 | AC and Pulse Film Capacitors | - | Film Capacitors | 26.5(Max) | 21 mm | - | 26.5 mm | 11 mm | 21(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | 18 mm x 8 mm x 15 mm | 2 Pin | - | 3.302 | WIMA | 330 nF | 330000 pF | - | 0.33uF | EAR99 | 740 | 0.8 | - | WIMA | + 125 C | 100 | - | - 55 C | -55 | Through Hole | - | 8(Max) | - | - | Details | 15(Max) | - | 15 | 0.105822 oz | - | 400 VDC | Straight | - | Ammo | MKS 4 | - | 10% | Active | - | Pulse | - | - | - | 0.33 uF | Capacitors | - | Plastic Rectangular Can | Radial | - | PET | 15 mm | 0.8 mm | 200VAC|400VDC | Straight | Film Capacitors | 18 X 8 X 15 | General Film Capacitors | - | Film Capacitors | 18(Max) | 15 mm | - | 18 mm | 8 mm | 15(Max) | RoHS Compliant | - | ||
Tiny WHSL | 36 |
| - | - | - | 2 Pin | - | 1.8 | WIMA | 680 nF | 680000 pF | - | 0.68uF | EAR99 | 1000 | 0.5 | 6 | WIMA | + 125 C | 125 | - | - 55 C | -55 | Through Hole | - | 11(Max) | - | - | Details | 16(Max) | - | 5 | 0.070548 oz | - | 250 VDC | Straight | - | Bulk | MKS 2 | - | 5% | Active | - | Automotive Metallized Film Capacitors | - | - | - | 0.68 uF | Capacitors | - | Plastic Rectangular Can | Radial | - | PET | 5 mm | 0.5 mm | 250VDC|160VAC | Straight | Film Capacitors | 7.2 X 11 X 16 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | 16 mm | - | 7.2 mm | 11 mm | 16(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | Radial | - | Polyester, Polyethylene Terephthalate (PET), Metallized | 7.589 | - | - | - | - | 4.7uF | EAR99 | - | 0.8 | 6 | - | - | 100 | WIMA | - | -55 | Through Hole | Bulk | 10.5(Max) | Active | - | - | 19(Max) | - | 22.5 | - | 63V | 100V | Straight | -55°C ~ 125°C | Bulk | MKS 4 | 1.043 L x 0.413 W (26.50mm x 10.50mm) | 20% | Active | PC Pins | Pulse | - | - | General Purpose | 4.7 µF | - | - | Plastic Rectangular Can | Radial | - | PET | 0.886 (22.50mm) | - | 100VDC|63VAC | - | - | 26.5 X 10.5 X 19 | - | - | - | 26.5(Max) | - | 0.748 (19.00mm) | - | - | 19(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | 18 mm x 6 mm x 12.5 mm | 2 Pin | - | 2.246 | WIMA | 100 nF | 100000 pF | - | 0.1uF | EAR99 | 1000 | 0.8 | - | WIMA | + 125 C | 125 | - | - 55 C | -55 | Through Hole | - | 6(Max) | - | - | Details | 12.5(Max) | - | 15 | 0.070548 oz | - | 630 VDC | Straight | - | Tape and Reel | MKS 4 | - | 10% | Active | - | Pulse | - | - | - | 0.1 uF | Capacitors | - | Plastic Rectangular Can | Radial | - | PET | 15 mm | 0.8 mm | 630VDC|400VAC | Straight | Film Capacitors | 18 X 6 X 12.5 | General Film Capacitors | - | Film Capacitors | 18(Max) | 12.5 mm | - | 18 mm | 6 mm | 12.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | 16 |
| - | - | 18 mm x 5 mm x 11 mm | 2 Pin | - | 1.549 | WIMA | 22 nF | 22000 pF | - | 0.022uF | EAR99 | 1150 | 0.8 | - | WIMA | + 125 C | 100 | - | - 55 C | -55 | Through Hole | - | 5(Max) | - | - | Details | 11(Max) | - | 15 | 0.070548 oz | - | 1 kVDC | Straight | - | Ammo | MKS 4 | - | 20% | Active | - | Pulse | - | - | - | 0.022 uF | Capacitors | - | Plastic Rectangular Can | Radial | - | PET | 15 mm | 0.8 mm | 1000VDC|400VAC | Straight | Film Capacitors | 18 X 5 X 11 | General Film Capacitors | - | Film Capacitors | 18(Max) | 11 mm | - | 18 mm | 5 mm | 11(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | 2 Pin | - | 1.136 | WIMA | 47 nF | 47000 pF | - | 0.047uF | EAR99 | 3000 | 0.6 | 3.5 | WIMA | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | 5(Max) | - | - | Details | 11(Max) | - | 10 | 0.035274 oz | - | 630 VDC | Straight | - | Bulk | MKP 4 | - | 10% | - | - | Metallized Polypropylene Capacitors | - | - | - | 0.047 uF | Capacitors | - | Plastic Rectangular Can | Radial | - | PP | 10 mm | 0.6 mm | 630VDC|280VAC | Straight | Film Capacitors | 13 X 5 X 11 | General Film Capacitors | - | Film Capacitors | 13(Max) | 11 mm | - | 13 mm | 5 mm | 11(Max) | RoHS Compliant | - | ||
Tiny WHSL | 16 |
| - | - | - | 2 Pin | - | 1.848 | - | - | - | - | 0.0047uF | EAR99 | - | 0.8 | - | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | 6(Max) | - | - | - | 12.5(Max) | - | 15 | - | - | 1 kVDC | Straight | - | - | FKP 1 | - | 5% | Unconfirmed | - | Pulse | - | - | - | 4700 pF | Capacitors | - | Plastic Rectangular Can | Radial | - | PP | 15 mm | 0.8 mm | 1000VDC|600VAC | Straight | Film Capacitors | 18 X 6 X 12.5 | AC and Pulse Film Capacitors | - | - | 18(Max) | 12.5 mm | - | 18 mm | 6 mm | 12.5(Max) | RoHS Compliant | - | ||
![]() 222237018224 Vishay | In Stock | - | - | - | - | - | - | 0.3 | - | - | - | - | 0.22uF | EAR99 | - | 0.5 | - | - | - | 100 | - | - | -55 | Through Hole | - | 3.5(Max) | - | - | Compliant | 8(Max) | - | 5.08 | - | - | - | - | - | Tape and Reel | - | - | 10% | Active | - | - | 100 °C | -55 °C | - | 220 nF | - | 3.5 mm | Plastic Rectangular Can | Radial | 5.08 mm | PET | - | 500 µm | 40VAC|63VDC | - | - | 7.2 X 3.5 X 8 | - | - | - | 7.2(Max) | - | - | 7.2 mm | - | 8(Max) | RoHS Compliant | - | ||
Tiny WHSL | 16 |
| - | - | - | 2 Pin | - | 1.311 | WIMA | 1.5 nF | - | 0.0015 uF | 0.0015uF | EAR99 | 2400 | 0.8 | 6 | WIMA | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | 5(Max) | - | - | Details | 11(Max) | - | 15 | 0.035274 oz | - | 630 VDC | Straight | - | Bulk | FKP 1 | - | 5% | Active | - | Pulse | - | - | - | 1500 pF | Capacitors | - | Plastic Rectangular Can | Radial | - | PP | 15 mm | 0.8 mm | 630VDC|400VAC | Straight | Film Capacitors | 18 X 5 X 11 | AC and Pulse Film Capacitors | - | Film Capacitors | 18(Max) | 11 mm | - | 18 mm | 5 mm | 11(Max) | RoHS Compliant | - | ||
![]() KP1830227253G Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | 0.0027uF | EAR99 | - | 0.4 | 6 | - | - | 100 | - | - | -55 | Through Hole | - | 4.5(Max) | - | - | - | 6(Max) | - | 5 | - | - | - | Straight | - | Ammo | - | - | 2.5% | Active | - | - | - | - | - | - | - | - | - | Radial | - | PP | - | - | 250VDC|160VAC | - | - | 7.2 X 4.5 X 6 | - | - | - | 7.2(Max) | - | - | - | - | 6(Max) | RoHS Compliant | - |