- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Value | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Diameter (mm) | Lead Length (mm) | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Depth (mm) | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Seated Plane Height (mm) | Suppression Class | Terminal Pitch (mm) | Unit Weight | Voltage Rating AC | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Packing Method | Terminal Pitch | Depth | Construction | Reach Compliance Code | Reference Standard | Termination Style | Lead Pitch | Capacitor Type | Dielectric | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | Rated (AC) Voltage (URac) | Size(mm) | Product | Features | Product Category | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | 26.457 | WIMA | 3300 nF | - | - | 3.3uF | EAR99 | 154 | - | 1 | 6 | WIMA | - | - | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | 17(Max) | - | - | - | Details | - | 29(Max) | - | 37.5 | 1 oz | - | 250 VDC | Straight | - | Bulk | MKP 10 | - | 10% | - | - | Active | - | - | Pulse | - | 100 °C | -55 °C | - | - | - | 3.3 uF | Capacitors | - | - | 17 mm | Plastic Rectangular Can | - | - | Radial | 37.5 mm | - | PP | 37.5 mm | - | - | 1 mm | - | 250VDC|180VAC | Straight | - | - | Film Capacitors | - | 41.5 X 17 X 29 | AC and Pulse Film Capacitors | - | Film Capacitors | 41.5(Max) | - | 29 mm | - | 41.5 mm | 17 mm | 29(Max) | RoHS Compliant | - | ||
Tiny WHSL | 34 |
| - | - | - | - | - | - | 2 Pin | - | - | 0.313 | WIMA | 1 nF | - | 0.001 uF | 0.001uF | EAR99 | 1500 | - | 0.5 | - | WIMA | - | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | 4.5(Max) | - | - | - | Details | - | 6(Max) | - | 5 | - | - | 630 VDC | Straight | - | Tape and Reel | FKP 2 | - | 5% | - | - | Active | - | - | Pulse | - | - | - | - | - | - | 1000 pF | Capacitors | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | PP | 5 mm | - | - | 0.5 mm | - | 630VDC|250VAC | Straight | - | - | Film Capacitors | - | 7.2 X 4.5 X 6 | AC and Pulse Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 6 mm | - | 7.2 mm | 4.5 mm | 6(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | - | - | - | - | - | 0.022uF | EAR99 | - | WIMA GMBH & CO KG | 0.6 | 6 | Wima | MKX21W22202C00MSSD | MKP-X2 | - | 105 | - | - | -55 | Through Hole | 105 °C | -55 °C | - | , 3916 | RECTANGULAR PACKAGE | Radial | Obsolete | 4(Max) | - | - | 8.6 | - | Yes | 9(Max) | X2 | 7.5 | - | - | - | Straight | - | Bulk | MKP-X2 | - | 20% | e3 | Yes | Obsolete | - | EAR99 | RFI Suppression | Tin (Sn) | - | - | - | RATED AC VOLTAGE (V): 275 | 8532.25.00.70 | 0.022 µF | - | BULK | 7.5 mm | - | Plastic Rectangular Can | unknown | - | Radial | - | FILM CAPACITOR | PP | - | - | 560 V | - | 3916 | 275VAC | - | 20% | 20% | - | 275 V | 10 X 4 X 9 | - | - | - | 10(Max) | - | 9 mm | - | 10 mm | 4 mm | 9(Max) | RoHS Compliant | - | ||
Tiny WHSL | 394 |
| - | Through Hole | Radial | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polyester, Polyethylene Terephthalate (PET), Metallized | 2 | 0.779 | WIMA | 3.3 nF | - | 0.0033 uF | 0.0033uF | EAR99 | 3000 | WIMA GMBH & CO KG | 0.6 | 6 | WIMA | MKS4S013303C00KSSD | - | + 100 C | 100 | WIMA | - 55 C | -55 | Through Hole | 125 °C | -55 °C | Bulk | , | RECTANGULAR PACKAGE | Radial | Active | 4(Max) | Active | - | 2.29 | Details | Yes | 9(Max) | - | 10 | 0.035274 oz | 400V | 1.5 kVDC | Straight | -55°C ~ 125°C | Bulk | MKS 4 | 0.512 L x 0.157 W (13.00mm x 4.00mm) | 10% | e3 | Yes | Active | PC Pins | EAR99 | Pulse | Tin (Sn) | - | - | General Purpose | - | 8532.25.00.70 | 3300 pF | Capacitors | Bulk | 10 mm | - | Plastic Rectangular Can | compliant | - | Radial | - | FILM CAPACITOR | PET | 10 mm | No | 1500 V | 0.6 mm | - | 1500VDC|400VAC | Straight | 10% | 10% | Film Capacitors | 400 V | 13 X 4 X 9 | General Film Capacitors | - | Film Capacitors | 13(Max) | - | 9 mm | 0.354 (9.00mm) | 13 mm | 4 mm | 9(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | 14.896 | WIMA | 100 nF | 100000 pF | - | 0.1uF | EAR99 | 300 | - | 0.8 | - | WIMA | - | - | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | 13(Max) | - | - | - | Details | - | 24(Max) | - | 27.5 | 0.529109 oz | - | 2 kVDC | Straight | - | Tape and Reel | MKP 10 | - | 10% | - | - | Active | - | - | Pulse | - | - | - | - | - | - | 0.1 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | PP | 27.5 mm | - | - | 0.8 mm | - | 2000VDC|700VAC | Straight | - | - | Film Capacitors | - | 31.5 X 13 X 24 | AC and Pulse Film Capacitors | - | Film Capacitors | 31.5(Max) | - | 24 mm | - | 31.5 mm | 13 mm | 24(Max) | RoHS Compliant | - | ||
Tiny WHSL | 2518 |
| - | Through Hole | Radial | - | - | - | 2 Pin | Polypropylene (PP), Metallized | - | 2.908 | WIMA | 68 nF | 68000 pF | - | 0.068uF | EAR99 | 1000 | - | 0.8 | 6 | WIMA | - | - | + 100 C | 110 | WIMA | - 55 C | -55 | Through Hole | - | - | Bulk | - | - | - | - | 6(Max) | Active | - | - | Details | - | 15(Max) | - | 22.5 | 0.105822 oz | 400V | 630 VDC | Straight | -55°C ~ 105°C | Bulk | MKP 10 | 1.043 L x 0.236 W (26.50mm x 6.00mm) | 5% | - | - | Active | PC Pins | - | Pulse | - | - | - | General Purpose | - | - | 0.068 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | PP | 22.5 mm | - | - | 0.8 mm | - | 630VDC|400VAC | Straight | - | - | Film Capacitors | - | 26.5 X 6 X 15 | AC and Pulse Film Capacitors | - | Film Capacitors | 26.5(Max) | - | 15 mm | 0.591 (15.00mm) | 26.5 mm | 6 mm | 15(Max) | RoHS Compliant | - | ||
Tiny WHSL | 16 |
| - | - | 31.5 mm x 9 mm x 19 mm | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYETHYLENE TEREPHTHALATE | 2 | 7.029 | WIMA | 4700 nF | - | - | 4.7uF | EAR99 | 567 | WIMA GMBH & CO KG | 0.8 | 6 | WIMA | MKS4D044706A00MSSD | - | + 125 C | 100 | - | - 55 C | -55 | Through Hole | 125 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | Active | 9(Max) | - | - | 2.29 | Details | Yes | 19(Max) | - | 27.5 | 0.246918 oz | - | 100 VDC | Straight | - | Bulk | MKS 4 | - | 20% | e3 | Yes | Active | - | EAR99 | Pulse | Tin (Sn) | - | - | - | - | 8532.25.00.70 | 4.7 uF | Capacitors | Tray | 27.5 mm | - | Plastic Rectangular Can | compliant | - | Radial | - | FILM CAPACITOR | PET | 27.5 mm | No | 100 V | 0.8 mm | - | 100VDC|63VAC | Straight | 20% | 20% | Film Capacitors | 63 V | 31.5 X 9 X 19 | General Film Capacitors | - | Film Capacitors | 31.5(Max) | - | 19 mm | - | 31.5 mm | 9 mm | 19(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | 0.213 | WIMA | 10 nF | 10000 pF | - | 0.01uF | EAR99 | 2500 | - | 0.5 | - | WIMA | - | - | + 125 C | 125 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | 2.5(Max) | - | - | - | Details | - | 6.5(Max) | - | 5 | 0.114446 oz | - | 400 VDC | Straight | - | Tape and Reel | MKS 2 | - | 20% | - | - | Active | - | - | Automotive Metallized Film Capacitors | - | - | - | - | - | - | 0.01 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | PET | 5 mm | - | - | 0.5 mm | - | 200VAC|400VDC | Straight | - | - | Film Capacitors | - | 7.2 X 2.5 X 6.5 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 6.5 mm | - | 7.2 mm | 2.5 mm | 6.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | 34 |
| - | - | - | - | - | - | 2 Pin | - | - | 0.305 | WIMA | 47 nF | 47000 pF | - | 0.047uF | EAR99 | 2000 | - | 0.5 | - | WIMA | - | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | 3.5(Max) | - | AEC-Q200 | - | Details | - | 8.5(Max) | - | 5 | - | - | 100 VDC | Straight | - | Ammo | MKP 2 | - | 10% | - | - | Active | - | - | Metallized Polypropylene Capacitors | - | - | - | - | - | - | 0.047 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | PP | 5 mm | - | - | 0.5 mm | - | 100VDC|63VAC | Straight | - | - | Film Capacitors | - | 7.2 X 3.5 X 8.5 | RF Microwave Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 8.5 mm | - | 7.2 mm | 3.5 mm | 8.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | 0.213 | WIMA | 1.5 nF | - | 0.0015 uF | 0.0015uF | EAR99 | 2800 | - | 0.5 | - | WIMA | - | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | 2.5(Max) | - | - | - | Details | - | 6.5(Max) | - | 5 | - | - | 250 VDC | Straight | - | Ammo | FKS 2 | - | 20% | - | - | Active | - | - | Pulse | - | - | - | - | - | - | 1500 pF | Capacitors | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | PET | 5 mm | - | - | 0.5 mm | - | 250VDC|160VAC | Straight | - | - | Film Capacitors | - | 7.2 X 2.5 X 6.5 | AC and Pulse Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 6.5 mm | - | 7.2 mm | 2.5 mm | 6.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | 0.387 | WIMA | 22 nF | 22000 pF | - | 0.022uF | EAR99 | 4000 | - | 0.5 | 6 | WIMA | - | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | 4.5(Max) | - | AEC-Q200 | - | Details | - | 9.5(Max) | - | 5 | - | - | 400 VDC | Straight | - | Bulk | MKP 2 | - | 10% | - | - | Active | - | - | Metallized Polypropylene Capacitors | - | - | - | - | - | - | 0.022 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | PP | 5 mm | - | - | 0.5 mm | - | 200VAC|400VDC | Straight | - | - | Film Capacitors | - | 7.2 X 4.5 X 9.5 | RF Microwave Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 9.5 mm | - | 7.2 mm | 4.5 mm | 9.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | 16 |
| - | - | - | - | - | - | 2 Pin | - | - | 3.652 | WIMA | 47 nF | 47000 pF | - | 0.047uF | EAR99 | 1600 | - | 0.8 | 6 | WIMA | - | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | 7(Max) | - | - | - | Details | - | 14(Max) | - | 15 | 0.141096 oz | - | 1 kVDC | Straight | - | Bulk | MKP 4 | - | 20% | - | - | Active | - | - | Metallized Polypropylene Capacitors | - | - | - | - | - | - | 0.047 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | PP | 15 mm | - | - | 0.8 mm | - | 1000VDC|400VAC | Straight | - | - | Film Capacitors | - | 18 X 7 X 14 | General Film Capacitors | - | Film Capacitors | 18(Max) | - | 14 mm | - | 18 mm | 7 mm | 14(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | 13 mm x 4 mm x 9 mm | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYETHYLENE TEREPHTHALATE | 2 | 0.773 | WIMA | 2.2 nF | - | 0.0022 uF | 0.0022uF | EAR99 | 3000 | WIMA GMBH & CO KG | 0.6 | 6 | WIMA | MKS4O112203C00JSSD | - | + 125 C | 100 | - | - 55 C | -55 | Through Hole | 125 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | Active | 4(Max) | - | - | 5.72 | Details | Yes | 9(Max) | - | 10 | 0.035274 oz | - | 1 kVDC | Straight | - | Bulk | MKS 4 | - | 5% | e3 | Yes | Active | - | EAR99 | Pulse | Tin (Sn) | - | - | - | - | 8532.25.00.70 | 2200 pF | Capacitors | Bulk | 10 mm | - | Plastic Rectangular Can | compliant | - | Radial | - | FILM CAPACITOR | PET | 10 mm | No | 1000 V | 0.6 mm | - | 1000VDC|400VAC | Straight | 5% | 5% | Film Capacitors | 400 V | 13 X 4 X 9 | General Film Capacitors | - | Film Capacitors | 13(Max) | - | 9 mm | - | 13 mm | 4 mm | 9(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | 26.5 mm x 7 mm x 16.5 mm | - | - | - | 2 Pin | - | - | 4.879 | WIMA | 330 nF | 330000 pF | - | 0.33uF | EAR99 | 760 | - | 0.8 | 6 | WIMA | - | - | + 125 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | 7(Max) | - | - | - | Details | - | 16.5(Max) | - | 22.5 | 0.176370 oz | - | 630 VDC | Straight | - | Bulk | MKS 4 | - | 20% | - | - | Active | - | - | Pulse | - | - | - | - | - | - | 0.33 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | PET | 22.5 mm | - | - | 0.8 mm | - | 630VDC|400VAC | Straight | - | - | Film Capacitors | - | 26.5 X 7 X 16.5 | General Film Capacitors | - | Film Capacitors | 26.5(Max) | - | 16.5 mm | - | 26.5 mm | 7 mm | 16.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | 0.716 | WIMA | 10 nF | 10000 pF | - | 0.01uF | EAR99 | 900 | - | 0.6 | 6 | WIMA | - | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | 4(Max) | - | - | - | Details | - | 9(Max) | - | 10 | 0.035274 oz | - | 630 VDC | Straight | - | Tape and Reel | MKP 4 | - | 10% | - | - | Active | - | - | Metallized Polypropylene Capacitors | - | - | - | - | - | - | 0.01 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | PP | 10 mm | - | - | 0.6 mm | - | 630VDC|280VAC | Straight | - | - | Film Capacitors | - | 13 X 4 X 9 | General Film Capacitors | - | Film Capacitors | 13(Max) | - | 9 mm | - | 13 mm | 4 mm | 9(Max) | RoHS Compliant | - | ||
Tiny WHSL | 45 |
| - | - | - | - | - | - | 2 Pin | - | - | 0.213 | WIMA | 1 nF | - | 0.001 uF | 0.001uF | EAR99 | 2500 | - | 0.5 | - | WIMA | - | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | 2.5(Max) | - | - | - | Details | - | 6.5(Max) | - | 5 | - | - | 100 VDC | Straight | - | Tape and Reel | FKS 2 | - | 10% | - | - | Active | - | - | Pulse | - | - | - | - | - | - | 1000 pF | Capacitors | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | PET | 5 mm | - | - | 0.5 mm | - | 100VDC|63VAC | Straight | - | - | Film Capacitors | - | 7.2 X 2.5 X 6.5 | AC and Pulse Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 6.5 mm | - | 7.2 mm | 2.5 mm | 6.5(Max) | RoHS Compliant | - | ||
![]() 222233666102 Vishay | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 0.6 | - | - | - | - | 0.001uF | EAR99 | - | VISHAY INTERTECHNOLOGY INC | 0.6 | 25 | Vishay BCcomponents | 222233666102 | - | - | 105 | - | - | -55 | Through Hole | 100 °C | - | - | , | RECTANGULAR PACKAGE | - | Not Recommended | 4(Max) | - | - | 5.59 | Compliant | Yes | 10(Max) | Y2 | 10 | - | - | - | - | - | Loose | - | - | 20% | e3 | Yes | NRND | - | EAR99 | Interference Suppression | Matte Tin (Sn) | 105 °C | -55 °C | - | - | 8532.25.00.70 | 1 nF | - | BULK | - | 4 mm | Plastic Rectangular Can | unknown | IEC60384-14 | Radial | 10 mm | FILM CAPACITOR | PP | - | - | 630 V | 600 µm | - | 300VAC | - | 20% | 20% | - | 250 V | 12.5 X 4 X 10 | - | - | - | 12.5(Max) | - | - | - | 12.5 mm | - | 10(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.01uF | EAR99 | - | - | 0.6 | 6 | - | - | - | - | 110 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | 4(Max) | - | - | - | - | - | 9(Max) | - | 7.5 | - | - | - | Straight | - | Bulk | - | - | 20% | - | - | Obsolete | - | - | Pulse | - | - | - | - | - | - | - | - | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | PP | - | - | - | - | - | 250VAC|400VDC | - | - | - | - | - | 10 X 4 X 9 | - | - | - | 10(Max) | - | - | - | - | - | 9(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | 10 mm x 4 mm x 9 mm | - | - | - | 2 Pin | - | - | 0.586 | WIMA | 680 nF | 680000 pF | - | 0.68uF | EAR99 | 4000 | - | 0.6 | 6 | WIMA | - | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | 4(Max) | - | - | - | Details | - | 9(Max) | - | 7.5 | 0.035274 oz | - | 50 VDC | Straight | - | Bulk | MKS 4 | - | 10% | - | - | Active | - | - | Pulse | - | - | - | - | - | - | 0.68 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | PET | 7.5 mm | - | - | 0.6 mm | - | 50VDC|30VAC | Straight | - | - | Film Capacitors | - | 10 X 4 X 9 | General Film Capacitors | - | Film Capacitors | 10(Max) | - | 9 mm | - | 10 mm | 4 mm | 9(Max) | RoHS Compliant | - | ||
Tiny WHSL | 41 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | 0.337 | WIMA | 330 nF | 330000 pF | - | 0.33uF | EAR99 | 5000 | WIMA GMBH & CO KG | 0.5 | 6 | WIMA | MKS2C033301C00MSSD | - | + 125 C | 125 | - | - 55 C | -55 | Through Hole | 85 °C | -55 °C | - | , 2814 | RECTANGULAR PACKAGE | Radial | Active | 3.5(Max) | - | AEC-Q200 | 5.72 | Details | Yes | 8.5(Max) | - | 5 | 0.114446 oz | - | 63 VDC | Straight | - | Bulk | MKS 2 | - | 20% | e3 | Yes | Active | - | EAR99 | Automotive Metallized Film Capacitors | Tin (Sn) | - | - | - | RATED AC VOLTAGE (V): 40 | 8532.25.00.70 | 0.33 uF | Capacitors | BULK | 5 mm | - | Plastic Rectangular Can | compliant | - | Radial | - | FILM CAPACITOR | PET | 5 mm | - | 63 V | 0.5 mm | 2814 | 40VAC|63VDC | Straight | 20% | 20% | Film Capacitors | 40 V | 7.2 X 3.5 X 8.5 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 8.5 mm | - | 7.2 mm | 3.5 mm | 8.5(Max) | RoHS Compliant | - |