- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Value | ECCN (US) | ESR (Ohm) | Factory Pack QuantityFactory Pack Quantity | HTS | Ihs Manufacturer | Lead Diameter (mm) | Lead Diameter (nom) | Lead Length (mm) | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Pitch Spacing | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Rad Hardened | Risk Rank | RoHS | Rohs Code | Safety Rating | Seated Plane Height | Seated Plane Height (mm) | Suppression Class | Temp Coeff (Dielectric) | Temperature Coefficient (ppm/°C) | Terminal Pitch (mm) | Tolerance (+ or -) | Unit Weight | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Wire Form | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Terminal Pitch | Construction | Reach Compliance Code | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Dielectric | Failure Rate | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | ESR | Rated (AC) Voltage (URac) | Size(mm) | Product | Features | Product Category | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PHE426DJ5180JR05 KEMET Corporation | In Stock |
| - | - | - | 7.2 mm x 3.5 mm | - | - | - | 2 Pin | - | - | - | KEMET | 18 nF | 18000 pF | - | 0.018uF | EAR99 | - | 2000 | - | - | 0.5 | - | 5 | - | KEMET | - | + 105 C | 105 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | F426JJ183J100C | - | - | 3.5(Max) | - | - | - | - | - | Details | - | - | - | 8(Max) | - | - | - | 5 | - | 0.033640 oz | - | - | - | 100 VDC | - | Straight | - | Bulk | - | PHE426 | - | 5% | - | - | Active | - | - | - | - | - | Pulse | - | - | - | - | - | - | 0.018 uF | Capacitors | - | - | - | - | - | Radial | - | - | - | - | PP | - | 5 mm | - | - | - | 0.5 mm | - | 100VDC|63VAC | Straight | - | - | Film Capacitors | - | - | 7.2 X 3.5 X 8 | AC and Pulse Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 8 mm | - | 7.2 mm | 3.5 mm | 8(Max) | RoHS Compliant | - | ||
![]() F461AP683K630C KEMET Corporation | 18 |
| - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | - | KEMET | 68 nF | 68000 pF | - | 0.068uF | EAR99 | - | 1000 | 8532.25.00.80 | KEMET ELECTRONICS CORP | 0.6 | - | 4 | - | KEMET | F461AP683K630C | + 105 C | 105 | KEMET | - 55 C | -55 | Through Hole | - | - | 105 °C | -55 °C | Bulk | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | - | 6(Max) | - | Active | - | - | 4.49 | Non-Compliant | Yes | - | - | 12(Max) | - | - | -200(-100/+50) | 10 | - | - | - | - | - | 630 VDC | - | Straight | - | Bulk | - | * | - | 10% | - | Yes | Active | - | - | - | EAR99 | - | Pulse and DC Transient Suppression | - | - | - | - | RATED AC VOLTAGE (V): 250 | - | 0.068 uF | Capacitors | - | BULK | 10 mm | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PP | - | 10 mm | - | - | 630 V | 0.6 mm | 5124 | 630VDC|250VAC | Straight | 10% | 10% | Film Capacitors | - | 250 V | 13 X 6 X 12 | DC Link Film Capacitors | - | Film Capacitors | 13(Max) | - | 12 mm | - | 13 mm | 6 mm | 12(Max) | RoHS Compliant | - | ||
![]() F612JG333J250L KEMET Corporation | In Stock | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | - | KEMET | 33 nF | 33000 pF | - | 0.033uF | EAR99 | - | 1800 | - | KEMET ELECTRONICS CORP | 0.5 | - | - | - | KEMET | F612JG333J250L | + 105 C | 105 | KEMET | - 55 C | -55 | Through Hole | - | - | 105 °C | -55 °C | Tape & Reel (TR) | , 2814 | RECTANGULAR PACKAGE | Radial | - | Active | - | 3.5(Max) | - | Active | - | - | 5.56 | Details | Yes | - | - | 7.5(Max) | - | - | 400±200 | 5 | - | - | 160 V | 250 V | - | 250 VDC | 250 V | Straight | - | Tape and Reel | - | * | - | 5% | e3 | Yes | Active | - | - | Radial | EAR99 | 400ppm/Cel ppm/°C | Stacked Metallized Polyester Capacitors | Tin (Sn) | 105 °C | -55 °C | - | RATED AC VOLTAGE (V): 160 | - | 0.033 uF | Capacitors | - | TR | 5 mm | Stacked | compliant | Radial | - | - | 5 mm | FILM CAPACITOR | PET | - | 5 mm | - | - | 250 V | 0.6 mm | 2814 | 250VDC|160VAC | Straight | 5% | 5% | Film Capacitors | - | 160 V | 7.2 X 3.5 X 7.5 | Stacked Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 7.5 mm | - | 7.2 mm | 7.5 mm | 7.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | 90 |
| - | - | Through Hole | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Paper, Metallized | 2 | 10.156 | WIMA | 330 nF | 330000 pF | - | 0.33uF | EAR99 | - | 480 | - | WIMA GMBH & CO KG | 0.8 | 0.8(mm) | 6 | 22.5 mm | WIMA | MPX20W3330FJ00MSSD | + 110 C | 110 | WIMA | - 40 C | -40 | Through Hole | Through Hole | -40C to 110C | 110 °C | -40 °C | Bulk | RADIAL LEADED, ROHS COMPLIANT | RECTANGULAR PACKAGE | Radial | - | Active | - | 12(Max) | Not Required(mm) | Active | - | No | 2.33 | Details | Yes | X2 | - | - | X2 | PAPER | - | 22.5 | 20% | 0.352740 oz | - | - | 250V | - | - | Straight | -40°C ~ 110°C | Bulk | - | MP 3-X2 | 1.102 L x 0.472 W (28.00mm x 12.00mm) | 20% | e3 | Yes | Active | - | - | PC Pins | EAR99 | - | RFI Suppression | Tin (Sn) | - | - | EMI, RFI Suppression | - | 8532.25.00.10 | 330000PF(pF) | Capacitors | - | BULK | 22.5 mm | - | compliant | Radial | - | - | - | PAPER CAPACITOR | Paper | Not Required | 22.5 mm | - | - | 630 V | 0.8 mm | - | 250VAC | Straight | 20% | 20% | Safety Capacitors | - | 250 V | 28 X 12 X 24 | Safety Film Capacitors | Low ESR | Safety Capacitors | 28(Max) | - | 24 mm | 0.945 (24.00mm) | 28 mm | 12 mm | 24(Max) | RoHS Compliant | X2 | ||
![]() MMK15105K250B06L16.5TR18 KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | 2 Pin | - | - | 2.7 | KEMET | 1000 nF | - | - | 1uF | EAR99 | - | 400 | 8532.25.00.80 | - | 0.8 | - | 16.5 | - | KEMET | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 7.5(Max) | - | - | - | - | - | Details | - | - | - | 14.5(Max) | - | - | 400±200 | 15 | - | - | - | - | - | 250 VDC | - | Straight | - | Tape and Reel | - | MMK | - | 10% | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | 1 uF | Capacitors | - | - | - | - | - | Radial | - | - | - | - | PET | - | 15 mm | - | - | - | - | - | 250VDC|160VAC | Straight | - | - | Film Capacitors | - | - | 18 X 7.5 X 14.5 | General Film Capacitors | - | Film Capacitors | 18(Max) | - | 10.5 mm | - | 18 mm | 5.5 mm | 14.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | 6 |
| - | - | - | Not Required | - | - | - | 2 Pin | - | - | 0.211 | WIMA | 22 nF | 22000 pF | - | 0.022uF | EAR99 | - | 2500 | - | - | 0.5 | 0.5 mm | - | 5 mm | WIMA | - | + 125 C | 125 | - | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | - | - | - | - | - | - | - | - | - | 2.5(Max) | Not Required mm | - | - | No | - | Details | - | - | 6.5 mm | 6.5(Max) | - | PET | - | 5 | 20% | 0.114446 oz | - | - | - | 63 VDC | - | Straight | - | Tape and Reel | - | MKS 2 | - | 20% | - | - | Active | - | - | - | - | - | Automotive Metallized Film Capacitors | - | - | - | - | - | - | 22000 pF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PET | Not Required | 5 mm | - | - | - | 0.5 mm | - | 40VAC|63VDC | Straight | - | - | Film Capacitors | - | - | 7.2 X 2.5 X 6.5 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 6.5 mm | - | 7.2 mm | 2.5 mm | 6.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | 2 Pin | - | - | 0.322 | WIMA | 1000 nF | - | - | 1uF | EAR99 | - | 1600 | - | - | 0.5 | - | - | - | WIMA | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 3.5(Max) | - | - | AEC-Q200 | - | - | Details | - | - | - | 8.5(Max) | - | - | - | 5 | - | 0.041226 oz | - | - | - | 50 VDC | - | Straight | - | Tape and Roll | - | MKS 2 | - | 5% | - | - | Active | - | - | - | - | - | Automotive Metallized Film Capacitors | - | - | - | - | - | - | 1 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PET | - | 5 mm | - | - | - | 0.5 mm | - | 50VDC|30VAC | Straight | - | - | Film Capacitors | - | - | 7.2 X 3.5 X 8.5 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 8.5 mm | - | 7.2 mm | 3.5 mm | 8.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | 41 |
| - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYETHYLENE TEREPHTHALATE | 2 | 27.014 | WIMA | 1000 nF | - | - | 1uF | EAR99 | - | 154 | - | WIMA GMBH & CO KG | 1 | - | 6 | - | WIMA | MKS4O141007E00JSSD | + 125 C | 100 | - | - 55 C | -55 | Through Hole | - | - | 125 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | - | Active | - | 17(Max) | - | - | - | - | 5.42 | Details | Yes | - | - | 29(Max) | - | - | - | 37.5 | - | 1 oz | - | - | - | 1 kVDC | - | Straight | - | Bulk | - | MKS 4 | - | 5% | e3 | Yes | Active | - | - | - | EAR99 | - | Pulse | Tin (Sn) | - | - | - | - | 8532.25.00.70 | 1 uF | Capacitors | - | Tray | 37.5 mm | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PET | - | 37.5 mm | - | No | 1000 V | 1 mm | - | 1000VDC|400VAC | Straight | 5% | 5% | Film Capacitors | - | 400 V | 41.5 X 17 X 29 | General Film Capacitors | - | Film Capacitors | 41.5(Max) | - | 29 mm | - | 41.5 mm | 17 mm | 29(Max) | RoHS Compliant | - | ||
![]() F861KM333M310C KEMET Corporation | 9 |
| - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | - | - | - | - | - | 0.033uF | EAR99 | - | - | 8532.25.00.20 | KEMET ELECTRONICS CORP | 0.6 | - | 4 | - | KEMET Corporation | F861KM333M310C | + 110 C | 110 | KEMET | - 40 C | -40 | Through Hole | - | - | 110 °C | -40 °C | Bulk | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | - | 6(Max) | - | Active | - | - | 4.98 | - | Yes | X2 | - | 12(Max) | X2 | - | - | 7.5 | - | - | - | - | - | 630 VDC | - | Straight | - | Bulk | - | * | - | 20% | - | Yes | Active | - | - | - | EAR99 | - | EMI Suppression | - | - | - | - | RATED AC VOLTAGE (V): 310 | 8532.25.00.70 | 0.033 uF | Capacitors | - | BULK | 7.5 mm | Wound | compliant | Radial | - | - | - | FILM CAPACITOR | PP | - | 7.5 mm | - | - | - | 0.6 mm | 4124 | 630VDC|310VAC | Straight | 20% | 20% | Safety Capacitors | - | 310 V | 10.5 X 6 X 12 | Safety Film Capacitors | - | - | 10.5(Max) | - | 12 mm | - | 10.5 mm | 6 mm | 12(Max) | RoHS Compliant | - | ||
Tiny WHSL | 324 |
| - | - | Through Hole | Radial | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polypropylene (PP), Metallized | 2 | 0.755 | WIMA | 15 nF | 15000 pF | - | 0.015uF | EAR99 | - | 3000 | - | WIMA GMBH & CO KG | 0.6 | - | 6 | - | WIMA | MKP1G021503C00JSSD | + 100 C | 110 | WIMA | - 55 C | -55 | Through Hole | - | - | 85 °C | -55 °C | Bulk | , 5116 | RECTANGULAR PACKAGE | Radial | MKP10-.015/400/5P10 | Active | - | 4(Max) | - | Active | - | - | 1.48 | Details | Yes | - | - | 9(Max) | - | - | - | 10 | - | 0.035274 oz | - | - | 250V | 400 VDC | - | Straight | -55°C ~ 105°C | Bulk | - | MKP 10 | 0.512 L x 0.157 W (13.00mm x 4.00mm) | 5% | e3 | Yes | Active | - | - | PC Pins | EAR99 | - | Pulse | Tin (Sn) | - | - | General Purpose | AC RATED VOLTAGE(V):250 | 8532.25.00.70 | 0.015 uF | Capacitors | - | BULK | 10 mm | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PP | - | 10 mm | - | - | 400 V | 0.6 mm | 5116 | 250VAC|400VDC | Straight | 5% | 5% | Film Capacitors | - | 250 V | 13 X 4 X 9 | AC and Pulse Film Capacitors | - | Film Capacitors | 13(Max) | - | 9 mm | 0.354 (9.00mm) | 13 mm | 4 mm | 9(Max) | RoHS Compliant | - | ||
Tiny WHSL | 677 |
| - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYETHYLENE TEREPHTHALATE | 2 | 15.923 | WIMA | - | - | - | 15uF | EAR99 | - | 378 | - | WIMA GMBH & CO KG | 0.8 | - | 6 | - | WIMA | MKS4D051506D00KSSD | + 125 C | 100 | - | - 55 C | -55 | Through Hole | - | - | 125 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | - | Active | - | 13(Max) | - | - | - | - | 2.23 | Non-Compliant | Yes | - | - | 24(Max) | - | - | - | 27.5 | - | 0.564383 oz | - | - | - | 100 VDC | - | Straight | - | Bulk | - | MKS 4 | - | 10% | e3 | Yes | Active | - | - | - | EAR99 | - | Pulse | Tin (Sn) | 100 °C | -55 °C | - | - | 8532.25.00.70 | 15 uF | Capacitors | - | Tray | 27.5 mm | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PET | - | 27.5 mm | - | No | 100 V | 0.8 mm | - | 100VDC|63VAC | Straight | 10% | 10% | Film Capacitors | - | 63 V | 31.5 X 13 X 24 | General Film Capacitors | - | Film Capacitors | 31.5(Max) | - | 24 mm | - | 31.5 mm | 13 mm | 24(Max) | RoHS Compliant | - | ||
Tiny WHSL | 49 |
| - | - | - | 13 mm x 4 mm x 9 mm | - | - | - | 2 Pin | - | - | 0.797 | WIMA | 22 nF | 22000 pF | - | 0.022uF | EAR99 | - | 900 | - | - | 0.6 | - | - | - | WIMA | - | + 125 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 4(Max) | - | - | - | - | - | Details | - | - | - | 9(Max) | - | - | - | 10 | - | 0.035274 oz | - | - | - | 400 VDC | - | Straight | - | Tape and Reel | - | MKS 4 | - | 10% | - | - | - | - | - | - | - | - | Pulse | - | - | - | - | - | - | 0.022 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PET | - | 10 mm | - | - | - | 0.6 mm | - | 200VAC|400VDC | Straight | - | - | Film Capacitors | - | - | 13 X 4 X 9 | General Film Capacitors | - | Film Capacitors | 13(Max) | - | 9 mm | - | 13 mm | 4 mm | 9(Max) | RoHS Compliant | - | ||
![]() F461BK474J250R KEMET Corporation | 19 |
| - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | - | KEMET | 470 nF | 470000 pF | - | 0.47uF | EAR99 | - | 500 | - | KEMET ELECTRONICS CORP | 0.8 | - | 18.5 | - | KEMET | F461BK474J250R | + 105 C | 105 | KEMET | - 55 C | -55 | Through Hole | - | - | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | - | 7.5(Max) | - | Active | - | - | 5.43 | Compliant | Yes | - | - | 13.5(Max) | - | - | -200(-100/+50) | 15 | - | - | 160 V | 250 V | - | 250 VDC | 250 V | Straight | - | Ammo | - | * | - | 5% | - | Yes | Active | - | - | Radial | EAR99 | - | Pulse and DC Transient Suppression | - | 105 °C | -55 °C | - | RATED AC VOLTAGE (V): 160 | - | 470 nF | Capacitors | - | AMMO PACK | 15 mm | Plastic Rectangular Can | compliant | Radial | - | - | 15 mm | FILM CAPACITOR | PP | - | 15 mm | - | - | 250 V | 800 µm | 7130 | 250VDC|160VAC | - | 5% | 5% | Film Capacitors | - | 160 V | 18 X 7.5 X 13.5 | AC and Pulse Film Capacitors | - | Film Capacitors | 18(Max) | - | 13.5 mm | - | 18 mm | 7.5 mm | 13.5(Max) | RoHS Compliant | - | ||
![]() F871DY105M330L KEMET Corporation | 776 |
| - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | - | KEMET | 1000 nF | - | - | 1uF | EAR99 | - | 120 | - | KEMET ELECTRONICS CORP | 0.8 | - | - | - | KEMET | F871DY105M330L | + 110 C | 110 | KEMET | - 40 C | -40 | Through Hole | - | - | 110 °C | -40 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | - | 15.5 | - | Active | - | - | 5.15 | Non-Compliant | Yes | X1 | - | 24.5 | X1 | - | - | 22.5 | - | - | - | - | - | 800 VDC | - | Straight | - | Tape and Reel | - | * | - | 20% | - | - | Active | - | - | - | EAR99 | - | EMI Suppression | - | - | - | - | RATED AC VOLTAGE (V): 330; SAFETY CLASS: X1 | 8532.25.00.80 | 1 uF | Capacitors | - | TR | 22.5 mm | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PP | - | 22.5 mm | - | - | 800 V | 0.8 mm | - | 800VDC|330VAC | Straight | 20% | 20% | Safety Capacitors | - | 330 V | 26 X 15.5 X 24.5 | Safety Film Capacitors | - | Safety Capacitors | 26 | - | 24.5 mm | - | 26 mm | 15.5 mm | 24.5 | RoHS Compliant | - | ||
Tiny WHSL | 5102 |
| - | - | - | - | - | - | - | 2 Pin | - | - | 0.337 | WIMA | 330 nF | 330000 pF | - | 0.33uF | EAR99 | - | 2000 | - | - | 0.5 | - | - | - | WIMA | - | + 125 C | 125 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | MKS2-.33/63/10T | - | - | 3.5(Max) | - | - | AEC-Q200 | - | - | Details | - | - | - | 8.5(Max) | - | - | - | 5 | - | 0.114446 oz | - | - | - | 63 VDC | - | Straight | - | Tape and Reel | - | MKS 2 | - | 10% | - | - | Active | - | - | - | - | - | Automotive Metallized Film Capacitors | - | - | - | - | - | - | 0.33 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PET | - | 5 mm | - | - | - | 0.5 mm | - | 40VAC|63VDC | Straight | - | - | Film Capacitors | - | - | 7.2 X 3.5 X 8.5 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 8.5 mm | - | 7.2 mm | 3.5 mm | 8.5(Max) | RoHS Compliant | - | ||
![]() PHE450HA4680JR05 KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | 2 Pin | - | - | 0.6 | KEMET | 6.8 nF | - | 0.0068 uF | 0.0068uF | EAR99 | - | 1000 | - | - | 0.6 | - | 5 | - | KEMET | - | + 105 C | 105 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | F450AG682J250C | - | - | 4 | - | - | - | - | - | Details | - | - | - | 9 | - | - | - | 10 | - | - | - | - | - | 250 VDC | - | Straight | - | Bulk | - | PHE450 | - | 5% | - | - | Active | - | - | - | - | - | Pulse | - | - | - | - | - | - | 6800 pF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PP | - | 10 mm | - | - | - | - | - | 250VDC|180VAC | Straight | - | - | Film Capacitors | - | - | 13 X 4 X 9 | AC and Pulse Film Capacitors | - | Film Capacitors | 13 | - | 9 mm | - | 13 mm | 4 mm | 9 | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | 2 Pin | - | - | 0.63 | WIMA | 3300 nF | - | - | 3.3uF | EAR99 | - | 1200 | - | - | 0.5 | - | - | - | WIMA | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 5.5(Max) | - | - | AEC-Q200 | - | - | Details | - | - | - | 11.5(Max) | - | - | - | 5 | - | 0.035274 oz | - | - | - | 50 VDC | - | Straight | - | Ammo | - | MKS 2 | - | 10% | - | - | Active | - | - | - | - | - | Automotive Metallized Film Capacitors | - | - | - | - | - | - | 3.3 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PET | - | 5 mm | - | - | - | 0.5 mm | - | 50VDC|30VAC | Straight | - | - | Film Capacitors | - | - | 7.2 X 5.5 X 11.5 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 11.5 mm | - | 7.2 mm | 5.5 mm | 11.5(Max) | RoHS Compliant | - | ||
![]() F612JF102K100C KEMET Corporation | In Stock | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | - | - | - | - | - | 0.001uF | EAR99 | - | - | - | KEMET ELECTRONICS CORP | 0.5 | - | 4 | - | KEMET Corporation | F612JF102K100C | + 105 C | 105 | KEMET | - 55 C | -55 | Through Hole | - | - | 105 °C | -55 °C | Bulk | , 2810 | RECTANGULAR PACKAGE | Radial | - | Active | - | 2.5(Max) | - | Active | - | - | 4.61 | Compliant | Yes | - | - | 6.5(Max) | - | - | 400±200 | 5 | - | - | 63 V | 100 V | - | 100 VDC | 100 V | Straight | - | Bulk | - | * | - | 10% | e3 | Yes | Active | - | - | Radial | EAR99 | 400ppm/Cel ppm/°C | Stacked Metallized Polyester Capacitors | Tin (Sn) | 105 °C | -55 °C | - | RATED AC VOLTAGE (V): 63 | - | 1 nF | Capacitors | - | BULK | 5 mm | Stacked | compliant | Radial | - | - | 5 mm | FILM CAPACITOR | PET | - | 5 mm | - | - | 100 V | 600 µm | 2810 | 63VAC|100VDC | Straight | 10% | 10% | Film Capacitors | - | 63 V | 7.2 X 2.5 X 6.5 | Stacked Film Capacitors | - | - | 7.2(Max) | - | 2.5 mm | - | 7.2 mm | 6.5 mm | 6.5(Max) | RoHS Compliant | - | ||
![]() R76TI22204040K KEMET Corporation | 14 |
| - | - | - | Not Required | - | - | - | 2 Pin | - | - | - | - | - | - | - | 0.022uF | EAR99 | 0.029 | - | - | - | 0.8 | 0.8(mm) | 30 | - | - | - | + 110 C | 110 | KEMET | - 55 C | -55 | Through Hole | Through Hole | -55C to 110C | - | - | Bulk | - | - | - | - | - | - | 7.5 | Not Required(mm) | Active | - | - | - | - | - | - | 13.5(mm) | 13.5 | - | PP | -200±100 | 15 | 10% | - | - | - | - | 1.6 kVDC | - | Straight | - | Bulk | - | * | - | 10% | - | - | Active | - | - | - | - | - | Pulse | - | - | - | - | - | - | 22000(pF) | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PP | Not Required | 15 mm | - | - | - | 0.8 mm | - | 1600VDC|650VAC | Straight | - | - | Film Capacitors | - | - | 18 X 7.5 X 13.5 | General Film Capacitors | - | - | 18 | - | 13.5 mm | - | 18 mm | 7.5 mm | 13.5 | RoHS Compliant | - | ||
![]() TFSQ0402C0H1C1R3WT TDK Corporation | In Stock | - | Datasheet | Surface Mount | Surface Mount | 01005 (0402 Metric) | - | ONE SURFACE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | TFSQ0402 | 0.016Lx0.008W 0.40mmx0.20mm | ±0.05pF | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 60% ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8532.24.00.20 | 1.3pF | - | 16V | TR, 7 INCH | - | - | - | - | 0402 | 1005 | - | CERAMIC CAPACITOR | C0H | - | - | C0H | Yes | - | - | 0201 | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | 200μm | 0.009 0.23mm | - | - | - | RoHS Compliant | - |