- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Number of Terminals | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance Value | ECCN (US) | ESR (Ohm) | Factory Pack QuantityFactory Pack Quantity | HTS | Ihs Manufacturer | Lead Diameter (mm) | Lead Diameter (nom) | Lead Length (mm) | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Pitch Spacing | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Rad Hardened | Risk Rank | RoHS | Rohs Code | Seated Plane Height | Seated Plane Height (mm) | Special Features | Suppression Class | Temp Coeff (Dielectric) | Temperature Coefficient (ppm/°C) | Terminal Pitch (mm) | Tolerance (+ or -) | Unit Weight | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating DC | Voltage, Rating | Wire Form | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Construction | Reach Compliance Code | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Dielectric | Failure Rate | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Lead Style | Positive Tolerance | Negative Tolerance | Lead/Base Style | Product Type | ESR | Rated (AC) Voltage (URac) | Size(mm) | Product | Features | Product Category | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | Not Required | - | - | - | 2 Pin | - | - | - | 0.215 | WIMA | 47 nF | 47000 pF | 0.047uF | EAR99 | - | 2500 | 8532.25.00.10 | - | 0.5 | 0.5(mm) | - | 5(mm) | WIMA | - | + 125 C | 125 | - | - 55 C | -55 | Through Hole | Through Hole | -55C to 125C | - | - | - | - | - | - | MKS2-.047/63/5T | - | - | 2.5(Max) | Not Required(mm) | - | AEC-Q200 | No | - | Compliant | - | 6.5(mm) | 6.5(Max) | - | - | PET | - | 5 | 5% | 0.021164 oz | - | - | 63 VDC | - | Straight | - | Tape and Reel | - | MKS 2 | - | 5% | - | - | Active | - | - | - | - | - | Automotive Metallized Film Capacitors | - | 100 °C | -55 °C | - | - | 47000PF(pF) | Capacitors | - | - | - | 2.5 mm | Plastic Rectangular Can | - | Radial | - | - | 5 mm | - | PET | Not Required | 5 mm | - | 500 µm | - | 40VAC|63VDC | Straight | - | - | - | Film Capacitors | - | - | 7.2 X 2.5 X 6.5 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 6.5 mm | - | 7.2 mm | 2.5 mm | 6.5(Max) | - | RoHS Compliant | Lead Free | ||
![]() PME271M568KR30 KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | 68 nF | 68000 pF | 0.068uF | EAR99 | - | 400 | - | - | 0.8 | - | 30 | - | KEMET | - | - | 110 | - | - | -40 | Through Hole | - | - | - | - | - | - | - | - | P276QP683K275A | - | - | 7.8(Max) | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 15.2 | - | - | 275 V | 630 V | 630 VDC | - | Straight | - | Bag | - | PME271M | - | 10% | - | - | Active | - | - | Radial | - | - | EMI Suppression | - | - | - | - | - | 68 nF | Capacitors | - | - | - | - | - | - | Radial | - | - | 15.2 mm | - | Paper | - | 15.2 mm | - | - | - | 630VDC|275VAC | Straight | - | - | Straight | Safety Capacitors | - | - | 18.5 X 7.8 X 13.5 | Safety Film Capacitors | - | Safety Capacitors | 18.5(Max) | - | 13.5 mm | - | 18.5 mm | 7.8 mm | 13.5(Max) | - | RoHS Compliant | - | ||
![]() SBEC2470JH00K KEMET Corporation | 43229 |
| - | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | 0.047uF | EAR99 | - | - | - | - | 0.5 | 0.5(mm) | - | 5(mm) | - | - | - | 125 | KEMET | - | -55 | Through Hole | Through Hole | -55C to 125C | - | - | Bulk | - | - | - | - | - | - | 2.5(Max) | Not Required(mm) | Active | - | No | - | Compliant | - | 6.5(mm) | 6.5(Max) | - | - | PET | - | 5 | 10% | - | - | - | - | - | Straight | - | - | - | * | - | 10% | - | - | Active | - | - | - | - | - | Pulse | - | - | - | - | - | 47000(pF) | - | - | - | - | - | Stacked | - | Radial | - | - | - | - | PET | Not Required | - | - | - | - | 100VDC|63VAC | - | - | - | - | - | - | - | 7.2 X 2.5 X 6.5 | - | - | - | 7.2(Max) | - | - | - | - | - | 6.5(Max) | - | RoHS Compliant | - | ||
![]() 82EC4100CK70K KEMET Corporation | In Stock | - | - | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | 1uF | EAR99 | - | - | 8532.25.00.10 | - | 0.5 | 0.5(mm) | - | 5(mm) | - | - | - | 105 | KEMET | - | -55 | Through Hole | Through Hole | -55C to 105C | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 6 | Not Required(mm) | Active | - | No | - | - | - | 11(mm) | 11 | - | - | PET | - | 5 | 10% | - | - | - | - | - | Straight | - | Tape and Reel | - | * | - | 10% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 1000000PF(pF) | - | - | - | - | - | Stacked | - | Radial | - | - | - | - | PET | Not Required | - | - | - | - | 100VDC|63VAC | - | - | - | - | - | - | - | 7.2 X 6 X 11 | - | - | - | 7.2 | - | - | - | - | - | 11 | - | RoHS Compliant | - | ||
![]() 46KI22205001M KEMET Corporation | 4841 |
| - | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | 0.022uF | EAR99 | - | - | 8532.25.00.10 | - | 0.8 | 0.8(mm) | 25 | - | - | - | - | 110 | KEMET | - | -40 | Through Hole | Through Hole | -40C to 110C | - | - | Bulk | - | - | - | - | - | - | 5 | Not Required(mm) | Active | - | - | - | - | - | 11(mm) | 11 | - | X2 | PP | - | 15 | 20% | - | - | - | - | - | Straight | - | Bag | - | * | - | 20% | - | - | Active | - | - | - | - | - | EMI Suppression | - | - | - | - | - | 22000(pF) | - | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PP | Not Required | - | - | - | - | 275VAC | - | - | - | - | - | - | - | 18 X 5 X 11 | - | - | - | 18 | - | - | - | - | - | 11 | - | RoHS Compliant | - | ||
![]() 04025J0R5PBSTR AVX Corporation | 19 |
| - | 16 Weeks | - | - | 0402 | YES | ONE SURFACE | SURFACE MOUNT | - | SILICON DIOXIDE AND OXYNITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.25.00.45 | 500FF | - | 50V | TR | - | - | - | - | - | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | 4% | 4% | - | - | - | - | - | - | - | - | - | - | 0.4mm | - | 1mm | 0.55mm | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | 10523 |
| - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | - | 2 | 0.313 | WIMA | 0.22 nF | - | 220pF | EAR99 | - | 6000 | - | WIMA GMBH & CO KG | 0.5 | - | 6 | - | WIMA | FKP2O102201D00KSSD | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | 100 °C | -55 °C | - | , 2818 | RECTANGULAR PACKAGE | Radial | - | Active | - | 4.5(Max) | - | - | - | - | 4.84 | Details | Yes | - | 6(Max) | - | - | - | - | 5 | - | 0.012880 oz | - | - | 1 kVDC | - | Straight | - | Bulk | - | FKP 2 | - | 10% | e3 | Yes | Active | - | - | - | EAR99 | - | Pulse | Tin (Sn) | - | - | AC RATED VOLATAGE(V):250 | 8532.25.00.70 | 220 pF | Capacitors | - | BULK | 5 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PP | - | 5 mm | 1000 V | 0.5 mm | 2818 | 1000VDC|250VAC | Straight | 10% | 10% | - | Film Capacitors | - | 250 V | 7.2 X 4.5 X 6 | AC and Pulse Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 6 mm | - | 7.2 mm | 4.5 mm | 6(Max) | - | RoHS Compliant | - | ||
![]() F601JF392J063L KEMET Corporation | In Stock | - | - | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | 0.0039uF | EAR99 | - | - | 8532.25.00.80 | - | 0.5 | 0.5(mm) | 16.5 | 5(mm) | - | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | - | - | - | - | - | - | - | - | - | 2.5(Max) | Not Required(mm) | - | - | No | - | - | - | 6.5(mm) | 6.5(Max) | - | - | PET | 400±200 | 5 | 5% | - | - | - | 63 VDC | - | Straight | - | Tape and Reel | - | - | - | 5% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 3900PF(pF) | Capacitors | - | - | - | - | - | - | Radial | - | - | - | - | PET | Not Required | 5 mm | - | - | - | 40VAC|63VDC | - | - | - | - | Film Capacitors | - | - | 7.2 X 2.5 X 6.5 | - | - | - | 7.2(Max) | - | - | - | - | - | 6.5(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | 43 |
| - | - | - | - | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | - | 2 | 0.263 | WIMA | 33 nF | 33000 pF | 0.033uF | EAR99 | - | 5000 | - | WIMA GMBH & CO KG | 0.5 | 0.5(mm) | 6 | - | WIMA | MKP2F023301B00KSSD | + 100 C | 100 | - | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | 100 °C | -55 °C | - | , 2812 | RECTANGULAR PACKAGE | Radial | - | Active | - | 3(Max) | Not Required(mm) | - | AEC-Q200 | - | 2.27 | Compliant | Yes | 7.5(mm) | 7.5(Max) | - | - | PP | - | 5 | 10% | - | - | - | 250 VDC | 250 V | Straight | - | Bulk | - | MKP 2 | - | 10% | e3 | Yes | Active | - | - | - | EAR99 | - | Automotive Metallized Film Capacitors | Tin (Sn) | - | - | AC RATED VOLTAGE:160V | 8532.25.00.70 | 33000PF(pF) | Capacitors | - | BULK | 5 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PP | Not Required | 5 mm | 250 V | 0.5 mm | 2812 | 250VDC|160VAC | Straight | 10% | 10% | - | Film Capacitors | - | 160 V | 7.2 X 3 X 7.5 | RF Microwave Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 7.5 mm | - | 7.2 mm | 3 mm | 7.5(Max) | - | RoHS Compliant | Lead Free | ||
![]() F861BB473K310C KEMET Corporation | 33500 |
| - | - | - | - | Not Required | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | - | 2 | - | - | - | - | 0.047uF | EAR99 | - | - | 8532.25.00.20 | KEMET ELECTRONICS CORP | 0.8 | 0.8(mm) | 4 | 15(mm) | KEMET Corporation | F861BB473K310C | + 110 C | 110 | KEMET | - 40 C | -40 | Through Hole | Through Hole | -40C to 110C | 110 °C | -40 °C | Bulk | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | - | 4(Max) | Not Required(mm) | Active | - | No | 5.37 | - | Yes | 10(mm) | 10(Max) | - | X2 | PP | - | 15 | 10% | - | - | - | 630 VDC | - | Straight | - | Bulk | - | * | - | 10% | - | Yes | Active | - | - | - | EAR99 | - | EMI Suppression | - | - | - | SAFTEY CLASS: X2 | 8532.25.00.70 | 47000(pF) | Capacitors | - | BULK | 15 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PP | Not Required | 15 mm | 630 V | - | 7116 | 630VDC|310VAC | - | 10% | 10% | - | Safety Capacitors | - | 310 V | 18 X 4 X 10 | Safety Film Capacitors | - | - | 18(Max) | - | 10 mm | - | 18 mm | 4 mm | 10(Max) | - | RoHS Compliant | - | ||
![]() PHE426KB6150JR06 KEMET Corporation | In Stock | - | - | - | - | - | 18 mm x 6.5 mm | - | - | - | 2 | - | - | - | 2 | KEMET | 150 nF | 150000 pF | 0.15uF | EAR99 | - | 1000 | - | - | 0.8 | - | 6 | - | KEMET | - | + 105 C | 105 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 6.5(Max) | - | - | - | - | - | Compliant | - | - | 12.5(Max) | - | - | - | - | 15 | - | - | 220 V | 400 V | 400 VDC | - | Straight | - | Bulk | - | PHE426 | - | 5% | - | - | Active | - | - | Radial | - | - | Pulse | - | 105 °C | -55 °C | - | - | 150 nF | Capacitors | - | - | - | 6.5 mm | - | - | Radial | - | - | 15 mm | - | PP | - | 15 mm | - | 800 µm | - | 400VDC|220VAC | Straight | - | - | Straight | Film Capacitors | - | - | 18 X 6.5 X 12.5 | AC and Pulse Film Capacitors | - | Film Capacitors | 18(Max) | - | 12.5 mm | - | 18 mm | 6.5 mm | 12.5(Max) | - | RoHS Compliant | - | ||
![]() R71PI3220JB10K KEMET Corporation | 50441 |
| - | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | 0.22uF | EAR99 | 0.253 | - | - | - | 0.6 | 0.6(mm) | 3.5 | - | - | - | - | 105 | KEMET | - | -55 | Through Hole | Through Hole | -55C to 105C | - | - | Bulk | - | - | - | - | - | - | 6 | Not Required(mm) | Active | - | - | - | - | - | 17.5(mm) | 17.5 | - | - | PP | - | 15 | 10% | - | - | - | - | - | Straight | - | Tray | - | * | - | 10% | - | - | Active | - | - | - | - | - | Pulse | - | - | - | - | - | 220000(pF) | - | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PP | Not Required | - | - | - | - | 630VDC|275VAC | - | - | - | - | - | - | - | 18 X 6 X 17.5 | - | - | - | 18 | - | - | - | - | - | 17.5 | - | RoHS Compliant | - | ||
![]() F612JF333J100C KEMET Corporation | In Stock | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | - | 2 | - | KEMET | 33 nF | 33000 pF | 0.033uF | EAR99 | - | 3000 | - | KEMET ELECTRONICS CORP | 0.5 | - | 4 | - | KEMET | F612JF333J100C | + 105 C | 105 | KEMET | - 55 C | -55 | Through Hole | - | - | 105 °C | -55 °C | Bulk | , 2810 | RECTANGULAR PACKAGE | Radial | - | Active | - | 2.5(Max) | - | Active | - | - | 5.56 | Details | Yes | - | 6.5(Max) | - | - | - | 400±200 | 5 | - | - | 63 V | 100 V | 100 VDC | 100 V | Straight | - | Bulk | - | * | - | 5% | e3 | Yes | Active | - | - | Radial | EAR99 | 400ppm/Cel ppm/°C | Stacked Metallized Polyester Capacitors | Tin (Sn) | 105 °C | -55 °C | RATED AC VOLTAGE (V): 63 | - | 0.033 uF | Capacitors | - | BULK | 5 mm | 2.5 mm | Stacked | compliant | Radial | - | - | 5 mm | FILM CAPACITOR | PET | - | 5 mm | 100 V | 0.6 mm | 2810 | 100VDC|63VAC | Straight | 5% | 5% | - | Film Capacitors | - | 63 V | 7.2 X 2.5 X 6.5 | Stacked Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 6.5 mm | - | 7.2 mm | 6.5 mm | 6.5(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | 30 |
| - | - | - | - | Not Required | - | - | - | 2 Pin | - | - | - | - | WIMA | 330 nF | 330000 pF | 0.33uF | EAR99 | - | 2000 | - | - | 0.8 | 0.8(mm) | 6 | - | WIMA | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | - | - | - | - | - | - | - | - | - | 6(Max) | Not Required(mm) | - | - | - | - | Details | - | 12.5(mm) | 12.5(Max) | High Capacitance Ratio|High Volume | - | PP | - | 15 | 10% | 0.070548 oz | - | - | 100 VDC | - | Straight | - | Bulk | - | MKP 4 | - | 10% | - | - | Active | - | - | - | - | - | Metallized Polypropylene Capacitors | - | - | - | - | - | 330000PF(pF) | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PP | Not Required | 15 mm | - | 0.8 mm | - | 100VDC|63VAC | Straight | - | - | - | Film Capacitors | - | - | 18 X 6 X 12.5 | General Film Capacitors | - | Film Capacitors | 18(Max) | - | 12.5 mm | - | 18 mm | 6 mm | 12.5(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | 665 |
| - | - | - | - | Not Required | - | - | - | 2 Pin | - | - | - | 0.324 | WIMA | 470 nF | 470000 pF | 0.47uF | EAR99 | - | 2000 | - | - | 0.5 | 0.5(mm) | - | 5 mm | WIMA | - | + 125 C | 125 | - | - 55 C | -55 | Through Hole | Through Hole | -55C to 125C | - | - | - | - | - | - | MKS2-.47/63/5T | - | - | 3.5(Max) | Not Required(mm) | - | AEC-Q200 | No | - | Details | - | 8.5(mm) | 8.5(Max) | - | - | PET | - | 5 | 5% | 0.024119 oz | - | - | 63 VDC | - | Straight | - | Tape and Reel | - | MKS 2 | - | 5% | - | - | Active | - | - | - | - | - | Automotive Metallized Film Capacitors | - | 100 °C | -55 °C | - | - | 470000PF(pF) | Capacitors | - | - | - | 3.5 mm | Plastic Rectangular Can | - | Radial | - | - | 5 mm | - | PET | Not Required | 5 mm | - | 0.5 mm | - | 40VAC|63VDC | Straight | - | - | - | Film Capacitors | - | - | 7.2 X 3.5 X 8.5 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 8.5 mm | - | 7.2 mm | 3.5 mm | 8.5(Max) | No | RoHS Compliant | Lead Free | ||
![]() PHE450HK5330JR05 KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | 2 Pin | - | - | - | 0.8 | KEMET | 33 nF | 33000 pF | 0.033uF | EAR99 | - | 1000 | - | - | 0.6 | - | 5 | - | KEMET | - | + 105 C | 105 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | F450KK333J250C | - | - | 5 | - | - | - | - | - | Compliant | - | - | 11 | - | - | - | - | 7.5 | - | - | 180 V | 250 V | 250 VDC | 250 V | Straight | - | Bulk | - | PHE450 | - | 5% | - | - | Active | - | - | Radial | - | - | Pulse | - | 105 °C | -55 °C | - | - | 33 nF | Capacitors | - | - | - | 5 mm | Plastic Rectangular Can | - | Radial | - | - | 7.5 mm | - | PP | - | 7.5 mm | - | 600 µm | - | 250VDC|180VAC | Straight | - | - | - | Film Capacitors | - | - | 10 X 5 X 11 | AC and Pulse Film Capacitors | - | Film Capacitors | 10 | - | 5 mm | - | 11 mm | 10 mm | 11 | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 2 Pin | - | - | - | - | WIMA | 100 nF | 100000 pF | 0.1uF | EAR99 | - | 1600 | - | - | 0.8 | - | - | - | WIMA | - | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | MKP10-.1/400/10P15L3 | - | - | 7(Max) | - | - | - | - | - | Details | - | - | 14(Max) | - | - | - | - | 15 | - | 0.105822 oz | - | - | 400 VDC | - | Straight | - | Bulk | - | MKP 10 | - | 5 % | - | - | - | - | - | - | - | - | Pulse | - | - | - | - | - | 0.1 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PP | - | 15 mm | - | - | - | 250VAC|400VDC | Straight | - | - | - | Film Capacitors | - | - | 18 X 7 X 14 | AC and Pulse Film Capacitors | - | Film Capacitors | 18(Max) | - | 14 mm | - | 18 mm | 7 mm | 14(Max) | - | RoHS Compliant | - | ||
![]() 06035J2R2BAWTR AVX Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | SILICON DIOXIDE AND NITRIDE | 2.012816mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-F® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.1pF | e0 | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 2.2pF | - | 50V | TR, 7/13 INCH | - | 810μm | - | - | - | 1608 | 0603 | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 635μm | 0.029 0.73mm | 1.6mm | 0.81mm | - | No | Non-RoHS Compliant | Contains Lead | ||
Tiny WHSL | 5182 |
| - | - | - | - | - | - | - | - | 2 Pin | - | - | - | - | WIMA | 0.47 nF | - | 470pF | EAR99 | - | 1500 | - | - | 0.5 | - | - | - | WIMA | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | FKP2-470/100/2.5T | - | - | 4.5(Max) | - | - | - | - | - | - | - | - | 6(Max) | - | - | - | - | 5 | - | - | - | - | 100 VDC | - | Straight | - | Tape and Reel | - | FKP 2 | - | 2.5% | - | - | Active | - | - | - | - | - | Pulse | - | - | - | - | - | 470 pF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PP | - | 5 mm | - | 0.5 mm | - | 63VAC|100VDC | Straight | - | - | - | Film Capacitors | - | - | 7.2 X 4.5 X 6 | AC and Pulse Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 6 mm | - | 7.2 mm | 4.5 mm | 6(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | 30 |
| - | - | - | - | 13 mm x 5 mm x 11 mm | - | - | - | 2 Pin | - | - | - | 1.229 | WIMA | 220 nF | 220000 pF | 0.22uF | EAR99 | - | 700 | - | - | 0.6 | - | - | - | WIMA | - | + 125 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 5(Max) | - | - | - | - | - | Details | - | - | 11(Max) | - | - | - | - | 10 | - | 0.035274 oz | - | - | 250 VDC | - | Straight | - | Tape and Reel | - | MKS 4 | - | 10% | - | - | Active | - | - | - | - | - | Pulse | - | - | - | - | - | 0.22 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PET | - | 10 mm | - | 0.6 mm | - | 160VAC|250VDC | Straight | - | - | - | Film Capacitors | - | - | 13 X 5 X 11 | General Film Capacitors | - | Film Capacitors | 13(Max) | - | 11 mm | - | 13 mm | 5 mm | 11(Max) | - | RoHS Compliant | - |