- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Number of Terminals | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Value | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | HTS | Ihs Manufacturer | Lead Diameter (mm) | Lead Diameter (nom) | Lead Length (mm) | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Rad Hardened | Risk Rank | RoHS | Rohs Code | Seated Plane Height | Seated Plane Height (mm) | Shipping Restrictions | Suppression Class | Temp Coeff (Dielectric) | Temperature Coefficient (ppm/°C) | Terminal Pitch (mm) | Tolerance (+ or -) | Unit Weight | Voltage Rated | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Construction | Reach Compliance Code | Reference Standard | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Dielectric | Failure Rate | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | Rated (AC) Voltage (URac) | Size(mm) | Product | Features | Product Category | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F881AL472M300C KEMET Corporation | 4430 |
| - | - | - | Not Required | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | - | 2 | - | KEMET | 4.7 nF | - | 0.0047 uF | 0.0047uF | EAR99 | 1000 | 8532.25.00.20 | KEMET ELECTRONICS CORP | 0.6 | 0.6(mm) | 4 | 10(mm) | KEMET | F881AL472M300C | + 110 C | 110 | KEMET | - 40 C | -40 | Through Hole | Through Hole | -40C to 110C | 110 °C | -40 °C | Bulk | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | 9.5 | Not Required(mm) | Active | - | No | 1.25 | Details | Yes | 7.5(mm) | 7.5 | This product may require additional documentation to export from the United States. | Y2 | PP | - | 10 | 20% | - | - | 1 kVDC | Straight | - | Bulk | - | * | - | 20% | - | - | Active | - | - | - | EAR99 | - | EMI Suppression | - | - | - | - | RATED AC VOLTAGE (V): 300; SAFETY CLASS: Y2 | - | 4700(pF) | Capacitors | - | BULK | 10 mm | - | Plastic Rectangular Can | compliant | - | Radial | - | - | - | FILM CAPACITOR | PP | Not Required | 10 mm | - | - | 1000 V | - | 5137 | 1000VDC|300VAC | - | 20% | 20% | Safety Capacitors | 300 V | 13 X 9.5 X 7.5 | Safety Film Capacitors | - | Safety Capacitors | 13 | - | 7.5 mm | - | 13 mm | 9.5 mm | 7.5 | - | RoHS Compliant | - | ||
![]() F601JF104M050C KEMET Corporation | In Stock | - | - | - | - | Not Required | - | - | - | - | - | - | - | 0.2 | - | - | - | - | 0.1uF | EAR99 | - | 8532.25.00.80 | - | 0.5 | 0.5(mm) | 5 | 5(mm) | - | - | - | 100 | - | - | -55 | Through Hole | Through Hole | -55C to 100C | - | - | - | - | - | - | - | - | 2.5(Max) | Not Required(mm) | - | - | No | - | - | - | 6.5(mm) | 6.5(Max) | - | - | PET | 400±200 | 5 | 20% | - | - | - | Straight | - | Bulk | - | - | - | 20% | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | 100000PF(pF) | - | - | - | - | - | - | - | - | Radial | - | - | - | - | PET | Not Required | - | - | - | - | - | - | 50VDC|30VAC | - | - | - | - | - | 7.2 X 2.5 X 6.5 | - | - | - | 7.2(Max) | - | - | - | - | - | 6.5(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | 8271 |
| - | - | - | - | - | - | - | 2 Pin | - | - | - | 0.313 | WIMA | 0.47 nF | - | - | 470pF | EAR99 | 1500 | - | - | 0.5 | - | - | - | WIMA | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | FKP2-470/630/5P5T | - | 4.5(Max) | - | - | - | - | - | - | - | - | 6(Max) | - | - | - | - | 5 | - | - | - | 630 VDC | Straight | - | Tape and Reel | - | FKP 2 | - | 5% | - | - | - | - | - | - | - | - | Pulse | - | - | - | - | - | - | 470 pF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | - | - | PP | - | 5 mm | - | - | - | 0.5 mm | - | 630VDC|250VAC | Straight | - | - | Film Capacitors | - | 7.2 X 4.5 X 6 | AC and Pulse Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 6 mm | - | 7.2 mm | 4.5 mm | 6(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | PAPER | - | 2 | 7.676 | WIMA | 220 nF | 220000 pF | - | 0.22uF | EAR99 | 570 | - | WIMA GMBH & CO KG | 0.8 | - | 6 | - | WIMA | MPX20W3220FI00MSSD | + 110 C | 110 | - | - 40 C | -40 | Through Hole | - | - | 110 °C | -40 °C | - | , | RECTANGULAR PACKAGE | Radial | - | Active | 10(Max) | - | - | - | - | 5.74 | Details | Yes | - | - | - | X2 | - | - | 22.5 | - | 0.282192 oz | - | - | Straight | - | Bulk | - | MP 3-X2 | - | 20% | e3 | Yes | Active | - | - | - | EAR99 | - | RFI Suppression | Tin (Sn) | - | - | - | - | 8532.25.00.10 | 0.22 uF | Capacitors | - | BULK | 22.5 mm | - | - | compliant | - | Radial | - | - | - | PAPER CAPACITOR | Paper | - | 22.5 mm | - | - | 630 V | 0.8 mm | - | 250VAC | Straight | 20% | 20% | Safety Capacitors | 250 V | 28 X 10 X 22 | Safety Film Capacitors | - | Safety Capacitors | 28(Max) | - | 22 mm | - | 28 mm | 10 mm | 22(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | 731 |
| - | - | - | Not Required | - | - | - | 2 Pin | - | - | - | 0.786 | WIMA | 3.3 nF | - | 0.0033 uF | 0.0033uF | EAR99 | 900 | - | - | 0.6 | 0.6(mm) | - | - | WIMA | - | + 100 C | 110 | - | - 55 C | -55 | Through Hole | Through Hole | -55C to 110C | - | - | - | - | - | - | - | - | 4(Max) | Not Required(mm) | - | - | - | - | Details | - | 9(mm) | 9(Max) | - | - | PP | - | 10 | 10% | 0.035274 oz | - | 1.6 kVDC | Straight | - | Tape and Reel | - | MKP 10 | - | 10% | - | - | Active | - | - | - | - | - | Pulse | - | - | - | - | - | - | 3300PF(pF) | Capacitors | - | - | - | - | - | - | - | Radial | - | - | - | - | PP | Not Required | 10 mm | - | - | - | 0.6 mm | - | 1600VDC|650VAC | Straight | - | - | Film Capacitors | - | 13 X 4 X 9 | AC and Pulse Film Capacitors | - | Film Capacitors | 13(Max) | - | 9 mm | - | 13 mm | 4 mm | 9(Max) | - | RoHS Compliant | - | ||
![]() R82EC3100DQ70M KEMET Corporation | In Stock | - | - | - | - | Not Required | - | - | - | 2 Pin | - | - | - | - | KEMET | 100 nF | 100000 pF | - | 0.1uF | EAR99 | 3500 | - | - | 0.5 | 0.5(mm) | - | - | KEMET | - | + 105 C | 105 | KEMET | - 55 C | -55 | Through Hole | Through Hole | -55C to 105C | - | - | Tape & Box (TB) | - | - | - | 82EC3100DQ70M | - | 2.5 | Not Required(mm) | Active | AEC-Q200 | - | - | Details | - | 6.5(mm) | 6.5 | - | - | PET | - | 5 | 20% | - | - | 100 VDC | Straight | - | Ammo | - | * | - | 20% | - | - | Active | - | - | - | - | - | Automotive Grade | - | - | - | - | - | - | 100000(pF) | Capacitors | - | - | - | - | Stacked | - | - | Radial | - | - | - | - | PET | Not Required | 5 mm | - | - | - | 0.5 mm | - | 100VDC|63VAC | Straight | - | - | Film Capacitors | - | 7.2 X 2.5 X 6.5 | General Film Capacitors | - | Film Capacitors | 7.2 | - | 6.5 mm | - | 7.2 mm | 2.5 mm | 6.5 | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | - | 2 | 8.675 | WIMA | 47 nF | 47000 pF | - | 0.047uF | EAR99 | 459 | - | WIMA GMBH & CO KG | 0.8 | - | 6 | - | WIMA | MKP1U024706B00KSSD | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | - | 85 °C | -55 °C | - | , | RECTANGULAR PACKAGE | - | - | Active | 11(Max) | - | - | - | - | 2.28 | Details | Yes | - | 21(Max) | - | - | - | - | 27.5 | - | 0.317466 oz | - | 2 kVDC | Straight | - | Bulk | - | MKP 10 | - | 10% | e3 | Yes | Active | - | - | - | EAR99 | - | Pulse | Tin (Sn) | - | - | - | AC RATED VOLTAGE(V):700 | 8532.25.00.70 | 0.047 uF | Capacitors | - | BULK | - | - | Plastic Rectangular Can | compliant | - | Radial | - | - | - | FILM CAPACITOR | PP | - | 27.5 mm | - | - | 2000 V | 0.8 mm | - | 700VAC|2000VDC | Straight | 10% | 10% | Film Capacitors | - | 31.5 X 11 X 21 | AC and Pulse Film Capacitors | - | Film Capacitors | 31.5(Max) | - | 21 mm | - | 31.5 mm | 11 mm | 21(Max) | - | RoHS Compliant | - | ||
![]() MKP18412106342X Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.001uF | EAR99 | - | - | - | 0.7 | - | 6 | - | - | - | - | 100 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 3(Max) | - | - | - | - | - | - | - | - | 8.5(Max) | - | - | - | - | 7.5 | - | - | - | - | Straight | - | Bulk | - | - | - | 5% | - | - | NRND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | PP | - | - | - | - | - | - | - | 630VDC|250VAC | - | - | - | - | - | 10 X 3 X 8.5 | - | - | - | 10(Max) | - | - | - | - | - | 8.5(Max) | - | RoHS Compliant | - | ||
![]() 82EC3150AA70J KEMET Corporation | In Stock | - | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | 0.15uF | EAR99 | - | - | - | 0.5 | 0.5(mm) | 4 | 5(mm) | - | - | - | 105 | KEMET | - | -55 | Through Hole | Through Hole | -55C to 105C | - | - | Bulk | - | - | - | - | - | 3.5 | Not Required(mm) | Active | - | No | - | Compliant | - | 7.5(mm) | 7.5 | - | - | PET | - | 5 | 5% | - | - | - | Straight | - | Bulk | - | * | - | 5% | - | - | Active | - | - | - | - | - | - | - | 105 °C | -55 °C | - | - | - | 150000(pF) | - | - | - | - | 3.5 mm | Stacked | - | - | Radial | - | - | 5 mm | - | PET | Not Required | - | - | - | - | 500 µm | - | 100VDC|63VAC | - | - | - | - | - | 7.2 X 3.5 X 7.5 | - | - | - | 7.2 | - | - | - | 7.2 mm | - | 7.5 | - | RoHS Compliant | - | ||
![]() RSBEC2470JH00K KEMET Corporation | 30000 |
| - | - | - | Not Required | - | - | - | - | - | - | - | - | KEMET | 47 nF | 47000 pF | - | 0.047uF | EAR99 | 3000 | - | - | 0.5 | 0.5(mm) | - | 5(mm) | KEMET | - | + 125 C | 125 | KEMET | - 55 C | -55 | Through Hole | Through Hole | -55C to 125C | - | - | Bulk | - | - | - | SBEC2470JH00K | - | 2.5(Max) | Not Required(mm) | Active | AEC-Q200 | No | - | Details | - | 6.5(mm) | 6.5(Max) | - | - | PET | - | 5 | 10% | - | - | 100 VDC | Straight | - | Bulk | - | * | - | 10% | - | - | Active | - | - | - | - | - | Pulse | - | - | - | - | - | - | 47000(pF) | Capacitors | - | - | - | - | Stacked | - | - | Radial | - | - | - | - | PET | Not Required | 5 mm | - | - | - | - | - | 100VDC|63VAC | - | - | - | Film Capacitors | - | 7.2 X 2.5 X 6.5 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | - | - | - | - | - | 6.5(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYETHYLENE TEREPHTHALATE | - | 2 | 3.302 | WIMA | 330 nF | 330000 pF | - | 0.33uF | EAR99 | 1200 | - | WIMA GMBH & CO KG | 0.8 | 0.8(mm) | 6 | 15(mm) | WIMA | MKS4G033304F00MSSD | + 125 C | 100 | - | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | 125 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | - | Active | 8(Max) | Not Required(mm) | - | - | No | 5.65 | Compliant | Yes | 15(mm) | 15(Max) | - | - | PET | - | 15 | 20% | 0.105822 oz | - | 400 VDC | Straight | - | Bulk | - | MKS 4 | - | 20% | e3 | Yes | Active | - | - | - | EAR99 | - | Pulse | Tin (Sn) | 100 °C | -55 °C | - | - | 8532.25.00.70 | 330000PF(pF) | Capacitors | - | Bulk | 15 mm | 8 mm | Plastic Rectangular Can | compliant | - | Radial | - | - | 15 mm | FILM CAPACITOR | PET | Not Required | 15 mm | - | No | 400 V | 800 µm | - | 200VAC|400VDC | Straight | 20% | 20% | Film Capacitors | 200 V | 18 X 8 X 15 | General Film Capacitors | - | Film Capacitors | 18(Max) | - | 15 mm | - | 18 mm | 8 mm | 15(Max) | No | RoHS Compliant | - | ||
![]() SBEC3200AA00J KEMET Corporation | 13385 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.2uF | EAR99 | - | - | - | 0.5 | - | 4 | - | - | - | - | 125 | KEMET | - | -55 | Through Hole | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | 400±200 | 5 | - | - | - | - | Straight | - | Bag | - | * | - | 5% | - | - | Unconfirmed | - | - | - | - | - | Pulse | - | - | - | - | - | - | - | - | - | - | - | - | Stacked | - | - | Radial | - | - | - | - | PET | - | - | - | - | - | - | - | 100VDC|63VAC | - | - | - | - | - | - | - | - | - | 7.2(Max) | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TFSQ0402C0H1C2R1WT TDK Corporation | In Stock | - | Datasheet | Surface Mount | Surface Mount | 01005 (0402 Metric) | - | ONE SURFACE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | TFSQ0402 | 0.016Lx0.008W 0.40mmx0.20mm | ±0.05pF | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 60% ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8532.24.00.20 | 2.1pF | - | 16V | TR, 7 INCH | - | - | - | - | - | - | 0402 | 1005 | - | CERAMIC CAPACITOR | C0H | - | - | C0H | Yes | - | - | 0201 | - | - | - | - | - | - | - | - | General Purpose | - | - | - | 200μm | 0.009 0.23mm | - | - | - | - | RoHS Compliant | - | ||
![]() TFSQ0402C0H1C2R9WT TDK Corporation | In Stock | - | Datasheet | Surface Mount | Surface Mount | 01005 (0402 Metric) | - | ONE SURFACE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | TFSQ0402 | 0.016Lx0.008W 0.40mmx0.20mm | ±0.05pF | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 60% ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8532.24.00.20 | 2.9pF | - | 16V | TR, 7 INCH | - | - | - | unknown | - | - | 0402 | 1005 | - | CERAMIC CAPACITOR | C0H | - | - | C0H | Yes | - | - | 0201 | - | - | - | - | - | - | - | - | General Purpose | - | - | - | 200μm | 0.009 0.23mm | - | - | - | - | RoHS Compliant | - | ||
![]() TFSQ0402C0H1C2R3WT TDK Corporation | In Stock | - | Datasheet | Surface Mount | Surface Mount | 01005 (0402 Metric) | - | ONE SURFACE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | TFSQ0402 | 0.016Lx0.008W 0.40mmx0.20mm | ±0.05pF | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 60% ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8532.24.00.20 | 2.3pF | - | 16V | TR, 7 INCH | - | - | - | unknown | - | - | 0402 | 1005 | - | CERAMIC CAPACITOR | C0H | - | - | C0H | Yes | - | - | 0201 | - | - | - | - | - | - | - | - | General Purpose | - | - | - | 200μm | 0.009 0.23mm | - | - | - | - | RoHS Compliant | - | ||
![]() TFSQ0402C0H1C2R4WT TDK Corporation | In Stock | - | Datasheet | Surface Mount | Surface Mount | 01005 (0402 Metric) | - | ONE SURFACE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16V | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | TFSQ0402 | 0.016Lx0.008W 0.40mmx0.20mm | ±0.05pF | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 60% ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8532.24.00.20 | 2.4pF | - | - | TR, 7 INCH | - | - | - | - | - | - | 0402 | 1005 | - | CERAMIC CAPACITOR | C0H | - | - | C0H | Yes | 16V | - | 0201 | - | - | - | - | - | - | - | - | General Purpose | - | - | - | 200μm | 0.009 0.23mm | - | - | - | - | RoHS Compliant | - | ||
![]() TFSQ0402C0H1C2R0WT TDK Corporation | In Stock | - | Datasheet | Surface Mount | Surface Mount | 01005 (0402 Metric) | - | ONE SURFACE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | TFSQ0402 | 0.016Lx0.008W 0.40mmx0.20mm | ±0.05pF | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 60% ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8532.24.00.20 | 2pF | - | 16V | TR, 7 INCH | - | - | - | unknown | - | - | 0402 | 1005 | - | CERAMIC CAPACITOR | C0H | - | - | C0H | Yes | - | - | 0201 | - | - | - | - | - | - | - | - | General Purpose | - | - | - | 200μm | 0.009 0.23mm | - | - | - | - | RoHS Compliant | - | ||
![]() TFSQ0402C0H1C1R6WT TDK Corporation | In Stock | - | Datasheet | Surface Mount | Surface Mount | 01005 (0402 Metric) | - | ONE SURFACE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | TFSQ0402 | 0.016Lx0.008W 0.40mmx0.20mm | ±0.05pF | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 60% ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8532.24.00.20 | 1.6pF | - | 16V | TR, 7 INCH | - | - | - | - | - | - | 0402 | 1005 | - | CERAMIC CAPACITOR | C0H | - | - | C0H | Yes | - | - | 0201 | - | - | - | - | - | - | - | - | General Purpose | - | - | - | 200μm | 0.009 0.23mm | - | - | - | - | RoHS Compliant | - | ||
![]() 02013J1R7PBWTR AVX Corporation | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | SILICON DIOXIDE AND NITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.024Lx0.013W 0.60mmx0.33mm | ±0.02pF | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin/Lead (Sn90Pb10) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.02 PICO FARAD | 8532.25.00.45 | 1.7pF | - | 25V | TR, 7/13 INCH | - | - | - | not_compliant | MIL-STD-202F | - | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 225μm | 0.011 0.28mm | 0.6mm | 0.325mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 08051J2R2BAWTR AVX Corporation | 11500 | - | Datasheet | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | 5.499807mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-F® | 0.079Lx0.050W 2.00mmx1.27mm | ±0.1pF | e0 | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | Thin Film | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 2.2pF | - | 100V | TR, 7/13 INCH | - | 1.27mm | - | - | - | - | 2012 | 0805 | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 914.4μm | 0.029 0.73mm | 2.01mm | - | - | No | Non-RoHS Compliant | Contains Lead |