- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Number of Terminals | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance Value | ECCN (US) | ESR (Ohm) | Factory Pack QuantityFactory Pack Quantity | HTS | Ihs Manufacturer | Lead Diameter (mm) | Lead Diameter (nom) | Lead Length (mm) | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Rad Hardened | Risk Rank | RoHS | Rohs Code | Schedule B | Seated Plane Height | Seated Plane Height (mm) | Suppression Class | Temp Coeff (Dielectric) | Temperature Coefficient (ppm/°C) | Terminal Pitch (mm) | Tolerance (+ or -) | Unit Weight | Voltage Rated | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Composition | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Construction | Reach Compliance Code | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Dielectric | Failure Rate | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | Rated (AC) Voltage (URac) | Size(mm) | Product | Features | Product Category | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 08051J8R2BAWTR AVX Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | 5.499807mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-F® | 0.079Lx0.050W 2.00mmx1.27mm | ±0.1pF | e0 | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | Thin Film | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 8.2pF | - | 100V | TR, 7/13 INCH | - | 1.27mm | - | - | - | 2012 | 0805 | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 914.4μm | 0.029 0.73mm | 2.01mm | - | - | No | Non-RoHS Compliant | Contains Lead | - | ||
![]() 08051K6R8BAWTR AVX Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | 5.499807mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-F® | 0.079Lx0.050W 2.00mmx1.27mm | ±0.1pF | e0 | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+60ppm/Cel ppm/°C | - | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | Thin Film | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 6.8pF | - | 100V | TR, 7/13 INCH | - | 1.27mm | - | - | - | 2012 | 0805 | - | FILM CAPACITOR | C0H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 914.4μm | 0.029 0.73mm | 2.01mm | - | - | No | Non-RoHS Compliant | Contains Lead | - | ||
![]() 06035J3R6ABTTR AVX Corporation | 19 |
| - | 14 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | ONE SURFACE | - | - | - | 2.012816mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.05pF | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | - | 8532.25.00.45 | 3.6pF | - | 50V | TR | - | 810μm | - | - | - | 1608 | 0603 | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 630μm | 0.029 0.73mm | 1.6mm | 0.81mm | - | No | Non-RoHS Compliant | Contains Lead | - | ||
![]() 04023J3R9BBSTR\500 AVX Corporation | 19 |
| - | 16 Weeks | - | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25V | - | - | - | - | - | -55°C~125°C | Cut Tape (CT) | 2008 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±0.1pF | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 3.9pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | 0.016 0.40mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 04021J1R3PBSTR\500 AVX Corporation | 558 |
| - | 16 Weeks | - | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | 0.039Lx0.022W 1.00mmx0.55mm | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.020 0.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() F612JF683J100A KEMET Corporation | In Stock | - | - | - | - | - | Not Required | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | - | 2 | - | KEMET | 68 nF | 68000 pF | 0.068uF | EAR99 | - | 4000 | - | KEMET ELECTRONICS CORP | 0.5 | 0.5(mm) | 17 | - | KEMET | F612JF683J100A | + 105 C | 105 | KEMET | - 55 C | -55 | Through Hole | Through Hole | -55C to 105C | - | - | 105 °C | -55 °C | Bulk | , 2810 | RECTANGULAR PACKAGE | Radial | Active | 2.5(Max) | Not Required(mm) | Active | - | - | 5.53 | Details | Yes | - | 6.5(mm) | 6.5(Max) | - | PET | 400±200 | 5 | 5% | - | - | 63 V | 100 V | - | 100 VDC | Straight | - | Bulk | - | * | - | 5% | e3 | Yes | Active | - | - | Radial | EAR99 | 400ppm/Cel ppm/°C | Stacked Metallized Polyester Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 63 | - | 68000(pF) | Capacitors | - | BULK | 5 mm | - | Stacked | compliant | Radial | - | - | 5 mm | FILM CAPACITOR | PET | Not Required | 5 mm | - | 100 V | 0.6 mm | 2810 | 100VDC|63VAC | - | 5% | 5% | Film Capacitors | 63 V | 7.2 X 2.5 X 6.5 | Stacked Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 6.5 mm | - | 7.2 mm | 6.5 mm | 6.5(Max) | - | RoHS Compliant | - | - | ||
![]() 46KI3100JBM1M KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1uF | EAR99 | - | - | 8532.25.00.80 | - | 0.6 | - | 3.5 | - | - | - | - | 125 | - | - | -40 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | 11 | X2 | - | - | 15 | - | - | - | - | - | - | - | Straight | - | Tray | - | - | - | 20% | - | - | Active | - | - | - | - | - | EMI Suppression | - | - | - | - | - | - | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PP | - | - | - | - | - | - | 275VAC | - | - | - | Safety Capacitors | - | 18 X 5 X 11 | Safety Film Capacitors | - | - | 18 | - | - | - | - | - | 11 | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 2 Pin | - | - | - | 1.543 | WIMA | 47 nF | 47000 pF | 0.047uF | EAR99 | - | 2400 | - | - | 0.8 | - | 6 | - | WIMA | - | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 5(Max) | - | - | - | - | - | Details | - | - | - | 11(Max) | - | - | - | 15 | - | 0.070548 oz | - | - | - | - | 400 VDC | Straight | - | Bulk | - | MKP 10 | - | 20% | - | - | Active | - | - | - | - | - | Pulse | - | - | - | - | - | 0.047 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PP | - | 15 mm | - | - | 0.8 mm | - | 250VAC|400VDC | Straight | - | - | Film Capacitors | - | 18 X 5 X 11 | AC and Pulse Film Capacitors | - | Film Capacitors | 18(Max) | - | 11 mm | - | 18 mm | 5 mm | 11(Max) | - | RoHS Compliant | - | - | ||
![]() F861DU225M310R KEMET Corporation | 51 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | 2200 nF | - | 2.2uF | EAR99 | - | 200 | 8532.25.00.20 | - | 0.8 | - | - | - | KEMET | - | + 110 C | 110 | KEMET | - 40 C | -40 | Through Hole | - | - | - | - | - | - | Tape & Box (TB) | - | - | - | - | 13(Max) | - | Active | - | - | - | Details | - | - | - | 22(Max) | X2 | - | - | 22.5 | - | - | - | - | - | - | 630 VDC | Straight | - | Ammo | - | * | - | 20% | - | - | Active | - | - | - | - | - | EMI Suppression | - | - | - | - | - | 2.2 uF | Capacitors | - | - | - | - | Wound | - | Radial | - | - | - | - | PP | - | 22.5 mm | - | - | - | - | 630VDC|310VAC | - | - | - | Safety Capacitors | - | 26 X 13 X 22 | Safety Film Capacitors | - | Safety Capacitors | 26(Max) | - | - | - | - | - | 22(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 2 Pin | - | - | - | 0.213 | WIMA | 10 nF | 10000 pF | 0.01uF | EAR99 | - | 2800 | - | - | 0.5 | - | - | - | WIMA | - | + 125 C | 125 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 2.5(Max) | - | - | AEC-Q200 | - | - | Details | - | - | - | 6.5(Max) | - | - | - | 5 | - | 0.020021 oz | - | - | - | - | 400 VDC | Straight | - | Ammo | - | MKS 2 | - | 10% | - | - | Active | - | - | - | - | - | Automotive Metallized Film Capacitors | - | - | - | - | - | 0.01 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PET | - | 5 mm | - | - | 0.5 mm | - | 200VAC|400VDC | Straight | - | - | Film Capacitors | - | 7.2 X 2.5 X 6.5 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 6.5 mm | - | 7.2 mm | 2.5 mm | 6.5(Max) | - | RoHS Compliant | - | - | ||
![]() 46KI3330CKN0K KEMET Corporation | In Stock | - | - | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | 0.33uF | EAR99 | - | - | 8532.25.00.10 | - | 0.6 | 0.6(mm) | - | - | - | - | - | 110 | - | - | -40 | Through Hole | Through Hole | -40C to 110C | - | - | - | - | - | - | - | - | - | 8.5 | Not Required(mm) | - | - | - | - | - | - | - | 14.5(mm) | 14.5 | X2 | PP | - | 15 | 10% | - | - | - | - | - | - | Straight | - | Tape and Reel | - | - | - | 10% | - | - | Active | - | - | - | - | - | EMI Suppression | - | - | - | - | - | 330000PF(pF) | - | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PP | Not Required | - | - | - | - | - | 560VDC|275VAC | - | - | - | - | - | 18 X 8.5 X 14.5 | - | - | - | 18 | - | - | - | - | - | 14.5 | - | RoHS Compliant | - | - | ||
![]() P295BE561M500A KEMET Corporation | 445 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 560pF | EAR99 | - | - | - | - | 0.8 | - | 30 | - | - | - | - | 115 | KEMET | - | -40 | Through Hole | - | - | - | - | - | - | Bulk | - | - | - | - | 5.5(Max) | - | Active | - | - | - | - | - | - | - | 12.5(Max) | Y1 | - | - | 15 | - | - | - | - | - | - | - | Straight | - | Bulk | - | * | - | 20% | - | - | - | - | - | - | - | - | EMI Suppression | - | - | - | - | - | - | - | - | - | - | - | Wound | - | Radial | - | - | - | - | Paper | - | - | - | - | - | - | 1500VDC|500VAC | - | - | - | - | - | 18 X 5.5 X 12.5 | - | - | - | 18(Max) | - | - | - | - | - | 12.5(Max) | - | RoHS Compliant | - | - | ||
![]() 413I21505000M KEMET Corporation | In Stock | - | - | - | - | - | Not Required | - | - | - | 2 Pin | - | - | - | - | - | - | - | 0.015uF | EAR99 | - | - | 8532.25.00.20 | - | 0.6 | 0.6(mm) | 25 | - | - | - | + 110 C | 110 | - | - 40 C | -40 | Through Hole | Through Hole | -40C to 110C | - | - | - | - | - | - | - | - | - | 6 | Not Required(mm) | - | - | - | - | - | - | - | 12(mm) | 12 | Y2/X1 | PP | - | 15 | 20% | - | - | - | - | - | 1 kVDC | Straight | - | Loose | - | R413 | - | 20% | - | - | Active | - | - | - | - | - | Interference Suppression | - | - | - | - | - | 15000(pF) | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PP | Not Required | 15 mm | - | - | - | - | 1000VDC|300VAC | Straight | - | - | Film Capacitors | - | 18 X 6 X 12 | Suppression Film Capacitors | - | - | 18 | - | - | - | 18 mm | - | 12 | - | RoHS Compliant | - | - | ||
![]() R76PI2220JB30J KEMET Corporation | 22 |
| - | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | 0.022uF | EAR99 | 0.029 | - | - | - | 0.8 | 0.8(mm) | 3.5 | - | - | - | - | 110 | KEMET | - | -55 | Through Hole | Through Hole | -55C to 110C | - | - | - | - | Bulk | - | - | - | - | 5 | Not Required(mm) | Active | - | - | - | - | - | 8532250070/8532250070/8532250070/8532250070/8532250070 | 11(mm) | 11 | - | PP | -200±100 | 15 | 5% | - | - | - | - | - | - | Straight | - | Bulk | - | * | - | 5% | - | - | Active | - | - | - | - | - | Pulse | - | - | - | - | - | 22000(pF) | - | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PP | Not Required | - | - | - | - | - | 630VDC|400VAC | - | - | - | - | - | 18 X 5 X 11 | - | - | - | 18 | - | - | - | - | - | 11 | - | RoHS Compliant | - | - | ||
![]() F601JF332J063C KEMET Corporation | In Stock | - | - | - | - | - | Not Required | - | - | - | - | - | - | - | 0.2 | - | - | - | 0.0033uF | EAR99 | - | - | 8532.25.00.80 | - | 0.5 | 0.5(mm) | 5 | 5(mm) | - | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | - | - | - | - | - | - | - | - | - | 2.5(Max) | Not Required(mm) | - | - | No | - | - | - | - | 6.5(mm) | 6.5(Max) | - | PET | 400±200 | 5 | 5% | - | - | - | - | - | 63 VDC | Straight | - | Bulk | - | - | - | 5% | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | 3300PF(pF) | Capacitors | - | - | - | - | Radial | - | Radial | - | - | - | - | PET | Not Required | 5 mm | - | - | - | - | 40VAC|63VDC | - | - | - | Film Capacitors | - | 7.2 X 2.5 X 6.5 | - | - | - | 7.2(Max) | - | - | - | - | - | 6.5(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | 551 |
| - | - | - | Through Hole | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polyester, Polyethylene Terephthalate (PET), Metallized | - | 2 | 10.189 | WIMA | - | - | 10uF | EAR99 | - | 459 | - | WIMA GMBH & CO KG | 0.8 | 0.8(mm) | 6 | - | WIMA | MKS4C051006B00KSSD | + 125 C | 125 | WIMA | - 55 C | -55 | Through Hole | Through Hole | -55C to 125C | - | - | 125 °C | -55 °C | Bulk | , | RECTANGULAR PACKAGE | Radial | Active | 11(Max) | Not Required(mm) | Active | - | - | 1.64 | Details | Yes | - | 21(mm) | 21(Max) | - | PET | - | 27.5 | 10% | 0.352740 oz | - | - | - | 40V | 63 VDC | Straight | -55°C ~ 125°C | Bulk | - | MKS 4 | 1.240 L x 0.433 W (31.50mm x 11.00mm) | 10% | e3 | Yes | Active | - | - | PC Pins | EAR99 | - | Pulse | Tin (Sn) | - | General Purpose | - | 8532.25.00.70 | 10000000PF(pF) | Capacitors | - | Tray | 27.5 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PET | Not Required | 27.5 mm | No | 63 V | 0.8 mm | - | 40VAC|63VDC | Straight | 10% | 10% | Film Capacitors | 40 V | 31.5 X 11 X 21 | General Film Capacitors | - | Film Capacitors | 31.5(Max) | - | 21 mm | 0.827 (21.00mm) | 31.5 mm | 11 mm | 21(Max) | - | RoHS Compliant | - | - | ||
![]() 0201ZJ2R9BBSTR AVX Corporation | 27 |
| - | 14 Weeks | - | - | 0201 | YES | WRAPAROUND | SURFACE MOUNT | - | SILICON DIOXIDE AND NITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 2.9pF | - | 10V | TR, 7/13 INCH | - | - | - | - | - | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | 3.4483% | 3.4483% | - | - | - | - | - | - | - | - | 0.225mm | - | 0.6mm | 0.325mm | - | - | ROHS3 Compliant | - | - | ||
![]() 04023J1R7ABWTR\500 AVX Corporation | 6 |
| - | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 04021J1R0PBWTR\500 AVX Corporation | 27 |
| - | 14 Weeks | - | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | 0.039Lx0.022W 1.00mmx0.55mm | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.020 0.50mm | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 04021JR65PBWTR\500 AVX Corporation | 27 |
| - | 14 Weeks | - | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | 0.039Lx0.022W 1.00mmx0.55mm | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.020 0.50mm | - | - | - | - | Non-RoHS Compliant | - | - |