- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Number of Terminals | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Tolerance | Capacitance Value | Dimensions | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | HTS | Ihs Manufacturer | Lead Diameter (mm) | Lead Diameter (nom) | Lead Length (mm) | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Rad Hardened | Risk Rank | RoHS | Rohs Code | Seated Plane Height | Seated Plane Height (mm) | Temp Coeff (Dielectric) | Temperature Coefficient (ppm/°C) | Terminal Pitch (mm) | Tolerance (+ or -) | Unit Weight | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Construction | Reach Compliance Code | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Dielectric | Failure Rate | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Lead Style | Positive Tolerance | Negative Tolerance | Terminal Type | Product Type | Rated (AC) Voltage (URac) | Size(mm) | Product | Features | Product Category | Product Length | Product Width | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Product Height (mm) | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | - | 2 | 0.708 | WIMA | 10 nF | 10000 pF | - | - | 0.01uF | - | EAR99 | 3000 | - | WIMA GMBH & CO KG | 0.6 | 0.6(mm) | 6 | 10(mm) | WIMA | MKP1G021003C00MSSD | - | + 100 C | 110 | - | - 55 C | -55 | Through Hole | Through Hole | -55C to 110C | - | - | 85 °C | -55 °C | - | , 5116 | RECTANGULAR PACKAGE | Radial | - | Active | 4(Max) | Not Required(mm) | - | - | No | 5.7 | Compliant | Yes | 9(mm) | 9(Max) | PP | - | 10 | 20% | 0.035274 oz | - | - | - | 400 VDC | Straight | - | Bulk | - | MKP 10 | - | 20% | e3 | Yes | Active | - | - | - | EAR99 | - | Pulse | Tin (Sn) | 100 °C | -55 °C | - | - | AC RATED VOLTAGE(V):250 | 8532.25.00.70 | 10000PF(pF) | Capacitors | - | BULK | 10 mm | 4 mm | Plastic Rectangular Can | compliant | Radial | - | - | 10 mm | FILM CAPACITOR | PP | Not Required | 10 mm | - | 400 V | 600 µm | 5116 | 400VDC|250VAC | Straight | 20% | 20% | - | Film Capacitors | 250 V | 13 X 4 X 9 | AC and Pulse Film Capacitors | - | Film Capacitors | - | - | 13(Max) | - | 9 mm | - | 13 mm | 4 mm | - | 9(Max) | No | RoHS Compliant | - | - | ||
![]() 04025J1R5PBSTR\500 AVX Corporation | 27 |
| - | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() F411JH151J100C KEMET Corporation | In Stock | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | - | 2 | - | - | - | - | - | - | 150pF | - | EAR99 | - | - | KEMET ELECTRONICS CORP | 0.5 | - | 4 | - | KEMET Corporation | F411JH151J100C | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | 100 °C | -55 °C | - | , 2818 | RECTANGULAR PACKAGE | Radial | - | Active | 4.5(Max) | - | - | - | - | 5.53 | - | Yes | - | 6(Max) | - | - | 5 | - | - | - | - | - | 100 VDC | Straight | - | Bulk | - | - | - | 5% | - | - | Active | - | - | - | EAR99 | -200ppm/Cel ppm/°C | Pulse and DC Transient Suppression | - | - | - | - | - | RATED AC VOLTAGE (V): 63 | - | 150 pF | Capacitors | - | BULK | 5 mm | - | - | compliant | Radial | - | - | - | FILM CAPACITOR | PP | - | 5 mm | - | 100 V | - | 2818 | 100VDC|63VAC | - | 5% | 5% | - | Film Capacitors | 63 V | 7.2 X 4.5 X 6 | AC and Pulse Film Capacitors | - | - | - | - | 7.2(Max) | - | 6 mm | - | 7.2 mm | 6 mm | - | 6(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | 466 |
| - | - | - | Through Hole | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polypropylene (PP), Metallized | - | 2 | 1.483 | WIMA | 2.2 nF | - | 0.0022 uF | - | 0.0022uF | - | EAR99 | 2400 | - | WIMA GMBH & CO KG | 0.8 | 0.8(mm) | 6 | 15(mm) | WIMA | MKP1U012204B00KSSD | - | + 100 C | 110 | WIMA | - 55 C | -55 | Through Hole | Through Hole | -55C to 110C | - | - | 85 °C | -55 °C | Bulk | , 7120 | RECTANGULAR PACKAGE | Radial | MKP10-2200/2K/10P15 | Active | 5(Max) | Not Required(mm) | Active | - | No | 1.41 | Details | Yes | 11(mm) | 11(Max) | PP | - | 15 | 10% | 0.035274 oz | - | - | 700V | 2 kVDC | Straight | -55°C ~ 105°C | Bulk | - | MKP 10 | 0.709 L x 0.197 W (18.00mm x 5.00mm) | 10% | e3 | Yes | Active | - | - | PC Pins | EAR99 | - | Pulse | Tin (Sn) | - | - | - | General Purpose | AC RATED VOLTAGE(V):700 | 8532.25.00.70 | 2200PF(pF) | Capacitors | - | BULK | 15 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PP | Not Required | 15 mm | - | 2000 V | 0.8 mm | 7120 | 2000VDC|700VAC | Straight | 10% | 10% | - | Film Capacitors | 700 V | 18 X 5 X 11 | AC and Pulse Film Capacitors | - | Film Capacitors | - | - | 18(Max) | - | 11 mm | 0.433 (11.00mm) | 18 mm | 5 mm | - | 11(Max) | - | RoHS Compliant | - | - | ||
![]() F450BD682J2K0P KEMET Corporation | In Stock | - | - | - | - | - | Not Required | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | - | 2 | 1.5 | - | - | - | - | - | 0.0068uF | - | EAR99 | - | 8532.25.00.30 | KEMET ELECTRONICS CORP | 0.8 | 0.8(mm) | 17 | - | KEMET Corporation | F450BD682J2K0P | - | - | 105 | - | - | -55 | Through Hole | Through Hole | -55C to 105C | - | - | 105 °C | -55 °C | - | , 7122 | RECTANGULAR PACKAGE | Radial | - | Active | 5.5 | Not Required(mm) | - | - | - | 5.38 | - | Yes | 10.5(mm) | 10.5 | PP | - | 15 | 5% | - | - | - | - | - | Straight | - | Tape and Reel | - | - | - | 5% | - | Yes | Active | - | - | - | EAR99 | - | Pulse | - | - | - | - | - | RATED AC VOLTAGE (V): 700 | - | 6800PF(pF) | - | - | TR | 15 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PP | Not Required | - | - | 2000 V | - | 7122 | 2000VDC|700VAC | - | 5% | 5% | - | - | 700 V | 18 X 5.5 X 10.5 | - | - | - | - | - | 18 | - | 10.5 mm | - | 18 mm | 5.5 mm | - | 10.5 | - | RoHS Compliant | - | - | ||
![]() 06035J1R0BAWTR AVX Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | 2.012816mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-F® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.1pF | e0 | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 1pF | - | 50V | TR, 7/13 INCH | - | 810μm | - | - | - | 1608 | 0603 | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | - | 635μm | 0.029 0.73mm | 1.6mm | 0.81mm | - | - | No | Non-RoHS Compliant | Contains Lead | - | ||
![]() R60MF2470JF6AJ KEMET Corporation | In Stock | - | - | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.047uF | - | EAR99 | - | 8532.25.00.10 | - | 0.6 | 0.6(mm) | - | - | - | - | - | - | 105 | - | - | -55 | Through Hole | Through Hole | -55C to 105C | - | - | - | - | - | - | - | - | - | - | 4 | Not Required(mm) | - | - | - | - | - | - | 9(mm) | 9 | PET | - | 10 | 5% | - | - | - | - | - | Straight | - | - | - | - | - | 5% | - | - | Unconfirmed | - | - | - | - | - | Interference Suppression | - | - | - | - | - | - | - | 47000(pF) | - | - | - | - | - | Stacked | - | Radial | - | - | - | - | PET | Not Required | - | - | - | - | - | 200VAC|400VDC | - | - | - | - | - | - | 13 X 4 X 9 | - | - | - | - | - | 13 | - | - | - | - | - | - | 9 | - | RoHS Compliant | - | - | ||
![]() F462AG562F1K0C KEMET Corporation | 4887 |
| - | - | - | - | Not Required | - | - | - | - | POLYPROPYLENE | - | 2 | - | - | - | - | - | - | 0.0056uF | - | EAR99 | - | - | KEMET ELECTRONICS CORP | 0.6 | 0.6(mm) | 4 | - | KEMET Corporation | F462AG562F1K0C | F462 | - | 105 | KEMET | - | -55 | Through Hole | Through Hole | -55C to 105C | - | - | 105 °C | -55 °C | Bulk | , 5116 | - | Radial | - | Active | 4(Max) | Not Required(mm) | Obsolete | - | - | 4.85 | - | Yes | 9(mm) | 9(Max) | PP | -200(-100/+50) | 10 | 1% | - | - | - | - | - | Straight | - | Bulk | - | - | - | 1% | - | Yes | Obsolete | - | - | - | EAR99 | - | Pulse and DC Transient Suppression | - | - | - | - | - | - | - | 5600(pF) | - | - | Bulk | 10 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PP | Not Required | - | - | 1000 V | - | 5116 | 1000VDC|300VAC | - | 1% | 1% | - | - | 300 V | 13 X 4 X 9 | - | - | - | - | - | 13(Max) | - | 9 mm | - | 13 mm | 4 mm | - | 9(Max) | - | RoHS Compliant | - | - | ||
![]() MMK5334J63J02L16.5TA18 KEMET Corporation | 3211 |
| - | - | - | - | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | - | 2 | 0.3 | KEMET | 330 nF | 330000 pF | - | - | 0.33uF | - | EAR99 | 2000 | - | KEMET ELECTRONICS CORP | 0.5 | 0.5(mm) | 16.5 | - | KEMET | MMK5334J63J02L16.5TA18 | MMK5334J63J02L16.5TA18 | + 100 C | 100 | - | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | - | - | 85 °C | -55 °C | - | , 2814 | RECTANGULAR PACKAGE | Radial | F601JJ334J063R | Active | 3.5(Max) | Not Required(mm) | - | - | - | 4.4 | Details | Yes | 8(mm) | 8(Max) | PET | 400±200 | 5 | 5% | - | - | - | - | 63 VDC | Straight | - | Ammo | - | MMK | - | 5% | e3 | - | Unconfirmed | - | - | - | EAR99 | - | Metallized Polyester Film Capacitors | Matte Tin (Sn) | - | - | - | - | RATED AC VOLTAGE(V): 40 | - | 330000PF(pF) | Capacitors | - | AMMO PACK | 5 mm | - | - | compliant | Radial | - | - | - | FILM CAPACITOR | PET | Not Required | 5 mm | - | 63 V | 0.5 mm | 2814 | 40VAC|63VDC | - | 5% | 5% | - | Film Capacitors | 40 V | 7.2 X 3.5 X 8 | General Film Capacitors | - | Film Capacitors | - | - | 7.2(Max) | - | 8 mm | - | 7.2 mm | 3.5 mm | - | 8(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | 5481 |
| - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | - | 2 | 1.287 | WIMA | 33 nF | 33000 pF | - | - | 0.033uF | - | EAR99 | 2400 | - | WIMA GMBH & CO KG | 0.6 | - | 6 | - | WIMA | MKP1J023303G00KSSD | - | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | - | - | - | 85 °C | -55 °C | - | , 5124 | RECTANGULAR PACKAGE | Radial | MKP10-.033/630/10P10 | Active | 6(Max) | - | - | - | - | 1.43 | Details | Yes | - | 12(Max) | - | - | 10 | - | 0.035274 oz | - | - | - | 630 VDC | Straight | - | Bulk | - | MKP 10 | - | 10% | e3 | Yes | Active | - | - | - | EAR99 | - | Pulse | Tin (Sn) | - | - | - | - | AC RATED VOLTAGE(V):400 | 8532.25.00.70 | 0.033 uF | Capacitors | - | BULK | 10 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PP | - | 10 mm | - | 630 V | 0.6 mm | 5124 | 630VDC|400VAC | Straight | 10% | 10% | - | Film Capacitors | 400 V | 13 X 6 X 12 | AC and Pulse Film Capacitors | - | Film Capacitors | - | - | 13(Max) | - | 12 mm | - | 13 mm | 6 mm | - | 12(Max) | - | RoHS Compliant | - | - | ||
![]() 06035J8R2DBTTR AVX Corporation | In Stock | - | - | 14 Weeks | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | SILICON DIOXIDE AND NITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | e0 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | - | - | CAPACITANCE TOLERANCE IS 0.5 PICO FARAD | 8532.25.00.45 | 0.0000082μF | - | - | TR, 7/13 INCH | - | - | - | not_compliant | - | - | - | - | FILM CAPACITOR | - | - | - | - | 50V | - | 0603 | - | - | 6.0976% | 6.0976% | - | - | - | - | - | - | - | - | - | - | - | 0.63mm | - | 1.6mm | 0.81mm | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 82EC1100AA50J KEMET Corporation | In Stock | - | - | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.001uF | - | EAR99 | - | - | - | 0.5 | 0.5(mm) | 4 | 5(mm) | - | - | - | - | 105 | - | - | -55 | Through Hole | Through Hole | -55C to 105C | - | - | - | - | - | - | - | - | - | - | 2.5 | Not Required(mm) | - | - | No | - | Compliant | - | 6.5(mm) | 6.5 | PET | - | 5 | 5% | - | - | - | - | - | Straight | - | Bulk | - | - | - | 5% | - | - | Active | - | - | - | - | - | - | - | 105 °C | -55 °C | - | - | - | - | 1000PF(pF) | - | - | - | - | 2.5 mm | Stacked | - | Radial | - | - | 5 mm | - | PET | Not Required | - | - | - | 500 µm | - | 100VDC|63VAC | - | - | - | - | - | - | 7.2 X 2.5 X 6.5 | - | - | - | - | - | 7.2 | - | - | - | 7.2 mm | - | - | 6.5 | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Not Required | - | - | - | 2 Pin | - | - | - | 1.412 | WIMA | 470 nF | 470000 pF | - | - | 0.47uF | - | EAR99 | 2400 | - | - | 0.6 | 0.6(mm) | 6 | - | WIMA | - | - | + 125 C | 100 | - | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | - | - | - | - | - | - | - | - | - | - | 6(Max) | Not Required(mm) | - | - | - | - | Details | - | 12(mm) | 12(Max) | PET | - | 10 | 20% | 0.035274 oz | - | - | - | 250 VDC | Straight | - | Bulk | - | MKS 4 | - | 20% | - | - | Active | - | - | - | - | - | Pulse | - | - | - | - | - | - | - | 470000PF(pF) | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PET | Not Required | 10 mm | - | - | 0.6 mm | - | 250VDC|160VAC | Straight | - | - | - | Film Capacitors | - | 13 X 6 X 12 | General Film Capacitors | - | Film Capacitors | - | - | 13(Max) | - | 12 mm | - | 13 mm | 6 mm | - | 12(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | 38 |
| - | - | - | Through Hole | 10 mm x 4 mm x 9 mm | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYETHYLENE TEREPHTHALATE | - | 2 | 0.611 | WIMA | 330 nF | 330000 pF | - | - | 0.33uF | 4 x 9 x 10mm | EAR99 | 4000 | - | WIMA GMBH & CO KG | 0.6 | - | 6 | - | WIMA | MKS4C033302C00KSSD | - | +100°C | 100 | WIMA | -55°C | -55 | Through Hole | - | - | - | - | 125 °C | -55 °C | Bulk | , | RECTANGULAR PACKAGE | Radial | MKS4-.33/63/10P7 | Active | 4(Max) | - | Active | - | - | 1.68 | Details | Yes | - | 9(Max) | - | - | 7.5 | - | 0.035274 oz | - | - | - | 63 VDC | Straight | - | Bulk | - | MKS4 | - | 10% | e3 | Yes | Active | - | - | - | EAR99 | - | Pulse | Tin (Sn) | - | - | - | - | - | 8532.25.00.70 | 330nF | Capacitors | - | Bulk | 7.5 mm | 4mm | Plastic Rectangular Can | compliant | Radial | - | - | 7.5mm | FILM CAPACITOR | PET | - | 7.5 mm | No | 63 V | 0.5mm | - | 63VDC|40VAC | Straight | 10% | 10% | Through Hole | Film Capacitors | 40 V | 10 X 4 X 9 | General Film Capacitors | - | Film Capacitors | - | - | 10(Max) | - | 9mm | - | 10mm | 4 mm | - | 9(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | 6218 |
| - | - | - | Through Hole | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polypropylene (PP), Metallized | - | 2 | 3.652 | WIMA | 220 nF | 220000 pF | - | - | 0.22uF | - | EAR99 | 1600 | - | WIMA GMBH & CO KG | 0.8 | 0.8(mm) | 6 | - | WIMA | MKP4G032204D00KSSD | - | + 100 C | 100 | WIMA | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | - | - | 85 °C | -55 °C | Bulk | , 7128 | RECTANGULAR PACKAGE | Radial | MKP4-.22/400/10P15 | Active | 7(Max) | Not Required(mm) | Active | - | - | 1.65 | Details | Yes | 14(mm) | 14(Max) | PP | - | 15 | 10% | 0.141096 oz | - | - | 220V | 400 VDC | Straight | -55°C ~ 105°C | Bulk | - | MKP 4 | 0.709 L x 0.276 W (18.00mm x 7.00mm) | 10% | e3 | Yes | Active | - | - | PC Pins | EAR99 | - | Metallized Polypropylene Capacitors | Tin (Sn) | - | - | - | High Frequency, Switching | RATED AC VOLTAGE (V): 220 | 8532.25.00.70 | 220000PF(pF) | Capacitors | - | BULK | 15 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PP | Not Required | 15 mm | - | 400 V | 0.8 mm | 7128 | 220VAC|400VDC | Straight | 10% | 10% | - | Film Capacitors | 220 V | 18 X 7 X 14 | General Film Capacitors | - | Film Capacitors | - | - | 18(Max) | - | 14 mm | 0.551 (14.00mm) | 18 mm | 7 mm | - | 14(Max) | - | RoHS Compliant | - | - | ||
![]() R82EC2470JA60K KEMET Corporation | 29 |
| - | - | - | - | Not Required | - | - | - | 2 Pin | - | - | - | - | KEMET | 47 nF | 47000 pF | - | - | 0.047uF | - | EAR99 | 3000 | - | - | 0.5 | 0.5(mm) | 4 | - | KEMET | - | - | + 105 C | 105 | KEMET | - 55 C | -55 | Through Hole | Through Hole | -55C to 105C | - | - | - | - | Bulk | - | - | - | 82EC2470JA60K | - | 2.5(Max) | Not Required(mm) | Active | AEC-Q200 | - | - | Compliant | - | 6.5(mm) | 6.5(Max) | PET | - | 5 | 5% | - | 63 V | 100 V | - | 100 VDC | Straight | - | Bulk | - | * | - | 5% | - | - | Active | - | - | Radial | - | - | Automotive Grade | - | 105 °C | -55 °C | - | - | - | - | 47 nF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PET | Not Required | 5 mm | - | - | 0.5 mm | - | 100VDC|63VAC | Straight | - | - | - | Film Capacitors | - | 7.2 X 2.5 X 6.5 | General Film Capacitors | - | Film Capacitors | - | - | 7.2(Max) | - | 6.5 mm | - | 7.2 mm | 2.5 mm | - | 6.5(Max) | - | RoHS Compliant | - | - | ||
![]() F611BY156K050A KEMET Corporation | In Stock | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | - | 2 | - | KEMET | - | - | - | ± 10% | 15uF | - | EAR99 | 400 | - | KEMET ELECTRONICS CORP | 0.8 | - | 17 | - | KEMET | F611BY156K050A | - | + 105 C | 105 | KEMET | - 55 C | -55 | Through Hole | - | - | - | - | 105 °C | -55 °C | Bulk | , 7143 | RECTANGULAR PACKAGE | Radial | - | Active | 11(Max) | - | Active | - | - | 1.39 | Details | Yes | - | 19(Max) | - | 400±200 | 15 | - | - | - | - | - | 50 VDC | Straight | - | Bulk | - | * | - | 10% | - | Yes | Active | - | - | - | EAR99 | 400ppm/Cel ppm/°C | Interference Suppression | - | - | - | - | - | RATED AC VOLTAGE (V): 30 | - | 15µF | Capacitors | - | BULK | 15 mm | - | Wound | compliant | Radial | - | - | - | FILM CAPACITOR | PET | - | 15mm | - | 50 V | 0.8 mm | 7143 | 50VDC|30VAC | Straight | 10% | 10% | - | Film Capacitors | 30 V | 18 X 11 X 19 | General Film Capacitors | - | Film Capacitors | 18mm | 11mm | 18(Max) | - | 19 mm | - | 18 mm | 19 mm | 19mm | 19(Max) | - | RoHS Compliant | - | - | ||
![]() F411JH681J100L KEMET Corporation | 373 |
| - | - | - | - | Not Required | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | - | 2 | 0.3 | - | - | - | - | - | 680pF | - | EAR99 | - | 8532.25.00.80 | KEMET ELECTRONICS CORP | 0.5 | 0.5(mm) | 18.5 | 5(mm) | KEMET Corporation | F411JH681J100L | - | - | 100 | - | - | -55 | Through Hole | Through Hole | -55C to 100C | - | - | 100 °C | -55 °C | - | , 2818 | RECTANGULAR PACKAGE | Radial | - | Active | 4.5(Max) | Not Required(mm) | - | - | No | 5.49 | - | Yes | 6(mm) | 6(Max) | PP | - | 5 | 5% | - | - | - | - | - | Straight | - | Tape and Reel | - | - | - | 5% | - | - | Active | - | - | - | EAR99 | -200ppm/Cel ppm/°C | Pulse and DC Transient Suppression | - | - | - | - | - | RATED AC VOLTAGE (V): 63 | - | 680(pF) | - | - | TR | 5 mm | - | Radial | compliant | Radial | - | - | - | FILM CAPACITOR | PP | Not Required | - | - | 100 V | - | 2818 | 100VDC|63VAC | - | 5% | 5% | - | - | 63 V | 7.2 X 4.5 X 6 | - | - | - | - | - | 7.2(Max) | - | 6 mm | - | 7.2 mm | 4.5 mm | - | 6(Max) | - | RoHS Compliant | - | - | ||
![]() 06035J5R6BBTTR AVX Corporation | 36 |
| - | 16 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | Accu-P® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.1pF | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 0 ppm/°C | - | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | Thin Film | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | - | 5.6pF | - | 50V | TR, 7/13 INCH | - | 810μm | - | - | - | 1608 | 0603 | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | - | 630μm | 0.029 0.73mm | 1.6mm | 0.81mm | - | - | No | Non-RoHS Compliant | Contains Lead | - | ||
![]() 04021J0R6ABSTR\500 AVX Corporation | 27 |
| - | 14 Weeks | - | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | 0.039Lx0.022W 1.00mmx0.55mm | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.020 0.50mm | - | - | - | - | - | ROHS3 Compliant | - | - |