- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Terminal Shape | Dielectric Material | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | Dielectric | Rated (DC) Voltage (URdc) | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 02013J0R1BBWTR AVX Corporation | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | SILICON DIOXIDE AND NITRIDE | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | Accu-P® | 0.024Lx0.013W 0.60mmx0.33mm | ±0.1pF | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | -/+30ppm/Cel ppm/°C | Tin/Lead (Sn90Pb10) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 0.1pF | 25V | TR, 7/13 INCH | - | not_compliant | MIL-STD-202F | - | - | FILM CAPACITOR | - | - | RF, High Q, Low Loss | 225μm | 0.011 0.28mm | 0.6mm | 0.325mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 0201ZJ0R6BBWTR AVX Corporation | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | SILICON DIOXIDE AND NITRIDE | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.024Lx0.013W 0.60mmx0.33mm | ±0.1pF | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | -/+30ppm/Cel ppm/°C | Tin/Lead (Sn90Pb10) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 0.6pF | 10V | TR, 7/13 INCH | - | not_compliant | MIL-STD-202F | - | - | FILM CAPACITOR | - | - | RF, High Q, Low Loss | 225μm | 0.011 0.28mm | 0.6mm | 0.325mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 0201ZJ0R5PBWTR AVX Corporation | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | SILICON DIOXIDE AND NITRIDE | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.024Lx0.013W 0.60mmx0.33mm | ±0.02pF | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | -/+30ppm/Cel ppm/°C | Tin/Lead (Sn90Pb10) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.02 PICO FARAD | 8532.25.00.45 | 0.5pF | 10V | TR, 7/13 INCH | - | not_compliant | MIL-STD-202F | - | - | FILM CAPACITOR | - | - | RF, High Q, Low Loss | 225μm | 0.011 0.28mm | 0.6mm | 0.325mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 02013J1R0BBWTR AVX Corporation | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | SILICON DIOXIDE AND NITRIDE | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.024Lx0.013W 0.60mmx0.33mm | ±0.1pF | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | -/+30ppm/Cel ppm/°C | Tin/Lead (Sn90Pb10) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 1pF | 25V | TR, 7/13 INCH | - | not_compliant | MIL-STD-202F | - | - | FILM CAPACITOR | - | - | RF, High Q, Low Loss | 225μm | 0.011 0.28mm | 0.6mm | 0.325mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 0201YJ3R2ABWTR AVX Corporation | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | SILICON DIOXIDE AND NITRIDE | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.024Lx0.013W 0.60mmx0.33mm | ±0.05pF | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | -/+30ppm/Cel ppm/°C | Tin/Lead (Sn90Pb10) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 3.2pF | 16V | TR, 7/13 INCH | - | not_compliant | MIL-STD-202F | - | - | FILM CAPACITOR | - | - | RF, High Q, Low Loss | 225μm | 0.011 0.28mm | 0.6mm | 0.325mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 04023K2R0CBWTR AVX Corporation | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | SILICON DIOXIDE | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±0.25pF | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | -/+60ppm/Cel ppm/°C | - | - | - | - | - | 8532.25.00.80 | 2pF | 25V | TR, 7 Inch | - | - | - | - | - | FILM CAPACITOR | - | - | RF, High Q, Low Loss | 400μm | 0.020 0.50mm | 1mm | 0.55mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 02013J3R9BBWTR AVX Corporation | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.024Lx0.013W 0.60mmx0.33mm | ±0.1pF | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 3.9pF | 25V | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | 225μm | 0.011 0.28mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 04023K8R2CBWTR AVX Corporation | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | SILICON DIOXIDE | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±0.25pF | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | -/+60ppm/Cel ppm/°C | - | - | - | - | - | 8532.25.00.80 | 8.2pF | 25V | TR, 7 Inch | - | - | - | - | - | FILM CAPACITOR | - | - | RF, High Q, Low Loss | 400μm | 0.020 0.50mm | 1mm | 0.55mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 0201YJ0R2PBWTR AVX Corporation | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | SILICON DIOXIDE AND NITRIDE | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.024Lx0.013W 0.60mmx0.33mm | ±0.02pF | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | -/+30ppm/Cel ppm/°C | Tin/Lead (Sn90Pb10) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.02 PICO FARAD | 8532.25.00.45 | 0.2pF | 16V | TR, 7/13 INCH | - | not_compliant | MIL-STD-202F | - | - | FILM CAPACITOR | - | - | RF, High Q, Low Loss | 225μm | 0.011 0.28mm | 0.6mm | 0.325mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 02013J1R3PBWTR AVX Corporation | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | SILICON DIOXIDE AND NITRIDE | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.024Lx0.013W 0.60mmx0.33mm | ±0.02pF | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | -/+30ppm/Cel ppm/°C | Tin/Lead (Sn90Pb10) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.02 PICO FARAD | 8532.25.00.45 | 1.3pF | 25V | TR, 7/13 INCH | - | not_compliant | MIL-STD-202F | - | - | FILM CAPACITOR | - | - | RF, High Q, Low Loss | 225μm | 0.011 0.28mm | 0.6mm | 0.325mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 0201ZK6R2BBWTR AVX Corporation | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | SILICON DIOXIDE AND NITRIDE | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.024Lx0.013W 0.60mmx0.33mm | ±0.1pF | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | -/+60ppm/Cel ppm/°C | Tin/Lead (Sn90Pb10) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 6.2pF | 10V | TR, 7/13 INCH | - | not_compliant | MIL-STD-202F | - | - | FILM CAPACITOR | - | - | RF, High Q, Low Loss | 225μm | 0.011 0.28mm | 0.6mm | 0.325mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 0201ZJ6R8BBWTR AVX Corporation | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | Accu-P® | 0.024Lx0.013W 0.60mmx0.33mm | ±0.1pF | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 6.8pF | 10V | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | 225μm | 0.011 0.28mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 06035J9R1CAWTR AVX Corporation | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | 50V | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-F® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.25pF | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 125°C | -55°C | - | - | - | 9.1pF | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | 630μm | 0.029 0.73mm | 1.6002mm | 812.8μm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 06035K220FAWTR AVX Corporation | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | 2.012816mg | 50V | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-F® | 0.063Lx0.032W 1.60mmx0.81mm | ±1% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | - | - | 125°C | -55°C | Thin Film | - | - | 22pF | 50V | - | 810μm | - | - | 1608 | 0603 | - | C0H | - | RF, High Q, Low Loss | 635μm | 0.029 0.73mm | 1.6002mm | 812.8μm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 06035K0R1AAWTR AVX Corporation | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | 2.012816mg | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-F® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.05pF | e0 | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+60ppm/Cel ppm/°C | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | Thin Film | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 0.1pF | 50V | TR, 7/13 INCH | 810μm | not_compliant | - | 1608 | 0603 | FILM CAPACITOR | C0H | - | RF, High Q, Low Loss | 635μm | 0.029 0.73mm | 1.6mm | 0.81mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 08051K0R7BAWTR AVX Corporation | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | 5.499807mg | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-F® | 0.079Lx0.050W 2.00mmx1.27mm | ±0.1pF | e0 | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+60ppm/Cel ppm/°C | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | Thin Film | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 0.7pF | 100V | TR, 7/13 INCH | 1.27mm | - | - | 2012 | 0805 | FILM CAPACITOR | C0H | - | RF, High Q, Low Loss | 914.4μm | 0.029 0.73mm | 2.01mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 08051J2R7BAWTR AVX Corporation | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | 5.499807mg | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-F® | 0.079Lx0.050W 2.00mmx1.27mm | ±0.1pF | e0 | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | Thin Film | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 2.7pF | 100V | TR, 7/13 INCH | 1.27mm | - | - | 2012 | 0805 | FILM CAPACITOR | C0G | - | RF, High Q, Low Loss | 914.4μm | 0.029 0.73mm | 2.01mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 06035K100FAWTR AVX Corporation | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | 2.012816mg | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-F® | 0.063Lx0.032W 1.60mmx0.81mm | ±1% | e0 | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+60ppm/Cel ppm/°C | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | Thin Film | - | 8532.25.00.45 | 10pF | 50V | TR, 7/13 INCH | 810μm | not_compliant | - | 1608 | 0603 | FILM CAPACITOR | C0H | - | RF, High Q, Low Loss | 635μm | 0.029 0.73mm | 1.6mm | 0.81mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 08051K2R2CAWTR AVX Corporation | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | SILICON DIOXIDE AND NITRIDE | - | 100V | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-F® | 0.079Lx0.050W 2.00mmx1.27mm | ±0.25pF | e0 | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | -/+60ppm/Cel ppm/°C | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.25 PICO FARAD | 8532.25.00.45 | 2.2pF | - | TR, 7/13 INCH | - | not_compliant | - | - | - | FILM CAPACITOR | - | 100V | RF, High Q, Low Loss | 630μm | 0.029 0.73mm | 2.01mm | 1.27mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 08051K1R8CAWTR AVX Corporation | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | 5.499807mg | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-F® | 0.079Lx0.050W 2.00mmx1.27mm | ±0.25pF | e0 | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+60ppm/Cel ppm/°C | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | Thin Film | CAPACITANCE TOLERANCE IS 0.25 PICO FARAD | 8532.25.00.45 | 1.8pF | 100V | TR, 7/13 INCH | 1.27mm | - | - | 2012 | 0805 | FILM CAPACITOR | C0H | - | RF, High Q, Low Loss | 914.4μm | 0.029 0.73mm | 2.01mm | - | No | Non-RoHS Compliant | Contains Lead |