- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Tolerance | Capacitance Value | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | HTS | Ihs Manufacturer | Lead Diameter (mm) | Lead Diameter (nom) | Lead Length (mm) | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Rad Hardened | Risk Rank | RoHS | Rohs Code | Schedule B | Seated Plane Height | Seated Plane Height (mm) | Special Features | Suppression Class | Temp Coeff (Dielectric) | Terminal Pitch (mm) | Tolerance (+ or -) | Unit Weight | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Construction | Reach Compliance Code | Termination Style | Lead Pitch | Capacitor Type | Dielectric | Failure Rate | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Ripple Current | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | ESR | RMS Current (Irms) | Rated (AC) Voltage (URac) | Size(mm) | Product | Features | Product Category | Product Length | Product Width | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Product Height (mm) | Radiation Hardening | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 591 |
| Datasheet | - | Through Hole | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polyester, Polyethylene Terephthalate (PET), Metallized | 2 | 2.351 | WIMA | 6.8 nF | - | 0.0068 uF | - | 0.0068uF | EAR99 | 2000 | - | WIMA GMBH & CO KG | 0.8 | 0.8(mm) | 6 | - | WIMA | MKS4U016804C00MSSD | - | + 125 C | 100 | WIMA | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | 125 °C | -55 °C | Bulk | , | RECTANGULAR PACKAGE | - | - | Active | 6(Max) | Not Required(mm) | Active | - | - | 2.29 | Details | Yes | - | 12.5(mm) | 12.5(Max) | - | - | PET | 15 | 20% | 0.070548 oz | 2 kVDC | Straight | -55°C ~ 125°C | Bulk | MKS 4 | 0.709 L x 0.236 W (18.00mm x 6.00mm) | 20% | e3 | Yes | Active | - | - | PC Pins | EAR99 | Pulse | Tin (Sn) | - | - | General Purpose | - | 8532.25.00.70 | 6800PF(pF) | Capacitors | - | Bulk | 15 mm | - | Plastic Rectangular Can | compliant | Radial | - | FILM CAPACITOR | PET | Not Required | 15 mm | No | 2000 V | 0.8 mm | - | 2000VDC|400VAC | - | Straight | 20% | 20% | Film Capacitors | - | - | 400 V | 18 X 6 X 12.5 | General Film Capacitors | - | Film Capacitors | - | - | 18(Max) | - | 12.5 mm | 0.492 (12.50mm) | 18 mm | 6 mm | - | 12.5(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | 17 |
| Datasheet | - | - | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 41.171 | WIMA | 1000 nF | - | - | - | 1uF | EAR99 | 126 | - | WIMA GMBH & CO KG | 1 | 1 mm | 6 | 37.5 mm | WIMA | MKP1O141007G00MSSD | - | + 100 C | 110 | - | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | 85 °C | -55 °C | - | , | RECTANGULAR PACKAGE | - | - | Active | 20(Max) | Not Required mm | - | - | No | 1.96 | Compliant | Yes | - | 39.5 mm | 39.5(Max) | - | - | PP | 37.5 | 20% | 1.446232 oz | 1 kVDC | Straight | - | Bulk | MKP 10 | - | 20% | e3 | Yes | Active | - | - | - | EAR99 | Pulse | Tin (Sn) | 100 °C | -55 °C | - | - | 8532.25.00.70 | 1000000 pF | Capacitors | - | BULK | - | 20 mm | Plastic Rectangular Can | compliant | Radial | 37.5 mm | FILM CAPACITOR | PP | Not Required | 37.5 mm | - | 1000 V | 1 mm | - | 1000VDC|600VAC | - | Straight | 20% | 20% | Film Capacitors | - | - | 600 V | 41.5 X 20 X 39.5 | AC and Pulse Film Capacitors | - | Film Capacitors | - | - | 41.5(Max) | - | 39.5 mm | - | 41.5 mm | 20 mm | - | 39.5(Max) | - | RoHS Compliant | - | ||
![]() 450MMK474K Rubycon Corporation | In Stock | - | Datasheet | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | - | - | - | - | - | - | 0.47uF | EAR99 | - | - | RUBYCON CORP | 0.8 | - | 20 | - | Rubycon Corporation | 450MMK474K | MMK | - | 105 | - | - | -40 | Through Hole | - | - | 85 °C | -40 °C | - | , | RECTANGULAR PACKAGE | - | - | Active | 9(Max) | - | - | - | - | 5.65 | - | Yes | - | - | 20(Max) | - | - | - | 10 | - | - | - | Straight | - | Bulk | - | - | 10% | e3 | Yes | Active | - | - | - | EAR99 | - | Tin (Sn) | - | - | - | - | 8532.25.00.70 | 0.47 µF | - | - | BULK | - | - | - | compliant | Radial | - | FILM CAPACITOR | PET | - | - | - | 450 V | - | - | 450VDC | - | - | 10% | 10% | - | - | - | - | 13 X 9 X 19 | - | - | - | - | - | 13(Max) | - | - | - | - | - | - | 19(Max) | - | RoHS Compliant | - | ||
![]() QYX1H104KTP3TA Nichicon | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1uF | EAR99 | - | - | - | 0.5 | - | 20 | - | - | - | - | - | 85 | - | - | -40 | Through Hole | - | - | - | - | - | - | - | - | - | - | 5.5(Max) | - | - | - | - | - | - | - | - | - | 12(Max) | - | - | - | 5 | - | - | - | - | - | Bulk | - | - | 10% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | PET | - | - | - | - | - | - | 50VDC | - | - | - | - | - | - | - | - | 9 X 5.5 X 12 | - | - | - | - | - | 9(Max) | - | - | - | - | - | - | 12(Max) | - | RoHS Compliant | - | ||
![]() 46KI333000H2M KEMET Corporation | In Stock | - | Datasheet | - | - | Not Required | - | - | - | - | POLYPROPYLENE | 2 | - | - | - | - | - | - | 0.33uF | EAR99 | - | 8532.25.00.10 | KEMET ELECTRONICS CORP | 0.8 | 0.8(mm) | 4 | 15(mm) | KEMET Corporation | 46KI333000H2M | - | - | 125 | - | - | -40 | Through Hole | Through Hole | -40C to 125C | 125 °C | -40 °C | - | - | - | Radial | - | Active | 7.5 | Not Required(mm) | - | - | No | 5.37 | Compliant | Yes | 8532250010/8532250010, 8532250010/8532250010/8532250010/8532250010/8532250010 | 18.5(mm) | 18.5 | - | X2 | PP | 15 | 20% | - | - | Straight | - | Bulk | - | - | 20% | e3 | - | Active | - | - | - | EAR99 | EMI Suppression | Tin (Sn) | 125 °C | -40 °C | - | - | - | 330000(pF) | - | - | Bulk | 15 mm | 7.5 mm | Plastic Rectangular Can | compliant | Radial | 15 mm | FILM CAPACITOR | PP | Not Required | - | - | 560 V | 800 µm | 7130 | 560VDC|275VAC | - | - | 20% | 20% | - | - | - | 275 V | 18 X 7.5 X 18.5 | - | - | - | - | - | 18 | - | 18.5 mm | - | 18 mm | 7.5 mm | - | 18.5 | No | RoHS Compliant | - | ||
![]() F850AK472M300L KEMET Corporation | In Stock | - | Datasheet | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | 0.0047uF | EAR99 | - | 8532.25.00.80 | - | 0.6 | 0.6(mm) | 17 | 10(mm) | - | - | - | + 110 C | 110 | - | - 55 C | -55 | Through Hole | Through Hole | -55C to 110C | - | - | - | - | - | - | - | - | 5(Max) | Not Required(mm) | - | - | No | - | Compliant | - | 8532250020, 8532250020/8532250020/8532250020/8532250020/8532250020 | 11(mm) | 11(Max) | - | Y2 | PP | 10 | 20% | - | 1.25 kVDC | Straight | - | Tape and Reel | - | - | 20% | - | - | NRND | - | - | - | - | EMI Suppression | - | 110 °C | -55 °C | - | - | - | 4700(pF) | Capacitors | - | - | - | 5 mm | - | - | Radial | 10 mm | - | PP | Not Required | 10 mm | - | - | 600 µm | - | 1250VDC|300VAC | - | - | - | - | Film Capacitors | - | - | - | 13 X 5 X 11 | - | - | - | - | - | 13(Max) | - | - | - | 13 mm | - | - | 11(Max) | No | RoHS Compliant | - | ||
![]() F450BJ104J400L KEMET Corporation | In Stock | - | Datasheet | - | - | Not Required | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 2 | - | - | - | - | - | 0.1uF | EAR99 | - | 8532.25.00.10 | KEMET ELECTRONICS CORP | 0.8 | 0.8(mm) | 17 | 15(mm) | KEMET Corporation | F450BJ104J400L | - | - | 105 | - | - | -55 | Through Hole | Through Hole | -55C to 105C | 105 °C | -55 °C | - | , 7126 | RECTANGULAR PACKAGE | Radial | - | Active | 6.5 | Not Required(mm) | - | - | No | 5.37 | - | Yes | - | 12.5(mm) | 12.5 | - | - | PP | 15 | 5% | - | - | Straight | - | Tape and Reel | - | - | 5% | - | Yes | Active | - | - | - | EAR99 | Pulse | - | - | - | - | RATED AC VOLTAGE (V): 250 | - | 100000(pF) | - | - | TR | 15 mm | - | Plastic Rectangular Can | compliant | Radial | - | FILM CAPACITOR | PP | Not Required | - | - | 400 V | - | 7126 | 250VAC|400VDC | - | - | 5% | 5% | - | - | - | 250 V | 18 X 6.5 X 12.5 | - | - | - | - | - | 18 | - | 12.5 mm | - | 18 mm | 6.5 mm | - | 12.5 | - | RoHS Compliant | - | ||
Tiny WHSL | 163 |
| Datasheet | - | Through Hole | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polypropylene (PP) | 2 | 50 | WIMA | 100 nF | 100000 pF | - | - | 0.1uF | EAR99 | 198 | - | WIMA GMBH & CO KG | 0.8 | 0.8(mm) | 6 | - | WIMA | FKP4T031006I00KSSD | - | + 100 C | 100 | WIMA | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | 100 °C | -55 °C | Bulk | , | RECTANGULAR PACKAGE | - | - | Active | 17(Max) | Not Required(mm) | Active | - | - | 2.35 | Details | Yes | - | 34.5(mm) | 34.5(Max) | - | - | PP | 27.5 | 10% | 1.763698 oz | 1.6 kVDC | Straight | -55°C ~ 105°C | Bulk | FKP 4 | 1.240 L x 0.669 W (31.50mm x 17.00mm) | 10% | e3 | Yes | Unconfirmed | - | - | PC Pins | EAR99 | Pulse | Tin (Sn) | - | - | High Frequency, Switching; High Pulse, DV/DT | AC RATED VOLTAGE(V):500 | 8532.25.00.70 | 100000PF(pF) | Capacitors | - | BULK | - | - | Plastic Rectangular Can | compliant | Radial | - | FILM CAPACITOR | PP | Not Required | 27.5 mm | - | 1600 V | 0.8 mm | - | 1600VDC|500VAC | - | Straight | 10% | 10% | Film Capacitors | - | - | - | 31.5 X 17 X 34.5 | AC and Pulse Film Capacitors | - | Film Capacitors | - | - | 31.5(Max) | - | 34.5 mm | 1.358 (34.50mm) | 31.5 mm | 17 mm | - | 34.5(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | 450 |
| Datasheet | - | - | Not Required | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | - | - | - | - | - | - | 0.33uF | EAR99 | - | - | WIMA GMBH & CO KG | 0.8 | 0.8(mm) | 6 | - | Wima | MKX21W33304J00MSSD | MKP-X2 | - | 105 | WIMA | - | -55 | Through Hole | Through Hole | -55C to 105C | 105 °C | -55 °C | Bulk | , 7135 | RECTANGULAR PACKAGE | Radial | - | Obsolete | 9(Max) | Not Required(mm) | Active | - | - | 8.58 | Compliant | Yes | - | 16(mm) | 16(Max) | - | X2 | PP | 15 | 20% | - | - | Straight | - | Bulk | - | - | 20% | e3 | Yes | Obsolete | - | - | - | EAR99 | RFI Suppression | Tin (Sn) | 105 °C | -55 °C | - | RATED AC VOLTAGE (V): 275 | 8532.25.00.70 | 330000PF(pF) | - | - | BULK | 15 mm | 9 mm | Plastic Rectangular Can | unknown | Radial | 15 mm | FILM CAPACITOR | PP | Not Required | - | - | 560 V | 800 µm | 7135 | 275VAC | - | - | 20% | 20% | - | - | - | 275 V | 18 X 9 X 16 | - | - | - | - | - | 18(Max) | - | 16 mm | - | 18 mm | 9 mm | - | 16(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | 41 |
| Datasheet | - | - | - | - | - | - | 2 Pin | - | - | 2.786 | WIMA | 2.2 nF | - | 0.0022 uF | - | 0.0022uF | EAR99 | 1200 | - | - | 0.8 | - | 6 | - | WIMA | - | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 8(Max) | - | - | - | - | - | Compliant | - | - | - | 15(Max) | - | - | - | 15 | - | 0.105822 oz | 1.6 kVDC | Straight | - | Bulk | FKP 1 | - | 20% | - | - | Active | - | - | - | - | Pulse | - | 100 °C | -55 °C | - | - | - | 2.2 nF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | - | 15 mm | - | - | 0.8 mm | - | 1600VDC|650VAC | - | Straight | - | - | Film Capacitors | - | - | - | 18 X 8 X 15 | AC and Pulse Film Capacitors | - | Film Capacitors | - | - | 18(Max) | - | 15 mm | - | 18 mm | 8 mm | - | 15(Max) | - | RoHS Compliant | - | ||
![]() 06035J1R9ABTTR\500 AVX Corporation | 27 |
| - | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 06035J0R6ABTTR\500 AVX Corporation | 6 |
| - | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() F426JF102J100C KEMET Corporation | In Stock | - | Datasheet | - | - | Not Required | - | - | - | - | - | - | 0.2 | - | - | - | - | - | 0.001uF | EAR99 | - | 8532.25.00.80 | - | 0.5 | 0.5(mm) | 5 | 5(mm) | - | - | - | + 105 C | 105 | - | - 55 C | -55 | Through Hole | Through Hole | -55C to 105C | - | - | - | - | - | - | - | - | 2.5(Max) | Not Required(mm) | - | - | No | - | Compliant | - | 8532250010, 8532250070 | 6.5(mm) | 6.5(Max) | - | - | PP | 5 | 5% | - | 100 VDC | Straight | - | Bulk | - | - | 5% | - | - | Active | - | - | - | - | Pulse | - | 105 °C | -55 °C | - | - | - | PF(pF) | Capacitors | - | - | - | 2.5 mm | Radial | - | Radial | 5 mm | - | PP | Not Required | 5 mm | - | - | 500 µm | - | 100VDC|63VAC | - | - | - | - | Film Capacitors | - | - | - | 7.2 X 2.5 X 6.5 | - | - | - | - | - | 7.2(Max) | - | - | - | 7.2 mm | - | - | 6.5(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | 844 |
| Datasheet | - | Through Hole | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polyester, Polyethylene Terephthalate (PET), Metallized | 2 | 7.029 | WIMA | 4700 nF | - | - | - | 4.7uF | EAR99 | 567 | - | WIMA GMBH & CO KG | 0.8 | 0.8(mm) | 6 | 27.5(mm) | WIMA | MKS4D044706A00KSSD | - | + 125 C | 100 | WIMA | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | 125 °C | -55 °C | Bulk | , | RECTANGULAR PACKAGE | Radial | - | Active | 9(Max) | Not Required(mm) | Active | - | No | 2.25 | Details | Yes | - | 19(mm) | 19(Max) | - | - | PET | 27.5 | 10% | 0.246918 oz | 100 VDC | Straight | -55°C ~ 125°C | Bulk | MKS 4 | 1.240 L x 0.354 W (31.50mm x 9.00mm) | 10% | e3 | Yes | Active | - | - | PC Pins | EAR99 | Pulse | Tin (Sn) | - | - | General Purpose | - | 8532.25.00.70 | 4700000PF(pF) | Capacitors | - | Tray | 27.5 mm | - | Plastic Rectangular Can | compliant | Radial | - | FILM CAPACITOR | PET | Not Required | 27.5 mm | No | 100 V | 0.8 mm | - | 100VDC|63VAC | - | Straight | 10% | 10% | Film Capacitors | - | - | 63 V | 31.5 X 9 X 19 | General Film Capacitors | - | Film Capacitors | - | - | 31.5(Max) | - | 19 mm | 0.748 (19.00mm) | 31.5 mm | 9 mm | - | 19(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | - | - | 2 Pin | - | - | 1.164 | WIMA | 10 nF | 10000 pF | - | - | 0.01uF | EAR99 | 700 | - | - | 0.6 | - | - | - | WIMA | - | - | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 5(Max) | - | - | - | - | - | Details | - | - | - | 11(Max) | - | - | - | 10 | - | 0.035274 oz | 1 kVDC | Straight | - | Tape and Reel | MKP 10 | - | 10% | - | - | - | - | - | - | - | Pulse | - | - | - | - | - | - | 0.01 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | - | 10 mm | - | - | 0.6 mm | - | 1000VDC|600VAC | - | Straight | - | - | Film Capacitors | - | - | - | 13 X 5 X 11 | AC and Pulse Film Capacitors | - | Film Capacitors | - | - | 13(Max) | - | 11 mm | - | 13 mm | 5 mm | - | 11(Max) | - | RoHS Compliant | - | ||
![]() 04025J2R2QBSTR AVX Corporation | 36 |
| - | 16 Weeks | - | 0402 | YES | ONE SURFACE | SURFACE MOUNT | - | SILICON DIOXIDE AND OXYNITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | 8532.25.00.45 | 2.2pF | - | 50V | TR | - | - | - | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | 1.3636% | 1.3636% | - | - | - | - | - | - | - | - | - | - | - | - | 400μm | - | 1mm | 500μm | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | 22 |
| Datasheet | - | - | 13 mm x 4 mm x 9 mm | - | - | - | 2 Pin | - | - | - | WIMA | 4.7 nF | - | 0.0047 uF | - | 0.0047uF | EAR99 | 3000 | - | - | 0.6 | - | 6 | - | WIMA | - | - | + 125 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 4(Max) | - | - | - | - | - | Details | - | - | - | 9(Max) | High Volume|High Capacitance Ratio | - | - | 10 | - | 0.035274 oz | 1 kVDC | Straight | - | Bulk | MKS 4 | - | 10% | - | - | Active | - | - | - | - | Pulse | - | - | - | - | - | - | 4700 pF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PET | - | 10 mm | - | - | 0.6 mm | - | 1000VDC|400VAC | - | Straight | - | - | Film Capacitors | - | - | - | 13 X 4 X 9 | General Film Capacitors | - | Film Capacitors | - | - | 13(Max) | - | 9 mm | - | 13 mm | 4 mm | - | 9(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | 2057 |
| Datasheet | - | Through Hole | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polyester, Polyethylene Terephthalate (PET), Metallized | 2 | 1.167 | WIMA | 10 nF | 10000 pF | - | - | 0.01uF | EAR99 | 3000 | - | WIMA GMBH & CO KG | 0.6 | 0.6(mm) | 6 | - | WIMA | MKS4O121003F00KSSD | - | + 125 C | 100 | WIMA | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | 125 °C | -55 °C | Bulk | , | RECTANGULAR PACKAGE | Radial | MKS4-.01/1KV/10P10 | Active | 5(Max) | Not Required(mm) | Active | - | - | 1.65 | Details | Yes | - | 11(mm) | 11(Max) | - | - | PET | 10 | 10% | 0.035274 oz | 1 kVDC | Straight | -55°C ~ 125°C | Bulk | MKS 4 | 0.512 L x 0.197 W (13.00mm x 5.00mm) | 10% | e3 | Yes | Active | - | - | PC Pins | EAR99 | Pulse | Tin (Sn) | - | - | General Purpose | - | 8532.25.00.70 | 10000PF(pF) | Capacitors | - | Bulk | 10 mm | - | Plastic Rectangular Can | compliant | Radial | - | FILM CAPACITOR | PET | Not Required | 10 mm | No | 1000 V | 0.6 mm | - | 1000VDC|400VAC | - | Straight | 10% | 10% | Film Capacitors | - | - | 400 V | 13 X 5 X 11 | General Film Capacitors | - | Film Capacitors | - | - | 13(Max) | - | 11 mm | 0.433 (11.00mm) | 13 mm | 5 mm | - | 11(Max) | - | RoHS Compliant | - | ||
![]() R73UI03304000J KEMET Corporation | 1218 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 5% | 330pF | EAR99 | - | - | - | 0.8 | - | 30 | - | - | - | - | - | 105 | KEMET | - | -55 | Through Hole | - | - | - | - | Bulk | - | - | - | - | - | 5 | - | Active | AEC-Q200 | - | - | - | - | - | - | 11 | - | - | - | 15 | - | - | - | Straight | - | - | * | - | 5% | - | - | Active | - | - | - | - | Pulse | - | - | - | - | - | - | 330pF | - | - | - | - | - | Wound | - | Radial | - | - | PP | - | 15mm | - | - | - | - | 2000VDC|500VAC | - | - | - | - | - | - | - | - | 18 X 5 X 11 | - | - | - | 18mm | 5mm | 18 | - | - | - | - | - | 11mm | 11 | - | RoHS Compliant | - | ||
![]() F861AO224K310A KEMET Corporation | 2797 | - | Datasheet | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | - | KEMET | 220 nF | 220000 pF | - | ± 10% | 0.22uF | EAR99 | 700 | - | KEMET ELECTRONICS CORP | 0.6 | - | 17 | - | KEMET | F861AO224K310A | - | + 110 C | 110 | KEMET | - 40 C | -40 | Through Hole | - | - | 110 °C | -40 °C | Bulk | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | 7(Max) | - | Active | - | - | 4.95 | Details | Yes | - | - | 17(Max) | - | X2 | - | 10 | - | - | 630 VDC | Straight | - | Bulk | * | - | 10% | - | Yes | Active | - | - | - | EAR99 | EMI Suppression | - | - | - | - | RATED AC VOLTAGE (V): 310 | 8532.25.00.70 | 0.22µF | Capacitors | - | BULK | 10 mm | - | Wound | compliant | Radial | - | FILM CAPACITOR | PP | - | 27.5mm | - | - | - | 5128 | 630VDC|310VAC | - | - | 10% | 10% | Safety Capacitors | - | - | 310 V | 13 X 7 X 17 | Safety Film Capacitors | - | Safety Capacitors | - | - | 13(Max) | - | 17 mm | - | 13 mm | 7 mm | - | 17(Max) | - | RoHS Compliant | - |