- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Terminal Shape | Dielectric Material | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | Dielectric | Rated (DC) Voltage (URdc) | Custom Capabilities | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 06035J1R6AAWTR AVX Corporation | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | 2.012816mg | 50V | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-F® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.05pF | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | - | - | 125°C | -55°C | Thin Film | - | - | 1.6pF | 50V | - | 810μm | - | 1608 | 0603 | - | C0G | - | - | RF, High Q, Low Loss | 635μm | 0.029 0.73mm | 1.6002mm | 812.8μm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 08051J1R0BAWTR AVX Corporation | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | 5.499807mg | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-F® | 0.079Lx0.050W 2.00mmx1.27mm | ±0.1pF | e0 | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | Thin Film | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 1pF | 100V | TR, 7/13 INCH | 1.27mm | - | 2012 | 0805 | FILM CAPACITOR | C0G | - | - | RF, High Q, Low Loss | 914.4μm | 0.029 0.73mm | 2.01mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 08051J0R1AAWTR AVX Corporation | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | 5.499807mg | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-F® | 0.079Lx0.050W 2.00mmx1.27mm | ±0.05pF | e0 | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | Thin Film | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 0.1pF | 100V | TR, 7/13 INCH | 1.27mm | not_compliant | 2012 | 0805 | FILM CAPACITOR | C0G | - | - | RF, High Q, Low Loss | 914.4μm | 0.029 0.73mm | 2.01mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 06035J6R2BAWTR AVX Corporation | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | 2.012816mg | 50V | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-F® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.1pF | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | - | - | 125°C | -55°C | - | - | - | 6.2pF | 50V | - | 810μm | - | 1608 | 0603 | - | C0G | - | - | RF, High Q, Low Loss | 635μm | 0.029 0.73mm | 1.6002mm | 812.8μm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 08051J0R9AAWTR AVX Corporation | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | SILICON DIOXIDE AND NITRIDE | - | 100V | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-F® | 0.079Lx0.050W 2.00mmx1.27mm | ±0.05pF | e0 | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | -/+30ppm/Cel ppm/°C | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 0.9pF | - | TR, 7/13 INCH | - | not_compliant | - | - | FILM CAPACITOR | - | 100V | - | RF, High Q, Low Loss | 630μm | 0.029 0.73mm | 2.01mm | 1.27mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 08055J2R7BAWTR AVX Corporation | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-F® | 0.079Lx0.050W 2.00mmx1.27mm | ±0.1pF | e0 | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | Thin Film | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 2.7pF | 50V | TR, 7/13 INCH | 1.27mm | - | 2012 | 0805 | FILM CAPACITOR | C0G | - | - | RF, High Q, Low Loss | 914.4μm | 0.029 0.73mm | 2.01mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 08055K0R5BAWTR AVX Corporation | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | 5.499807mg | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-F® | 0.079Lx0.050W 2.00mmx1.27mm | ±0.1pF | e0 | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+60ppm/Cel ppm/°C | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | Thin Film | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 0.5pF | 50V | TR, 7/13 INCH | 1.27mm | - | 2012 | 0805 | FILM CAPACITOR | C0H | - | - | RF, High Q, Low Loss | 914.4μm | 0.029 0.73mm | 2.01mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 08055K390GAWTR AVX Corporation | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | 5.499807mg | 50V | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-F® | 0.079Lx0.050W 2.00mmx1.27mm | ±2% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | - | - | 125°C | -55°C | Thin Film | - | - | 39pF | 50V | - | 1.27mm | - | 2012 | 0805 | - | C0H | - | - | RF, High Q, Low Loss | 914.4μm | 0.029 0.73mm | 2.0066mm | 1.27mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 08055K4R7BAWTR AVX Corporation | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | - | 50V | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-F® | 0.079Lx0.050W 2.00mmx1.27mm | ±0.1pF | e0 | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | -/+60ppm/Cel ppm/°C | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 4.7pF | - | TR, 7/13 INCH | 1.27mm | not_compliant | - | - | FILM CAPACITOR | C0H | 50V | - | RF, High Q, Low Loss | - | 0.029 0.73mm | 2.01mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 08055J8R2CAWTR AVX Corporation | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | 5.499807mg | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-F® | 0.079Lx0.050W 2.00mmx1.27mm | ±0.25pF | e0 | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | Thin Film | CAPACITANCE TOLERANCE IS 0.25 PICO FARAD | 8532.25.00.45 | 8.2pF | 50V | TR, 7/13 INCH | 1.27mm | - | 2012 | 0805 | FILM CAPACITOR | C0G | - | - | RF, High Q, Low Loss | 914.4μm | 0.029 0.73mm | 2.01mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() HTC0603-1E-R60-T35-L5 Susumu | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2002 | HTC | 0.024Lx0.012W 0.60mmx0.30mm | ±0.035pF | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | 60 ppm/°C | Matte Tin (Sn) | - | - | - | CAPACITANCE TOLERANCE IS: 0.035PF | 8532.25.00.45 | 0.6pF | 25V | - | - | - | 0603 | 0201 | FILM CAPACITOR | - | - | - | General Purpose | - | 0.012 0.31mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HTC1005-1E-2R2-J-L5 Susumu | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2002 | HTC | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | 60 ppm/°C | Matte Tin (Sn) | - | - | - | - | 8532.25.00.45 | 2.2pF | 25V | - | - | - | 1005 | 0402 | FILM CAPACITOR | - | - | - | General Purpose | 380μm | 0.013 0.33mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 04023J0R3YBWTR AVX Corporation | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0402 (1005 Metric) | FLAT | SILICON DIOXIDE AND NITRIDE | - | 25V | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±0.02pF | e0 | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | -/+30ppm/Cel ppm/°C | Tin/Lead (Sn90Pb10) - with Nickel (Ni) barrier | - | - | - | - | 8532.25.00.55 | 0.3pF | - | TR | - | not_compliant | - | - | FILM CAPACITOR | - | 25V | Consult Factory For Higher Values | RF, High Q, Low Loss | 400μm | 0.020 0.50mm | 1mm | 0.55mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 06031J0R5AAWTR AVX Corporation | 3000 | - | Datasheet | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | 2.012816mg | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-F® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.05pF | e0 | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 0.5pF | 100V | TR, 7/13 INCH | 810μm | - | 1608 | 0603 | FILM CAPACITOR | C0G | - | - | RF, High Q, Low Loss | 635μm | 0.029 0.73mm | 1.6mm | 0.81mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 06031J1R0BAWTR AVX Corporation | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | 2.012816mg | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-F® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.1pF | e0 | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 1pF | 100V | TR, 7/13 INCH | 810μm | - | 1608 | 0603 | FILM CAPACITOR | C0G | - | - | RF, High Q, Low Loss | 635μm | 0.029 0.73mm | 1.6mm | 0.81mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 06031K0R8BAWTR AVX Corporation | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | 2.012816mg | 100V | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-F® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.1pF | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | - | - | 125°C | -55°C | - | - | - | 0.8pF | 100V | - | 810μm | - | 1608 | 0603 | - | C0H | - | - | RF, High Q, Low Loss | 635μm | 0.029 0.73mm | 1.6002mm | 812.8μm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 06031K2R4CAWTR AVX Corporation | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | 100V | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-F® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.25pF | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | - | - | 125°C | -55°C | - | - | - | 2.4pF | 100V | - | 810μm | - | 1608 | 0603 | - | C0H | - | - | RF, High Q, Low Loss | 635μm | 0.029 0.73mm | 1.6002mm | 812.8μm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 06031J0R6BAWTR AVX Corporation | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | 2.012816mg | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-F® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.1pF | e0 | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 0.6pF | 100V | TR, 7/13 INCH | 810μm | - | 1608 | 0603 | FILM CAPACITOR | C0G | - | - | RF, High Q, Low Loss | 635μm | 0.029 0.73mm | 1.6mm | 0.81mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 06031J1R2BAWTR AVX Corporation | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | 2.012816mg | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-F® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.1pF | e0 | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 1.2pF | 100V | TR, 7/13 INCH | 810μm | - | 1608 | 0603 | FILM CAPACITOR | C0G | - | - | RF, High Q, Low Loss | 635μm | 0.029 0.73mm | 1.6mm | 0.81mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 06031J3R0BAWTR AVX Corporation | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | 2.012816mg | 100V | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-F® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.1pF | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | - | - | 125°C | -55°C | - | - | - | 3pF | 100V | - | 810μm | - | 1608 | 0603 | - | - | - | - | RF, High Q, Low Loss | 635μm | 0.029 0.73mm | 1.6002mm | 812.8μm | No | Non-RoHS Compliant | Contains Lead |