- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Number of Terminals | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance Value | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Diameter (mm) | Lead Diameter (nom) | Lead Length (mm) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Seated Plane Height | Seated Plane Height (mm) | Temp Coeff (Dielectric) | Terminal Pitch (mm) | Tolerance (+ or -) | Unit Weight | Voltage Rated | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Construction | Reach Compliance Code | Termination Style | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | Dielectric | Failure Rate | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | Rated (AC) Voltage (URac) | Custom Capabilities | Size(mm) | Product | Features | Product Category | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 1138 |
| Datasheet | - | Through Hole | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polypropylene (PP), Metallized | - | 2 | 0.248 | WIMA | 15 nF | 15000 pF | 0.015uF | EAR99 | 5000 | WIMA GMBH & CO KG | 0.5 | 0.5(mm) | 6 | WIMA | MKP2F021501B00KSSD | + 100 C | 100 | WIMA | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | 100 °C | -55 °C | Bulk | , 2812 | RECTANGULAR PACKAGE | Radial | Active | 3(Max) | Not Required(mm) | Active | AEC-Q200 | 1.7 | Details | Yes | 7.5(mm) | 7.5(Max) | PP | 5 | 10% | 0.011595 oz | - | 250 VDC | Straight | -55°C ~ 100°C | Bulk | - | MKP 2 | 0.283 L x 0.118 W (7.20mm x 3.00mm) | 10% | e3 | Yes | Active | - | - | PC Pins | EAR99 | - | Metallized Polypropylene Capacitors | Tin (Sn) | - | - | - | Automotive; High Frequency, Switching | AC RATED VOLTAGE:160V | 8532.25.00.70 | 15000PF(pF) | Capacitors | - | BULK | 5 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | FILM CAPACITOR | PP | Not Required | 5 mm | 250 V | 0.5 mm | 2812 | 250VDC|160VAC | Straight | 10% | 10% | Film Capacitors | 160 V | - | 7.2 X 3 X 7.5 | RF Microwave Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 7.5 mm | 0.295 (7.50mm) | 7.2 mm | 3 mm | 7.5(Max) | - | RoHS Compliant | - | AEC-Q200 | ||
![]() HTC0603-1E-R50-T35-L5 Susumu | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2002 | HTC | 0.024Lx0.012W 0.60mmx0.30mm | ±0.035pF | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | 60 ppm/°C | - | Matte Tin (Sn) | - | - | - | - | CAPACITANCE TOLERANCE IS: 0.035PF | 8532.25.00.45 | 0.5pF | - | 25V | - | - | - | - | - | - | 0603 | 0201 | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | 280μm | 0.012 0.31mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 04023J0R5YBWTR AVX Corporation | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | FLAT | - | - | SILICON DIOXIDE AND NITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25V | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±0.02pF | e0 | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin/Lead (Sn90Pb10) - with Nickel (Ni) barrier | - | - | - | - | - | 8532.25.00.55 | 0.5pF | - | - | TR | - | - | - | not_compliant | - | - | - | FILM CAPACITOR | - | - | - | 25V | - | - | - | - | - | - | - | - | Consult Factory For Higher Values | - | - | RF, High Q, Low Loss | - | - | - | 400μm | 0.020 0.50mm | 1mm | 0.55mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 06031J1R5BAWTR AVX Corporation | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-F® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.1pF | e0 | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 1.5pF | - | 100V | TR, 7/13 INCH | - | 810μm | - | - | - | 1608 | 0603 | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 635μm | 0.029 0.73mm | 1.6mm | 0.81mm | - | No | Non-RoHS Compliant | Contains Lead | - | ||
![]() 06031J3R9CAWTR AVX Corporation | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | 2.012816mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-F® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.25pF | e0 | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | - | - | CAPACITANCE TOLERANCE IS 0.25 PICO FARAD | 8532.25.00.45 | 3.9pF | - | 100V | TR, 7/13 INCH | - | 810μm | - | - | - | 1608 | 0603 | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 635μm | 0.029 0.73mm | 1.6mm | 0.81mm | - | No | Non-RoHS Compliant | Contains Lead | - | ||
![]() 06031J3R9AAWTR AVX Corporation | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | 2.012816mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-F® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.05pF | e0 | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | - | - | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 3.9pF | - | 100V | TR, 7/13 INCH | - | 810μm | - | - | - | 1608 | 0603 | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 635μm | 0.029 0.73mm | 1.6mm | 0.81mm | - | No | Non-RoHS Compliant | Contains Lead | - | ||
![]() 06031K3R0BAWTR AVX Corporation | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | 2.012816mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-F® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.1pF | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 3pF | - | 100V | - | - | 810μm | - | - | - | 1608 | 0603 | - | C0H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 635μm | 0.029 0.73mm | - | - | - | No | Non-RoHS Compliant | Contains Lead | - | ||
![]() 06033J100FAWTR AVX Corporation | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | 2.012816mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-F® | 0.063Lx0.032W 1.60mmx0.81mm | ±1% | e0 | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | - | - | - | 8532.25.00.45 | 10pF | - | 25V | TR, 7/13 INCH | - | 810μm | - | - | - | 1608 | 0603 | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 635μm | 0.029 0.73mm | 1.6mm | 0.81mm | - | No | Non-RoHS Compliant | Contains Lead | - | ||
![]() 06033J1R3BAWTR AVX Corporation | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | 2.012816mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25V | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-F® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.1pF | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | - | - | - | 125°C | -55°C | - | - | - | - | 1.3pF | - | 25V | - | - | 810μm | - | - | - | 1608 | 0603 | - | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 635μm | 0.029 0.73mm | 1.6002mm | 812.8μm | - | No | Non-RoHS Compliant | Contains Lead | - | ||
![]() 06033K0R9BAWTR AVX Corporation | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | 2.012816mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-F® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.1pF | e0 | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+60ppm/Cel ppm/°C | - | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 0.9pF | - | 3V | TR, 7/13 INCH | - | 810μm | - | - | - | 1608 | 0603 | FILM CAPACITOR | C0H | - | - | 25V | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 635μm | 0.029 0.73mm | 1.6mm | 0.81mm | - | No | Non-RoHS Compliant | Contains Lead | - | ||
![]() 06033K240FAWTR AVX Corporation | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25V | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-F® | 0.063Lx0.032W 1.60mmx0.81mm | ±1% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | - | - | - | 125°C | -55°C | - | - | - | - | 24pF | - | - | - | - | - | - | - | - | 1608 | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 635μm | 0.029 0.73mm | 1.6002mm | 812.8μm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 06031J2R4AAWTR AVX Corporation | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | 2.012816mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-F® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.05pF | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 2.4pF | - | 100V | - | - | 810μm | - | - | - | 1608 | 0603 | - | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 635μm | 0.029 0.73mm | - | - | - | No | Non-RoHS Compliant | Contains Lead | - | ||
![]() 06033K1R0CAWTR AVX Corporation | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | 2.012816mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-F® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.25pF | e0 | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+60ppm/Cel ppm/°C | - | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | - | - | CAPACITANCE TOLERANCE IS 0.25 PICO FARAD | 8532.25.00.45 | 1pF | - | 25V | TR, 7/13 INCH | - | 810μm | - | - | - | 1608 | 0603 | FILM CAPACITOR | C0H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 635μm | 0.029 0.73mm | 1.6mm | 0.81mm | - | No | Non-RoHS Compliant | Contains Lead | - | ||
![]() 06035J0R2BAWTR AVX Corporation | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | 2.012816mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-F® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.1pF | e0 | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 0.2pF | - | 50V | TR, 7/13 INCH | - | 810μm | - | - | - | 1608 | 0603 | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 635μm | 0.029 0.73mm | 1.6mm | 0.81mm | - | No | Non-RoHS Compliant | Contains Lead | - | ||
![]() 06035J0R7CAWTR AVX Corporation | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | 2.012816mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-F® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.25pF | e0 | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | Thin Film | - | CAPACITANCE TOLERANCE IS 0.25 PICO FARAD | 8532.25.00.45 | 0.7pF | - | 50V | TR, 7/13 INCH | - | 810μm | - | - | - | 1608 | 0603 | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 635μm | 0.029 0.73mm | 1.6mm | 0.81mm | - | No | Non-RoHS Compliant | Contains Lead | - | ||
![]() 06035J140FAWTR AVX Corporation | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | 2.012816mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-F® | 0.063Lx0.032W 1.60mmx0.81mm | ±1% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | - | - | - | 125°C | -55°C | Thin Film | - | - | - | 14pF | - | 50V | - | - | 810μm | - | - | - | 1608 | 0603 | - | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 630μm | 0.029 0.73mm | 1.6002mm | 812.8μm | - | No | Non-RoHS Compliant | Contains Lead | - | ||
![]() 06035J3R3CAWTR AVX Corporation | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | 2.012816mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-F® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.25pF | e0 | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | Thin Film | - | CAPACITANCE TOLERANCE IS 0.25 PICO FARAD | 8532.25.00.45 | 3.3pF | - | 50V | TR, 7/13 INCH | - | 810μm | - | - | - | 1608 | 0603 | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 635μm | 0.029 0.73mm | 1.6mm | 0.81mm | - | No | Non-RoHS Compliant | Contains Lead | - | ||
![]() 06031K4R3CAWTR AVX Corporation | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | 2.012816mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-F® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.25pF | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | - | - | - | 125°C | -55°C | - | - | - | - | 4.3pF | - | 100V | - | - | 810μm | - | - | - | 1608 | 0603 | - | C0H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 635μm | 0.029 0.73mm | 1.6002mm | 812.8μm | - | No | Non-RoHS Compliant | Contains Lead | - | ||
![]() 06033J3R5BAWTR AVX Corporation | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | 2.012816mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25V | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-F® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.1pF | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | - | - | - | 125°C | -55°C | - | - | - | - | 3.5pF | - | 25V | - | - | 810μm | - | - | - | 1608 | 0603 | - | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 635μm | 0.029 0.73mm | 1.6002mm | 812.8μm | - | No | Non-RoHS Compliant | Contains Lead | - | ||
![]() 06035J150GAWTR AVX Corporation | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | 2.012816mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-F® | 0.063Lx0.032W 1.60mmx0.81mm | ±2% | e0 | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | Thin Film | - | - | 8532.25.00.45 | 15pF | - | 50V | TR, 7/13 INCH | - | 810μm | - | - | - | 1608 | 0603 | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 635μm | 0.029 0.73mm | 1.6mm | 0.81mm | - | No | Non-RoHS Compliant | Contains Lead | - |