- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Value | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Diameter (mm) | Lead Diameter (nom) | Lead Length (mm) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Safety Rating | Seated Plane Height (mm) | Suppression Class | Temp Coeff (Dielectric) | Terminal Pitch (mm) | Tolerance (+ or -) | Unit Weight | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Termination | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Packing Method | Terminal Pitch | Construction | Reach Compliance Code | Termination Style | Capacitor Type | Dielectric | Failure Rate | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | Rated (AC) Voltage (URac) | Size(mm) | Product | Features | Product Category | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 8587 |
| Datasheet | - | - | - | - | - | 2 Pin | - | - | 0.313 | WIMA | 0.1 nF | - | - | 100pF | EAR99 | 1500 | - | 0.5 | - | - | WIMA | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 4.5(Max) | - | - | - | - | Details | - | - | 6(Max) | - | - | 5 | - | 0.027851 oz | 630 VDC | Straight | - | Tape and Reel | FKP 2 | - | 10% | - | - | Active | - | - | Pulse | - | - | - | - | 100 pF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | - | 5 mm | - | - | 0.5 mm | - | 630VDC|250VAC | Straight | - | - | Film Capacitors | - | 7.2 X 4.5 X 6 | AC and Pulse Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 6 mm | - | 7.2 mm | 4.5 mm | 6(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | - | 2 Pin | - | - | 2.309 | WIMA | 0.68 nF | - | - | 680pF | EAR99 | 770 | - | 0.8 | - | - | WIMA | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | FKP1-680/4KV/10P22 | - | 5(Max) | - | - | - | - | Details | - | - | 14(Max) | - | - | 22.5 | - | 0.070548 oz | 4 kVDC | Straight | - | Ammo | FKP 1 | - | 10% | - | - | - | - | - | Pulse | - | - | - | - | 680 pF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | - | 22.5 mm | - | - | 0.8 mm | - | 700VAC|4000VDC | Straight | - | - | Film Capacitors | - | 26.5 X 5 X 14 | AC and Pulse Film Capacitors | - | Film Capacitors | 26.5(Max) | - | 14 mm | - | 26.5 mm | 5 mm | 14(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | - | 2 Pin | - | - | 1.073 | WIMA | 330 nF | 330000 pF | - | 0.33uF | EAR99 | 800 | - | 0.5 | - | 6 | WIMA | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 8.5(Max) | - | - | AEC-Q200 | - | Details | - | - | 14(Max) | - | - | 5 | - | 0.035274 oz | 250 VDC | Straight | - | Ammo | MKP 2 | - | 5% | - | - | Active | - | - | Metallized Polypropylene Capacitors | - | - | - | - | 0.33 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | - | 5 mm | - | - | 0.5 mm | - | 250VDC|160VAC | Straight | - | - | Film Capacitors | - | 7.2 X 8.5 X 14 | RF Microwave Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 14 mm | - | 7.2 mm | 8.5 mm | 14(Max) | RoHS Compliant | - | ||
Tiny WHSL | 33 |
| Datasheet | - | - | - | - | - | 2 Pin | - | - | 0.221 | WIMA | 150 nF | 150000 pF | - | 0.15uF | EAR99 | 2500 | - | 0.5 | - | - | WIMA | - | + 125 C | 125 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 2.5(Max) | - | - | AEC-Q200 | - | Details | - | - | 6.5(Max) | - | - | 5 | - | 0.114446 oz | 63 VDC | Straight | - | Tape and Reel | MKS 2 | - | 10% | - | - | Active | - | - | Automotive Metallized Film Capacitors | - | - | - | - | 0.15 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PET | - | 5 mm | - | - | 0.5 mm | - | 63VDC|40VAC | Straight | - | - | Film Capacitors | - | 7.2 X 2.5 X 6.5 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 6.5 mm | - | 7.2 mm | 2.5 mm | 6.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | - | 2 Pin | - | - | 0.511 | WIMA | 2200 nF | - | - | 2.2uF | EAR99 | 1400 | - | 0.5 | - | - | WIMA | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 5(Max) | - | - | AEC-Q200 | - | Details | - | - | 10(Max) | - | - | 5 | - | 0.035274 oz | 50 VDC | Straight | - | Tape and Reel | MKS 2 | - | 10% | - | - | Active | - | - | Automotive Metallized Film Capacitors | - | - | - | - | 2.2 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PET | - | 5 mm | - | - | 0.5 mm | - | 50VDC|30VAC | Straight | - | - | Film Capacitors | - | 7.2 X 5 X 10 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 10 mm | - | 7.2 mm | 5 mm | 10(Max) | RoHS Compliant | - | ||
Tiny WHSL | 41 |
| Datasheet | - | - | - | - | - | 2 Pin | - | - | 0.211 | WIMA | 22 nF | 22000 pF | - | 0.022uF | EAR99 | 2800 | - | 0.5 | - | - | WIMA | - | + 125 C | 125 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 2.5(Max) | - | - | AEC-Q200 | - | Details | - | - | 6.5(Max) | - | - | 5 | - | 0.022928 oz | 100 VDC | Straight | - | Ammo | MKS 2 | - | 5% | - | - | Active | - | - | Automotive Metallized Film Capacitors | - | - | - | - | 0.022 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PET | - | 5 mm | - | - | 0.5 mm | - | 100VDC|63VAC | Straight | - | - | Film Capacitors | - | 7.2 X 2.5 X 6.5 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 6.5 mm | - | 7.2 mm | 2.5 mm | 6.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | 21 |
| Datasheet | - | - | - | - | - | 2 Pin | - | - | 2.148 | WIMA | 47 nF | 47000 pF | - | 0.047uF | EAR99 | 1000 | - | 0.8 | - | - | WIMA | - | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 6(Max) | - | - | - | - | Details | - | - | 12.5(Max) | - | - | 15 | - | 0.070548 oz | 630 VDC | Straight | - | Ammo | MKP 10 | - | 5% | - | - | Active | - | - | Pulse | - | - | - | - | 0.047 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | - | 15 mm | - | - | 0.8 mm | - | 400VAC|630VDC | Straight | - | - | Film Capacitors | - | 18 X 6 X 12.5 | AC and Pulse Film Capacitors | - | Film Capacitors | 18(Max) | - | 12.5 mm | - | 18 mm | 6 mm | 12.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | - | 2 Pin | - | - | 0.313 | - | - | - | - | 330pF | EAR99 | - | - | 0.5 | - | - | - | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 4.5(Max) | - | - | - | - | - | - | - | 6(Max) | - | - | 5 | - | - | 630 VDC | Straight | - | Ammo | FKP 2 | - | 10% | - | - | Active | - | - | Pulse | - | - | - | - | 330 pF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | - | 5 mm | - | - | 0.5 mm | - | 250VAC|630VDC | Straight | - | - | Film Capacitors | - | 7.2 X 4.5 X 6 | AC and Pulse Film Capacitors | - | - | 7.2(Max) | - | 6 mm | - | 7.2 mm | 4.5 mm | 6(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | - | 2 Pin | - | - | 0.313 | WIMA | 0.22 nF | - | - | 220pF | EAR99 | 1500 | - | 0.5 | - | - | WIMA | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 4.5(Max) | - | - | - | - | Details | - | - | 6(Max) | - | - | 5 | - | 0.028219 oz | 100 VDC | Straight | - | Ammo | FKP 2 | - | 2.5% | - | - | Active | - | - | Pulse | - | - | - | - | 220 pF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | - | 5 mm | - | - | 0.5 mm | - | 100VDC|63VAC | Straight | - | - | Film Capacitors | - | 7.2 X 4.5 X 6 | AC and Pulse Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 6 mm | - | 7.2 mm | 4.5 mm | 6(Max) | RoHS Compliant | - | ||
Tiny WHSL | 870 |
| Datasheet | Through Hole | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Paper, Metallized | 2 | - | WIMA | 6.8 nF | - | 0.0068 uF | 0.0068uF | EAR99 | 1000 | WIMA GMBH & CO KG | 0.8 | 0.8(mm) | 6 | WIMA | MPX15W1680FC00MSSD | + 110 C | 110 | WIMA | - 40 C | -40 | Through Hole | Through Hole | -40C to 110C | 110 °C | -40 °C | Bulk | , 7520 | RECTANGULAR PACKAGE | Radial | - | Active | 5(Max) | Not Required(mm) | Active | - | 5.73 | Details | Yes | - | - | - | PAPER | 15 | 20% | 0.070548 oz | 850 VDC | Straight | -40°C ~ 110°C | Bulk | MP 3-X1 | 0.748 L x 0.197 W (19.00mm x 5.00mm) | 20% | e3 | Yes | Active | PC Pins | EAR99 | RFI Suppression | Tin (Sn) | EMI, RFI Suppression | - | 8532.25.00.20 | 6800PF(pF) | Capacitors | BULK | 15 mm | - | compliant | Radial | PAPER CAPACITOR | Paper | Not Required | 15 mm | - | - | 0.8 mm | 7520 | 500VAC | Straight | 20% | 20% | Safety Capacitors | 500 V | 19 X 5 X 13 | Safety Film Capacitors | Low ESR | Safety Capacitors | 19(Max) | - | 13 mm | 0.512 (13.00mm) | 19 mm | 5 mm | 13(Max) | RoHS Compliant | X1 | ||
Tiny WHSL | 6567 |
| Datasheet | - | - | - | - | - | 2 Pin | - | - | 0.313 | WIMA | 1 nF | - | 0.001 uF | 0.001uF | EAR99 | 1500 | - | 0.5 | - | - | WIMA | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 4.5(Max) | - | - | - | - | Details | - | - | 6(Max) | - | - | 5 | - | 0.024803 oz | 630 VDC | Straight | - | Tape and Reel | FKP 2 | - | 10% | - | - | Active | - | - | Pulse | - | - | - | - | 1000 pF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | - | 5 mm | - | - | 0.5 mm | - | 250VAC|630VDC | Straight | - | - | Film Capacitors | - | 7.2 X 4.5 X 6 | AC and Pulse Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 6 mm | - | 7.2 mm | 4.5 mm | 6(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 0.732 | WIMA | 33 nF | 33000 pF | - | 0.033uF | EAR99 | 3000 | WIMA GMBH & CO KG | 0.6 | - | 6 | WIMA | MKP4F023303C00JSSD | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | 85 °C | -55 °C | - | , 5116 | RECTANGULAR PACKAGE | Radial | - | Active | 4(Max) | - | - | - | 4.52 | Details | Yes | - | 9(Max) | - | - | 10 | - | 0.035274 oz | 250 VDC | Straight | - | Bulk | MKP 4 | - | 5% | e3 | Yes | Active | - | EAR99 | Metallized Polypropylene Capacitors | Tin (Sn) | - | RATED AC VOLTAGE (V): 160 | 8532.25.00.70 | 0.033 uF | Capacitors | BULK | 10 mm | Plastic Rectangular Can | compliant | Radial | FILM CAPACITOR | PP | - | 10 mm | - | 250 V | 0.6 mm | 5116 | 250VDC|160VAC | Straight | 5% | 5% | Film Capacitors | 160 V | 13 X 4 X 9 | General Film Capacitors | - | Film Capacitors | 13(Max) | - | 9 mm | - | 13 mm | 4 mm | 9(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 1.287 | WIMA | 0.22 nF | - | - | 220pF | EAR99 | 2400 | WIMA GMBH & CO KG | 0.8 | - | 6 | WIMA | FKP4J002204B00JSSD | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | 85 °C | -55 °C | - | , 7120 | RECTANGULAR PACKAGE | Radial | FKP4-220/630/5 | Active | 5(Max) | - | - | - | 4.84 | Details | Yes | - | 11(Max) | - | - | 15 | - | 0.035274 oz | 630 VDC | Straight | - | Bulk | FKP 4 | - | 5% | e3 | Yes | Active | - | EAR99 | Pulse | Tin (Sn) | - | RATED AC VOLTAGE (V): 350 | 8532.25.00.70 | 220 pF | Capacitors | BULK | 15 mm | Plastic Rectangular Can | compliant | Radial | FILM CAPACITOR | PP | - | 15 mm | - | 630 V | 0.8 mm | 7120 | 630VDC|350VAC | Straight | 5% | 5% | Film Capacitors | 350 V | 18 X 5 X 11 | AC and Pulse Film Capacitors | - | Film Capacitors | 18(Max) | - | 11 mm | - | 18 mm | 5 mm | 11(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 1.287 | WIMA | 6.8 nF | - | 0.0068 uF | 0.0068uF | EAR99 | 2400 | WIMA GMBH & CO KG | 0.8 | - | 6 | WIMA | FKP4O116804B00JSSD | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | 85 °C | -55 °C | - | , 7120 | RECTANGULAR PACKAGE | Radial | FKP4-6800/1KV/5P15 | Active | 5(Max) | - | - | - | 4.56 | Details | Yes | - | 11(Max) | - | - | 15 | - | 0.035274 oz | 1 kVDC | Straight | - | Bulk | FKP 4 | - | 5% | e3 | Yes | Active | - | EAR99 | Pulse | Tin (Sn) | - | RATED AC VOLTAGE (V): 400 | 8532.25.00.70 | 6800 pF | Capacitors | BULK | 15 mm | Plastic Rectangular Can | compliant | Radial | FILM CAPACITOR | PP | - | 15 mm | - | 1000 V | 0.8 mm | 7120 | 1000VDC|400VAC | Straight | 5% | 5% | Film Capacitors | 400 V | 18 X 5 X 11 | AC and Pulse Film Capacitors | - | Film Capacitors | 18(Max) | - | 11 mm | - | 18 mm | 5 mm | 11(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | - | 2 Pin | - | - | 2.086 | WIMA | 22 nF | 22000 pF | - | 0.022uF | EAR99 | 500 | - | 0.8 | - | - | WIMA | - | + 105 C | 105 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 6(Max) | - | - | - | - | Details | - | Y2 | 12.5(Max) | Y2 | - | 15 | - | 0.070548 oz | 300 VDC | Straight | - | Tape and Reel | MKP-Y2 | - | 20% | - | - | - | - | - | RFI Suppression | - | - | - | - | 0.022 uF | Capacitors | - | - | - | - | Radial | - | PP | - | 15 mm | - | - | 0.8 mm | - | 300VAC | Straight | - | - | Safety Capacitors | - | 18 X 6 X 12.5 | Safety Film Capacitors | - | Safety Capacitors | 18(Max) | - | 12.5 mm | - | 18 mm | 6 mm | 12.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | 47 |
| Datasheet | - | - | - | - | - | 2 Pin | - | - | 0.737 | WIMA | 68 nF | 68000 pF | - | 0.068uF | EAR99 | 3000 | - | 0.6 | - | 6 | WIMA | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 4(Max) | - | - | - | - | Details | - | - | 9(Max) | - | - | 10 | - | 0.035274 oz | 400 VDC | Straight | - | Bulk | MKS 4 | - | 10% | - | - | Active | - | - | Pulse | - | - | - | - | 0.068 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PET | - | 10 mm | - | - | 0.6 mm | - | 200VAC|400VDC | Straight | - | - | Film Capacitors | - | 13 X 4 X 9 | General Film Capacitors | - | Film Capacitors | 13(Max) | - | 9 mm | - | 13 mm | 4 mm | 9(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | 18 mm x 6 mm x 12.5 mm | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYETHYLENE TEREPHTHALATE | 2 | 2.388 | WIMA | 220 nF | 220000 pF | - | 0.22uF | EAR99 | 2000 | WIMA GMBH & CO KG | 0.8 | - | 6 | WIMA | MKS4G032204C00MSSD | + 125 C | 100 | - | - 55 C | -55 | Through Hole | - | - | 125 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | - | Active | 6(Max) | - | - | - | 5.72 | Details | Yes | - | 12.5(Max) | - | - | 15 | - | 0.070548 oz | 400 VDC | Straight | - | Bulk | MKS 4 | - | 20% | e3 | Yes | Active | - | EAR99 | Pulse | Tin (Sn) | - | - | 8532.25.00.70 | 0.22 uF | Capacitors | Bulk | 15 mm | Plastic Rectangular Can | compliant | Radial | FILM CAPACITOR | PET | - | 15 mm | No | 400 V | 0.8 mm | - | 200VAC|400VDC | Straight | 20% | 20% | Film Capacitors | 200 V | 18 X 6 X 12.5 | General Film Capacitors | - | Film Capacitors | 18(Max) | - | 12.5 mm | - | 18 mm | 6 mm | 12.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | 17 |
| Datasheet | - | - | - | - | - | 2 Pin | - | - | 0.305 | WIMA | 47 nF | 47000 pF | - | 0.047uF | EAR99 | 2000 | - | 0.5 | - | - | WIMA | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 3.5(Max) | - | - | AEC-Q200 | - | Details | - | - | 8.5(Max) | - | - | 5 | - | 0.050459 oz | 250 VDC | Straight | - | Ammo | MKP 2 | - | 10% | - | - | Active | - | - | Metallized Polypropylene Capacitors | - | - | - | - | 0.047 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | - | 5 mm | - | - | 0.5 mm | - | 250VDC|160VAC | Straight | - | - | Film Capacitors | - | 7.2 X 3.5 X 8.5 | RF Microwave Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 8.5 mm | - | 7.2 mm | 3.5 mm | 8.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | 4319 |
| Datasheet | - | - | - | - | - | 2 Pin | - | - | 3.78 | WIMA | 22 nF | 22000 pF | - | 0.022uF | EAR99 | 1600 | - | 0.8 | - | 6 | WIMA | - | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 7(Max) | - | - | - | - | Details | - | - | 14(Max) | - | - | 15 | - | 0.141096 oz | 1.6 kVDC | Straight | - | Bulk | MKP 10 | - | 20% | - | - | Active | - | - | Pulse | - | - | - | - | 0.022 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | - | 15 mm | - | - | 0.8 mm | - | 1600VDC|650VAC | Straight | - | - | Film Capacitors | - | 18 X 7 X 14 | AC and Pulse Film Capacitors | - | Film Capacitors | 18(Max) | - | 14 mm | - | 18 mm | 7 mm | 14(Max) | RoHS Compliant | - | ||
Tiny WHSL | 41 |
| Datasheet | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYETHYLENE TEREPHTHALATE | 2 | 3.571 | WIMA | 470 nF | 470000 pF | - | 0.47uF | EAR99 | 1200 | WIMA GMBH & CO KG | 0.8 | - | 6 | WIMA | MKS4G034704F00MSSD | + 125 C | 100 | - | - 55 C | -55 | Through Hole | - | - | 125 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | - | Active | 8(Max) | - | - | - | 4.84 | - | Yes | - | 15(Max) | - | - | 15 | - | 0.141096 oz | 400 VDC | Straight | - | Bulk | MKS 4 | - | 20% | e3 | Yes | Active | - | EAR99 | Pulse | Tin (Sn) | - | - | 8532.25.00.70 | 0.47 uF | Capacitors | Bulk | 15 mm | Plastic Rectangular Can | compliant | Radial | FILM CAPACITOR | PET | - | 15 mm | No | 400 V | 0.8 mm | - | 200VAC|400VDC | Straight | 20% | 20% | Film Capacitors | 200 V | 18 X 8 X 15 | General Film Capacitors | - | Film Capacitors | 18(Max) | - | 15 mm | - | 18 mm | 8 mm | 15(Max) | RoHS Compliant | - |