- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Value | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Diameter (mm) | Lead Diameter (nom) | Lead Length (mm) | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Rad Hardened | Risk Rank | RoHS | Rohs Code | Seated Plane Height | Seated Plane Height (mm) | Suppression Class | Temp Coeff (Dielectric) | Terminal Pitch (mm) | Tolerance (+ or -) | Unit Weight | Voltage Rated | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Construction | Reach Compliance Code | Termination Style | Lead Pitch | Capacitor Type | Dielectric | Failure Rate | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | Rated (AC) Voltage (URac) | Size(mm) | Product | Features | Product Category | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height (mm) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 04023J3R6BBWTR\500 AVX Corporation | 19 |
| - | 14 Weeks | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25V | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±0.1pF | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 3.6pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 0.020 0.50mm | - | - | - | Non-RoHS Compliant | - | ||
![]() PHE841ED6100MR17T0 KEMET Corporation | 74146 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1uF | EAR99 | - | - | 0.8 | - | 17 | - | - | - | - | 100 | - | - | -40 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | 7(Max) | - | - | - | - | - | - | - | 16.5(Max) | X1 | - | 22.5 | - | - | - | - | Straight | - | Tape and Reel | - | - | - | 20% | - | - | NRND | - | - | - | - | - | EMI Suppression | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | PP | - | - | - | - | - | - | 1000VDC|330VAC | - | - | - | - | - | 26 X 7 X 16.5 | - | - | - | 26(Max) | - | - | - | - | 16.5(Max) | RoHS Compliant | - | ||
![]() 06031J0R1ABTTR AVX Corporation | In Stock | - | - | 14 Weeks | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | SILICON DIOXIDE AND NITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 1e-7μF | - | - | TR, 7/13 INCH | - | - | - | not_compliant | - | - | FILM CAPACITOR | - | - | - | - | 100V | - | 0603 | - | - | 50% | 50% | - | - | - | - | - | - | - | 0.63mm | - | 1.6mm | 0.81mm | - | Non-RoHS Compliant | - | ||
![]() 06035J1R4BBSTR AVX Corporation | 27 |
| - | 14 Weeks | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | SILICON DIOXIDE AND NITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 0.0000014μF | - | - | TR, 7/13 INCH | - | - | - | - | - | - | FILM CAPACITOR | - | - | - | - | 50V | - | 0603 | - | - | 7.1429% | 7.1429% | - | - | - | - | - | - | - | 0.63mm | - | 1.6mm | 0.81mm | - | ROHS3 Compliant | - | ||
![]() 06033K330GBSTR AVX Corporation | 27 |
| - | 14 Weeks | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | SILICON DIOXIDE AND NITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | -/+60ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8532.25.00.45 | 0.000033μF | - | - | TR, 7/13 INCH | - | - | - | - | - | - | FILM CAPACITOR | - | - | - | - | 25V | - | 0603 | - | - | 2% | 2% | - | - | - | - | - | - | - | 0.63mm | - | 1.6mm | 0.81mm | - | ROHS3 Compliant | - | ||
![]() 06031J2R2ABSTR AVX Corporation | 27 |
| - | 14 Weeks | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | SILICON DIOXIDE AND NITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 0.0000022μF | - | - | TR, 7/13 INCH | - | - | - | - | - | - | FILM CAPACITOR | - | - | - | - | 100V | - | 0603 | - | - | 2.2727% | 2.2727% | - | - | - | - | - | - | - | 0.63mm | - | 1.6mm | 0.81mm | - | ROHS3 Compliant | - | ||
![]() 06035J2R3BBSTR AVX Corporation | 27 |
| - | 14 Weeks | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | SILICON DIOXIDE AND NITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 0.0000023μF | - | - | TR, 7/13 INCH | - | - | - | - | - | - | FILM CAPACITOR | - | - | - | - | 50V | - | 0603 | - | - | 4.3478% | 4.3478% | - | - | - | - | - | - | - | 0.63mm | - | 1.6mm | 0.81mm | - | ROHS3 Compliant | - | ||
![]() 0201ZK4R3BBSTR\500 AVX Corporation | 27 |
| - | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 06033J0R8BBTTR AVX Corporation | 6 |
| - | 14 Weeks | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | SILICON DIOXIDE AND NITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | e0 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 8e-7μF | - | - | TR, 7/13 INCH | - | - | - | not_compliant | - | - | FILM CAPACITOR | - | - | - | - | 25V | - | 0603 | - | - | 12.5% | 12.5% | - | - | - | - | - | - | - | 0.63mm | - | 1.6mm | 0.81mm | - | Non-RoHS Compliant | - | ||
![]() 06033J2R7ABSTR AVX Corporation | 27 |
| - | 14 Weeks | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | SILICON DIOXIDE AND NITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 0.0000027μF | - | - | TR, 7/13 INCH | - | - | - | - | - | - | FILM CAPACITOR | - | - | - | - | 25V | - | 0603 | - | - | 1.8519% | 1.8519% | - | - | - | - | - | - | - | 0.63mm | - | 1.6mm | 0.81mm | - | ROHS3 Compliant | - | ||
Tiny WHSL | 413 |
| Datasheet | - | Through Hole | Not Required | NO | WIRE | THROUGH HOLE MOUNT | - | Polypropylene (PP) | 2 | - | - | - | - | - | 0.0047uF | EAR99 | - | WIMA GMBH & CO KG | 0.5 | 0.5(mm) | 6 | 5 mm | Wima | FKP2C014701D00ESSD | - | 100 | WIMA | - | -55 | Through Hole | Through Hole | -55C to 100C | - | - | 85 °C | -55 °C | Bulk | , 2818 | RECTANGULAR PACKAGE | Radial | - | Active | 4.5(Max) | Not Required(mm) | Active | No | 5.72 | - | Yes | 6(mm) | 6(Max) | - | PP | 5 | 1% | - | - | 63V | Straight | -55°C ~ 100°C | Bulk | - | FKP 2 | 0.283 L x 0.177 W (7.20mm x 4.50mm) | 1% | e3 | Yes | Active | - | - | PC Pins | EAR99 | - | Pulse | Tin (Sn) | - | - | High Frequency, Switching; High Pulse, DV/DT | RATED AC VOLTAGE (V): 40 | 8532.25.00.70 | 4700PF(pF) | - | - | BULK | 5 mm | - | Plastic Rectangular Can | compliant | Radial | - | FILM CAPACITOR | PP | Not Required | 0.197 (5.00mm) | - | 63 V | - | 2818 | 40VAC|63VDC | - | 1% | 1% | - | 40 V | 7.2 X 4.5 X 6 | - | - | - | 7.2(Max) | 6 mm | 0.236 (6.00mm) | 7.2 mm | 4.5 mm | 6(Max) | RoHS Compliant | - | ||
Tiny WHSL | 237 |
| Datasheet | - | Through Hole | Not Required | - | - | - | 2 Pin | Polypropylene (PP) | - | 4.608 | WIMA | 220 nF | 220000 pF | - | 0.22uF | EAR99 | 900 | - | 0.8 | 0.8(mm) | 6 | - | WIMA | - | + 100 C | 100 | WIMA | - 55 C | -55 | Through Hole | Through Hole | -55C to 105C | - | - | - | - | Bulk | - | - | - | - | - | 9(Max) | Not Required(mm) | Active | - | - | Details | - | 16(mm) | 16(Max) | - | PP | 15 | 10% | 0.176370 oz | - | 63 VDC | Straight | -55°C ~ 105°C | Bulk | - | FKP 3 | 0.709 L x 0.354 W (18.00mm x 9.00mm) | 10% | - | - | Active | - | - | PC Pins | - | - | Pulse | - | - | - | High Frequency, Switching; High Pulse, DV/DT | - | - | 220000PF(pF) | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | Not Required | 15 mm | - | - | 0.8 mm | - | 40VAC|63VDC | Straight | - | - | Film Capacitors | - | 18 X 9 X 16 | AC and Pulse Film Capacitors | - | Film Capacitors | 18(Max) | 16 mm | 0.630 (16.00mm) | 18 mm | 9 mm | 16(Max) | RoHS Compliant | - | ||
Tiny WHSL | 796 |
| Datasheet | - | Through Hole | Not Required | - | - | - | - | Polypropylene (PP) | - | - | - | - | - | - | 100pF | EAR99 | - | - | 0.5 | 0.5(mm) | 6 | - | - | - | - | 100 | WIMA | - | -55 | Through Hole | Through Hole | -55C to 100C | - | - | - | - | Bulk | - | - | - | - | - | 4.5(Max) | Not Required(mm) | Active | - | - | Compliant | - | 6(mm) | 6(Max) | - | PP | 5 | 1% | - | - | 100V | Straight | -55°C ~ 100°C | Bulk | - | FKP 2 | 0.283 L x 0.177 W (7.20mm x 4.50mm) | 1% | - | - | Active | - | - | PC Pins | - | - | Pulse | - | 100 °C | -55 °C | High Frequency, Switching; High Pulse, DV/DT | - | - | 100PF(pF) | - | - | - | - | 4.5 mm | Plastic Rectangular Can | - | Radial | 5 mm | - | PP | Not Required | 0.197 (5.00mm) | - | - | 500 µm | - | 63VAC|100VDC | - | - | - | - | - | 7.2 X 4.5 X 6 | - | - | - | 7.2(Max) | - | 0.236 (6.00mm) | 7.2 mm | - | 6(Max) | RoHS Compliant | - | ||
Tiny WHSL | 40 |
| Datasheet | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 1.356 | WIMA | 6.8 nF | - | 0.0068 uF | 0.0068uF | EAR99 | 2400 | WIMA GMBH & CO KG | 0.6 | - | 6 | - | WIMA | MKY22W16803H00MSSD | + 105 C | 105 | - | - 55 C | -55 | Through Hole | - | - | - | - | 105 °C | -55 °C | - | , 5124 | RECTANGULAR PACKAGE | Radial | MKPY2-6800/300/20P10 | Active | 6(Max) | - | - | - | 5.4 | Details | Yes | - | 12.5(Max) | Y2 | - | 10 | - | 0.035274 oz | - | 300 VDC | Straight | - | Bulk | - | MKP-Y2 | - | 20% | e3 | Yes | Active | - | - | - | EAR99 | - | RFI Suppression | Tin (Sn) | - | - | - | RATED AC VOLTAGE (V): 300 | 8532.25.00.70 | 6800 pF | Capacitors | - | BULK | 10 mm | - | Plastic Rectangular Can | compliant | Radial | - | FILM CAPACITOR | PP | - | 10 mm | - | 1000 V | - | 5124 | 300VAC | - | 20% | 20% | Safety Capacitors | 300 V | 13 X 6 X 12.5 | Safety Film Capacitors | - | Safety Capacitors | 13(Max) | 12.5 mm | - | 13 mm | 6 mm | 12.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Through Hole | Not Required | NO | WIRE | THROUGH HOLE MOUNT | - | Paper, Metallized | 2 | - | - | - | - | - | 0.68uF | EAR99 | - | WIMA GMBH & CO KG | 0.8 | 0.8(mm) | 6 | - | Wima | MPX20W3680FL00MSSD | - | 110 | WIMA | - | -40 | Through Hole | Through Hole | -40C to 110C | - | - | 110 °C | -40 °C | Bulk | , | RECTANGULAR PACKAGE | Radial | - | Obsolete | 15(Max) | Not Required(mm) | Active | - | 8.64 | - | Yes | - | - | - | PAPER | 27.5 | 20% | - | - | - | Straight | -40°C ~ 110°C | Bulk | - | - | 1.299 L x 0.591 W (33.00mm x 15.00mm) | 20% | e3 | Yes | Obsolete | - | - | PC Pins | EAR99 | - | RFI Suppression | Tin (Sn) | - | - | EMI, RFI Suppression | - | 8532.25.00.10 | 680000PF(pF) | - | - | BULK | 27.5 mm | - | - | compliant | Radial | - | PAPER CAPACITOR | Paper | Not Required | 1.083 (27.50mm) | - | 630 V | - | - | 250VAC | - | 20% | 20% | - | 250 V | 33 X 15 X 26 | - | Low ESR | - | 33(Max) | 26 mm | 0.591 (15.00mm) | 33 mm | 15 mm | 26(Max) | RoHS Compliant | X2 | ||
Tiny WHSL | 41 |
| Datasheet | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYETHYLENE TEREPHTHALATE | 2 | 20.055 | WIMA | 1500 nF | - | - | 1.5uF | EAR99 | 324 | WIMA GMBH & CO KG | 0.8 | - | 6 | - | WIMA | MKS4J041506F00KSSD | + 125 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | 125 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | - | Active | 15(Max) | - | - | - | 2.23 | Details | Yes | - | 26(Max) | - | - | 27.5 | - | 0.705479 oz | - | 630 VDC | Straight | - | Bulk | - | MKS 4 | - | 10% | e3 | Yes | Active | - | - | - | EAR99 | - | Pulse | Tin (Sn) | - | - | - | - | 8532.25.00.70 | 1.5 uF | Capacitors | - | Tray | 27.5 mm | - | Plastic Rectangular Can | compliant | Radial | - | FILM CAPACITOR | PET | - | 27.5 mm | No | 630 V | 0.8 mm | - | 630VDC|400VAC | Straight | 10% | 10% | Film Capacitors | 400 V | 31.5 X 15 X 26 | General Film Capacitors | - | Film Capacitors | 31.5(Max) | 26 mm | - | 31.5 mm | 15 mm | 26(Max) | RoHS Compliant | - | ||
Tiny WHSL | 355 |
| Datasheet | - | Through Hole | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Paper, Metallized | 2 | - | WIMA | 4.7 nF | - | 0.0047 uF | 0.0047uF | EAR99 | 2000 | WIMA GMBH & CO KG | 0.6 | 0.6(mm) | 6 | - | WIMA | MPX20W1470FB00MSSD | + 110 C | 110 | WIMA | - 40 C | -40 | Through Hole | Through Hole | -40C to 110C | - | - | 110 °C | -40 °C | Bulk | , 5320 | RECTANGULAR PACKAGE | Radial | MP3X2-4700/250/20P10 | Active | 5(Max) | Not Required(mm) | Active | - | 2.31 | Details | Yes | - | - | - | PAPER | 10 | 20% | 0.035274 oz | - | - | Straight | -40°C ~ 110°C | Bulk | - | MP 3-X2 | 0.531 L x 0.197 W (13.50mm x 5.00mm) | 20% | e3 | Yes | Active | - | - | PC Pins | EAR99 | - | RFI Suppression | Tin (Sn) | - | - | EMI, RFI Suppression | - | 8532.25.00.10 | 4700PF(pF) | Capacitors | - | BULK | 10 mm | - | - | compliant | Radial | - | PAPER CAPACITOR | Paper | Not Required | 10 mm | - | 630 V | 0.6 mm | 5320 | 250VAC | Straight | 20% | 20% | Safety Capacitors | 250 V | 13.5 X 5 X 10 | Safety Film Capacitors | Low ESR | Safety Capacitors | 13.5(Max) | 10 mm | 0.394 (10.00mm) | 13.5 mm | 5 mm | 10(Max) | RoHS Compliant | X2 | ||
![]() 04025JR95PBSTR AVX Corporation | 6 |
| Datasheet | 14 Weeks | - | 0402 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 950FF | - | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | 930 |
| Datasheet | - | Through Hole | Not Required | - | - | - | 2 Pin | Polyester, Polyethylene Terephthalate (PET), Metallized | - | 0.78 | WIMA | 6.8 nF | - | 0.0068 uF | 0.0068uF | EAR99 | 3000 | - | 0.6 | 0.6(mm) | 6 | - | WIMA | - | + 125 C | 100 | WIMA | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | - | - | - | - | Bulk | - | - | - | - | - | 4(Max) | Not Required(mm) | Active | - | - | Details | - | 9(mm) | 9(Max) | - | PET | 10 | 5% | 0.035274 oz | - | 1 kVDC | Straight | -55°C ~ 125°C | Bulk | - | MKS 4 | 0.512 L x 0.157 W (13.00mm x 4.00mm) | 5% | - | - | Active | - | - | PC Pins | - | - | Pulse | - | - | - | General Purpose | - | - | 6800PF(pF) | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PET | Not Required | 10 mm | - | - | 0.6 mm | - | 1000VDC|400VAC | Straight | - | - | Film Capacitors | - | 13 X 4 X 9 | General Film Capacitors | - | Film Capacitors | 13(Max) | 9 mm | 0.354 (9.00mm) | 13 mm | 4 mm | 9(Max) | RoHS Compliant | - | ||
Tiny WHSL | 317 |
| Datasheet | - | - | Not Required | - | - | - | 2 Pin | - | - | 18.01 | WIMA | 2200 nF | - | - | 2.2uF | EAR99 | 270 | - | 0.8 | 0.8(mm) | - | - | WIMA | - | + 100 C | 110 | - | - 55 C | -55 | Through Hole | Through Hole | -55C to 110C | - | - | - | - | - | - | - | - | - | - | 15(Max) | Not Required(mm) | - | - | - | Details | - | 26(mm) | 26(Max) | - | PP | 27.5 | 5% | 0.634931 oz | - | 250 VDC | Straight | - | Tape and Reel | - | MKP 10 | - | 5% | - | - | Active | - | - | - | - | - | Pulse | - | - | - | - | - | - | 2200000PF(pF) | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | Not Required | 27.5 mm | - | - | 0.8 mm | - | 250VDC|180VAC | Straight | - | - | Film Capacitors | - | 31.5 X 15 X 26 | AC and Pulse Film Capacitors | - | Film Capacitors | 31.5(Max) | 26 mm | - | 31.5 mm | 15 mm | 26(Max) | RoHS Compliant | - |