- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Number of Terminals | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Value | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | HTS | Ihs Manufacturer | Lead Diameter (mm) | Lead Diameter (nom) | Lead Length (mm) | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Rad Hardened | Risk Rank | RoHS | Rohs Code | Schedule B | Seated Plane Height | Seated Plane Height (mm) | Temp Coeff (Dielectric) | Terminal Pitch (mm) | Tolerance (+ or -) | Unit Weight | Voltage Rated | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Construction | Reach Compliance Code | Reference Standard | Termination Style | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | Dielectric | Failure Rate | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | Rated (AC) Voltage (URac) | Size(mm) | Product | Features | Product Category | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PME271M547MR300PS KEMET Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | 0.047uF | EAR99 | - | - | - | 0.8 | - | 50.8 | - | - | - | - | 110 | - | - | -40 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 6(Max) | - | - | - | - | - | - | - | - | - | - | - | 15.2 | - | - | - | - | - | - | Bag | - | - | - | 20% | - | - | Active | - | - | - | - | - | EMI Suppression | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | Paper | - | - | - | - | - | 630VDC|275VAC | - | - | - | - | - | 18.5 X 6 X 12.5 | - | - | - | 18.5(Max) | - | - | - | - | - | 12.5(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | 242 |
| Datasheet | - | - | Through Hole | Not Required | - | - | - | 2 Pin | Polypropylene (PP), Metallized | - | - | 3.036 | WIMA | 33 nF | 33000 pF | - | 0.033uF | EAR99 | 1000 | - | - | 0.8 | 0.8(mm) | 6 | - | WIMA | - | + 100 C | 100 | WIMA | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | - | - | - | - | Bulk | - | - | - | - | 6(Max) | Not Required(mm) | Active | - | - | - | Details | - | - | 15(mm) | 15(Max) | PP | 22.5 | 5% | 0.105822 oz | - | 400 VDC | Straight | -55°C ~ 105°C | Bulk | - | FKP 1 | 1.043 L x 0.236 W (26.50mm x 6.00mm) | 5% | - | - | Active | - | - | PC Pins | - | - | Pulse | - | - | - | Automotive; High Frequency, Switching; High Pulse, DV/DT | - | - | 33000PF(pF) | Capacitors | - | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | - | PP | Not Required | 22.5 mm | - | 0.8 mm | - | 400VDC|250VAC | Straight | - | - | Film Capacitors | - | 26.5 X 6 X 15 | AC and Pulse Film Capacitors | - | Film Capacitors | 26.5(Max) | - | 15 mm | 0.591 (15.00mm) | 26.5 mm | 6 mm | 15(Max) | - | RoHS Compliant | - | AEC-Q200 | ||
Tiny WHSL | 185 |
| Datasheet | - | - | Through Hole | Not Required | - | - | - | 2 Pin | Polypropylene (PP), Metallized | - | - | 3.973 | WIMA | 1.5 nF | - | 0.0015 uF | 0.0015uF | EAR99 | 760 | - | - | 0.8 | 0.8(mm) | 6 | - | WIMA | - | + 100 C | 100 | WIMA | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | - | - | - | - | Bulk | - | - | - | - | 7(Max) | Not Required(mm) | Active | - | - | - | Details | - | - | 16.5(mm) | 16.5(Max) | PP | 22.5 | 5% | 0.141096 oz | - | 4 kVDC | Straight | -55°C ~ 105°C | Bulk | - | FKP 1 | 1.043 L x 0.276 W (26.50mm x 7.00mm) | 5% | - | - | Active | - | - | PC Pins | - | - | Pulse | - | - | - | Automotive; High Frequency, Switching; High Pulse, DV/DT | - | - | 1500PF(pF) | Capacitors | - | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | - | PP | Not Required | 22.5 mm | - | 0.8 mm | - | 700VAC|4000VDC | Straight | - | - | Film Capacitors | - | 26.5 X 7 X 16.5 | AC and Pulse Film Capacitors | - | Film Capacitors | 26.5(Max) | - | 16.5 mm | 0.650 (16.50mm) | 26.5 mm | 7 mm | 16.5(Max) | - | RoHS Compliant | - | AEC-Q200 | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | - | - | - | 2 Pin | - | - | - | 0.243 | WIMA | 330 nF | 330000 pF | - | 0.33uF | EAR99 | 1800 | - | - | 0.4 | - | 6 | - | WIMA | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 3.8(Max) | - | - | - | - | - | Details | - | - | - | 8.5(Max) | - | 2.5 | - | - | - | 63 VDC | Straight | - | Tape and Reel | - | MKS | - | 20% | - | - | Active | - | - | - | - | - | Metallized High Volume Film Capacitors | - | - | - | - | - | - | 0.33 uF | Capacitors | - | - | - | - | - | - | - | Radial | - | - | - | PET | - | 2.5 mm | - | 0.4 mm | - | 40VAC|63VDC | Straight | - | - | Film Capacitors | - | 4.6 X 3.8 X 8.5 | General Film Capacitors | - | Film Capacitors | 4.6(Max) | - | 8.5 mm | - | 4.6 mm | 3.8 mm | 8.5(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | 544 |
| Datasheet | - | - | Through Hole | Not Required | NO | WIRE | THROUGH HOLE MOUNT | - | Polyester, Polyethylene Terephthalate (PET) | - | 2 | 0.505 | - | - | - | - | 0.0033uF | EAR99 | - | - | WIMA GMBH & CO KG | 0.5 | 0.5(mm) | 6 | - | Wima | FKS3D013302B00JSSD | - | 100 | WIMA | - | -55 | Through Hole | Through Hole | -55C to 100C | - | - | 85 °C | -55 °C | Bulk | , 3912 | RECTANGULAR PACKAGE | Radial | Active | 3(Max) | Not Required(mm) | Active | - | - | 2.29 | Non-Compliant | Yes | - | 8.5(mm) | 8.5(Max) | PET | 7.5 | 5% | - | - | 100V | Straight | -55°C ~ 105°C | Bulk | - | FKS 3 | 0.394 L x 0.118 W (10.00mm x 3.00mm) | 5% | e3 | Yes | Active | - | - | PC Pins | EAR99 | - | Pulse | Tin (Sn) | - | - | High Pulse, DV/DT | RATED AC VOLTAGE (V): 63 | 8532.25.00.70 | 3300PF(pF) | - | - | BULK | 7.5 mm | - | Plastic Rectangular Can | compliant | - | Radial | - | - | FILM CAPACITOR | PET | Not Required | 0.295 (7.50mm) | 100 V | - | 3912 | 100VDC|63VAC | - | 5% | 5% | - | 63 V | 10 X 3 X 8.5 | - | - | - | 10(Max) | - | 8.5 mm | 0.335 (8.50mm) | 10 mm | 3 mm | 8.5(Max) | - | RoHS Compliant | - | - | ||
![]() 04023J1R8QBSTR AVX Corporation | 19 |
| Datasheet | 14 Weeks | - | - | 0402 | YES | WRAPAROUND | SURFACE MOUNT | - | SILICON DIOXIDE AND NITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.03 PICO FARAD | 8532.25.00.45 | 1.8pF | - | 25V | TR, 7/13 INCH | - | - | - | - | - | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | 1.6667% | 1.6667% | - | - | - | - | - | - | - | - | 0.4mm | - | 1mm | 0.55mm | - | - | ROHS3 Compliant | - | - | ||
![]() 02013J1R9ABWTR AVX Corporation | In Stock | - | - | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | SILICON DIOXIDE AND NITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.024Lx0.013W 0.60mmx0.33mm | ±0.05pF | e0 | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | 30 ppm/°C | - | Tin/Lead (Sn90Pb10) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 1.9pF | - | 25V | TR, 7/13 INCH | - | - | - | not_compliant | MIL-STD-202F | - | 0603 | 0201 | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 275μm | 0.011 0.28mm | 0.6mm | 0.325mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 0402ZJ1R0BBSTR AVX Corporation | 19 |
| - | 16 Weeks | Surface Mount | - | 0402 | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 1pF | - | 10V | TR, 7/13 INCH | - | 550μm | - | - | - | - | - | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | 10% | 10% | - | - | - | - | - | - | - | - | 400μm | - | 1mm | 0.55mm | - | No | ROHS3 Compliant | - | - | ||
![]() 0201YJ3R6BBWTR AVX Corporation | In Stock | - | - | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | SILICON DIOXIDE AND NITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.024Lx0.013W 0.60mmx0.33mm | ±0.1pF | e0 | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | 30 ppm/°C | - | Tin/Lead (Sn90Pb10) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 3.6pF | - | 16V | TR, 7/13 INCH | - | - | - | not_compliant | MIL-STD-202F | - | 0603 | 0201 | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | 0.011 0.28mm | 0.6mm | 0.325mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 04023J2R5CBWTR AVX Corporation | 36 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | 652.039032μg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±0.25pF | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin/Lead (Sn90Pb10) | - | - | - | CAPACITANCE TOLERANCE IS 0.25 PICO FARAD | 8532.25.00.45 | 2.5pF | - | 25V | TR, 7/13 INCH | - | 550μm | - | - | - | - | 1005 | 0402 | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 400μm | 0.020 0.50mm | 1mm | 0.55mm | - | No | Non-RoHS Compliant | Contains Lead | - | ||
![]() 04023J1R9BBWTR AVX Corporation | 19 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±0.1pF | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin/Lead (Sn90Pb10) | - | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 1.9pF | - | 25V | TR, 7/13 INCH | - | 550μm | - | - | - | - | 1005 | 0402 | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 406.4μm | 0.020 0.50mm | 1mm | 0.55mm | - | No | Non-RoHS Compliant | Contains Lead | - | ||
![]() 04021J0R1PBSTR AVX Corporation | 36 |
| - | 14 Weeks | - | Surface Mount | 0402 (1005 Metric) | YES | ONE SURFACE | - | - | SILICON DIOXIDE AND OXYNITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | - | - | - | Tape & Reel (TR) | - | - | 0.039Lx0.022W 1.00mmx0.55mm | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | 8532.25.00.45 | 100nF | - | 100V | TR | - | - | - | - | - | - | 1005 | 0402 | FILM CAPACITOR | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | - | - | - | 400μm | 0.020 0.50mm | 1mm | 0.55mm | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 8031 |
| Datasheet | - | - | Through Hole | Not Required | NO | WIRE | THROUGH HOLE MOUNT | - | Polypropylene (PP), Metallized | - | 2 | 0.575 | - | - | - | - | 0.01uF | EAR99 | - | - | WIMA GMBH & CO KG | 0.6 | 0.6(mm) | 6 | - | Wima | MKP1G021002C00KSSD | - | 110 | WIMA | - | -55 | Through Hole | Through Hole | -55C to 110C | - | - | 85 °C | -55 °C | Bulk | , 3916 | RECTANGULAR PACKAGE | Radial | Active | 4(Max) | Not Required(mm) | Active | - | - | 1.67 | - | Yes | - | 9(mm) | 9(Max) | PP | 7.5 | 10% | - | - | 400V | Straight | -55°C ~ 105°C | Bulk | - | MKP 10 | 0.394 L x 0.157 W (10.00mm x 4.00mm) | 10% | e3 | Yes | Active | - | - | PC Pins | EAR99 | - | Pulse | Tin (Sn) | - | - | General Purpose | AC RATED VOLTAGE(V):250 | 8532.25.00.70 | 10000PF(pF) | - | - | BULK | 7.5 mm | - | Plastic Rectangular Can | compliant | - | Radial | - | - | FILM CAPACITOR | PP | Not Required | 0.295 (7.50mm) | 400 V | - | 3916 | 250VAC|400VDC | - | 10% | 10% | - | 250 V | 10 X 4 X 9 | - | - | - | 10(Max) | - | 9 mm | 0.354 (9.00mm) | 10 mm | 4 mm | 9(Max) | - | RoHS Compliant | - | - | ||
![]() 06035J0R6PBSTR AVX Corporation | 36 |
| - | 16 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | ONE SURFACE | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | Accu-P® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.02pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 0.6pF | - | 50V | TR | - | 810μm | - | - | - | - | 1608 | 0603 | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 630μm | 0.029 0.73mm | 1.6mm | 0.81mm | - | No | ROHS3 Compliant | Lead Free | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | - | - | - | 2 Pin | - | - | - | 0.313 | WIMA | - | - | - | 47pF | EAR99 | 1300 | - | - | 0.5 | - | - | - | WIMA | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 4.5(Max) | - | - | - | - | - | Details | - | - | - | 6(Max) | - | 5 | - | 0.017966 oz | - | 1 kVDC | Straight | - | Tape and Roll | - | FKP 2 | - | 5% | - | - | - | - | - | - | - | - | Pulse | - | - | - | - | - | - | 47 pF | Capacitors | - | - | - | - | - | - | - | Radial | - | - | - | PP | - | 5 mm | - | 0.5 mm | - | 1000VDC|250VAC | Straight | - | - | Film Capacitors | - | 7.2 X 4.5 X 6 | AC and Pulse Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 6 mm | - | 7.2 mm | 4.5 mm | 6(Max) | - | RoHS Compliant | - | - | ||
![]() 82EC3220JL70J KEMET Corporation | In Stock | - | Datasheet | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | 0.22uF | EAR99 | - | 8532.25.00.80 | - | 0.5 | 0.5(mm) | - | - | - | - | - | 105 | - | - | -55 | Through Hole | Through Hole | -55C to 105C | - | - | - | - | - | - | - | - | - | 3.5 | Not Required(mm) | - | - | - | - | Compliant | - | 8532250070, 8532250070/8532250070, 8532250070/8532250070/8532250070, 8532250070/8532250070/8532250070/8532250070 | 7.5(mm) | 7.5 | PET | 5 | 5% | - | - | - | Straight | - | - | - | - | - | 5% | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | 220000(pF) | - | - | - | - | - | Stacked | - | - | Radial | - | - | - | PET | Not Required | - | - | - | - | 63VAC|100VDC | - | - | - | - | - | 7.2 X 3.5 X 7.5 | - | - | - | 7.2 | - | - | - | - | - | 7.5 | - | RoHS Compliant | - | - | ||
Tiny WHSL | 10 |
| Datasheet | - | - | - | - | - | - | - | 2 Pin | - | - | - | 1.215 | WIMA | 4700 nF | - | - | 4.7uF | EAR99 | 600 | - | - | 0.5 | - | - | - | WIMA | - | + 125 C | 125 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 8.5(Max) | - | - | AEC-Q200 | - | - | Details | - | - | - | 14(Max) | - | 5 | - | 0.035274 oz | - | 63 VDC | Straight | - | Tape and Roll | - | MKS 2 | - | 10% | - | - | Active | - | - | - | - | - | Automotive Metallized Film Capacitors | - | - | - | - | - | - | 4.7 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | - | PET | - | 5 mm | - | 0.5 mm | - | 63VDC|40VAC | Straight | - | - | Film Capacitors | - | 7.2 X 8.5 X 14 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 14 mm | - | 7.2 mm | 8.5 mm | 14(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | 1130 |
| Datasheet | - | - | - | - | - | - | - | 2 Pin | - | - | - | 0.255 | WIMA | 470 nF | 470000 pF | - | 0.47uF | EAR99 | 2000 | - | - | 0.5 | - | - | - | WIMA | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 3(Max) | - | - | AEC-Q200 | - | - | Details | - | - | - | 7.5(Max) | - | 5 | - | 0.084922 oz | - | 50 VDC | Straight | - | Tape and Roll | - | MKS 2 | - | 10% | - | - | Active | - | - | - | - | - | Automotive Metallized Film Capacitors | - | - | - | - | - | - | 0.47 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | - | PET | - | 5 mm | - | 0.5 mm | - | 50VDC|30VAC | Straight | - | - | Film Capacitors | - | 7.2 X 3 X 7.5 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 7.5 mm | - | 7.2 mm | 3 mm | 7.5(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | 5974 |
| Datasheet | - | - | - | - | - | - | - | 2 Pin | - | - | - | 0.215 | WIMA | 47 nF | 47000 pF | - | 0.047uF | EAR99 | 2200 | - | - | 0.5 | - | - | - | WIMA | - | + 125 C | 125 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 2.5(Max) | - | - | AEC-Q200 | - | - | Details | - | - | - | 6.5(Max) | - | 5 | - | 0.014859 oz | - | 100 VDC | Straight | - | Tape and Roll | - | MKS 2 | - | 10% | - | - | Active | - | - | - | - | - | Automotive Metallized Film Capacitors | - | - | - | - | - | - | 0.047 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | - | PET | - | 5 mm | - | 0.5 mm | - | 100VDC|63VAC | Straight | - | - | Film Capacitors | - | 7.2 X 2.5 X 6.5 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 6.5 mm | - | 7.2 mm | 2.5 mm | 6.5(Max) | - | RoHS Compliant | - | - | ||
![]() SBPC2100DQ00K KEMET Corporation | 9202 |
| Datasheet | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | 0.01uF | EAR99 | - | - | - | 0.5 | 0.5(mm) | 18.5 | 5(mm) | - | - | - | 125 | - | - | -55 | Through Hole | Through Hole | -55C to 125C | - | - | - | - | - | - | - | - | - | 6 | Not Required(mm) | - | - | No | - | - | - | - | 11(mm) | 11 | PET | 5 | 10% | - | - | - | Straight | - | Ammo | - | - | - | 10% | - | - | Active | - | - | - | - | - | Pulse | - | - | - | - | - | - | 10000(pF) | - | - | - | - | - | Stacked | - | - | Radial | - | - | - | PET | Not Required | - | - | - | - | 630VDC|220VAC | - | - | - | - | - | 7.2 X 6 X 11 | - | - | - | 7.2 | - | - | - | - | - | 11 | - | RoHS Compliant | - | - |