- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | Dielectric | ESR (Equivalent Series Resistance) | Rated (DC) Voltage (URdc) | Size Code | Positive Tolerance | Negative Tolerance | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0201YJ2R7ABSTR AVX Corporation | In Stock | - | - | 14 Weeks | - | Ceramic | YES | WRAPAROUND | SURFACE MOUNT | - | SILICON DIOXIDE AND NITRIDE | - | - | - | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 2.7pF | 16V | TR, 7/13 INCH | - | - | - | - | FILM CAPACITOR | - | - | - | 0201 | 1.8519% | 1.8519% | 0.225mm | 0.6mm | 0.325mm | - | - | ROHS3 Compliant | ||
![]() 04025J3R5BBSTR AVX Corporation | In Stock | - | - | - | - | 0402 | YES | WRAPAROUND | SURFACE MOUNT | - | SILICON DIOXIDE AND NITRIDE | 125°C | -55°C | - | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | -/+30ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 3.5pF | 50V | TR, 7/13 INCH | - | - | - | - | FILM CAPACITOR | - | - | - | - | 2.8571% | 2.8571% | 0.4mm | 1mm | 0.55mm | - | - | ROHS3 Compliant | ||
![]() 02015J0R4ABSTR AVX Corporation | 27 |
| - | 14 Weeks | - | 0201 | YES | WRAPAROUND | SURFACE MOUNT | - | SILICON DIOXIDE AND NITRIDE | - | - | - | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 400FF | 50V | TR, 7/13 INCH | - | - | - | - | FILM CAPACITOR | - | - | - | - | 12.5% | 12.5% | 0.225mm | 0.6mm | 0.325mm | - | - | ROHS3 Compliant | ||
![]() 02013J1R6ABSTR\500 AVX Corporation | In Stock | - | - | 18 Weeks | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 06033J110FBTTR AVX Corporation | 19 |
| - | 14 Weeks | - | - | YES | ONE SURFACE | SURFACE MOUNT | - | SILICON DIOXIDE AND OXYNITRIDE | 125°C | -55°C | - | Tape & Reel (TR) | - | - | e0 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | - | - | 8532.25.00.45 | 0.000011μF | - | TR | - | not_compliant | - | - | FILM CAPACITOR | - | - | 25V | 0603 | 1% | 1% | 0.63mm | 1.6mm | 0.81mm | - | - | Non-RoHS Compliant | ||
![]() 04023J2R4QBWTR AVX Corporation | 6 |
| - | 14 Weeks | - | 0402 | YES | ONE SURFACE | SURFACE MOUNT | - | SILICON DIOXIDE AND OXYNITRIDE | 125°C | -55°C | - | Tape & Reel (TR) | - | - | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin/Lead (Sn90Pb10) - with Nickel (Ni) barrier | - | - | - | - | 8532.25.00.45 | 2.4pF | 25V | TR | - | not_compliant | - | - | FILM CAPACITOR | - | - | - | - | 1.25% | 1.25% | 0.4mm | 1mm | 0.55mm | - | - | Non-RoHS Compliant | ||
![]() 08055K8R2BBTTR AVX Corporation | In Stock | - | - | 14 Weeks | - | - | YES | ONE SURFACE | SURFACE MOUNT | - | SILICON DIOXIDE AND OXYNITRIDE | 125°C | -55°C | - | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8532.25.00.45 | 0.0000082μF | - | TR | - | - | - | - | FILM CAPACITOR | - | - | 50V | 0805 | 1.2195% | 1.2195% | 0.93mm | 2.01mm | 1.27mm | - | - | ROHS3 Compliant | ||
![]() 12101K120JBTTR AVX Corporation | 6 |
| - | 14 Weeks | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | SILICON DIOXIDE AND NITRIDE | 125°C | -55°C | - | Tape & Reel (TR) | - | SIZE(ACCU-P) | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | -/+60ppm/Cel ppm/°C | Tin/Silver (Sn96Ag4) - with Nickel (Ni) barrier | - | - | - | - | 8532.25.00.45 | 0.000012μF | - | TR, 7/13 INCH | - | - | - | - | FILM CAPACITOR | - | - | 100V | 1210 | 5% | 5% | 0.93mm | 3.02mm | 2.5mm | - | - | ROHS3 Compliant | ||
![]() 0201YJ3R9ABSTR AVX Corporation | 27 |
| - | 14 Weeks | Surface Mount | - | - | ONE SURFACE | - | 2 | Ceramic | - | - | 16V | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | - | 3.9pF | 16V | TR | 325μm | - | 0603 | 0201 | FILM CAPACITOR | C0G | 225mOhm | - | - | - | - | 225μm | 600μm | 600μm | No | No SVHC | ROHS3 Compliant | ||
![]() 02013JR75PBSTR AVX Corporation | 27 |
| - | 14 Weeks | - | 0201 | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 750FF | 25V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 0201ZJ0R8ABSTR AVX Corporation | In Stock | - | - | 14 Weeks | Surface Mount | 0201 | - | WRAPAROUND | - | - | - | - | - | - | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 800FF | 10V | TR, 7/13 INCH | 325μm | - | - | - | FILM CAPACITOR | C0G | - | - | - | 6.25% | 6.25% | 225μm | 600μm | 0.325mm | No | - | ROHS3 Compliant | ||
![]() 02015J0R7ABSTR AVX Corporation | 6 |
| - | 14 Weeks | - | 0201 | YES | WRAPAROUND | SURFACE MOUNT | - | SILICON DIOXIDE AND NITRIDE | - | - | - | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 700FF | 50V | TR, 7/13 INCH | - | - | - | - | FILM CAPACITOR | - | - | - | - | 7.1429% | 7.1429% | 0.225mm | 0.6mm | 0.325mm | - | - | ROHS3 Compliant | ||
![]() 0402ZJ1R0PBSTR AVX Corporation | 6 |
| - | 14 Weeks | - | 0402 | YES | ONE SURFACE | SURFACE MOUNT | - | SILICON DIOXIDE AND OXYNITRIDE | - | - | - | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | 8532.25.00.45 | 1pF | 10V | TR | - | - | - | - | FILM CAPACITOR | - | - | - | - | 2% | 2% | 0.4mm | 1mm | 0.55mm | - | - | ROHS3 Compliant | ||
![]() 06035J2R0PBSTR AVX Corporation | 19 |
| - | 16 Weeks | - | 0603 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | CAPACITANCE TOLERANCE IS 0.02 PICO FARAD | 8532.25.00.45 | 2pF | - | TR, 7/13 INCH | 810μm | - | - | - | FILM CAPACITOR | C0G | - | 50V | - | 1% | 1% | 0.63mm | 1.6mm | 0.81mm | - | - | ROHS3 Compliant | ||
![]() 04025J1R5PBSTR AVX Corporation | In Stock | - | - | 16 Weeks | - | 0402 | YES | ONE SURFACE | SURFACE MOUNT | - | SILICON DIOXIDE AND OXYNITRIDE | 125°C | -55°C | - | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8532.25.00.45 | 1.5pF | 50V | TR | - | - | - | - | FILM CAPACITOR | - | - | - | - | 1.3333% | 1.3333% | 0.4mm | 1mm | 0.55mm | - | - | ROHS3 Compliant | ||
![]() 04023J1R6PBWTR AVX Corporation | 27 |
| - | 14 Weeks | - | - | YES | ONE SURFACE | SURFACE MOUNT | - | SILICON DIOXIDE AND OXYNITRIDE | - | - | 25V | Tape & Reel (TR) | - | - | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn90Pb10) - with Nickel (Ni) barrier | 125°C | -55°C | Thin Film | - | 8532.25.00.45 | 1.6pF | 25V | TR | - | not_compliant | 1005 | 0402 | FILM CAPACITOR | - | - | - | - | 1.25% | - | 400μm | 1mm | 550μm | - | - | Non-RoHS Compliant | ||
![]() 04023JA85PBSTR AVX Corporation | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 02015J1R7ABSTR AVX Corporation | 27 |
| - | 14 Weeks | - | 0201 | YES | WRAPAROUND | SURFACE MOUNT | - | SILICON DIOXIDE AND NITRIDE | 125°C | -55°C | - | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | -/+30ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 1.7pF | 50V | TR, 7/13 INCH | - | - | - | - | FILM CAPACITOR | - | - | - | - | 2.9412% | 2.9412% | 0.225mm | 0.6mm | 0.325mm | - | - | ROHS3 Compliant | ||
![]() 08053J300JBTTR AVX Corporation | 6 |
| - | 14 Weeks | - | 0805 | YES | WRAPAROUND | SURFACE MOUNT | - | SILICON DIOXIDE AND NITRIDE | 125°C | -55°C | - | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | -/+30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8532.25.00.45 | 0.00003μF | - | TR, 7/13 INCH | - | - | - | - | FILM CAPACITOR | - | - | 25V | - | 5% | 5% | 0.93mm | 2.01mm | 1.27mm | - | - | ROHS3 Compliant | ||
![]() 08051J9R1BBTTR AVX Corporation | 27 |
| - | 14 Weeks | Surface Mount | 0805 | - | ONE SURFACE | - | - | SILICON DIOXIDE AND OXYNITRIDE | - | - | - | Tape & Reel (TR) | 2015 | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | 8532.25.00.45 | 9.1pF | 100V | TR | 1.27mm | - | - | - | FILM CAPACITOR | - | - | - | - | 1.0989% | 1.0989% | 930μm | 2.01mm | - | No | - | ROHS3 Compliant |