- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Terminal Finish | Additional Feature | HTS Code | Capacitance | Packing Method | Reach Compliance Code | Capacitor Type | Rated (DC) Voltage (URdc) | Size Code | Positive Tolerance | Negative Tolerance | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 06035J3R2ABTTR AVX Corporation | In Stock | - | - | 14 Weeks | - | - | YES | ONE SURFACE | SURFACE MOUNT | SILICON DIOXIDE AND OXYNITRIDE | 125°C | -55°C | Tape & Reel (TR) | - | - | e0 | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | 8532.25.00.45 | 0.0000032μF | TR | not_compliant | FILM CAPACITOR | 50V | 0603 | 1.5625% | 1.5625% | 0.63mm | - | 1.6mm | 0.81mm | Non-RoHS Compliant | ||
![]() 06031JR15PBSTR AVX Corporation | 27 |
| - | 14 Weeks | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 08055J1R5PBTTR AVX Corporation | In Stock | - | - | 14 Weeks | - | - | YES | ONE SURFACE | SURFACE MOUNT | SILICON DIOXIDE AND OXYNITRIDE | 125°C | -55°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.25.00.45 | 0.0000015μF | TR | - | FILM CAPACITOR | 50V | 0805 | 1.3333% | 1.3333% | 0.93mm | - | 2.01mm | 1.27mm | ROHS3 Compliant | ||
![]() 04023J0R4ZBSTR AVX Corporation | 6 |
| - | 16 Weeks | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 04023JR35ZBSTR AVX Corporation | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 04023JR05ZBSTR AVX Corporation | 6 |
| - | 14 Weeks | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 04021JR14ZBSTR AVX Corporation | In Stock | - | - | 14 Weeks | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | - | Tape & Reel (TR) | - | 0.039Lx0.022W 1.00mmx0.55mm | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.020 0.50mm | - | - | ROHS3 Compliant | ||
![]() 04025J0R3ZBSTR AVX Corporation | 6 |
| - | 14 Weeks | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 06033J3R9BBSTR AVX Corporation | In Stock | - | - | 14 Weeks | - | - | YES | WRAPAROUND | SURFACE MOUNT | SILICON DIOXIDE AND NITRIDE | 125°C | -55°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | -/+30ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 0.0000039μF | TR, 7/13 INCH | - | FILM CAPACITOR | 25V | 0603 | 2.5641% | 2.5641% | 0.63mm | - | 1.6mm | 0.81mm | ROHS3 Compliant | ||
![]() 06033J8R2BBSTR AVX Corporation | 27 |
| - | 14 Weeks | - | - | YES | ONE SURFACE | SURFACE MOUNT | SILICON DIOXIDE AND OXYNITRIDE | 125°C | -55°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | Tin (Sn) - with Nickel (Ni) barrier | - | 8532.25.00.45 | 0.0000082μF | TR | - | FILM CAPACITOR | 25V | 0603 | 1.2195% | 1.2195% | 0.63mm | - | 1.6mm | 0.81mm | ROHS3 Compliant | ||
![]() 06032J0R1ABTTR AVX Corporation | 36 |
| - | 14 Weeks | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 06033J0R6ABSTR AVX Corporation | In Stock | - | - | 14 Weeks | - | - | YES | WRAPAROUND | SURFACE MOUNT | SILICON DIOXIDE AND NITRIDE | 125°C | -55°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | -/+30ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 6e-7μF | TR, 7/13 INCH | - | FILM CAPACITOR | 25V | 0603 | 8.3333% | 8.3333% | 0.63mm | - | 1.6mm | 0.81mm | ROHS3 Compliant | ||
![]() 06035J4R2ABTTR AVX Corporation | In Stock | - | - | 14 Weeks | - | - | YES | ONE SURFACE | SURFACE MOUNT | SILICON DIOXIDE AND OXYNITRIDE | 125°C | -55°C | Tape & Reel (TR) | - | - | e0 | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | 8532.25.00.45 | 0.0000042μF | TR | not_compliant | FILM CAPACITOR | 50V | 0603 | 1.1905% | 1.1905% | 0.63mm | - | 1.6mm | 0.81mm | Non-RoHS Compliant | ||
![]() 06035J1R7ABSTR AVX Corporation | 27 |
| - | 14 Weeks | - | - | YES | WRAPAROUND | SURFACE MOUNT | SILICON DIOXIDE AND NITRIDE | 125°C | -55°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | -/+30ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 0.0000017μF | TR, 7/13 INCH | - | FILM CAPACITOR | 50V | 0603 | 2.9412% | 2.9412% | 0.63mm | - | 1.6mm | 0.81mm | ROHS3 Compliant | ||
![]() 06033J4R4ABTTR AVX Corporation | 27 |
| - | 14 Weeks | - | - | YES | ONE SURFACE | SURFACE MOUNT | SILICON DIOXIDE AND OXYNITRIDE | 125°C | -55°C | Tape & Reel (TR) | - | - | e0 | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | 8532.25.00.45 | 0.0000044μF | TR | not_compliant | FILM CAPACITOR | 25V | 0603 | 1.1364% | 1.1364% | 0.63mm | - | 1.6mm | 0.81mm | Non-RoHS Compliant | ||
![]() 06033J4R3ABTTR AVX Corporation | 27 |
| - | 14 Weeks | - | - | YES | ONE SURFACE | SURFACE MOUNT | SILICON DIOXIDE AND OXYNITRIDE | 125°C | -55°C | Tape & Reel (TR) | - | - | e0 | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | 8532.25.00.45 | 0.0000043μF | TR | not_compliant | FILM CAPACITOR | 25V | 0603 | 1.1628% | 1.1628% | 0.63mm | - | 1.6mm | 0.81mm | Non-RoHS Compliant | ||
![]() 08053K580GBTTR AVX Corporation | 27 |
| - | 14 Weeks | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 02011J0R4PBSTR\500 AVX Corporation | 6 |
| - | 14 Weeks | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 04021JR19ZBSTR AVX Corporation | 27 |
| - | 14 Weeks | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | - | Tape & Reel (TR) | - | 0.039Lx0.022W 1.00mmx0.55mm | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.020 0.50mm | - | - | ROHS3 Compliant | ||
![]() 04021JR07ZBSTR AVX Corporation | 27 |
| - | 14 Weeks | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | - | Tape & Reel (TR) | - | 0.039Lx0.022W 1.00mmx0.55mm | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.020 0.50mm | - | - | ROHS3 Compliant |