- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Terminal Finish | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Reach Compliance Code | Capacitor Type | Rated (DC) Voltage (URdc) | Size Code | Positive Tolerance | Negative Tolerance | Features | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 04023JR05ZBSTR AVX Corporation | 6 |
| - | 14 Weeks | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 04021JR14ZBSTR AVX Corporation | In Stock | - | - | 14 Weeks | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | 0.039Lx0.022W 1.00mmx0.55mm | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.020 0.50mm | - | - | ROHS3 Compliant | ||
![]() 04025J0R3ZBSTR AVX Corporation | 6 |
| - | 14 Weeks | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 06033J3R9BBSTR AVX Corporation | In Stock | - | - | 14 Weeks | - | - | YES | WRAPAROUND | SURFACE MOUNT | SILICON DIOXIDE AND NITRIDE | 125°C | -55°C | - | - | Tape & Reel (TR) | - | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | -/+30ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 0.0000039μF | - | TR, 7/13 INCH | - | FILM CAPACITOR | 25V | 0603 | 2.5641% | 2.5641% | - | 0.63mm | - | 1.6mm | 0.81mm | ROHS3 Compliant | ||
![]() 06033J8R2BBSTR AVX Corporation | 27 |
| - | 14 Weeks | - | - | YES | ONE SURFACE | SURFACE MOUNT | SILICON DIOXIDE AND OXYNITRIDE | 125°C | -55°C | - | - | Tape & Reel (TR) | - | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | Tin (Sn) - with Nickel (Ni) barrier | - | 8532.25.00.45 | 0.0000082μF | - | TR | - | FILM CAPACITOR | 25V | 0603 | 1.2195% | 1.2195% | - | 0.63mm | - | 1.6mm | 0.81mm | ROHS3 Compliant | ||
![]() 08053K680JBTTR AVX Corporation | 6 |
| - | 14 Weeks | - | - | YES | WRAPAROUND | SURFACE MOUNT | SILICON DIOXIDE AND NITRIDE | 125°C | -55°C | - | - | Tape & Reel (TR) | - | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | -/+60ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.25.00.45 | 0.000068μF | - | TR, 7/13 INCH | - | FILM CAPACITOR | 25V | 0805 | 5% | 5% | - | 0.93mm | - | 2.01mm | 1.27mm | ROHS3 Compliant | ||
![]() 06035J3R4ABTTR AVX Corporation | In Stock | - | - | 14 Weeks | - | - | YES | ONE SURFACE | SURFACE MOUNT | SILICON DIOXIDE AND OXYNITRIDE | 125°C | -55°C | - | - | Tape & Reel (TR) | - | - | - | - | e0 | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | 8532.25.00.45 | 0.0000034μF | - | TR | not_compliant | FILM CAPACITOR | 50V | 0603 | 1.4706% | 1.4706% | - | 0.63mm | - | 1.6mm | 0.81mm | Non-RoHS Compliant | ||
![]() 06035J4R0ABTTR AVX Corporation | 6 |
| - | 14 Weeks | - | - | YES | ONE SURFACE | SURFACE MOUNT | SILICON DIOXIDE AND OXYNITRIDE | 125°C | -55°C | - | - | Tape & Reel (TR) | - | - | - | - | e0 | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | 8532.25.00.45 | 0.000004μF | - | TR | not_compliant | FILM CAPACITOR | 50V | 0603 | 1.25% | 1.25% | - | 0.63mm | - | 1.6mm | 0.81mm | Non-RoHS Compliant | ||
![]() 06035J1R9ABSTR AVX Corporation | 27 |
| - | 14 Weeks | - | - | YES | WRAPAROUND | SURFACE MOUNT | SILICON DIOXIDE AND NITRIDE | 125°C | -55°C | - | - | Tape & Reel (TR) | - | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | -/+30ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 0.0000019μF | - | TR, 7/13 INCH | - | FILM CAPACITOR | 50V | 0603 | 2.6316% | 2.6316% | - | 0.63mm | - | 1.6mm | 0.81mm | ROHS3 Compliant | ||
![]() 06033J0R4ABSTR AVX Corporation | 27 |
| - | 14 Weeks | - | - | YES | WRAPAROUND | SURFACE MOUNT | SILICON DIOXIDE AND NITRIDE | 125°C | -55°C | - | - | Tape & Reel (TR) | - | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | -/+30ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 4e-7μF | - | TR, 7/13 INCH | - | FILM CAPACITOR | 25V | 0603 | 12.5% | 12.5% | - | 0.63mm | - | 1.6mm | 0.81mm | ROHS3 Compliant | ||
![]() 12101K120FBTTR AVX Corporation | In Stock | - | - | 14 Weeks | - | - | YES | ONE SURFACE | SURFACE MOUNT | SILICON DIOXIDE AND OXYNITRIDE | 125°C | -55°C | - | - | Tape & Reel (TR) | - | - | - | - | e2 | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | Tin/Silver (Sn96Ag4) - with Nickel (Ni) barrier | - | 8532.25.00.45 | 0.000012μF | - | TR | - | FILM CAPACITOR | 100V | 1210 | 1% | 1% | - | 0.93mm | - | 3.02mm | 2.5mm | ROHS3 Compliant | ||
![]() 06033J0R6ABSTR AVX Corporation | In Stock | - | - | 14 Weeks | - | - | YES | WRAPAROUND | SURFACE MOUNT | SILICON DIOXIDE AND NITRIDE | 125°C | -55°C | - | - | Tape & Reel (TR) | - | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | -/+30ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 6e-7μF | - | TR, 7/13 INCH | - | FILM CAPACITOR | 25V | 0603 | 8.3333% | 8.3333% | - | 0.63mm | - | 1.6mm | 0.81mm | ROHS3 Compliant | ||
![]() 06035J4R2ABTTR AVX Corporation | In Stock | - | - | 14 Weeks | - | - | YES | ONE SURFACE | SURFACE MOUNT | SILICON DIOXIDE AND OXYNITRIDE | 125°C | -55°C | - | - | Tape & Reel (TR) | - | - | - | - | e0 | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | 8532.25.00.45 | 0.0000042μF | - | TR | not_compliant | FILM CAPACITOR | 50V | 0603 | 1.1905% | 1.1905% | - | 0.63mm | - | 1.6mm | 0.81mm | Non-RoHS Compliant | ||
![]() 06033J4R4ABTTR AVX Corporation | 27 |
| - | 14 Weeks | - | - | YES | ONE SURFACE | SURFACE MOUNT | SILICON DIOXIDE AND OXYNITRIDE | 125°C | -55°C | - | - | Tape & Reel (TR) | - | - | - | - | e0 | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | 8532.25.00.45 | 0.0000044μF | - | TR | not_compliant | FILM CAPACITOR | 25V | 0603 | 1.1364% | 1.1364% | - | 0.63mm | - | 1.6mm | 0.81mm | Non-RoHS Compliant | ||
![]() 06033J4R3ABTTR AVX Corporation | 27 |
| - | 14 Weeks | - | - | YES | ONE SURFACE | SURFACE MOUNT | SILICON DIOXIDE AND OXYNITRIDE | 125°C | -55°C | - | - | Tape & Reel (TR) | - | - | - | - | e0 | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | 8532.25.00.45 | 0.0000043μF | - | TR | not_compliant | FILM CAPACITOR | 25V | 0603 | 1.1628% | 1.1628% | - | 0.63mm | - | 1.6mm | 0.81mm | Non-RoHS Compliant | ||
![]() 08053K580GBTTR AVX Corporation | 27 |
| - | 14 Weeks | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 06031J0R3BBSTR AVX Corporation | 27 |
| - | 14 Weeks | - | - | YES | WRAPAROUND | SURFACE MOUNT | SILICON DIOXIDE AND NITRIDE | 125°C | -55°C | - | - | Tape & Reel (TR) | - | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | -/+30ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 3e-7μF | - | TR, 7/13 INCH | - | FILM CAPACITOR | 100V | 0603 | 33.3333% | 33.3333% | - | 0.63mm | - | 1.6mm | 0.81mm | ROHS3 Compliant | ||
![]() 06035J2R8BBTTR AVX Corporation | In Stock | - | - | 14 Weeks | - | - | YES | WRAPAROUND | SURFACE MOUNT | SILICON DIOXIDE AND NITRIDE | 125°C | -55°C | - | - | Tape & Reel (TR) | - | - | - | - | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | -/+30ppm/Cel ppm/°C | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 0.0000028μF | - | TR, 7/13 INCH | not_compliant | FILM CAPACITOR | 50V | 0603 | 3.5714% | 3.5714% | - | 0.63mm | - | 1.6mm | 0.81mm | Non-RoHS Compliant | ||
![]() 0201ZJR95PBSTR AVX Corporation | 27 |
| - | 18 Weeks | - | 0201 | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 950FF | 10V | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 02013J0R3PBSTR\500 AVX Corporation | 19 |
| - | 18 Weeks | Surface Mount | 0201 (0603 Metric) | - | - | - | - | - | - | 25V | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.024Lx0.013W 0.60mmx0.33mm | ±0.02pF | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 0.3pF | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | 0.011 0.28mm | - | - | ROHS3 Compliant |