- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Value | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Diameter (mm) | Lead Diameter (nom) | Lead Length (mm) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Seated Plane Height | Seated Plane Height (mm) | Temp Coeff (Dielectric) | Terminal Pitch (mm) | Tolerance (+ or -) | Unit Weight | Voltage Rated | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Construction | Reach Compliance Code | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Dielectric | Failure Rate | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | Rated (AC) Voltage (URac) | Size(mm) | Product | Features | Product Category | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 08053J220JBTTR AVX Corporation | 19 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.079Lx0.050W 2.00mmx1.27mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8532.25.00.45 | 22pF | - | 25V | TR, 7/13 INCH | - | 1.27mm | - | - | - | - | - | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | 930μm | 0.044 1.13mm | 2.01mm | - | - | No | ROHS3 Compliant | Contains Lead | - | ||
![]() 12105J2R4ABTTR AVX Corporation | 19 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.119Lx0.098W 3.02mmx2.50mm | ±0.05pF | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin/Silver (Sn96Ag4) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 2.4pF | - | 50V | TR, 7/13 INCH | - | 2.5mm | - | - | - | 3225 | 1210 | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | 914.4μm | 0.044 1.13mm | 3.02mm | - | - | No | ROHS3 Compliant | Contains Lead | - | ||
![]() 08051K4R7BBTTR AVX Corporation | 19 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.079Lx0.050W 2.00mmx1.27mm | ±0.1pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+60ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 4.7pF | - | - | TR, 7/13 INCH | - | 1.27mm | - | - | - | 2012 | 0805 | - | FILM CAPACITOR | C0H | - | - | 100V | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | 930μm | 0.044 1.13mm | 2.01mm | - | - | No | ROHS3 Compliant | Contains Lead | - | ||
![]() 08051J5R1BBTTR AVX Corporation | 19 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.079Lx0.050W 2.00mmx1.27mm | ±0.1pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 5.1pF | - | 100V | TR, 7/13 INCH | - | 1.27mm | - | - | - | 2012 | 0805 | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | 914.4μm | 0.044 1.13mm | 2.01mm | - | - | No | ROHS3 Compliant | Contains Lead | - | ||
![]() 08055J0R9BBTTR AVX Corporation | 19 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | SILICON DIOXIDE AND NITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.079Lx0.050W 2.00mmx1.27mm | ±0.1pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 0.9pF | - | 50V | TR, 7/13 INCH | - | 1.27mm | - | - | - | 2012 | 0805 | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | 914.4μm | 0.044 1.13mm | 2.01mm | - | - | No | ROHS3 Compliant | Contains Lead | - | ||
![]() 12105J220JBTTR AVX Corporation | 19 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.119Lx0.098W 3.02mmx2.50mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin/Silver (Sn96Ag4) - with Nickel (Ni) barrier | - | - | - | - | 8532.25.00.45 | 22pF | - | 50V | TR, 7/13 INCH | - | 2.5mm | - | - | - | 3125 | 1210 | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | 930μm | 0.044 1.13mm | 3.02mm | - | - | No | ROHS3 Compliant | Contains Lead | - | ||
![]() 12105J2R1ABTTR AVX Corporation | 19 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.119Lx0.098W 3.02mmx2.50mm | ±0.05pF | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin/Silver (Sn96Ag4) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 2.1pF | - | 50V | TR, 7/13 INCH | - | 2.5mm | - | - | - | 3225 | 1210 | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | 914.4μm | 0.044 1.13mm | 3.02mm | - | - | No | ROHS3 Compliant | Contains Lead | - | ||
![]() 08051J8R2CBTTR AVX Corporation | 19 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.079Lx0.050W 2.00mmx1.27mm | ±0.25pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.25 PICO FARAD | 8532.25.00.45 | 8.2pF | - | 100V | TR, 7/13 INCH | - | 1.27mm | - | - | - | 2012 | 0805 | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | 914.4μm | 0.044 1.13mm | 2.01mm | - | - | No | ROHS3 Compliant | Contains Lead | - | ||
![]() 08055J0R8BBTTR AVX Corporation | 3000 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | SILICON DIOXIDE AND NITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.079Lx0.050W 2.00mmx1.27mm | ±0.1pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 0.8pF | - | - | TR, 7/13 INCH | - | 1.27mm | - | - | - | 2012 | 0805 | - | FILM CAPACITOR | - | - | - | 50V | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | 930μm | 0.044 1.13mm | 2.01mm | - | - | No | ROHS3 Compliant | Contains Lead | - | ||
![]() 08055J1R5ABTTR AVX Corporation | 19 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.079Lx0.050W 2.00mmx1.27mm | ±0.05pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 1.5pF | - | - | TR, 7/13 INCH | - | 1.27mm | - | - | - | 2012 | 0805 | - | FILM CAPACITOR | C0G | - | - | 50V | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | 930μm | 0.044 1.13mm | 2.01mm | - | - | No | ROHS3 Compliant | Contains Lead | - | ||
![]() 08051K3R9BBTTR AVX Corporation | 27 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.079Lx0.050W 2.00mmx1.27mm | ±0.1pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+60ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 3.9pF | - | 100V | TR, 7/13 INCH | - | 1.27mm | - | - | - | 2012 | 0805 | - | FILM CAPACITOR | C0H | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | 914.4μm | 0.044 1.13mm | 2.01mm | - | - | No | ROHS3 Compliant | Contains Lead | - | ||
Tiny WHSL | 4525 |
| Datasheet | - | - | - | Not Required | - | - | - | 2 Pin | - | - | 0.444 | WIMA | 15 nF | 15000 pF | - | 0.015uF | EAR99 | 5000 | - | 0.5 | 0.5(mm) | 6 | WIMA | - | + 100 C | 100 | WIMA | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | - | - | Bulk | - | - | - | - | - | 3.5(Max) | Not Required(mm) | Active | - | Non-Compliant | - | 8.5(mm) | 8.5(Max) | PET | 5 | 5% | - | - | 100 VDC | Straight | - | Bulk | - | FKS 2 | - | 5% | - | - | Active | - | - | - | - | - | Pulse | - | - | - | - | - | - | 15000PF(pF) | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PET | Not Required | 5 mm | - | 0.5 mm | - | 100VDC|63VAC | Straight | - | - | Film Capacitors | - | 7.2 X 3.5 X 8.5 | AC and Pulse Film Capacitors | - | Film Capacitors | 7.2(Max) | 8.5 mm | - | 7.2 mm | 3.5 mm | 8.5(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | 4905 |
| Datasheet | - | - | Through Hole | Not Required | - | - | - | - | Polypropylene (PP), Metallized | - | 0.563 | - | - | - | - | 0.01uF | EAR99 | - | - | 0.6 | 0.6(mm) | 6 | - | - | - | 110 | WIMA | - | -55 | Through Hole | Through Hole | -55C to 110C | - | - | Bulk | - | - | - | - | - | 4(Max) | Not Required(mm) | Active | - | Compliant | - | 9(mm) | 9(Max) | PP | 7.5 | 10% | - | - | 100V | Straight | -55°C ~ 105°C | Bulk | - | MKP 10 | 0.394 L x 0.157 W (10.00mm x 4.00mm) | 10% | - | - | Active | - | - | PC Pins | - | - | Pulse | - | 100 °C | -55 °C | General Purpose | - | - | 10000PF(pF) | - | - | - | - | 4 mm | Plastic Rectangular Can | - | Radial | - | - | 7.5 mm | - | PP | Not Required | 0.295 (7.50mm) | - | 600 µm | - | 100VDC|63VAC | - | - | - | - | - | 10 X 4 X 9 | - | - | - | 10(Max) | - | 0.354 (9.00mm) | 10 mm | - | 9(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | 32 |
| Datasheet | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 0.713 | WIMA | 22 nF | 22000 pF | - | 0.022uF | EAR99 | 3000 | WIMA GMBH & CO KG | 0.6 | - | 6 | WIMA | MKP4J022203C00KSSD | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | 100 °C | -55 °C | - | RADIAL LEADED, ROHS COMPLIANT | RECTANGULAR PACKAGE | Radial | - | Active | 4(Max) | - | - | 2.23 | Details | Yes | - | 9(Max) | - | 10 | - | 0.035274 oz | - | 630 VDC | Straight | - | Bulk | - | MKP 4 | - | 10% | e3 | Yes | Active | - | - | - | EAR99 | - | Metallized Polypropylene Capacitors | Tin (Sn) | - | - | - | RATED AC VOLTAGE (V): 280 | 8532.25.00.70 | 0.022 uF | Capacitors | - | BULK | 10 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PP | - | 10 mm | 630 V | 0.6 mm | - | 630VDC|280VAC | Straight | 10% | 10% | Film Capacitors | 280 V | 13 X 4 X 9 | General Film Capacitors | - | Film Capacitors | 13(Max) | 9 mm | - | 13 mm | 4 mm | 9(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | 293 |
| Datasheet | - | - | - | - | - | - | - | 2 Pin | - | - | 8.946 | WIMA | 33 nF | 33000 pF | - | 0.033uF | EAR99 | 459 | - | 0.8 | - | 6 | WIMA | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 11(Max) | - | - | - | Details | - | - | 21(Max) | - | 27.5 | - | 0.317466 oz | - | 1.25 kVDC | Straight | - | Bulk | - | FKP 1 | - | 10% | - | - | Active | - | - | - | - | - | Pulse | - | - | - | - | - | - | 0.033 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PP | - | 27.5 mm | - | 0.8 mm | - | 1250VDC|600VAC | Straight | - | - | Film Capacitors | - | 31.5 X 11 X 21 | AC and Pulse Film Capacitors | - | Film Capacitors | 31.5(Max) | 21 mm | - | 31.5 mm | 11 mm | 21(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 0.587 | WIMA | 1 nF | - | 0.001 uF | 0.001uF | EAR99 | 4000 | WIMA GMBH & CO KG | 0.6 | - | 6 | WIMA | MKP1O111002C00KSSD | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | - | 85 °C | -55 °C | - | , 3916 | RECTANGULAR PACKAGE | Radial | - | Active | 4(Max) | - | - | 1.67 | Details | Yes | - | 9(Max) | - | 7.5 | - | 0.035274 oz | - | 1 kVDC | Straight | - | Bulk | - | MKP 10 | - | 10% | e3 | Yes | Active | - | - | - | EAR99 | - | Pulse | Tin (Sn) | - | - | - | RATED AC VOLTAGE(V) : 600 | 8532.25.00.70 | 1000 pF | Capacitors | - | BULK | 7.5 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PP | - | 7.5 mm | 1000 V | 0.6 mm | 3916 | 1000VDC|600VAC | Straight | 10% | 10% | Film Capacitors | 600 V | 10 X 4 X 9 | AC and Pulse Film Capacitors | - | Film Capacitors | 10(Max) | 9 mm | - | 10 mm | 4 mm | 9(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | 3653 |
| Datasheet | - | - | Through Hole | Not Required | - | - | - | - | Polyester, Polyethylene Terephthalate (PET), Metallized | - | 0.278 | - | - | - | - | 0.0015uF | EAR99 | - | - | 0.5 | 0.5(mm) | 6 | - | - | - | 100 | WIMA | - | -55 | Through Hole | Through Hole | -55C to 100C | - | - | Bulk | - | - | - | - | - | 3(Max) | Not Required(mm) | Active | - | - | - | 8.5(mm) | 8.5(Max) | PET | 7.5 | 5% | - | - | 1000V (1kV) | Straight | -55°C ~ 125°C | Bulk | - | MKS 4 | 0.394 L x 0.118 W (10.00mm x 3.00mm) | 5% | - | - | Active | - | - | PC Pins | - | - | Pulse | - | - | - | General Purpose | - | - | 1500PF(pF) | - | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PET | Not Required | 0.295 (7.50mm) | - | - | - | 1000VDC|400VAC | - | - | - | - | - | 10 X 3 X 8.5 | - | - | - | 10(Max) | - | 0.335 (8.50mm) | - | - | 8.5(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | 2829 |
| Datasheet | - | - | Through Hole | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Paper, Metallized | 2 | - | WIMA | 2.2 nF | - | 0.0022 uF | 0.0022uF | EAR99 | 3000 | WIMA GMBH & CO KG | 0.6 | 0.6(mm) | 6 | WIMA | MPX20W1220FA00MSSD | + 110 C | 110 | WIMA | - 40 C | -40 | Through Hole | Through Hole | -40C to 110C | 110 °C | -40 °C | Bulk | , 5316 | RECTANGULAR PACKAGE | Radial | MP3X2-2200/250/20P10 | Active | 4(Max) | Not Required(mm) | Active | 5.73 | Details | Yes | - | - | PAPER | 10 | 20% | 0.035274 oz | - | - | Straight | -40°C ~ 110°C | Bulk | - | MP 3-X2 | 0.531 L x 0.157 W (13.50mm x 4.00mm) | 20% | e3 | Yes | Active | - | - | PC Pins | EAR99 | - | RFI Suppression | Tin (Sn) | - | - | EMI, RFI Suppression | - | 8532.25.00.10 | 2200PF(pF) | Capacitors | - | BULK | 10 mm | - | - | compliant | Radial | - | - | - | PAPER CAPACITOR | Paper | Not Required | 10 mm | 630 V | 0.6 mm | 5316 | 250VAC | Straight | 20% | 20% | Safety Capacitors | 250 V | 13.5 X 4 X 8.5 | Safety Film Capacitors | Low ESR | Safety Capacitors | 13.5(Max) | 8.5 mm | 0.335 (8.50mm) | 13.5 mm | 4 mm | 8.5(Max) | - | RoHS Compliant | - | X2 | ||
Tiny WHSL | 1075 |
| Datasheet | - | - | Through Hole | Not Required | - | - | - | 2 Pin | Polyester, Polyethylene Terephthalate (PET), Metallized | - | 0.402 | WIMA | 100 nF | 100000 pF | - | 0.1uF | EAR99 | 5000 | - | 0.4 | 0.4(mm) | 6 | WIMA | - | + 100 C | 100 | WIMA | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | - | - | Bulk | - | - | - | - | - | 5.5(Max) | Not Required(mm) | Active | - | Details | - | 10(mm) | 10(Max) | PET | 2.5 | 10% | - | - | 250 VDC | Straight | -55°C ~ 105°C | Bulk | - | MKS | 0.181 L x 0.217 W (4.60mm x 5.50mm) | 10% | - | - | Active | - | - | PC Pins | - | - | Metallized High Volume Film Capacitors | - | - | - | General Purpose | - | - | 100000PF(pF) | Capacitors | - | - | - | - | - | - | Radial | - | - | - | - | PET | Not Required | 2.5 mm | - | 0.4 mm | - | 250VDC|160VAC | Straight | - | - | Film Capacitors | - | 4.6 X 5.5 X 10 | General Film Capacitors | - | Film Capacitors | 4.6(Max) | 10 mm | 0.394 (10.00mm) | 4.6 mm | 5.5 mm | 10(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | 1027 |
| Datasheet | - | - | Through Hole | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polyester, Polyethylene Terephthalate (PET) | 2 | 0.505 | WIMA | 1 nF | - | 0.001 uF | 0.001uF | EAR99 | 5000 | WIMA GMBH & CO KG | 0.5 | 0.5(mm) | 6 | WIMA | FKS3F011002B00JSSD | + 100 C | 100 | WIMA | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | 85 °C | -55 °C | Bulk | , 3912 | RECTANGULAR PACKAGE | Radial | - | Active | 3(Max) | Not Required(mm) | Active | 1.72 | Compliant | Yes | 8.5(mm) | 8.5(Max) | PET | 7.5 | 5% | 0.035274 oz | - | 250 VDC | Straight | -55°C ~ 105°C | Bulk | - | FKS 3 | 0.394 L x 0.118 W (10.00mm x 3.00mm) | 5% | e3 | Yes | Active | - | - | PC Pins | EAR99 | - | Pulse | Tin (Sn) | 100 °C | -55 °C | High Pulse, DV/DT | RATED AC VOLTAGE (V): 160 | 8532.25.00.70 | 1000PF(pF) | Capacitors | - | BULK | 7.5 mm | 3 mm | Plastic Rectangular Can | compliant | Radial | - | - | 7.5 mm | FILM CAPACITOR | PET | Not Required | 7.5 mm | 250 V | 500 µm | 3912 | 250VDC|160VAC | Straight | 5% | 5% | Film Capacitors | 160 V | 10 X 3 X 8.5 | AC and Pulse Film Capacitors | - | Film Capacitors | 10(Max) | 8.5 mm | 0.335 (8.50mm) | 10 mm | 3 mm | 8.5(Max) | - | RoHS Compliant | - | - |