- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Housing Material | Weight | Insert Material | Material - Insulation | Actuator Material | Contact Material - Plating | Material - Frame | Clamp Material - Plating | Material - Blade | Screw Material - Plating | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Mounting Hole Diameter | Approvals | Brand | Capacitance Tolerance | Contact Finish Mating | Contact Materials | Contact Sizes | Current-IEC | Current-UL | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | For Use With/Related Products | Impedance (Max) (Zzt) | Lead Free Status / RoHS Status | Length Above Flange | Length Below Flange | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Torque-Screw | Tradename | Unit Weight | Voltage Rated | Voltage Rating AC | Voltage Rating DC | Voltage-IEC | Voltage-UL | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Color | Number of Rows | Power (Watts) | Capacitance | Fastening Type | Subcategory | Contact Type | Pitch | Orientation | Shielding | Ingress Protection | Insulation Height | Current Rating | Pitch - Mating | Insulation Color | Shell Finish | Shell Size - Insert | Contact Finish | Termination Style | Contact Finish - Post | Actuator Type | Housing Color | Circuit | Switch Function | Lead Spacing | Panel Cutout Dimensions | Contact Resistance | Wire Gauge | Row Spacing | Note | Illumination Voltage (Nominal) | Voltage | Illumination Type, Color | Contact Tail Length | Connector Style | Number of Levels | Current | Current - Reverse Leakage @ Vr | Shell Size, MIL | Voltage - Forward (Vf) (Max) @ If | Accessory Type | Illumination | Power - Max | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Filter Type | Plug Wire Entry | Header Orientation | Insulation | Voltage - Zener (Nom) (Vz) | Bushing Thread | Terminal Type | Wire Gauge or Range - mm² | Product Type | Wire Strip Length | Mating Orientation | Wire Termination | RPM | Screw Thread | Includes | Bearing Type | Fan Type | Air Flow | Screw Size | Noise | Voltage Range | Static Pressure | Termination Post Length | Pitch - Post | Flange Diameter | Terminal Style | Fuse | Fuse Holder, Drawer | Switch Features | Pin Size - Above Flange | Pin Size - Below Flange | Product | Features | Product Category | Product Length | Product Width | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Overall | Actuator Length | Panel Thickness | Board Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0201ZK6R8BBWTR KYOCERA | In Stock | - | - | Panel Mount | 0201 (0603 metric) | - | - | - | - | - | - | - | - | Copper Alloy, Chrome Plated | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | - | 60,000 Cycles | 5000 | - | - | - | - | - | - | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | Details | - | Accu-P | 0.000006 oz | 10 V | 125V | 28V | - | - | 10 V | -20°C ~ 80°C | Bulk | MTG Green | 0.024 L x 0.013 W (0.60mm x 0.33mm) | 0.1 pF | Obsolete | - | - | - | Low ESR Thin Film Chip Capacitor | - | - | - | - | 6.8 pF | - | Capacitors | - | - | - | - | -- | - | 6A (AC), 4A (DC) | - | - | - | - | - | Solder Lug | - | Standard Round | - | DPDT | On-Off-On | - | Circular - 11.94mm Dia | - | - | - | - | -- | - | -- | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | 15/32-32 | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Capacitors | Epoxy Sealed Terminals | Silicon RF Capacitors / Thin Film | - | - | 0.225 mm | 0.011 (0.28mm) | 0.6 mm | 0.325 mm | - | - | - | - | 11.50mm | - | - | - | ||
![]() 04023J5R1ABSTR KYOCERA | In Stock | - | - | Surface Mount | DO-214AC, SMA | - | - | - | DO-214AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | - | - | 5000 | - | 200 Ohms | - | - | - | - | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | Details | - | Accu-P | 0.000023 oz | - | - | - | - | - | 25 V | 150°C | Tape & Reel (TR) | -- | - | ±5% | Obsolete | - | - | - | Low ESR Thin Film Chip Capacitor | - | - | - | - | 5.1 pF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500nA @ 62V | - | 1.2V @ 200mA | - | - | 1.25W | - | - | - | - | - | - | - | 82V | - | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | 1 mm | 1 x 0.55 x 0.4 | 0.4 mm | - | 1 mm | 0.55 mm | - | - | - | - | - | - | - | - | ||
![]() 06035J2R2ABTTR KYOCERA | In Stock | - | - | Surface Mount | DO-214AC, SMA | - | - | - | DO-214AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | - | - | 3000 | - | 500 Ohms | - | - | - | - | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | Details | - | Accu-P | 0.000071 oz | 50 V | - | - | - | - | 50 V | -65°C ~ 150°C | Tape & Reel (TR) | Automotive, AEC-Q101 | 0.063 L x 0.032 W (1.60mm x 0.81mm) | -- | Discontinued at Digi-Key | - | - | - | Low ESR Thin Film Chip Capacitor | - | - | - | - | 2.2 pF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500nA @ 12V | - | 1.2V @ 200mA | - | - | 1.25W | - | - | - | - | - | - | - | 16V | - | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Capacitors | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | 1.6 mm | 1.6 x 0.81 x 0.63 | 0.63 mm | 0.029 (0.73mm) | 1.6 mm | 0.81 mm | - | - | - | - | - | - | - | - | ||
![]() 04025J0R3BBSTR KYOCERA | In Stock | - | - | - | 0402 (1005 metric) | - | - | - | - | - | 0.099 lb (44.91g) | - | - | - | - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | CE, cURus, TUV | KYOCERA AVX | - | - | - | - | - | - | - | 5000 | - | - | - | - | - | 70000 Hrs @ 40°C | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | Details | - | Accu-P | - | 12VDC | - | - | - | - | 50 V | 14 ~ 158°F (-10 ~ 70°C) | MouseReel | CFM-60V | Square - 60mm L x 60mm H | 0.1 pF | Active | - | 3 Wire Leads | - | - | - | - | - | 320mW | 0.3 pF | - | Capacitors | - | - | - | - | -- | - | 0.026A | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silicon RF Capacitors / Thin Film | - | - | - | 2500 RPM | - | - | omniCOOL™ Magnetic Sleeve | Tubeaxial | 13.8 CFM (0.386m³/min) | - | 10.7 dB(A) | 4.5 ~ 13.8VDC | 0.060 in H2O (14.9 Pa) | - | - | - | - | - | - | - | - | - | Thin Film Capacitors | Auto Restart, Speed Sensor (Tach) | Silicon RF Capacitors / Thin Film | - | - | 0.225 mm | - | 1 mm | 25.00mm | - | - | - | - | - | - | - | - | ||
![]() 04023J0R7QBWTR KYOCERA | In Stock | - | - | Panel Mount | 0402 (1005 metric) | Bulkhead - Front Side Nut | Circular | Composite | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | 20 | - | - | - | 5000 | - | - | -- | - | - | - | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | Details | - | Accu-P | 0.000023 oz | - | - | - | - | - | 25 V | -65°C ~ 200°C | Bulk | MIL-DTL-38999 Series III, ACT | - | 0.03 pF | Active | -- | - | Receptacle Housing | For Male Pins | 8 | - | - | - | 0.7 pF | Threaded | Capacitors | Crimp | - | N (Normal) | Shielded | Environment Resistant | - | - | - | - | Electroless Nickel | 13-8 | - | SMD/SMT | - | - | Silver | - | - | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Capacitors | -- | Silicon RF Capacitors / Thin Film | - | - | 0.4 mm | - | 1 mm | 0.55 mm | - | - | - | - | - | - | - | -- | ||
![]() 04025J2R0CBSTR KYOCERA | In Stock | - | - | Panel Mount | 0402 (1005 metric) | Flange | Circular | Composite | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | 16 (20), 20 (23) | - | - | - | 5000 | - | - | -- | - | - | - | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | Details | - | Accu-P | - | - | - | - | - | - | 50 V | -65°C ~ 175°C | Bulk | MIL-DTL-38999 Series III, ACT | - | 0.25 pF | Active | -- | - | Receptacle Housing | For Female Sockets | 43 | - | - | - | 2 pF | Threaded | Capacitors | Crimp | - | B | Shielded | Environment Resistant | - | - | - | - | Chromate over Cadmium | 25-43 | - | SMD/SMT | - | - | Olive Drab | - | - | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | J | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Capacitors | -- | Silicon RF Capacitors / Thin Film | - | - | 0.4 mm | - | 1 mm | 0.55 mm | - | - | - | - | - | - | - | -- | ||
![]() 04025J3R0QBSTR500 KYOCERA | In Stock | - | - | Panel Mount | 0402 (1005 metric) | Flange | Circular | Composite | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | 16 | - | - | - | 500 | - | - | -- | - | - | - | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | Details | - | Accu-P | - | - | - | - | - | - | 50 V | -65°C ~ 200°C | Bulk | MIL-DTL-38999 Series III, ACT | - | 0.03 pF | Active | -- | - | Receptacle Housing | For Female Sockets | 29 | - | - | - | 3 pF | Threaded | Capacitors | Crimp | - | N (Normal) | Shielded | Environment Resistant | - | - | - | - | Electroless Nickel | 25-29 | - | SMD/SMT | - | - | Silver | - | - | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | J | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Capacitors | -- | Silicon RF Capacitors / Thin Film | - | - | 0.4 mm | - | 1 mm | 0.55 mm | - | - | - | - | - | - | - | -- | ||
![]() 04025J2R4QBSTR KYOCERA | In Stock | - | - | Panel Mount | 0402 (1005 metric) | Flange | Circular | Composite | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | 16 (1), 20 (14) | - | - | - | 5000 | - | - | -- | - | - | - | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | Details | - | Accu-P | - | - | - | - | - | - | 50 V | -65°C ~ 200°C | Bulk | MIL-DTL-38999 Series III, ACT | - | 0.03 pF | Active | -- | - | Receptacle Housing | For Female Sockets | 15 | - | - | - | 2.4 pF | Threaded | Capacitors | Crimp | - | A | Shielded | Environment Resistant | - | - | - | - | Electroless Nickel | 15-15 | - | SMD/SMT | - | - | Silver | - | - | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Capacitors | -- | Silicon RF Capacitors / Thin Film | - | - | 0.4 mm | - | 1 mm | 0.55 mm | - | - | - | - | - | - | - | -- | ||
![]() B32672P4225J TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | 2.2 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 mm | 18 x 11 x 18.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 06033J3R6CBTTR KYOCERA | In Stock | - | - | Panel Mount, Flange, Right Angle | 0603 (1608 metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CSA, UL, VDE | KYOCERA AVX | - | - | - | - | 1A | 1A | - | 3000 | - | - | - | - | - | - | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | N | - | Accu-P | 0.000071 oz | 25 V | - | - | 120/250VAC | 250VAC | 25 V | -55°C ~ 125°C | Bulk | EEJ, Corcom | 0.063 L x 0.032 W (1.60mm x 0.81mm) | 0.25 pF | Obsolete | - | Quick Connect - 0.250 (6.3mm) | Receptacle, Male Blades | Low ESR Thin Film Chip Capacitor | 3 | - | - | - | 3.6 pF | - | Capacitors | - | - | - | - | -- | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | Rectangular - 30.48mm x 22.86mm | - | - | - | - | - | - | - | - | IEC 320-C14 | - | - | - | - | - | - | - | - | - | - | - | Filtered (EMI, RFI) - Commercial | - | - | - | - | - | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | -- | -- | - | - | Thin Film Capacitors | -- | Silicon RF Capacitors / Thin Film | 1.6 mm | 1.6 x 0.81 x 0.63 | 0.63 mm | 0.029 (0.73mm) | 1.6 mm | 0.81 mm | - | - | - | - | - | -- | - | -- | ||
![]() 06035J2R4BBSTR KYOCERA | In Stock | - | - | Surface Mount | 0603 (1608 metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | - | - | 3000 | AMPMODU MT Series | - | - | - | - | - | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | - | Accu-P | 0.000071 oz | 50 V | - | - | - | - | 50 V | -55°C ~ 125°C | MouseReel | AMPMODU MT | 0.063 L x 0.032 W (1.60mm x 0.81mm) | 0.1 pF | Obsolete | - | - | - | Low ESR Thin Film Chip Capacitor | 40 | - | - | - | 2.4 pF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cap (Cover) | - | - | - | - | - | - | - | - | - | - | - | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Capacitors | -- | Silicon RF Capacitors / Thin Film | 1.6 mm | 1.6 x 0.81 x 0.63 | 0.63 mm | 0.029 (0.73mm) | 1.6 mm | 0.81 mm | - | - | - | - | - | - | - | - | ||
![]() 04023J2R5BBSTR KYOCERA | In Stock | - | - | Through Hole | 0402 (1005 metric) | - | - | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | - | - | - | - | - | - | - | - | 18 (2 x 9) | Beryllium Copper | Brass | - | - | KYOCERA AVX | - | Gold | - | - | - | - | - | 5000 | - | - | - | - | - | - | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | - | Accu-P | 0.002892 oz | 25 V | - | - | - | - | 25 V | -55°C ~ 105°C | Bulk | 508 | 0.039 L x 0.022 W (1.00mm x 0.55mm) | 0.1 pF | Active | - | Wire Wrap | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | - | 2.5 pF | - | Capacitors | - | - | - | - | - | - | 3A | 0.100 (2.54mm) | - | - | - | - | SMD/SMT | Tin | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.360 (9.14mm) | 0.100 (2.54mm) | - | - | - | - | - | - | - | Thin Film Capacitors | Open Frame | Silicon RF Capacitors / Thin Film | 1 mm | 1 x 0.55 x 0.4 | 0.4 mm | 0.020 (0.50mm) | 1 mm | 0.55 mm | - | 30.0µin (0.76µm) | 200.0µin (5.08µm) | - | - | - | - | UL94 V-0 | ||
![]() 06035J0R3PBSTR500 KYOCERA | In Stock | - | - | Through Hole | 0603 (1608 metric) | - | - | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | - | - | - | - | - | - | - | - | 16 (2 x 8) | Phosphor Bronze | Phosphor Bronze | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | 50 V | -55°C ~ 125°C | Bulk | 511 | - | 0.02 pF | Active | - | Solder | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | 0.3 pF | - | Capacitors | - | - | - | - | - | - | 1A | 0.100 (2.54mm) | - | - | - | - | SMD/SMT | Gold | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.150 (3.81mm) | 0.100 (2.54mm) | - | - | - | - | - | - | - | Thin Film Capacitors | Closed Frame | - | 1.6 mm | 1.6 x 0.81 x 0.63 | 0.63 mm | - | 1.6 mm | 0.81 mm | - | 10.0µin (0.25µm) | 10.0µin (0.25µm) | - | - | - | - | UL94 V-0 | ||
![]() 02013J2R0ABSTR KYOCERA | In Stock | - | - | Through Hole | 0201 (0603 metric) | - | - | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | - | - | - | - | - | - | - | - | 16 (2 x 8) | Phosphor Bronze | Phosphor Bronze | - | - | KYOCERA AVX | - | Gold | - | - | - | - | - | 5000 | - | - | - | - | - | - | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | - | Accu-P | 0.000006 oz | 25 V | - | - | - | - | 25 V | -55°C ~ 125°C | Bulk | 501 | 0.024 L x 0.013 W (0.60mm x 0.33mm) | 0.05 pF | Active | - | Wire Wrap | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | - | 2 pF | - | Capacitors | - | - | - | - | - | - | 1.5A | 0.100 (2.54mm) | - | - | - | - | SMD/SMT | Gold | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.690 (17.52mm) | 0.100 (2.54mm) | - | - | - | - | - | - | - | Thin Film Capacitors | Closed Frame | Silicon RF Capacitors / Thin Film | 0.6 mm | 0.6 x 0.3 x 0.3 | 0.225 mm | 0.011 (0.28mm) | 0.6 mm | 0.325 mm | - | 10.0µin (0.25µm) | 10.0µin (0.25µm) | - | - | - | - | UL94 V-0 | ||
![]() 0402YK220GBSTR KYOCERA | In Stock | - | - | Through Hole | 0402 (1005 metric) | - | - | - | - | Polyamide (PA46), Nylon 4/6 | - | - | - | - | - | - | - | - | - | 10 (2 x 5) | Beryllium Copper | Brass | - | - | KYOCERA AVX | - | Gold | - | - | - | - | - | 5000 | - | - | - | - | - | - | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | Details | - | Accu-P | 0.000023 oz | - | - | - | - | - | 16 V | -55°C ~ 105°C | Bulk | 508 | - | 2 % | Active | - | Wire Wrap | - | DIP, 0.2 (5.08mm) Row Spacing | - | - | - | - | 22 pF | - | Capacitors | - | - | - | - | - | - | 3A | 0.100 (2.54mm) | - | - | - | - | SMD/SMT | Tin | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.500 (12.70mm) | 0.100 (2.54mm) | - | - | - | - | - | - | - | Thin Film Capacitors | Closed Frame | Silicon RF Capacitors / Thin Film | 1 mm | 1 x 0.55 x 0.4 | 0.4 mm | - | 1 mm | 0.55 mm | - | 10.0µin (0.25µm) | 200.0µin (5.08µm) | - | - | - | - | UL94 V-0 | ||
![]() 0402YJ8R2BBSTR KYOCERA | In Stock | - | - | Free Hanging (In-Line) | 0402 (1005 metric) | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | Phosphor Bronze | - | -- | 15A | - | 5000 | - | - | - | - | - | - | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | 0.79 Nm (7.0 Lb-In) | Accu-P | 0.000023 oz | 16 V | - | - | - | 300V | 16 V | -40°C ~ 110°C | Bulk | Buchanan | 0.039 L x 0.022 W (1.00mm x 0.55mm) | 0.1 pF | Obsolete | - | - | - | Plug, Female Sockets | 16 | Gray | - | - | 8.2 pF | - | Capacitors | - | 0.197 (5.00mm) | - | - | -- | 0.610 (15.49mm) | - | - | - | - | - | - | Screw - Rising Cage Clamp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | 1 | - | - | - | - | - | - | - | Tin | 12-30 AWG | 16 | - | 180° | -- | - | - | - | - | 0.05-3mm² | Silicon RF Capacitors / Thin Film | 6-7.5mm | - | - | - | - | - | - | - | - | M3 | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Capacitors | Retention Latches (Non-Wire Side) | Silicon RF Capacitors / Thin Film | 1 mm | 1 x 0.55 x 0.4 | 0.4 mm | 0.020 (0.50mm) | 1 mm | 0.55 mm | - | - | - | - | - | - | - | UL94 V-0 | ||
![]() 06035J1R3ABTTR KYOCERA | In Stock | - | - | Through Hole | 0603 (1608 metric) | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | Brass - Tin Plated | - | Brass - Nickel Plated | - | Brass - Nickel Plated | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | - | - | 3000 | - | - | - | - | - | - | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | N | 0.25 Nm (2.2 Lb-In) | Accu-P | 0.000071 oz | 50 V | - | - | - | - | 50 V | -- | Tray | Buchanan | 0.063 L x 0.032 W (1.60mm x 0.81mm) | 0.05 pF | Obsolete | - | - | - | Low ESR Thin Film Chip Capacitor | - | Green | - | - | 1.3 pF | - | Capacitors | - | 0.150 (3.81mm) | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | 12-30 AWG | - | - | - | 300V | - | - | - | 1 | 12A | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | Silicon RF Capacitors / Thin Film | - | Vertical with Board | Screw - Rising Cage Clamp | - | M3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Capacitors | Interlocking (Side) | Silicon RF Capacitors / Thin Film | 1.6 mm | 1.6 x 0.81 x 0.63 | 0.63 mm | 0.029 (0.73mm) | 1.6 mm | 0.81 mm | - | - | - | - | - | - | - | - | ||
![]() 06035J3R9CBTTR KYOCERA | In Stock | - | - | Through Hole, Right Angle, Vertical | 0603 (1608 metric) | - | - | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | - | - | - | - | - | - | - | - | 10 (2 x 5) | Beryllium Copper | Brass | - | - | KYOCERA AVX | - | Gold | - | - | - | - | - | 3000 | - | - | - | - | - | - | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | N | - | Accu-P | 0.000071 oz | 50 V | - | - | - | - | 50 V | -- | Bulk | Vertisockets™ 800 | 0.063 L x 0.032 W (1.60mm x 0.81mm) | 0.25 pF | Active | - | Solder | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | - | 3.9 pF | - | Capacitors | - | - | - | - | - | - | 3A | 0.100 (2.54mm) | - | - | - | - | SMD/SMT | Tin | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.140 (3.56mm) | 0.100 (2.54mm) | - | - | - | - | - | - | - | Thin Film Capacitors | Closed Frame | Silicon RF Capacitors / Thin Film | 1.6 mm | 1.6 x 0.81 x 0.63 | 0.63 mm | 0.029 (0.73mm) | 1.6 mm | 0.81 mm | - | 30.0µin (0.76µm) | 200.0µin (5.08µm) | - | - | - | - | UL94 V-0 | ||
![]() 06033J220GBTTR KYOCERA | In Stock | - | - | Through Hole | 0603 (1608 Metric) | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | 0.070 ~ 0.077 (1.78mm ~ 1.96mm) | - | KYOCERA AVX | - | - | Brass | - | - | - | - | 3000 | - | - | - | -- | -- | - | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | Details | - | Accu-P | 0.000071 oz | 25 V | - | - | - | - | 25 V | -55°C ~ 125°C | Reel | AMPMODU | 0.063 L x 0.032 W (1.60mm x 0.81mm) | ±2% | Obsolete | - | Press-Fit | - | Low ESR Thin Film Chip Capacitor | - | - | - | - | 22 pF | - | Capacitors | - | - | - | - | - | - | - | - | -- | - | - | Tin | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Insulated | - | - | Single Post | - | Silicon RF Capacitors / Thin Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | Pin Retention | - | - | - | 0.045 (1.14mm) Square | 0.045 (1.14mm) Square | Thin Film Capacitors | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | 1.6 mm | 1.6 x 0.81 x 0.63 | 0.63 mm | 0.029 (0.73mm) | 1.6 mm | 0.81 mm | 100.0µin (2.54µm) | - | - | 0.480 (12.19mm) | - | - | 0.100 (2.54mm) | - | ||
![]() 02013J1R3ABSTR KYOCERA | In Stock | - | - | Through Hole | 0201 (0603 metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | - | - | 5000 | - | - | - | - | - | - | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | - | Accu-P | 0.000006 oz | 25 V | - | - | - | - | 25 V | -55°C ~ 125°C | Bulk | 625 | 0.024 L x 0.013 W (0.60mm x 0.33mm) | 0.05 pF | Active | - | Solder | DIP, DIL - Header | Low ESR Thin Film Chip Capacitor | 16 | Black | 2 | - | 1.3 pF | - | Capacitors | Forked | 0.100 (2.54mm) | - | - | - | - | - | - | - | - | - | Gold | SMD/SMT | - | - | - | - | - | - | - | - | - | 0.800 (20.32mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Capacitors | -- | Silicon RF Capacitors / Thin Film | 0.6 mm | 0.6 x 0.3 x 0.3 | 0.225 mm | 0.011 (0.28mm) | 0.6 mm | 0.325 mm | 10.0µin (0.25µm) | - | - | - | - | - | - | - |