- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | For Use With | Frequency Aging | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mode of Oscillation | Mounting | Package | Product Status | Qualification | RoHS | Standard Frequency | Temperature Coefficient / Code | Tradename | Unit Weight | Voltage Rated | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Capacitance | Subcategory | Power Rating | Depth | Resistor Type | Frequency Stability | Pin Count | Termination Style | Dielectric | Load Capacitance | Frequency Tolerance | Product Type | Series Resistance | Resistance Tolerance | Product | Features | Product Category | Product Length | Product Width | Height | Height Seated (Max) | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0402YJ5R6CBSTR KYOCERA | In Stock | - | - | - | - | - | KYOCERA AVX | 0402 | 1005 | 5000 | - | - | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | - | - | Tape & Reel (TR) | Active | - | Details | - | 0 PPM / C, 30 PPM / C | Accu-P | 0.000053 oz | - | - | 16 V | - | MouseReel | * | - | 0.25 pF | - | Thin-Film Chip Capacitors for RF Signal and Power Applications | - | - | - | 5.6 pF | Capacitors | - | - | - | - | - | SMD/SMT | - | - | - | Silicon RF Capacitors / Thin Film | - | - | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | - | - | 0.4 mm | - | 1 mm | 0.55 mm | - | ||
![]() 0201YK120GBSTR KYOCERA | In Stock | - | - | - | - | 0201 (0603 metric) | KYOCERA AVX | - | - | 5000 | - | - | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | - | - | Tape & Reel (TR) | Active | - | Details | - | - | Accu-P | - | - | - | 16 V | - | Reel | * | - | 2 % | - | Low ESR Thin Film Chip Capacitor | - | - | - | 12 pF | Capacitors | - | - | - | - | - | SMD/SMT | - | - | - | Silicon RF Capacitors / Thin Film | - | - | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | - | - | 0.225 mm | - | 0.6 mm | 0.325 mm | - | ||
![]() 04023J0R1ZBSTR KYOCERA | In Stock | - | - | - | - | 0402 (1005 metric) | KYOCERA AVX | - | - | 5000 | - | - | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | - | - | Tape & Reel (TR) | Active | - | Details | - | - | Accu-P | - | - | - | 25 V | - | Reel | * | - | 0.01 pF | - | Low ESR Thin Film Chip Capacitor | - | - | - | 0.1 pF | Capacitors | - | - | - | - | - | SMD/SMT | - | - | - | Silicon RF Capacitors / Thin Film | - | - | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | - | - | 0.4 mm | - | 1 mm | 0.55 mm | - | ||
![]() 08055J1R4BBTTR KYOCERA | In Stock | - | - | - | Surface Mount | 0805 (2012 Metric) | KYOCERA AVX | - | - | 3000 | - | - | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | - | - | Tape & Reel (TR) | Active | - | Details | - | - | Accu-P | 0.000194 oz | 50 V | - | 50 V | -55°C ~ 125°C | Reel | Accu-P® | 0.079 L x 0.050 W (2.00mm x 1.27mm) | ±0.1pF | - | Low ESR Thin Film Chip Capacitor | - | - | - | 1.4 pF | Capacitors | - | - | - | - | - | SMD/SMT | - | - | - | Silicon RF Capacitors / Thin Film | - | - | Thin Film Capacitors | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | - | - | 0.93 mm | 0.044 (1.13mm) | 2.01 mm | 1.27 mm | - | ||
![]() 06031K120GBTTR KYOCERA | In Stock | - | - | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | 100 V | - | - | -55°C ~ 125°C | - | Accu-P® | 0.063 L x 0.032 W (1.60mm x 0.81mm) | ±2% | - | - | - | - | - | 12 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | 0.029 (0.73mm) | - | - | - | ||
![]() 0402YJ0R7ABSTR KYOCERA | In Stock | - | - | - | - | 0402 (1005 metric) | KYOCERA AVX | - | - | 5000 | - | - | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | - | - | Tape & Reel (TR) | Active | - | Details | - | - | Accu-P | 0.000023 oz | - | - | 16 V | - | Reel | * | - | 0.05 pF | - | Low ESR Thin Film Chip Capacitor | - | - | - | 0.7 pF | Capacitors | - | - | - | - | - | SMD/SMT | - | - | - | Silicon RF Capacitors / Thin Film | - | - | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | - | - | 0.4 mm | - | 1 mm | 0.55 mm | - | ||
![]() 06035J140FBTTR KYOCERA | In Stock | - | - | - | - | 0603 (1608 metric) | KYOCERA AVX | - | - | 3000 | - | - | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | - | - | Tape & Reel (TR) | Active | - | N | - | - | Accu-P | 0.000071 oz | - | - | 50 V | - | Reel | * | - | 1 % | - | Low ESR Thin Film Chip Capacitor | - | - | - | 14 pF | Capacitors | - | - | - | - | - | SMD/SMT | - | - | - | Silicon RF Capacitors / Thin Film | - | - | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | 1.6 mm | 1.6 x 0.81 x 0.63 | 0.63 mm | - | 1.6 mm | 0.81 mm | - | ||
![]() 04021J0R4BBSTR KYOCERA | In Stock | - | - | - | Surface Mount | 0402 (1005 Metric) | KYOCERA AVX | - | - | 5000 | - | - | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | - | - | Tape & Reel (TR) | Active | - | Details | - | - | Accu-P | 0.000023 oz | 100 V | - | 100 V | -55°C ~ 125°C | Reel | Accu-P® | 0.039 L x 0.022 W (1.00mm x 0.55mm) | ±0.1pF | 25.0000 ppm/°C | Low ESR Thin Film Chip Capacitor | 100 Ohm | - | - | 0.4 pF | Capacitors | 0.125 W | - | High Reliability, MIL-PRF-55182 | - | - | SMD/SMT | - | - | - | Silicon RF Capacitors / Thin Film | - | 0.1 | Thin Film Capacitors | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | 7.62 | 1 x 0.55 x 0.4 | 0.4 mm | 0.020 (0.50mm) | 1 mm | 0.55 mm | - | ||
![]() 0201ZK4R2BBSTR500 KYOCERA | In Stock | - | - | - | - | 0201 (0603 metric) | - | - | - | - | - | - | - | + 125 C | KYOCERA AVX | - 55 C | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | 10 V | - | - | * | - | 0.1 pF | - | Low ESR Thin Film Chip Capacitor | - | - | - | 4.2 pF | Capacitors | - | - | - | - | - | SMD/SMT | - | - | - | Silicon RF Capacitors / Thin Film | - | - | Thin Film Capacitors | - | - | - | - | 0.225 mm | - | 0.6 mm | 0.325 mm | - | ||
![]() 06035JR35PBTTR KYOCERA | In Stock | - | - | Surface Mount | - | 0603 (1608 metric) | KYOCERA AVX | - | - | 3000 | - | - | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | - | - | Tape & Reel (TR) | Active | - | Compliant | - | - | Accu-P | 0.000071 oz | - | - | 50 V | - | Reel | * | - | 0.02 pF | - | Low ESR Thin Film Chip Capacitor | - | 125 °C | -55 °C | 0.35 pF | Capacitors | - | 810 µm | - | - | - | SMD/SMT | C0G | - | - | Silicon RF Capacitors / Thin Film | - | - | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | 1.6 mm | 1.6 x 0.81 x 0.63 | 630 µm | - | 1.6 mm | 0.81 mm | No | ||
![]() 06035J4R5CBTTR KYOCERA | In Stock | - | - | - | Surface Mount | 0603 (1608 metric) | KYOCERA AVX | - | - | 3000 | - | - | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | - | - | Tape & Reel (TR) | Active | - | N | - | - | Accu-P | 0.000071 oz | 50 V | - | 50 V | -55°C ~ 125°C | Reel | Accu-P Std | 0.063 L x 0.032 W (1.60mm x 0.81mm) | 0.25 pF | - | Low ESR Thin Film Chip Capacitor | - | - | - | 4.5 pF | Capacitors | - | - | - | - | - | SMD/SMT | - | - | - | Silicon RF Capacitors / Thin Film | - | - | Thin Film Capacitors | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | - | - | 0.63 mm | 0.029 (0.73mm) | 1.6 mm | 0.81 mm | - | ||
![]() 06035J2R1BBTTR KYOCERA | In Stock | - | - | - | Surface Mount | 0603 (1608 metric) | KYOCERA AVX | - | - | 3000 | - | - | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | - | - | Tape & Reel (TR) | Active | - | N | - | - | Accu-P | 0.000071 oz | 50 V | - | 50 V | -55°C ~ 125°C | Reel | Accu-P Std | 0.063 L x 0.032 W (1.60mm x 0.81mm) | 0.1 pF | - | Low ESR Thin Film Chip Capacitor | - | - | - | 2.1 pF | Capacitors | - | - | - | - | - | SMD/SMT | - | - | - | Silicon RF Capacitors / Thin Film | - | - | Thin Film Capacitors | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | 1.6 mm | 1.6 x 0.81 x 0.63 | 0.63 mm | 0.029 (0.73mm) | 1.6 mm | 0.81 mm | - | ||
![]() 0201YJ3R9ABSTR KYOCERA | In Stock | - | - | - | - | 0201 (0603 metric) | KYOCERA AVX | - | - | 5000 | - | - | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | - | - | Tape & Reel (TR) | Active | - | Details | - | - | Accu-P | 0.000006 oz | - | - | 16 V | - | Reel | * | - | 0.05 pF | - | Low ESR Thin Film Chip Capacitor | - | - | - | 3.9 pF | Capacitors | - | - | - | - | - | SMD/SMT | - | - | - | Silicon RF Capacitors / Thin Film | - | - | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | - | - | 0.225 mm | - | 0.6 mm | 0.325 mm | - | ||
![]() 08055K270GBTTR KYOCERA | In Stock | - | - | - | - | 0805 (2012 metric) | KYOCERA AVX | - | - | 3000 | VAL-U-LOK Housings | - | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | - | - | Tape & Reel (TR) | Active | - | Details | - | - | Accu-P | 0.000194 oz | - | - | 50 V | - | Reel | * | - | 2 % | - | Terminal Position Assurance | - | - | - | 27 pF | Capacitors | - | - | - | - | - | SMD/SMT | - | - | - | Silicon RF Capacitors / Thin Film | - | - | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | 9.4 mm | - | 0.93 mm | - | 2.01 mm | 1.27 mm | - | ||
![]() 06033J3R3CBTTR KYOCERA | In Stock | - | - | - | Surface Mount | 0603 (1608 metric) | KYOCERA AVX | - | - | 3000 | - | - | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | - | - | Tape & Reel (TR) | Active | AEC-Q200 | N | - | - | Accu-P | 0.000071 oz | 25 V | - | 50 V | -55°C ~ 125°C | Reel | Accu-P Std | 0.063 L x 0.032 W (1.60mm x 0.81mm) | 0.25 pF | 100 ppm/°C | Low ESR Thin Film Chip Capacitor | 120 Ohm | - | - | 3.3 pF | Capacitors | 0.0625 W | - | General Purpose | - | - | SMD/SMT | - | - | - | Silicon RF Capacitors / Thin Film | - | 1 | Thin Film Capacitors | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | 1 mm | 0.5 mm | 0.63 mm | 0.029 (0.73mm) | 1.6 mm | 0.81 mm | - | ||
![]() 04025J3R6BBSTR KYOCERA | In Stock | - | - | Surface Mount | - | 0402 (1005 metric) | KYOCERA AVX | - | - | 5000 | - | ±3 ppm/Year | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Fundamental | Surface Mount | Tape & Reel (TR) | Active | - | Details | 24 MHz | - | Accu-P | 0.000023 oz | - | 50 V | 50 V | -10 to 60 °C | Reel | * | - | 0.1 pF | - | Crystal | - | 125 °C | -55 °C | 3.6 pF | Capacitors | - | 550 µm | - | 30 ppm | 4 | SMD/SMT | C0G | 8 pF | ±20 ppm | Silicon RF Capacitors / Thin Film | 200 Ohm | - | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | - | - | 0.4 mm | - | 1 mm | 0.55 mm | No | ||
![]() 08055J200GBTTR KYOCERA | In Stock | - | - | - | - | 0805 (2012 metric) | KYOCERA AVX | - | - | 3000 | - | - | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | - | - | Tape & Reel (TR) | Active | - | Details | - | - | Accu-P | 0.000194 oz | - | - | 50 V | - | Reel | * | - | 2 % | - | Low ESR Thin Film Chip Capacitor | - | - | - | 20 pF | Capacitors | - | - | - | - | - | SMD/SMT | - | - | - | Silicon RF Capacitors / Thin Film | - | - | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | - | - | 0.93 mm | - | 2.01 mm | 1.27 mm | - | ||
![]() 06035J2R9CBTTR KYOCERA | In Stock | - | - | - | Surface Mount | 0603 (1608 metric) | KYOCERA AVX | - | - | 3000 | - | - | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | - | - | Tape & Reel (TR) | Active | - | N | - | - | Accu-P | 0.000071 oz | 50 V | - | 50 V | -55°C ~ 125°C | Reel | Accu-P Std | 0.063 L x 0.032 W (1.60mm x 0.81mm) | 0.25 pF | - | Low ESR Thin Film Chip Capacitor | - | - | - | 2.9 pF | Capacitors | - | - | - | - | - | SMD/SMT | - | - | - | Silicon RF Capacitors / Thin Film | - | - | Thin Film Capacitors | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | - | - | 0.63 mm | 0.029 (0.73mm) | 1.6 mm | 0.81 mm | - | ||
![]() 06035J0R1AAWTR KYOCERA | In Stock | - | - | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | 50 V | - | - | -55°C ~ 125°C | - | Accu-F® | 0.063 L x 0.032 W (1.60mm x 0.81mm) | ±0.05pF | - | - | - | - | - | 0.1 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | 0.029 (0.73mm) | - | - | - | ||
![]() 06035J0R1BAWTR KYOCERA | In Stock | - | - | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | 50 V | - | - | -55°C ~ 125°C | - | Accu-F® | 0.063 L x 0.032 W (1.60mm x 0.81mm) | ±0.1pF | - | - | - | - | - | 0.1 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | 0.029 (0.73mm) | - | - | - |