- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Number of Terminals | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance Value | Case Code - in | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | HTS | Ihs Manufacturer | Lead Diameter (mm) | Lead Diameter (nom) | Lead Length (mm) | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Rad Hardened | Risk Rank | RoHS | Rohs Code | Seated Plane Height | Seated Plane Height (mm) | Temp Coeff (Dielectric) | Terminal Pitch (mm) | Tolerance (+ or -) | Tradename | Unit Weight | Voltage Rated | Voltage Rating DC | Voltage, Rating | Wire Form | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Construction | Reach Compliance Code | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Dielectric | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Voltage | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | ESR | Rated (AC) Voltage (URac) | Self Resonant Frequency | Size(mm) | Product | Features | Product Category | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 37 |
| Datasheet | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | - | 2 | 12.271 | WIMA | 15 nF | 15000 pF | 0.015uF | - | EAR99 | 378 | - | WIMA GMBH & CO KG | 0.8 | - | 6 | - | WIMA | FKP1U021506D00JSSD | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | 85 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | - | Active | 13(Max) | - | - | - | 2.27 | Details | Yes | - | 24(Max) | - | 27.5 | - | - | 0.423288 oz | - | 2 kVDC | - | Straight | - | Bulk | - | FKP 1 | - | 5% | e3 | Yes | Active | - | - | - | EAR99 | - | Pulse | Tin (Sn) | 100 °C | -55 °C | - | - | RATED AC VOLTAGE (V): 700 | 8532.25.00.70 | 0.015 uF | Capacitors | - | BULK | 27.5 mm | 13 mm | Plastic Rectangular Can | compliant | Radial | - | - | 27.5 mm | FILM CAPACITOR | PP | - | - | 27.5 mm | - | - | 2000 V | 0.8 mm | 2000VDC|700VAC | Straight | 5% | 5% | Film Capacitors | - | 700 V | - | 31.5 X 13 X 24 | AC and Pulse Film Capacitors | - | Film Capacitors | 31.5(Max) | - | 24 mm | - | 31.5 mm | 13 mm | 24(Max) | - | - | RoHS Compliant | Lead Free | - | ||
![]() 08051J2R0BBTTR AVX Corporation | 27 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.079Lx0.050W 2.00mmx1.27mm | ±0.1pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 0 ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 2pF | - | - | TR, 7/13 INCH | - | 1.27mm | - | - | - | 2012 | 0805 | - | FILM CAPACITOR | C0G | - | - | - | - | - | 100V | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 930μm | 0.044 1.13mm | 2.01mm | - | - | No | - | ROHS3 Compliant | Contains Lead | - | ||
![]() 08051J0R8BBTTR AVX Corporation | 19 |
| - | 14 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | Accu-P® | 0.079Lx0.050W 2.00mmx1.27mm | ±0.1pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 0 ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 0.8pF | - | 100V | TR, 7/13 INCH | - | 1.27mm | - | - | - | 2012 | 0805 | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 930μm | 0.044 1.13mm | 2.01mm | - | - | No | - | ROHS3 Compliant | Contains Lead | - | ||
![]() 08055J100JBTTR AVX Corporation | 3000 | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.079Lx0.050W 2.00mmx1.27mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 8532.25.00.45 | 10pF | - | 50V | TR, 7/13 INCH | - | 1.27mm | - | - | - | 2012 | 0805 | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 914.4μm | 0.044 1.13mm | 2.01mm | - | - | - | - | ROHS3 Compliant | Contains Lead | - | ||
![]() 02015J0R8PBSTR AVX Corporation | 2410 |
| - | 18 Weeks | - | - | Surface Mount | 0201 (0603 Metric) | YES | ONE SURFACE | - | - | SILICON DIOXIDE AND OXYNITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2015 | Accu-P® | 0.024Lx0.013W 0.60mmx0.33mm | ±0.02pF | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 8532.25.00.45 | 0.8pF | - | 50V | TR | - | - | - | - | - | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | 0.011 0.28mm | 0.6mm | 0.325mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 02013J2R7BBSTR AVX Corporation | 50000 |
| - | 18 Weeks | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | Accu-P® | 0.024Lx0.013W 0.60mmx0.33mm | ±0.1pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 0 ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thin Film | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | - | 2.7pF | - | 25V | TR, 7/13 INCH | - | 325μm | - | - | - | 0603 | 0201 | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 225μm | 0.011 0.28mm | 0.6mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 04023J1R3PBWTR AVX Corporation | 19 |
| Datasheet | 16 Weeks | - | Surface Mount | - | 0402 | - | ONE SURFACE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25V | - | - | - | - | Tape & Reel (TR) | 2009 | - | - | - | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 30 ppm/°C | - | Tin/Lead (Sn90Pb10) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | - | 8532.25.00.45 | 1.3pF | - | 25V | TR | - | 550μm | - | - | - | - | - | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | 1.5385% | - | - | - | - | 7GHz | - | - | - | - | - | - | 400μm | - | 1mm | 0.55mm | - | No | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 06035J130FBTTR AVX Corporation | 19 |
| - | 16 Weeks | Lead, Nickel, Tin | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | ONE SURFACE | - | - | - | 2.012816mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.063Lx0.032W 1.60mmx0.81mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | Thin Film | - | - | 8532.25.00.45 | 13pF | - | 50V | TR | - | 810μm | - | not_compliant | - | 1608 | 0603 | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 630μm | 0.029 0.73mm | 1.6mm | 0.81mm | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 0201ZK6R2BBSTR AVX Corporation | 19 |
| Datasheet | 14 Weeks | - | - | - | - | YES | ONE SURFACE | SURFACE MOUNT | - | - | 170.097139μg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | - | 8532.25.00.45 | 6.2pF | - | 10V | TR | - | 325μm | - | - | - | 0603 | 0201 | - | FILM CAPACITOR | C0H | - | - | - | - | - | - | - | - | - | 1.6129% | 1.6129% | - | - | - | - | - | - | - | - | - | - | 230μm | - | 600μm | 300μm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 06033J220JBTTR AVX Corporation | 19 |
| - | 14 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | Accu-P® | 0.063Lx0.032W 1.60mmx0.81mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 30 ppm/°C | - | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | - | - | - | 8532.25.00.45 | 22pF | - | 25V | TR, 7/13 INCH | - | 810μm | - | - | - | - | - | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2GHz | - | - | RF, High Q, Low Loss | - | - | - | 630μm | 0.029 0.73mm | 1.6mm | 0.81mm | - | No | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 0402ZK150GBSTR AVX Corporation | 36 |
| - | 16 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 0 ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thin Film | - | - | - | 15pF | - | 10V | TR, 7/13 INCH | - | 550μm | - | - | - | 1005 | 0402 | - | FILM CAPACITOR | C0H | 160mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 400μm | 0.020 0.50mm | 1mm | 0.55mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 04023J0R4PBWTR AVX Corporation | 19 |
| - | 14 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | ONE SURFACE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±0.02pF | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 30 ppm/°C | - | Tin/Lead (Sn90Pb10) - with Nickel (Ni) barrier | - | - | Thin Film | - | - | 8532.25.00.45 | 0.4pF | - | 25V | TR | - | 550μm | - | - | - | 1005 | 0402 | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.5GHz | - | - | RF, High Q, Low Loss | - | - | - | 400μm | 0.020 0.50mm | 1mm | 0.55mm | - | No | - | Non-RoHS Compliant | Lead Free | - | ||
![]() 0201ZK160FBSTR\500 Kyocera AVX | 30 |
| - | - | - | - | - | 0201 (0603 metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 | - | - | - | - | - | - | - | - | + 125 C | - | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Accu-P | 0.000006 oz | - | - | 10 V | - | - | MouseReel | - | Accu-P Std | - | 1 % | - | - | - | - | - | - | - | - | Low ESR Thin Film Chip Capacitor | - | - | - | - | - | - | - | 16 pF | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Capacitors | - | - | - | - | 0.225 mm | - | 0.6 mm | 0.325 mm | - | - | - | - | - | - | ||
![]() MP023J6R8BBSGTR\500 Kyocera AVX | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0402 | - | 500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Accu-P | 0.000053 oz | - | - | - | - | - | MouseReel | - | Accu-P-MP | - | 0.1 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.8 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Type MLCCs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 08055J2R7BBTTR AVX Corporation | 27 |
| - | 14 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.079Lx0.050W 2.00mmx1.27mm | ±0.1pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thin Film | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 2.7pF | - | 50V | TR, 7/13 INCH | - | 1.27mm | - | - | - | 2012 | 0805 | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 930μm | 0.044 1.13mm | 2.01mm | - | - | No | - | ROHS3 Compliant | Contains Lead | - | ||
Tiny WHSL | 2209 |
| Datasheet | - | - | - | Through Hole | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polypropylene (PP), Metallized | - | 2 | 32.31 | WIMA | 220 nF | 220000 pF | 0.22uF | - | EAR99 | 140 | 8532.25.00.30 | WIMA GMBH & CO KG | 1 | 1(mm) | 6 | 37.5(mm) | WIMA | FKP1R032207F00JSSD | + 100 C | 100 | WIMA | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | 85 °C | -55 °C | Bulk | , | RECTANGULAR PACKAGE | Radial | FKP1-.22/1250/5P37 | Active | 19(Max) | Not Required(mm) | Active | No | 5.38 | Details | Yes | 32(mm) | 32(Max) | PP | 37.5 | 5% | - | 1.128767 oz | - | 1.25 kVDC | - | Straight | -55°C ~ 105°C | Bulk | - | FKP 1 | 1.634 L x 0.748 W (41.50mm x 19.00mm) | 5% | e3 | Yes | Active | - | - | PC Pins | EAR99 | - | Pulse | Tin (Sn) | - | - | - | Automotive; High Frequency, Switching; High Pulse, DV/DT | RATED AC VOLTAGE (V): 600 | 8532.25.00.70 | 220000PF(pF) | Capacitors | - | BULK | 37.5 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PP | - | Not Required | 37.5 mm | - | - | 1250 V | 1 mm | 600VAC|1250VDC | Straight | 5% | 5% | Film Capacitors | - | 600 V | - | 41.5 X 19 X 32 | AC and Pulse Film Capacitors | - | Film Capacitors | 41.5(Max) | - | 32 mm | 1.260 (32.00mm) | 41.5 mm | 19 mm | 32(Max) | - | - | RoHS Compliant | - | AEC-Q200 | ||
Tiny WHSL | 37 |
| Datasheet | - | - | - | Through Hole | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polypropylene (PP), Metallized | - | 2 | 14.627 | WIMA | 150 nF | 150000 pF | 0.15uF | - | EAR99 | 378 | - | WIMA GMBH & CO KG | 0.8 | 0.8(mm) | 6 | - | WIMA | MKP1T031506D00JSSD | + 100 C | 110 | WIMA | - 55 C | -55 | Through Hole | Through Hole | -55C to 110C | 85 °C | -55 °C | Bulk | , | RECTANGULAR PACKAGE | - | - | Active | 13(Max) | Not Required(mm) | Active | - | 1.57 | Details | Yes | 24(mm) | 24(Max) | PP | 27.5 | 5% | - | 0.529109 oz | - | 1.6 kVDC | - | Straight | -55°C ~ 105°C | Bulk | - | MKP 10 | 1.240 L x 0.512 W (31.50mm x 13.00mm) | 5% | e3 | Yes | Active | - | - | PC Pins | EAR99 | - | Pulse | Tin (Sn) | - | - | - | General Purpose | - | 8532.25.00.70 | 150000PF(pF) | Capacitors | - | BULK | - | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PP | - | Not Required | 27.5 mm | - | - | 1600 V | 0.8 mm | 1600VDC|650VAC | Straight | 5% | 5% | Film Capacitors | - | 650 V | - | 31.5 X 13 X 24 | AC and Pulse Film Capacitors | - | Film Capacitors | 31.5(Max) | - | 24 mm | 0.945 (24.00mm) | 31.5 mm | 13 mm | 24(Max) | - | - | RoHS Compliant | - | - | ||
![]() 04023J9R1BBSTR AVX Corporation | 6528 |
| Datasheet | 16 Weeks | - | Surface Mount | - | - | - | ONE SURFACE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25V | - | - | - | - | Tape & Reel (TR) | 2009 | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 30 ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | Thin Film | - | - | 8532.25.00.45 | 9.1pF | - | 25V | TR | - | 550μm | - | - | - | 1005 | 0402 | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | 1.0989% | - | - | - | - | 2.5GHz | - | - | - | - | - | - | 400μm | - | 1mm | 550μm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 06033J1R5ABTTR AVX Corporation | 36 |
| - | 14 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | 2.012816mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.05pF | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 30ppm/Cel ppm/°C | - | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | - | - | ESR IS MEASURED AT 2400MHZ | 8532.25.00.45 | 1.5pF | - | 25V | TR, 7/13 INCH | - | 810μm | - | - | - | 1608 | 0603 | - | CERAMIC CAPACITOR | C0G | - | - | - | C0G | Yes | - | - | - | - | - | - | - | 229 mΩ | - | - | - | - | RF, High Q, Low Loss | - | - | - | 630μm | 0.029 0.73mm | 1.6mm | 0.81mm | - | No | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 04023J2R5QBSTR AVX Corporation | 60000 |
| Datasheet | 14 Weeks | - | Surface Mount | - | - | - | ONE SURFACE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25V | - | - | - | - | Tape & Reel (TR) | 2009 | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 30 ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | Thin Film | - | - | 8532.25.00.45 | 2.5pF | - | 25V | TR | - | 550μm | - | - | - | 1005 | 0402 | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | 1.2% | - | - | - | - | 4.7GHz | - | - | - | - | - | - | 400μm | - | 1mm | 550μm | - | No | - | ROHS3 Compliant | Lead Free | - |