- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Number of Pins | Material | Accessory | Bend radius protection/trumpet flare | Brand | Case Code - in | Case Code - mm | Contact Materials | Degree of protection (IP) | Explosion-tested version | Factory Pack QuantityFactory Pack Quantity | For Ex-Zone dust | For Ex-zone gas | Glass-fibre reinforced | Lead Free Status / RoHS Status | Lifetime @ Temp. | Manufacturer | Material quality | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Model | Nominal thread size metric/PG | Package | Pitch thread | Product Status | RoHS | Schedule B | Shock resistant | Spare part | Surface protection | Temperature Coefficient / Code | Thread length | Thread type | Tradename | Type of accessory/spare part | Unit Weight | Voltage Rated | Voltage Rating (DC) | Voltage, Rating | With locknut | With strain relief | Wrench width | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Capacitance | Subcategory | Termination Style | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Manufacturer Size Code | Product Type | Product | Features | Product Category | Product Length | Product Width | Height | Height Seated (Max) | Length | Width | Thickness | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 02015J0R6ABSTR KYOCERA | In Stock | - | - | - | - | 0201 (0603 metric) | 20 | - | - | - | KYOCERA AVX | - | - | - | - | - | 5000 | - | - | - | - | - | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | - | Tape & Reel (TR) | - | Active | Non-Compliant | - | - | - | - | - | - | - | Accu-P | - | 0.000006 oz | - | - | 50 V | - | - | - | - | MouseReel | * | - | 0.05 pF | - | - | Low ESR Thin Film Chip Capacitor | 0.6 pF | Capacitors | SMD/SMT | - | - | - | - | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | - | - | 0.225 mm | - | 13.72 mm | 6.99 mm | 1.78 mm | Contains Lead | ||
![]() 0201YK9R1BBSTR KYOCERA | In Stock | - | - | - | - | 0201 (0603 metric) | - | - | - | - | KYOCERA AVX | - | - | - | - | - | 5000 | - | - | - | - | - | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | - | Tape & Reel (TR) | - | Active | Compliant | - | - | - | - | - | - | - | Accu-P | - | 0.000006 oz | - | 16 V | 16 V | - | - | - | - | Tape and Reel | * | - | 0.1 pF | - | - | Low ESR Thin Film Chip Capacitor | 9.1 pF | Capacitors | SMD/SMT | - | - | - | - | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | - | - | 0.225 mm | - | 0.6 mm | 0.325 mm | - | - | ||
![]() 0201ZK8R2BBSTR KYOCERA | In Stock | - | - | - | Surface Mount | 0201 (0603 metric) | - | - | - | - | KYOCERA AVX | - | - | - | - | - | 5000 | - | - | - | - | - | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Details | - | - | - | - | - | - | - | Accu-P | - | 0.000006 oz | 10 V | - | 10 V | - | - | - | -55°C ~ 125°C | MouseReel | Accu-P Std | 0.024 L x 0.013 W (0.60mm x 0.33mm) | 0.1 pF | - | - | Low ESR Thin Film Chip Capacitor | 8.2 pF | Capacitors | SMD/SMT | - | - | - | - | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | 0.6 mm | 0.6 x 0.3 x 0.3 | 0.225 mm | 0.011 (0.28mm) | 0.6 mm | 0.325 mm | - | - | ||
![]() 06035J2R7ABTTR KYOCERA | In Stock | - | - | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | KYOCERA AVX | - | - | - | - | - | 3000 | - | - | - | - | - | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | Accu-P | - | 0.000071 oz | 50 V | - | 50 V | - | - | - | -55°C ~ 125°C | Reel | Accu-P® | 0.063 L x 0.032 W (1.60mm x 0.81mm) | ±0.05pF | - | - | Low ESR Thin Film Chip Capacitor | 2.7 pF | Capacitors | SMD/SMT | - | - | - | - | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | 1.6 mm | 1.6 x 0.81 x 0.63 | 0.63 mm | 0.029 (0.73mm) | 1.6 mm | 0.81 mm | - | - | ||
![]() 04023J1R8CBWTR KYOCERA | In Stock | - | - | - | - | 0402 (1005 metric) | - | - | - | - | KYOCERA AVX | - | - | - | - | - | 5000 | - | - | - | - | - | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | - | Tape & Reel (TR) | - | Active | Non-Compliant | - | - | - | - | - | - | - | Accu-P | - | 0.000023 oz | - | - | 25 V | - | - | - | - | MouseReel | * | - | 0.25 pF | - | - | Low ESR Thin Film Chip Capacitor | 1.8 pF | Capacitors | SMD/SMT | - | - | - | - | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | - | - | 0.4 mm | - | 1 mm | 0.55 mm | - | - | ||
![]() 08051J0R5BBTTR KYOCERA | In Stock | - | - | - | Through Hole | Axial | - | - | - | - | KYOCERA AVX | - | - | - | - | - | 3000 | - | - | - | -- | -- | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | - | Tape & Reel (TR) | - | Active | Details | - | - | - | - | - | - | - | Accu-P | - | 0.000194 oz | 100V | - | 100 V | - | - | - | -55°C ~ 125°C | Bulk | Military, MIL-PRF-39006/22, CLR79 | 0.219 Dia x 0.515 L (5.56mm x 13.08mm) | ±20% | Active | -- | Hermetically Sealed | 4.7µF | Capacitors | SMD/SMT | -- | R (0.01%) | -- | T1 | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | Military | Silicon RF Capacitors / Thin Film | 2.01 mm | 2.01 x 1.27 x 0.93 | 0.93 mm | -- | 2.01 mm | 1.27 mm | - | - | ||
![]() 02013JR25PBSTR KYOCERA | In Stock | - | - | - | - | 0201 (0603 metric) | - | - | - | - | KYOCERA AVX | - | - | - | - | - | 5000 | - | - | - | - | - | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | - | Tape & Reel (TR) | - | Active | Compliant | - | - | - | - | - | - | - | Accu-P | - | 0.000006 oz | - | - | 25 V | - | - | - | - | Reel | * | - | 0.02 pF | - | - | Low ESR Thin Film Chip Capacitor | 0.25 pF | Capacitors | SMD/SMT | - | - | - | - | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | - | - | 200 mm | - | 0.6 mm | 200 mm | - | - | ||
![]() B81122C1562M189 Infineon | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 02013J3R3BBSTR500 KYOCERA | In Stock | - | - | - | - | 0201 (0603 metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | KYOCERA AVX | - 55 C | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 V | - | - | - | - | - | * | - | 0.1 pF | - | - | Low ESR Thin Film Chip Capacitor | 3.3 pF | Capacitors | SMD/SMT | - | - | - | - | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | - | - | - | - | 0.225 mm | - | 0.6 mm | 0.325 mm | - | - | ||
![]() 04025J2R1QBSTR KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | KYOCERA AVX | 0402 | 1005 | - | - | - | 5000 | - | - | - | - | - | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | - | Tape & Reel (TR) | - | Active | Details | - | - | - | - | 0 PPM / C, 30 PPM / C | - | - | Accu-P | - | 0.000053 oz | - | - | 50 V | - | - | - | - | MouseReel | * | - | 0.03 pF | - | - | Thin-Film Chip Capacitors for RF Signal and Power Applications | 2.1 pF | Capacitors | SMD/SMT | - | - | - | - | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | - | - | 0.4 mm | - | 1 mm | 0.55 mm | - | - | ||
![]() 0402ZJ0R6BBSTR500 KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | KYOCERA AVX | 0402 | 1005 | - | - | - | 500 | - | - | - | - | - | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | - | Tape & Reel (TR) | - | Active | Non-Compliant | - | - | - | - | 0 PPM / C, 30 PPM / C | - | - | Accu-P | - | 0.000053 oz | - | - | 10 V | - | - | - | - | MouseReel | * | - | 0.1 pF | - | - | Thin-Film Chip Capacitors for RF Signal and Power Applications | 0.6 pF | Capacitors | SMD/SMT | - | - | - | - | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | - | - | 0.4 mm | - | 1 mm | 0.55 mm | - | - | ||
![]() 04025J3R3ABSTR KYOCERA | In Stock | - | - | - | - | 0402 (1005 metric) | - | - | - | - | KYOCERA AVX | - | - | - | - | - | 5000 | - | - | - | - | - | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | - | Tape & Reel (TR) | - | Active | Details | - | - | - | - | - | - | - | Accu-P | - | 0.000023 oz | - | - | 50 V | - | - | - | - | MouseReel | * | - | 0.05 pF | - | - | Low ESR Thin Film Chip Capacitor | 3.3 pF | Capacitors | SMD/SMT | - | - | - | - | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | - | - | 0.4 mm | - | 1 mm | 0.55 mm | - | - | ||
![]() 04023J4R4BBSTR KYOCERA | In Stock | - | - | - | - | 0402 (1005 metric) | - | - | - | - | KYOCERA AVX | - | - | - | - | - | 5000 | - | - | - | - | - | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | - | Tape & Reel (TR) | - | Active | Details | - | - | - | - | - | - | - | Accu-P | - | 0.000023 oz | - | 25 V | 25 V | - | - | - | - | Reel | * | - | 0.1 pF | - | - | Low ESR Thin Film Chip Capacitor | 4.4 pF | Capacitors | SMD/SMT | - | - | - | - | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | - | - | 0.4 mm | - | 1 mm | 0.55 mm | - | - | ||
![]() 06035JR05PBSTR KYOCERA | In Stock | - | - | - | - | 0603 (1608 metric) | - | - | - | - | KYOCERA AVX | - | - | - | - | - | 3000 | - | - | - | - | - | KYOCERA AVX | - | + 125 C | - | - 55 C | - | - | - | - | - | Details | - | - | - | - | - | - | - | Accu-P | - | - | - | - | 50 V | - | - | - | - | Reel | Accu-P Std | - | 0.02 pF | - | - | Low ESR Thin Film Chip Capacitor | 0.05 pF | Capacitors | SMD/SMT | - | - | - | - | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | - | - | 0.63 mm | - | 1.6 mm | 0.81 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B81123C1103M289 Infineon | In Stock | - | Datasheet | Tin | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 04021J1R2PBSTR500 KYOCERA | In Stock | - | - | - | - | 0402 (1005 metric) | - | Plastic | - | No | KYOCERA AVX | - | - | - | IP68 | Yes | 500 | None | None | No | - | - | KYOCERA AVX | Polyamide (PA) | + 125 C | - | - 55 C | Straight | 12 | - | 1.5 | - | Details | 8532290040 | No | - | Untreated | - | 8 | Metric | Accu-P | - | 0.000023 oz | - | - | 100 V | No | No | 15 | - | MouseReel | Accu-P Std | - | 0.02 pF | - | - | Low ESR Thin Film Chip Capacitor | 1.2 pF | Capacitors | SMD/SMT | - | - | - | - | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | - | - | 0.4 mm | - | 1 mm | 0.55 mm | - | - | ||
![]() 02013J3R7BBWTR KYOCERA | In Stock | - | - | - | - | 0201 (0603 metric) | - | - | - | - | KYOCERA AVX | - | - | - | - | - | 5000 | - | - | - | - | - | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | - | Tape & Reel (TR) | - | Active | N | - | - | - | - | - | - | - | Accu-P | Other | - | - | - | 25 V | - | - | - | - | MouseReel | * | - | 0.1 pF | - | - | Low ESR Thin Film Chip Capacitor | 3.7 pF | Capacitors | SMD/SMT | - | - | - | - | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | - | - | 0.225 mm | - | 0.6 mm | 0.325 mm | - | - | ||
![]() 06033J160FBTTR500 KYOCERA | In Stock | - | - | - | - | 0603 (1608 metric) | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | KYOCERA AVX | - 55 C | - | - | Tape & Reel (TR) | - | Active | - | - | - | No | - | - | - | - | - | Other | - | - | - | 25 V | - | - | - | - | - | * | - | 1 % | - | - | Low ESR Thin Film Chip Capacitor | 16 pF | Capacitors | SMD/SMT | - | - | - | - | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | - | - | - | - | 0.63 mm | - | 1.6 mm | 0.81 mm | - | - | ||
![]() 04025J2R4CBSTR KYOCERA | In Stock | - | - | - | - | 0402 (1005 metric) | - | - | - | - | KYOCERA AVX | - | - | - | - | - | 5000 | - | - | - | - | - | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | - | Tape & Reel (TR) | - | Active | Yes | - | - | - | - | - | - | - | Accu-P | - | 0.000023 oz | - | - | 50 V | - | - | - | - | MouseReel | * | - | 0.25 pF | - | - | Low ESR Thin Film Chip Capacitor | 2.4 pF | Capacitors | SMD/SMT | - | - | - | - | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | - | - | 0.4 mm | - | 1 mm | 0.55 mm | - | - |