- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Weight | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Tradename | Unit Weight | Voltage Rated | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Type | Max Operating Temperature | Min Operating Temperature | Capacitance | Subcategory | Depth | Termination Style | Case Code (Metric) | Case Code (Imperial) | Voltage | Product Type | Product | Features | Product Category | Height | Height Seated (Max) | Length | Width | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 04023J3R8BBWTR KYOCERA | In Stock | - | - | - | Surface Mount | 0402 (1005 metric) | - | KYOCERA AVX | 5000 | AUTEC POWER SYSTEMS | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | N | Accu-P | 0.000023 oz | 25 V | - | 25 V | -55°C ~ 125°C | Reel | Accu-P Std | 172.2x72.2x41.1mm | 0.1 pF | - | Low ESR Thin Film Chip Capacitor | - | - | 3.8 pF | Capacitors | - | SMD/SMT | - | - | - | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | 0.4 mm | 0.020 (0.50mm) | 1 mm | 0.55 mm | - | - | ||
![]() 06035J5R1CBTTR KYOCERA | In Stock | - | - | - | Terminal: ¼in Triple Quick-Connect, w/Bracket | 0603 (1608 metric) | - | KYOCERA AVX | 3000 | BARKER MICROFARADS INC | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | Y | Accu-P | 0.000071 oz | 50 V | - | 50 V | -55°C ~ 125°C | 1.75in Round Case | Accu-P Std | 0.063 L x 0.032 W (1.60mm x 0.81mm) | ±5% | - | Low ESR Thin Film Chip Capacitor | - | - | 206uF | Capacitors | - | SMD/SMT | - | - | 370VAC | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | 0.63 mm | 0.029 (0.73mm) | 1.6 mm | 0.81 mm | - | - | ||
![]() 08051J1R4BBTTR KYOCERA | In Stock | - | - | - | Surface Mount | 0805 (2012 metric) | - | KYOCERA AVX | 3000 | DALE RESISTOR | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | YES | Accu-P | 0.000194 oz | 100 V | - | 100 V | -55°C ~ 125°C | Reel | Accu-P Std | 0.079 L x 0.050 W (2.00mm x 1.27mm) | 0.1 pF | - | Low ESR Thin Film Chip Capacitor | - | - | 1.4 pF | Capacitors | - | SMD/SMT | - | - | - | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | 0.93 mm | 0.044 (1.13mm) | 2.01 mm | 1.27 mm | - | - | ||
![]() 08051J0R7ABTTR KYOCERA | In Stock | - | - | - | Surface Mount | 0805 (2012 metric) | - | KYOCERA AVX | 3000 | BARKER MICROFARADS INC | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | Details | Accu-P | 0.000194 oz | 100 V | - | 100 V | -55°C ~ 125°C | Reel | Accu-P Std | 0.079 L x 0.050 W (2.00mm x 1.27mm) | 0.05 pF | - | Low ESR Thin Film Chip Capacitor | - | - | 0.7 pF | Capacitors | - | SMD/SMT | - | - | - | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | 0.93 mm | 0.044 (1.13mm) | 2.01 mm | 1.27 mm | - | - | ||
![]() 0201ZJ110FBWTR KYOCERA | In Stock | - | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | - | - | - | - | KYOCERA AVX | - | Tape & Reel (TR) | Active | Non-Compliant | - | - | 10 V | 10 V | 10 V | -55°C ~ 125°C | Tape & Reel (TR) | Accu-P® | 0.024 L x 0.013 W (0.60mm x 0.33mm) | 1 % | - | - | 125 °C | -55 °C | 11 pF | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | 225 µm | 279.4 µm | 609.6 µm | 330.2 µm | - | Contains Lead | ||
![]() 04021JR45ZBSTR KYOCERA | In Stock | - | - | - | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | KYOCERA AVX | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | 100 V | - | - | -55°C ~ 125°C | - | Accu-P® | 0.039 L x 0.022 W (1.00mm x 0.55mm) | ±0.01pF | - | - | - | - | 0.45 pF | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | 0.020 (0.50mm) | - | - | - | - | ||
![]() 04023J2R4BBWTR500 KYOCERA | In Stock | - | - | - | Surface Mount | 0402 (1005 metric) | - | KYOCERA AVX | 500 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | N | Accu-P | 0.000023 oz | 25 V | - | 25 V | -55°C ~ 125°C | MouseReel | Accu-P Std | 0.039 L x 0.022 W (1.00mm x 0.55mm) | 0.1 pF | - | Low ESR Thin Film Chip Capacitor | - | - | 2.4 pF | Capacitors | - | SMD/SMT | - | - | - | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | 0.4 mm | 0.020 (0.50mm) | 1 mm | 0.55 mm | - | - | ||
![]() 04023J2R6CBWTR KYOCERA | In Stock | - | - | Surface Mount | Surface Mount | 0402 (1005 metric) | 652.039032 µg | KYOCERA AVX | 5000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | N | Accu-P | 0.000023 oz | 25 V | 25 V | 25 V | -55°C ~ 125°C | MouseReel | Accu-P Std | 0.039 L x 0.022 W (1.00mm x 0.55mm) | 0.25 pF | SMD/SMT | Low ESR Thin Film Chip Capacitor | 125 °C | -55 °C | 2.6 pF | Capacitors | 550 µm | SMD/SMT | 1005 | 0402 | - | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | 0.4 mm | 508 µm | 1 mm | 0.55 mm | No | Contains Lead | ||
![]() 02013J1R4ABWTR KYOCERA | In Stock | - | - | - | Surface Mount | 0201 (0603 Metric) | - | - | - | - | - | KYOCERA AVX | - | Tape & Reel (TR) | Active | - | - | - | 25 V | - | - | -55°C ~ 125°C | - | Accu-P® | 0.024 L x 0.013 W (0.60mm x 0.33mm) | ±0.05pF | - | - | - | - | 1.4 pF | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | 0.011 (0.28mm) | - | - | - | - | ||
![]() 04023J0R2BBWTR KYOCERA | In Stock | - | - | - | Surface Mount | 0402 (1005 metric) | - | KYOCERA AVX | 5000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | N | Accu-P | 0.000023 oz | 25 V | - | 25 V | -55°C ~ 125°C | Reel | Accu-P Std | 0.039 L x 0.022 W (1.00mm x 0.55mm) | 0.1 pF | - | Low ESR Thin Film Chip Capacitor | - | - | 0.2 pF | Capacitors | - | SMD/SMT | - | - | - | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | 0.4 mm | 0.020 (0.50mm) | 1 mm | 0.55 mm | - | - | ||
![]() 04023J3R4BBWTR KYOCERA | In Stock | - | - | - | Surface Mount | 0402 (1005 metric) | - | KYOCERA AVX | 5000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | N | Accu-P | 0.000023 oz | 25 V | - | 25 V | -55°C ~ 125°C | Reel | Accu-P Std | 0.039 L x 0.022 W (1.00mm x 0.55mm) | 0.1 pF | - | Low ESR Thin Film Chip Capacitor | - | - | 3.4 pF | Capacitors | - | SMD/SMT | - | - | - | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | 0.4 mm | 0.020 (0.50mm) | 1 mm | 0.55 mm | - | - | ||
![]() 02013J1R5ABWTR KYOCERA | In Stock | - | - | - | Surface Mount | 0201 (0603 metric) | - | KYOCERA AVX | 5000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | N | Accu-P | 0.000006 oz | 25 V | - | 25 V | -55°C ~ 125°C | Reel | Accu-P Std | 0.024 L x 0.013 W (0.60mm x 0.33mm) | 0.05 pF | - | Low ESR Thin Film Chip Capacitor | - | - | 1.5 pF | Capacitors | - | SMD/SMT | - | - | - | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | 0.225 mm | 0.011 (0.28mm) | 0.6 mm | 0.325 mm | - | - | ||
![]() 04023J1R6BBWTR KYOCERA | In Stock | - | - | - | Surface Mount | 0402 (1005 metric) | - | KYOCERA AVX | 5000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | N | Accu-P | 0.000023 oz | 25 V | - | 25 V | -55°C ~ 125°C | Reel | Accu-P Std | 0.039 L x 0.022 W (1.00mm x 0.55mm) | 0.1 pF | - | Low ESR Thin Film Chip Capacitor | - | - | 1.6 pF | Capacitors | - | SMD/SMT | - | - | - | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | 0.4 mm | 0.020 (0.50mm) | 1 mm | 0.55 mm | - | - | ||
![]() 08051J1R6BBTTR KYOCERA | In Stock | - | - | - | Surface Mount | 0805 (2012 metric) | - | KYOCERA AVX | 3000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | Details | Accu-P | 0.000194 oz | 100 V | - | 100 V | -55°C ~ 125°C | Reel | Accu-P Std | 0.079 L x 0.050 W (2.00mm x 1.27mm) | 0.1 pF | - | Low ESR Thin Film Chip Capacitor | - | - | 1.6 pF | Capacitors | - | SMD/SMT | - | - | - | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | 0.93 mm | 0.044 (1.13mm) | 2.01 mm | 1.27 mm | - | - | ||
![]() 04023J0R8PBWTR500 KYOCERA | In Stock | - | - | - | Surface Mount | 0402 (1005 metric) | - | KYOCERA AVX | 500 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | N | Accu-P | 0.000023 oz | 25 V | - | 25 V | -55°C ~ 125°C | MouseReel | Accu-P Std | 0.039 L x 0.022 W (1.00mm x 0.55mm) | 0.02 pF | - | Low ESR Thin Film Chip Capacitor | - | - | 0.8 pF | Capacitors | - | SMD/SMT | - | - | - | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | 0.4 mm | 0.020 (0.50mm) | 1 mm | 0.55 mm | - | - | ||
![]() 0402ZJ2R4BBWTR KYOCERA | In Stock | - | - | - | Surface Mount | 0402 (1005 metric) | - | KYOCERA AVX | 5000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | N | Accu-P | 0.000023 oz | 10 V | - | 10 V | -55°C ~ 125°C | Reel | Accu-P Std | 0.039 L x 0.022 W (1.00mm x 0.55mm) | 0.1 pF | - | Low ESR Thin Film Chip Capacitor | - | - | 2.4 pF | Capacitors | - | SMD/SMT | - | - | - | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | 0.4 mm | 0.020 (0.50mm) | 1 mm | 0.55 mm | - | - | ||
![]() 06035J0R7CBTTR KYOCERA | In Stock | - | - | - | Surface Mount | 0603 (1608 metric) | - | KYOCERA AVX | 3000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | N | Accu-P | 0.000071 oz | 50 V | - | 50 V | -55°C ~ 125°C | Reel | Accu-P Std | 0.063 L x 0.032 W (1.60mm x 0.81mm) | 0.25 pF | - | Low ESR Thin Film Chip Capacitor | - | - | 0.7 pF | Capacitors | - | SMD/SMT | - | - | - | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | 0.63 mm | 0.029 (0.73mm) | 1.6 mm | 0.81 mm | - | - | ||
![]() 08051J2R2BBTTRM KYOCERA | In Stock | - | - | - | Surface Mount | 0805 (2012 metric) | - | KYOCERA AVX | 3000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | Details | Accu-P | 0.000194 oz | 100 V | - | 100 V | -55°C ~ 125°C | Reel | Accu-P Std | 0.079 L x 0.050 W (2.00mm x 1.27mm) | 0.1 pF | - | Low ESR Thin Film Chip Capacitor | - | - | 2.2 pF | Capacitors | - | SMD/SMT | - | - | - | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | 0.93 mm | 0.044 (1.13mm) | 2.01 mm | 1.27 mm | - | - | ||
![]() 04023J1R9BBWTR KYOCERA | In Stock | - | - | - | Surface Mount | 0402 (1005 metric) | - | KYOCERA AVX | 5000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | N | Accu-P | 0.000023 oz | 25 V | - | 25 V | -55°C ~ 125°C | Reel | Accu-P Std | 0.039 L x 0.022 W (1.00mm x 0.55mm) | 0.1 pF | - | Low ESR Thin Film Chip Capacitor | - | - | 1.9 pF | Capacitors | - | SMD/SMT | - | - | - | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | 0.4 mm | 0.020 (0.50mm) | 1 mm | 0.55 mm | - | - | ||
![]() 12105J2R2ABTTR KYOCERA | In Stock | - | - | - | Surface Mount | 1210 (3225 metric) | - | KYOCERA AVX | 3000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | Details | Accu-P | - | 50 V | - | - | -55°C ~ 125°C | MouseReel | Accu-P Std | 0.119 L x 0.098 W (3.02mm x 2.50mm) | 0.05 pF | - | Low ESR Thin Film Chip Capacitor | - | - | 2.2 pF | Capacitors | - | SMD/SMT | - | - | - | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | 0.93 mm | 0.044 (1.13mm) | 3.02 mm | 2.5 mm | - | - |