- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Tradename | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Capacitance | Subcategory | Termination Style | Product Type | Product | Features | Product Category | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 12101K3R9CBTTR KYOCERA | In Stock | - | - | Surface Mount | 1210 (3225 metric) | KYOCERA AVX | 3000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | Details | Accu-P | - | 100 V | - | -55°C ~ 125°C | Reel | Accu-P Std | 0.119 L x 0.098 W (3.02mm x 2.50mm) | 0.25 pF | Low ESR Thin Film Chip Capacitor | 3.9 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | 0.93 mm | 0.044 (1.13mm) | 3.02 mm | 2.5 mm | ||
![]() 0402ZJ4R7BBWTR KYOCERA | In Stock | - | - | Surface Mount | 0402 (1005 metric) | KYOCERA AVX | 5000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | N | Accu-P | 0.000023 oz | 10 V | 10 V | -55°C ~ 125°C | Reel | Accu-P Std | 0.039 L x 0.022 W (1.00mm x 0.55mm) | 0.1 pF | Low ESR Thin Film Chip Capacitor | 4.7 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | 0.4 mm | 0.020 (0.50mm) | 1 mm | 0.55 mm | ||
![]() 06033J0R4ABTTR KYOCERA | In Stock | - | - | Surface Mount | 0603 (1608 metric) | KYOCERA AVX | 3000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | N | Accu-P | 0.000071 oz | 25 V | 25 V | -55°C ~ 125°C | Reel | Accu-P Std | 0.063 L x 0.032 W (1.60mm x 0.81mm) | 0.05 pF | Low ESR Thin Film Chip Capacitor | 0.4 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | 0.63 mm | 0.029 (0.73mm) | 1.6 mm | 0.81 mm | ||
![]() 08053K430GBTTR KYOCERA | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | KYOCERA AVX | 3000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | Details | Accu-P | 0.000194 oz | 25 V | 25 V | -55°C ~ 125°C | Reel | Accu-P® | 0.079 L x 0.050 W (2.00mm x 1.27mm) | ±2% | Low ESR Thin Film Chip Capacitor | 43 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | 0.93 mm | 0.044 (1.13mm) | 2.01 mm | 1.27 mm | ||
![]() 0402YJ1R2ABWTR KYOCERA | In Stock | - | - | Surface Mount | 0402 (1005 metric) | KYOCERA AVX | 5000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | N | Accu-P | 0.000023 oz | 16 V | 16 V | -55°C ~ 125°C | Reel | Accu-P Std | 0.039 L x 0.022 W (1.00mm x 0.55mm) | 0.05 pF | Low ESR Thin Film Chip Capacitor | 1.2 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | 0.4 mm | 0.020 (0.50mm) | 1 mm | 0.55 mm | ||
![]() 08051J1R1BBTTR KYOCERA | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | KYOCERA AVX | 3000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | Details | Accu-P | 0.000194 oz | 100 V | 100 V | -55°C ~ 125°C | Reel | Accu-P® | 0.079 L x 0.050 W (2.00mm x 1.27mm) | ±0.1pF | Low ESR Thin Film Chip Capacitor | 1.1 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | 0.93 mm | 0.044 (1.13mm) | 2.01 mm | 1.27 mm | ||
![]() 08051K100JBTTR KYOCERA | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | KYOCERA AVX | 3000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | Details | Accu-P | 0.000194 oz | 100 V | 100 V | -55°C ~ 125°C | Reel | Accu-P® | 0.079 L x 0.050 W (2.00mm x 1.27mm) | ±5% | Low ESR Thin Film Chip Capacitor | 10 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | 0.93 mm | 0.044 (1.13mm) | 2.01 mm | 1.27 mm | ||
![]() 04023J2R4CBWTR KYOCERA | In Stock | - | - | Surface Mount | 0402 (1005 metric) | KYOCERA AVX | 5000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | N | Accu-P | 0.000023 oz | 25 V | 25 V | -55°C ~ 125°C | MouseReel | Accu-P Std | 0.039 L x 0.022 W (1.00mm x 0.55mm) | 0.25 pF | Low ESR Thin Film Chip Capacitor | 2.4 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | 0.4 mm | 0.020 (0.50mm) | 1 mm | 0.55 mm | ||
![]() 02013J0R2PBSTR KYOCERA | In Stock | - | - | Surface Mount | 0201 (0603 metric) | KYOCERA AVX | 5000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | Accu-P | 0.000006 oz | 25 V | 25 V | -55°C ~ 125°C | MouseReel | Accu-P Std | 0.024 L x 0.013 W (0.60mm x 0.33mm) | 0.02 pF | Low ESR Thin Film Chip Capacitor | 0.2 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | 0.225 mm | 0.011 (0.28mm) | 0.6 mm | 0.325 mm | ||
![]() 12105J0R3ABTTR KYOCERA | In Stock | - | - | Surface Mount | 1210 (3225 metric) | KYOCERA AVX | 3000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | Details | Accu-P | - | 50 V | - | -55°C ~ 125°C | Reel | Accu-P Std | 0.119 L x 0.098 W (3.02mm x 2.50mm) | 0.05 pF | Low ESR Thin Film Chip Capacitor | 0.3 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | 0.93 mm | 0.044 (1.13mm) | 3.02 mm | 2.5 mm | ||
![]() 12105J150GBTTR KYOCERA | In Stock | - | - | Surface Mount | 1210 (3225 metric) | KYOCERA AVX | 3000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | Details | Accu-P | - | 50 V | - | -55°C ~ 125°C | Reel | Accu-P Std | 0.119 L x 0.098 W (3.02mm x 2.50mm) | 2 % | Low ESR Thin Film Chip Capacitor | 15 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | 0.93 mm | 0.044 (1.13mm) | 3.02 mm | 2.5 mm | ||
![]() 12101K3R3BBTTR KYOCERA | In Stock | - | - | Surface Mount | 1210 (3225 metric) | KYOCERA AVX | 3000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | Details | Accu-P | - | 100 V | - | -55°C ~ 125°C | Reel | Accu-P Std | 0.119 L x 0.098 W (3.02mm x 2.50mm) | 0.1 pF | Low ESR Thin Film Chip Capacitor | 3.3 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | 0.93 mm | 0.044 (1.13mm) | 3.02 mm | 2.5 mm | ||
![]() 06035J1R9ABTTR KYOCERA | In Stock | - | - | Surface Mount | 0603 (1608 metric) | KYOCERA AVX | 3000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | N | Accu-P | 0.000071 oz | 50 V | 50 V | -55°C ~ 125°C | Reel | Accu-P Std | 0.063 L x 0.032 W (1.60mm x 0.81mm) | 0.05 pF | Low ESR Thin Film Chip Capacitor | 1.9 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | 0.63 mm | 0.029 (0.73mm) | 1.6 mm | 0.81 mm | ||
![]() 12105J2R8ABTTR KYOCERA | In Stock | - | - | Surface Mount | 1210 (3225 metric) | KYOCERA AVX | 3000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | Details | Accu-P | - | 50 V | - | -55°C ~ 125°C | MouseReel | Accu-P Std | 0.119 L x 0.098 W (3.02mm x 2.50mm) | 0.05 pF | Low ESR Thin Film Chip Capacitor | 2.8 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | 0.93 mm | 0.044 (1.13mm) | 3.02 mm | 2.5 mm | ||
![]() 08051J0R9BBTTR KYOCERA | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | KYOCERA AVX | 3000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | Details | Accu-P | 0.000194 oz | 100 V | 100 V | -55°C ~ 125°C | Reel | Accu-P® | 0.079 L x 0.050 W (2.00mm x 1.27mm) | ±0.1pF | Low ESR Thin Film Chip Capacitor | 0.9 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | 0.93 mm | 0.044 (1.13mm) | 2.01 mm | 1.27 mm | ||
![]() 06033J4R7BBTTR KYOCERA | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | KYOCERA AVX | 3000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | N | Accu-P | 0.000071 oz | 25 V | 25 V | -55°C ~ 125°C | Reel | Accu-P® | 0.063 L x 0.032 W (1.60mm x 0.81mm) | ±0.1pF | Low ESR Thin Film Chip Capacitor | 4.7 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | 0.63 mm | 0.029 (0.73mm) | 1.6 mm | 0.81 mm | ||
![]() 08051K0R7ABTTR KYOCERA | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | KYOCERA AVX | 3000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | Details | Accu-P | 0.000194 oz | 100 V | 100 V | -55°C ~ 125°C | Reel | Accu-P® | 0.079 L x 0.050 W (2.00mm x 1.27mm) | ±0.05pF | Low ESR Thin Film Chip Capacitor | 0.7 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | 0.93 mm | 0.044 (1.13mm) | 2.01 mm | 1.27 mm | ||
![]() 08051K6R2CBTTR KYOCERA | In Stock | - | - | Surface Mount | 0805 (2012 metric) | KYOCERA AVX | 3000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | Details | Accu-P | 0.000194 oz | 100 V | 100 V | -55°C ~ 125°C | Reel | Accu-P Std | 0.079 L x 0.050 W (2.00mm x 1.27mm) | 0.25 pF | Low ESR Thin Film Chip Capacitor | 6.2 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | 0.93 mm | 0.044 (1.13mm) | 2.01 mm | 1.27 mm | ||
![]() 06035J180GBTTR KYOCERA | In Stock | - | - | Surface Mount | 0603 (1608 metric) | KYOCERA AVX | 3000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | N | Accu-P | 0.000071 oz | 50 V | 50 V | -55°C ~ 125°C | Reel | Accu-P Std | 0.063 L x 0.032 W (1.60mm x 0.81mm) | 2 % | Low ESR Thin Film Chip Capacitor | 18 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | 0.63 mm | 0.029 (0.73mm) | 1.6 mm | 0.81 mm | ||
![]() 08051K0R7BBTTR KYOCERA | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | KYOCERA AVX | 3000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | Details | Accu-P | 0.000194 oz | 100 V | 100 V | -55°C ~ 125°C | Reel | Accu-P® | 0.079 L x 0.050 W (2.00mm x 1.27mm) | ±0.1pF | Low ESR Thin Film Chip Capacitor | 0.7 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | 0.93 mm | 0.044 (1.13mm) | 2.01 mm | 1.27 mm |